Programmable Liquid Level Switches

4 Results
Point Level Detector -- PLD
from Introtek International

The INTROTEK ® Point Level Detector (PLD) is extremely user friendly with a sleek, compact design incorporating integral electronics that never require calibration. The PLD is the most advanced non-invasive, pulse-wave ultrasonic sensor available for liquid level detection with the emphasis on... [See More]

  • Mounting: Side mount
  • Features: Sanitary Applications rated (3A etc.); Programmable
  • Technology: Ultrasonic/Sonic
  • Operating Temperature: 41 to 140
Ultrasonic Water Level Sensor -- UCL-510
from Gems Sensors & Controls

49-Inch (1245 mm) Range. 2" (51 mm) Dead Band and Beam Width Optimized for Small Tank Applications. 1" NPT Mounting. Non-Contact Alternative To Float and Conductivity Level Sensors. The UCL-510 offers an innovative, non-contact ultrasonic level sensor with no moving parts built for challenging fluid... [See More]

  • Measuring Range: 49.2
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Construction: Electro-mechanical switch
  • Maximum Current: 1
Acu-Trac® Smart 485 -- Diesel Sensor
from SSI Technologies, LLC

The Acu-Trac ® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to 1.9 meters (75.69 inches) for... [See More]

  • Measuring Range: ? to 98
  • Interface: Digital Serial
  • Mounting: Top mount
  • Features: Programmable
Level and Temperature Monitoring Switches -- FlexSwitch® FLT93F
from Fluid Components Intl. (FCI)

The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]

  • Construction: Electro-mechanical switch
  • Maximum Current: 6
  • Pole & Throw: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
  • Maximum AC Voltage: 230