Controller Functions Liquid Level Switches
from Arjay Engineering
Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Maximum AC Voltage: 240
- Maximum Current: 10
- Maximum Pressure: 1500
from OMEGA Engineering, Inc.
The LV600 Series unique float level switches provide an economical means of pump-up/pump-down level control with just one level switch. The ON/OFF differential is set by adjusting the length of cable over which the LV600 is allowed to float. Depending on whether the LV600 is floating with the cable... [See More]
- Construction: Electro-mechanical switch
- Maximum Pressure: 75
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Mounting: Top mount
from Solutions with Innovation, LLC
The L250AD is a combination one or two point level switch and integral dispensing tube designed for the pharmaceutical industry to dispense as well as monitor liquid levels of critical laboratory solutions from a foil lined container. The spring loaded mount adjusts itself for optimum submergence... [See More]
- Construction: Electro-mechanical switch
- Maximum Pressure: 150
- Pole & Throw: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
- Material Temperature: -40 to 150