Vibrating / Tuning Fork Method Liquid Level Switches
from BinMaster, Inc.
The VR-90 is a vibrating rod used for level indication in granular and coarse-grained bulk solids contained in bins, tanks, silos, and hoppers. It features a round, stainless steel rod that resists buildup and requires minimal maintenance. The VR-90 is appropriate for a wide variety of processing... [See More]
- Technology: Vibrating/Tuning Fork Method
- Pole & Throw: Double Pole, Double Throw (DPDT)
- Construction: Electro-mechanical switch
- Maximum AC Voltage: 253
from ABB Measurement & Analytics
The resonant frequency is continuously monitored for changes created by a wet or dry sensor and an alarm is provided via relay. The RS85 should be used when the application requires optional process connections, exotic materials of construction, coatings, finishes or adjustable time delay and... [See More]
- Technology: Vibrating/Tuning Fork Method
- Maximum Current: 8
- Repeatability: 0.1000
- Maximum AC Voltage: 250
from KOBOLD Instruments, Inc.
Product Features. All Plastic Construction. Tolerates Foaming, Turbulence and Coatings. Reliable Solid State Design. No Wear Components. NEMA 6 rating. KOBOLD's NWP level switch works on the vibrating fork principle. The tuning fork vibrates at a frequency of 400 Hz in air. When the fork becomes... [See More]
- Technology: Vibrating/Tuning Fork Method
- Pole & Throw: Single Pole, Single Throw (SPST)
- Construction: Electro-mechanical switch
- Maximum Current: 1
from OMEGA Engineering, Inc.
The LTU-2000 Series Tuning Fork Sensors are point level switches that are designed to detect low or high levels of liquids. The LTU-2000 Series is based on the vibrating tuning fork principle, using piezoelectric crystals. The switch vibrates at a resonant frequency. When the tuning fork is... [See More]
- Technology: Vibrating/Tuning Fork Method
- Construction: Electro-mechanical switch (optional feature); Solid-state switch (optional feature)
- Repeatability: 0.0197
- Pole & Throw: Single Pole, Double Throw (SPDT)
from VEGA Americas, Inc.
Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Small level switch version with stainless steel housing. The VEGASWING 51 is a universal level switch with small dimensions for use in liquids. Independent of the mounting position,... [See More]
- Technology: Vibrating/Tuning Fork Method
- Operating Temperature: -40 to 158
- Construction: Solid-state switch
from Automation Products, Inc.
The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]
- Technology: Vibrating/Tuning Fork Method
- Configuration: Normally Open (NO); Normally Closed (NC)
- Construction: Electro-mechanical switch
- Pole & Throw: Single Pole, Double Throw (SPDT)
from Sitron
The VTKR with a small robust aluminum housing (G1) comes standard with a universal power supply: 24Vdc or 85 to 264Vac. It is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. The G1 Aluminum housing can also be ordered with an... [See More]
- Technology: Vibrating/Tuning Fork Method
- Maximum AC Voltage: 260
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Maximum DC Voltage: 36