Single Pole, Double Throw (SPDT) Liquid Level Switches
from Arjay Engineering
Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Maximum AC Voltage: 240
- Maximum Current: 10
- Maximum Pressure: 1500
from ABB Measurement & Analytics
The K-TEK MS10 is a Single-pole, Double-throw Electric Switch Capable of Sensing the Liquid Level inside a Process Vessel. The MS10 Requires No Preventative Maintenance as it is Totally Sealed. It Provides either a Normally Open or Normally Closed Dry Contact to Activate External Devices such as... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Construction: Electro-mechanical switch
- Maximum AC Voltage: 250
from ABB Measurement & Analytics
The K-TEK MS50 consists of latching reed switches totally enclosed in a stainless steel chamber (other materials available) and a float containing a magnet in which the switches will detect. The sensing element (chamber) and the float are normally inserted into the tank through a top process... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
- Construction: Electro-mechanical switch
- Mounting: Top mount
from Automation Products, Inc.
The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Construction: Electro-mechanical switch
- Maximum Current: 2
from FineTek
SF Series is a paddle flow switch for use with a wide variety of fluids. The paddle flow switch uses the force of the liquid flow to actuate a reed switch. It can be activated by as little as 5gpm (19.4l/m) flow. SFX Paddle Type Level Switch, Lquid Level Switch (Food Grade, Standard / Explosion... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Technology: Rotation Paddle
- Maximum Pressure: 355
- Operating Temperature: 302
from Standex-Meder Electronics
Compact single level vertical mount LS01 Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors. [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Construction: Electro-mechanical switch
- Maximum Current: 1
from Sitron
The SC750DC with small nylon housing (N1), featuring a sensibility adjustment and time delay, is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Maximum AC Voltage: 250
- Maximum Current: 5
- Maximum Pressure: 145
from OMEGA Engineering, Inc.
The LVCN4300 Series level switches are flexible, as well as cost effective, level solutions for a great variety of applications. Rods can be encased in PTFE tubing as an option. The wide range of applications for RF level measurement switches include liquids and paste. To cater to all applications,... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Construction: Solid-state switch
- Measuring Range: 3.96 to 72
- Maximum Pressure: 290
from Time Mark Corporation
The Model 409 is a compact, socket-mount device for level control of conductive liquids. The internal relay is energized when operating power is applied. When the liquid level reaches the probe, the relay de-energizes. When the level drops below the probe, the relay will reset. A fixed, two-second... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Material Temperature: -40 to 140
- Maximum AC Voltage: 250
- Switch Points: 1 to ?
from Madison Company
The M3200 liquid level switch has a stainless steel housing and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks and bilges where oil or fuel may be present. [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Material Temperature: 199
- Maximum Pressure: 85
- Specific Gravity: 0.4500
from Clark Solutions
The FS00Z level switch consists of a polypropylene housing with an integrated watertight and position dependent electromechanical microswitch. The unit works according to the lift principle. The hollow float is raised (lowered) by the rising (falling) liquid until it reaches an angle of 45 °... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Maximum AC Voltage: 250
- Maximum Current: 15
- Maximum Pressure: 72
from FPI Sensors International
FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications. FPI ’s custom liquid level sensor is engineered using the best components and manufacturing techniques to insure a quality,... [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Construction: Electro-mechanical switch
- Measuring Range: 1 to 235
- Configuration: Normally Open (NO); Normally Closed (NC)
from Fluid Components Intl. (FCI)
The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
- Maximum Current: 6
- Construction: Electro-mechanical switch
- Maximum AC Voltage: 230
from Solutions with Innovation, LLC
The horizontally mounted L070/L071 are rugged, hazardous duty level switches providing a safe, isolated switch closure for monitoring high and low liquid levels. With an all stainless steel construction and ultra-light float, the L070/L071 series provide high performance in most any media and can be... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Construction: Electro-mechanical switch
- Maximum Pressure: 1500
from elobau U.S., Inc.
Broken finger switches with teflon hinge. Switching point with an inclination of α = 12 ° ±3 ° at the top of the switch, measured in the air – Note that the container walls must be at least 3 mm thick. [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Construction: Electro-mechanical switch
- Maximum Current: 1
from Monitor Technologies LLC
Designed to provide high performance and reliability with a lower cost [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Maximum Current: 5
- Construction: Electro-mechanical switch
- Maximum AC Voltage: 250
from KOBOLD Instruments, Inc.
The KOBOLD NAB Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. This float-type, tilt level switch for stop/start pump control features an... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Construction: Electro-mechanical switch
- Maximum Current: 20
from Gems Sensors & Controls
Large Size. 1" NPT. High Pressure/Temperatur. These units solve the problem of point level sensing in tanks with inaccessible tops or bottoms, or at intermediate locations in larger tanks. Operation is positive and dependable. The float pivots with changing liquid levels, displacing a shuttle which... [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Construction: Electro-mechanical switch
- Maximum Pressure: 150
from Automation Products, Inc.
The Dynatrol ® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid level detectors. [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Construction: Electro-mechanical switch
- Maximum Current: 2
from Standex-Meder Electronics
Compact stainless steel single level vertical mount LS02 (S) Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors. High temperature resistance up to 120 °C. IP68 only up to screw in thread. [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Construction: Electro-mechanical switch
- Maximum Current: 1
from Sitron
The SC400 (w/ G1 aluminum housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Maximum AC Voltage: 250
- Maximum Current: 5
- Maximum Pressure: 290
from OMEGA Engineering, Inc.
OMEGA's conductivity level switches offer a wide range of customized options to meet any application's needs. They are designed to control the level of all conductive mediums, offering up to 5 different points of level control. Models are available with fixed rigid rods, with removable rigid rods,... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Maximum Pressure: 290
- Construction: Solid-state switch
- Mounting: Top mount
from Madison Company
The M4302-XXXX is a multi-point switch made with a brass stem and Buna-N floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropraite mounting and electrical switch, along with a few other basic... [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Material Temperature: 221
- Maximum Pressure: 150
- Specific Gravity: 0.4500
from Clark Solutions
The L312 series level switches are individually designed from over 360 component parts to create a custom switch available in lengths from one foot (304mm) to four feet (1.2m). Switch point tolerance is +/- 1/8" (3mm). The L500 series level switches are individually designed from over 1,400... [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Maximum AC Voltage: 240
- Construction: Electro-mechanical switch
- Maximum Pressure: 750
from FPI Sensors International
FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications. FPI ’s custom liquid level sensor is engineered using the best components and manufacturing techniques to insure a quality,... [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Construction: Electro-mechanical switch
- Measuring Range: 1 to 235
- Configuration: Normally Open (NO); Normally Closed (NC)
from Fluid Components Intl. (FCI)
The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
- Maximum Current: 6
- Construction: Electro-mechanical switch
- Maximum AC Voltage: 230
from Solutions with Innovation, LLC
The U002/U003 Ultrasonic level switches are suitable for most any liquid regardless of its density or conductivity and are a reliable and low cost alternative for installations where a mechanical float-type switch would be impractical. The switches require no calibration, operate in pressures up to... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Repeatability: 0.0780
- Measuring Range: ? to 100
- Construction: Solid-state switch
from elobau U.S., Inc.
Broken finger switches with teflon hinge. Switching point with an inclination of α = 12 ° ±3 ° at the top of the switch, measured in the air. [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Construction: Electro-mechanical switch
- Maximum Current: 1
from KOBOLD Instruments, Inc.
The KOBOLD NNE Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. The body of this float-type, heavy-duty, tilt level switch is constructed... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Construction: Electro-mechanical switch
- Maximum Current: 16
from Gems Sensors & Controls
These units solve the problem of point level sensing in tanks with inaccessible tops or bottoms, or at intermediate locations in larger tanks. Operation is positive and dependable. The float pivots with changing liquid level, displacing a shuttle which magnetically actuates a hermetically sealed... [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Construction: Electro-mechanical switch
- Maximum Pressure: 900
from Standex-Meder Electronics
Compact single level vertical mount LS02 Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors. IP68 only up to screw in thread. [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Construction: Electro-mechanical switch
- Maximum Current: 1
from Sitron
The SC400 (w/ N1 nylon housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Maximum AC Voltage: 250
- Maximum Current: 5
- Maximum Pressure: 290
from OMEGA Engineering, Inc.
Series LVC500 electronic level controls should be used whenever a liquid level needs to be maintained, such as pumping down an industrial sump, or indicated, such as a holding tank high level alarm. A system consists of three components; 1) Cut-to-length threaded electrode rods. 2) Single or... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Construction: Solid-state switch
- Measuring Range: 12 to 72
- Mounting: Top mount
from Madison Company
The MS5600-SPDT liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Material Temperature: 392
- Maximum Pressure: 200
- Specific Gravity: 0.5500
from Clark Solutions
The U00X Series Solid-State Level Switches are reliable, low-cost liquid level controls for use in installations where mechanical float-type switches are impractical. U00X models are compatible with many liquids, regardless of the fluid's density or conductivity. The units require no calibration,... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Maximum Current: 0.5000
- Construction: Electro-mechanical switch
- Maximum DC Voltage: 30
from FPI Sensors International
FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications. FPI ’s custom liquid level sensor is engineered using the best components and manufacturing techniques to insure a quality,... [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Construction: Electro-mechanical switch
- Measuring Range: 1 to 235
- Configuration: Normally Open (NO); Normally Closed (NC)
from Fluid Components Intl. (FCI)
The FLT93M insertion type FlexSwitch for multipoint level monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
- Construction: Electro-mechanical switch
- Repeatability: 0.1250
- Maximum Current: 6
from elobau U.S., Inc.
Broken finger switches with teflon hinge. Switching point with an inclination of α = 12 ° ±3 ° at the top of the switch, measured in the air. [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Construction: Electro-mechanical switch
- Maximum Current: 1
from KOBOLD Instruments, Inc.
Product Features. Compact Design. No Moving Parts. Excellent for Dirty, Low-Viscosity or Aggressive Liquids. PNP, NPN Transistor Switch or SPDT Relay Output. PPS (Ryton ®) or Polypropylene Bodies. The NEK series compact conductive level switch is an excellent choice for economically monitoring... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Maximum DC Voltage: 30
- Maximum Current: 1
- Maximum Pressure: 290
from Gems Sensors & Controls
Stainless Steel or Brass Mountings. 1 to 6 Actuation Levels. Lengths to Over 11 Feet (3.35 m). U.L. Recognized; CSA Listed Versions Available. Rugged construction and multiple options provide the LS-800 Series with exceptional versatility. Longer and more substantial than other metallic models, the... [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Construction: Electro-mechanical switch
- Measuring Range: 132
- Configuration: Normally Open (NO); Normally Closed (NC)
from Standex-Meder Electronics
Compact single level horizontal mount LS03 Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors. High temperature resistance up to 150 °C. [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Construction: Electro-mechanical switch
- Maximum Current: 1
from Sitron
The ER02 is a dual point, fixed rod conductive level switch. This model features two active switch points using only one rod. This unit is available with or without a housing. Like the EL series, the ER02 also requires separate panel mounted relays to control the process. Depending on the... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Material Temperature: -10 to 80
- Maximum Pressure: 290
- Switch Points: 1
from OMEGA Engineering, Inc.
OMEGA non-intrusive RF capacitance sensors deliver accurate and reliable liquid level detection with an SPST mechanical relay output. A versatile weld-on fitting enables the sensor to be mounted directly to the wall of any standard polyethylene, fiberglass or polypropylene tank. Simply align the... [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Construction: Solid-state switch
- Mounting: Side mount
from Madison Company
The M8802-XXXX is a multi-point switch made with a polypropylene stem and polypropylene floats. Various mounting options are available for this unit. Please contact the Madison Company Sales Department for futher information on this product. [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Material Temperature: 221
- Maximum Pressure: 100
- Specific Gravity: 0.7700
from FPI Sensors International
FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications. FPI ’s custom liquid level sensor is engineered using the best components and manufacturing techniques to insure a quality,... [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Construction: Electro-mechanical switch
- Measuring Range: 1 to 235
- Configuration: Normally Open (NO); Normally Closed (NC)
from Fluid Components Intl. (FCI)
The FLT93S insertion type FlexSwitch for level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
- Maximum Current: 6
- Construction: Electro-mechanical switch
- Maximum AC Voltage: 230
from elobau U.S., Inc.
Broken finger switches with mechanical joint. Switching point with an inclination of α = 12 ° ±4 ° at the top of the switch, measured in the air [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Construction: Electro-mechanical switch
- Maximum Current: 1
from KOBOLD Instruments, Inc.
Product Features. Maximum Temperature 480 °F. Maximum Pressure 360 PSIG. High Capacity 10 Amp Switch. All Wetted Parts of 316 SS. All Metal Design Ideal for Harsh Environments. The NGS series is hands down one of the toughest level switches on the market. The float and all other wetted parts are... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Maximum Current: 10
- Construction: Electro-mechanical switch
- Maximum AC Voltage: 250
from Gems Sensors & Controls
NSF Approved All-PVC Wetted Parts Available. 1 to 7 Actuation Levels. Lengths to 60 Inches (1524 mm). Inexpensive, all-PVC LS-800PVC Series switches bring reliable level sensing to corrosive liquids. These durable, yet economical, switches use the same high-quality, dependable reed switches found in... [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Construction: Electro-mechanical switch
- Measuring Range: 60
- Configuration: Normally Open (NO); Normally Closed (NC)
from Standex-Meder Electronics
Versatile LS04 Series Liquid Level Sensor for single, multi and continuous level control, detection and monitoring. Reservoir, tank, bottle or other container mounting configurations. Up to 6 floats, 1W-100W rated power, other cables, connectors. [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Construction: Electro-mechanical switch
- Maximum Current: 1
from Sitron
The VTKR with a small robust aluminum housing (G1) comes standard with a universal power supply: 24Vdc or 85 to 264Vac. It is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. The G1 Aluminum housing can also be ordered with an... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Maximum DC Voltage: 36
- Maximum AC Voltage: 260
- Maximum Pressure: 725
from OMEGA Engineering, Inc.
The LV600 Series unique float level switches provide an economical means of pump-up/pump-down level control with just one level switch. The ON/OFF differential is set by adjusting the length of cable over which the LV600 is allowed to float. Depending on whether the LV600 is floating with the cable... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Maximum Pressure: 75
- Construction: Electro-mechanical switch
- Mounting: Top mount
from Madison Company
The M5602-XXXX is a multi-point switch made from 316 stainless steel stem and floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting and switch operation, along with a few other... [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Material Temperature: 392
- Maximum Pressure: 200
- Specific Gravity: 0.5500
from FPI Sensors International
FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications. FPI ’s custom liquid level sensor is engineered using the best components and manufacturing techniques to insure a quality,... [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Construction: Electro-mechanical switch
- Measuring Range: 1 to 235
- Configuration: Normally Open (NO); Normally Closed (NC)
from elobau U.S., Inc.
Broken finger switches with mechanical joint. Switching point with an inclination of α = 12 ° ±4 ° at the top of the switch, measured in the air. [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Construction: Electro-mechanical switch
- Maximum Current: 1
from KOBOLD Instruments, Inc.
Product Features. For All Types of Chemically Aggressive Liquids. SPDT Reed Switch (Mercury-Free). All PTFE Construction. Maximum Temperature to 302 °F. Maximum Pressure to 15 PSIG. KOBOLD Series NST float switches enable liquid levels to be monitored easily. Filling levels may also be... [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Maximum Current: 1
- Construction: Electro-mechanical switch
- Maximum AC Voltage: 250
from Gems Sensors & Controls
All-Plastic Wetted Parts - PVC, Polypropylene or PVDF. 1 to 6 Actuation Levels. Lengths to 70 Inches (1778 mm). Specifically designed for corrosive liquids and vapors. Three standard model types in a choice of materials offer broad chemical compatibility. [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Construction: Electro-mechanical switch
- Measuring Range: 70
- Configuration: Normally Open (NO); Normally Closed (NC)