Electrical Conductivity or Resistance Liquid Level Switches
from KOBOLD Instruments, Inc.
Product Features. Compact Design. No Moving Parts. Excellent for Dirty, Low-Viscosity or Aggressive Liquids. PNP, NPN Transistor Switch or SPDT Relay Output. PPS (Ryton ®) or Polypropylene Bodies. The NEK series compact conductive level switch is an excellent choice for economically monitoring... [See More]
- Technology: Electrical Conductivity or Resistance
- Maximum Current: 1
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Maximum DC Voltage: 30
from OMEGA Engineering, Inc.
OMEGA's conductivity level switches offer a wide range of customized options to meet any application's needs. They are designed to control the level of all conductive mediums, offering up to 5 different points of level control. Models are available with fixed rigid rods, with removable rigid rods,... [See More]
- Technology: Electrical Conductivity or Resistance
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Construction: Solid-state switch
- Maximum Pressure: 290
from VEGA Americas, Inc.
Application area. With 2 to 5 cables, a corresponding number of switching points between 22 cm and 60 m can be realized. A VEGATOR 130 series controller is required for operation. The multiple cable electrode EL 6 is a universal level switch for conductive liquids. The instrument is ideal as... [See More]
- Technology: Electrical Conductivity or Resistance
- Operating Temperature: -40 to 176
from Time Mark Corporation
The Model 409 is a compact, socket-mount device for level control of conductive liquids. The internal relay is energized when operating power is applied. When the liquid level reaches the probe, the relay de-energizes. When the level drops below the probe, the relay will reset. A fixed, two-second... [See More]
- Technology: Electrical Conductivity or Resistance
- Maximum AC Voltage: 250
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Material Temperature: -40 to 140
from Sitron
Sitron ’s HFS high frequency limit level sensor is designed to effortlessy detect the level of fluids or paste-like media while ignoring the influence of deposits of viscous media (ketchup, yogurt, pastes, syrups, jams and jellies, creams, soap) as well as products such as detergents, alkalis,... [See More]
- Technology: Electrical Conductivity or Resistance
- Maximum Pressure: 1450
- Maximum Current: 0.3000
- Material Temperature: -40 to 185