Drop / Shock Mechanical Testing Equipment

13 Results
Double-arms Drop Test Machine -- ADTD-1500
from Guangdong Atmars Industry Co., Limited

The double-arms drop test machine is dedicated to testing product packaging damage and assessment of the impact strength when evaluating the transportation process. [See More]

  • Mechanical Test: Drop
  • Force / Load: 176
Single-arm Drop Test Machine -- ADTS-1500
from Guangdong Atmars Industry Co., Limited

The single-arm drop test machine is dedicated to testing product packaging damage and assessment of the impact strength when evaluating the transportation process. [See More]

  • Mechanical Test: Drop
  • Force / Load: 176
Electromechanical Universal Testing Machines
from Instron®

Instron ® electromechanical universal testing machines perform tensile, compression, bend, peel, tear, and other mechanical tests on materials and products to ASTM, ISO, and other industry standards. These systems are available in a range of sizes and maximum force capacities. From small,... [See More]

  • Mechanical Test: Adhesion; Compression; Creep; Drop; Ductility; Fatigue; Toughness; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear; Tear Test
  • Display / User Interface: Video; Computer Interface; Application Software
  • Force / Load: 22480 to 134880
Uniaxial Seismic Simulator
from MTS Systems Corporation

New MTS 1.5 m and 3.0 m Uniaxial Seismic Simulators are designed to evaluate the performance of structures during earthquake conditions with the superior quality and reliability you've come to expect from MTS - all at a cost lower than a comparable custom designed system. [See More]

  • Mechanical Test: Drop; Vibration; Seismic Simulator
  • Stroke / Travel: 7.9 to 9.8
  • Force / Load: 4409 to 22046
  • Speed: 2362
2 Meters Steel Ball Drop Test Machine with IEC 60950-1 Standard -- AS-DB-200
from AI SI LI (China) Test Equipment Co., Ltd.

2 Meters Steel Ball Drop Test Machine with IEC 60950-1 Standard adopts DC electromagnetic control method. The steel ball of the required weight is placed under the electromagnetic suction cup, the steel ball is automatically sucked up, pressing the falling key,the steel ball is released by the... [See More]

  • Mechanical Test: Drop; Toughness
  • Pressure: 7.11 to 42.67
BIFMA5.1 Chair Seat Drop Impact Durability Testing Machine -- HD-F736
from Haida International Equipment Co., Ltd.

Generl Specifications: Machine Dimensions: (W x D x H) 2750*1510*1350 mm. Power supply source: single-phase, AC220V ±10%, 50/60Hz (can be appointed). Gross Weight: 820kg. According to EN 527-3, EN 581-2, EN 1728, DIN 4551, DIN 68878, BIFMA X5.1 und X5.5, BS 5459 und NEN 1812. Test Machine for... [See More]

  • Mechanical Test: Drop; Toughness
  • Display / User Interface: Digital
  • Force / Load: 300
Impact Testing Systems
from Instron®

Impact resistance is one of the most important properties for component designers to consider, as well as the most difficult to quantify. Impact resistance is a critical measure of service life and it involves the perplexing problem of product safety and liability. Instron has more than 80 years... [See More]

  • Mechanical Test: Drop; Toughness
  • Display / User Interface: Digital; Computer Interface; Application Software
  • Torque / Impact Energy: 0.1100 to 1330
300mm to 2000mm Free Fall Drop Impact Tester -- AS-DT-200
from AI SI LI (China) Test Equipment Co., Ltd.

300mm to 2000mm Free Fall Drop Impact Tester used to test the damage and impact of packaged products by the free fall, including packing containers Ling, angle, surface can be tested, it mainly used to assess withstand drops of product packaging parts in the transport and loading, thereby improving... [See More]

  • Mechanical Test: Drop; Toughness
  • Pressure: 7.11 to 42.67
Chair Drop Impact Test Machine -- HD-F736
from Haida International Equipment Co., Ltd.

Specifications. Drop Impact Testing Machine is used for drop impact tests with weights from 9.1kg to 136kg, with the max. drop height of 1850mm, is widely used for chairs, stools, tables, beds and bunk beds. Based on a PLC and controlled by a touch panel, the panel allows the parameterization of... [See More]

  • Mechanical Test: Drop
  • Stroke / Travel: 0.0 to 11.8
  • Force / Load: 20.07 to 300
  • Display / User Interface: Digital
Carton Box Drop Resistance Testing Equipment for Face Angle Edge Testing -- AS-DT-200
from AI SI LI (China) Test Equipment Co., Ltd.

During the products handling or transport process, there may be drop/ fall, which results in damage within the products. and carton box drop resistance testing equipment for face angle edge testing simulates the drop/ fall of a finished product to evaluate the damage. all the rhombohedrons, angles... [See More]

  • Mechanical Test: Drop; Toughness
  • Pressure: 7.11 to 42.67
Chair Drop Impact Tester -- HD-F736
from Haida International Equipment Co., Ltd.

Specifications. Test Machine for Chair : It is used to test the durability of the seat of the chair. The usage. Chair Drop Impact Tester is a two station testing equipment. According to test Standard: BIFMA X5.1-2002, Test No. 8,11. Applicability: This test applies to all types of chairs. Purpose of... [See More]

  • Mechanical Test: Drop
  • Stroke / Travel: 0.0 to 11.8
IEC 60068-2-32 Standard Pneumatic Free Drop Impact Test Machine -- AS-DT-150
from AI SI LI (China) Test Equipment Co., Ltd.

IEC 60068-2-32 Standard Pneumatic Free Drop Impact Test Machine is suitable for mobile phones, mobile phones, walkie-talkies, electronic dictionaries and other electronic products and parts free fall test. This machine will be the test sample without packaging, attached with the random battery fixed... [See More]

  • Mechanical Test: Drop; Toughness
  • Pressure: 7.11 to 42.67
Drop Impact Test Machine -- HD-F736
from Haida International Equipment Co., Ltd.

Specifications. Durability of the seat of the chair drop impact testing equipment : Drop impact test machine is used to test the durability of the seat of the chair. The usage. Drop impact test machine is a two station testing equipment. According to test Standard: BIFMA X5.1-2002, Test No. 8,11. [See More]

  • Mechanical Test: Drop
  • Stroke / Travel: 0.0 to 11.8
  • Force / Load: 300
  • Display / User Interface: Digital