Shear / Torsion Mechanical Testing Equipment
from Mark-10 Corporation
The TST Torque Measurement Test Stand is ideal for a wide variety of torque testing applications up to 100 lbFin, including closure torque testing, fastener torque testing, and more. Smooth hand wheel operation ensures ease of use and a lever-operated slider with travel stops makes engaging and... [See More]
- Mechanical Test: Shear or Torsion
- Torque / Impact Energy: 8.33
from Mark-10 Corporation
The TST Torque Measurement Test Stand is ideal for a wide variety of torque testing applications up to 100 lbFin, including closure torque testing, fastener torque testing, and more. Smooth hand wheel operation ensures ease of use and a lever-operated slider with travel stops makes engaging and... [See More]
- Mechanical Test: Shear or Torsion
- Torque / Impact Energy: 8.33
from Mark-10 Corporation
Series TSTM-DC advanced motorized torque test stands are designed for a wide variety of applications, including closure torque testing, fastener torque testing, and more. Two torque capacities are available, 100 lbFin (11.5 Nm) and 200 lbFin (22 Nm). The stands include a torque loading plate with... [See More]
- Mechanical Test: Fatigue; Shear or Torsion
from Mark-10 Corporation
Series TSTM-DC advanced motorized torque test stands are designed for a wide variety of applications, including closure torque testing, fastener torque testing, and more. Two torque capacities are available, 100 lbFin (11.5 Nm) and 200 lbFin (22 Nm). The stands include a torque loading plate with... [See More]
- Mechanical Test: Fatigue; Shear or Torsion
from AMETEK Sensors, Test & Calibration
The CHATILLON® CS1100 Series digital force tester is a revolutionary system optimized for production testing applications, including medical devices, plastics, packaging, textiles, rubber and electronics to name a few. No personal computer is required; no proprietary software is required; no... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Flexure or Bending; Advanced Multi-stage Testing
- Stroke / Travel: 31.5
- Force / Load: 1124
- Speed: 1.00E-3 to 40
from MTS Systems Corporation
MTS Insight systems are deployed worldwide for materials research, product development and to help guarantee quality in production processes. The MTS Insight testing solution integrates a complete selection of reliable EM frame hardware, best-in-class TestWorks software and a full offering of test... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 29.5 to 39.5
- Force / Load: 225 to 450
- Speed: 3.94E-5 to 59.06
from Mecmesin Corporation
For basic, low-level torque tests up to 6N.m, the Orbis provides a reliable and accurate solution. The unit boasts a number of useful features designed to maximise usability, making clockwise and counter-clockwise measurements very easy and quick tasks to undertake. [See More]
- Mechanical Test: Shear or Torsion
- Display / User Interface: Digital
- Torque / Impact Energy: 4.42
from Uson, L.P.
The Uson Vector Functional Tester (VFT) is based on Uson's industry leading Leak Tester, with a more powerful test control unit processor, and state of the art Windows XP ® functional test applications designed specifically for our customers most demanding requirements. The VFT is fast,... [See More]
- Mechanical Test: Shear or Torsion; Vibration; Vector Functional Tester
- Display / User Interface: Digital; Video
from Instron®
Instron offers an extensive range of fully-integrated dynamic and fatigue testing systems from 1000 N up to 5000 kN. Incorporating servohydraulic, servo-electric and linear motor technologies, these test instruments cover a broad range of fatigue, dynamic, and static testing applications. These... [See More]
- Mechanical Test: Creep; Ductility; Fatigue; Shear or Torsion; Flexure or Bending; Universal; Friction or Wear
- Display / User Interface: Digital; Computer Interface; Application Software
- Force / Load: 225 to 1.12E6
from Freeman Technology Ltd.
The FT4 Powder Rheometer® was designed with one purpose in mind - to characterise the rheology, or flow properties, of powders. This remains a primary function today, but the instrument, accessories and methodologies have been continuously developed to the point where the FT4 is now considered a... [See More]
- Mechanical Test: Adhesion; Shear or Torsion; Shear Strength & Cohesion of Powders
- Display / User Interface: Computer Interface; Application Software
from ZwickRoell LP
The HCT and HBT series servo hydraulic testing machines are used for the determination of torsional oscillation or tension/torsion tests. These machines have a torsion testing actuator mounted on the upper crosshead. The HC and HB series variant can be used for combined tensile, compression and... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile
- Force / Load: 0.2248 to 2248
from Haida International Equipment Co., Ltd.
Hydraulic Tensile Testing Machine with underneath type oil cylinder and four columns structure is mainly used to do tension, compression, bending, shearing test for metal materials, non-metal material,steel and all kind of materials. Universal Testing Machine is applied for fields of metallurgy,... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Stroke / Travel: 31.5 to 35.4
- Force / Load: 449600
- Speed: 1.97
from Tinius Olsen, Inc.
For maximum versatility and capability, Tinius Olsen offers a full range of torsion testing machines in capacities from 10,000-300,000in.lbf or kg.cm (1000-30,000N.m). Higher capacity and other longer length models are available on request. The 10,000in.lbf (1000 N.m) torsion tester is bench... [See More]
- Mechanical Test: Shear or Torsion
- Humidity: 10 to 90
- Temperature: 32 to 100
from AMETEK Sensors, Test & Calibration
The CHATILLON® CS225 Series digital force tester is a revolutionary system optimized for production testing applications, including medical devices, plastics, packaging, textiles, rubber and electronics to name a few. No personal computer is required; no proprietary software is required; no... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Flexure or Bending; Advanced Multi-stage Testing
- Stroke / Travel: 19.7
- Force / Load: 225
- Speed: 1.00E-3 to 50
from MTS Systems Corporation
Ideal for construction materials or rock mechanics laboratories [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal; Triaxial
- Stroke / Travel: 4.0
- Force / Load: 111501 to 446003
- Accuracy / Other : ±1%
from Mecmesin Corporation
The Tornado is an extremely versatile instrument for measuring low-level torques up to 10N.m. It provides practical operation, combined with advanced features for testing clockwise and counter-clockwise torques easily and accurately. The Tornado offers enhanced test functions including;. Audible and... [See More]
- Mechanical Test: Shear or Torsion
- Accuracy / Other : ±0.5% of Full Scale
- Torque / Impact Energy: 1.11 to 7.37
- Display / User Interface: Digital
from Instron®
Instron ® electromechanical universal testing machines perform tensile, compression, bend, peel, tear, and other mechanical tests on materials and products to ASTM, ISO, and other industry standards. These systems are available in a range of sizes and maximum force capacities. From small,... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Drop; Ductility; Fatigue; Toughness; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear; Tear Test
- Display / User Interface: Video; Computer Interface; Application Software
- Force / Load: 22480 to 134880
from ZwickRoell LP
E-series electromechanical materials testing machines are used to perform tensile tests, flexure tests, or compression tests with large test loads. A robust frame ensures excellent guiding properties and high machine stiffness. Tensile testing machines from ZwickRoell are equipped with a ball-screw... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Flexure or Bending
- Display / User Interface: Computer Interface; Application Software
- Force / Load: 74184 to 562000
from Haida International Equipment Co., Ltd.
Product Description Of Computer Servo Tensile Test Machine. 5000kg Capacity Tensile Testing Machine is used in rubber, plastics, wire and cable, textiles, waterproof material, non-woven fabrics and other non-metallic materials and metal wire, metal foil, sheet metal and metal mechanical properties... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Speed: 0.0039 to 11.81
- Force / Load: 2205 to 11025
- Accuracy / Other : ±0.5%
from Tinius Olsen, Inc.
The Tinius Olsen wire twisting machine is a benchtop system that provide the simplicity, performance and affordability needed for quality control and product testing. The twister is designed to check the number of twists required to fracture a wire. Normally furnished as a bench unit, these machines... [See More]
- Mechanical Test: Shear or Torsion; Tensile
from Mecmesin Corporation
The Vortex-d is our entry-level system for straightforward torque tests. The Vortex-d range is a basic motorised torque test system for measuring static and rotary torque up to 10N.m, and combines with Mecmesin's universal display to ensure repeatable, accurate results. Though simple to operate, the... [See More]
- Mechanical Test: Shear or Torsion
- Accuracy / Other : ±0.5% of Full Scale
- Torque / Impact Energy: 1.11 to 7.37
- Display / User Interface: Digital
from Instron®
The Instron line of low and medium capacity torsion testers provide dependable mulit-turn capability. Available in capacities ranging from 22 - 5,650 N-m (200 - 50,000 in lb), these systems are ideal for biomedical, automotive, and aerospace applications. [See More]
- Mechanical Test: Shear or Torsion
- Display / User Interface: Digital; Computer Interface; Application Software
- Torque / Impact Energy: 16.22 to 4167
from ZwickRoell LP
To enable determination of the shear properties of soft biological (orthotropic) tissue a testing system for triaxial applications has been developed. The testing machine consists of two main components: an upper platform, which is designed to be vertically (in the Z direction) displaceable and a... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile
- Display / User Interface: Digital
- Force / Load: 0.4496
from Haida International Equipment Co., Ltd.
Product Description. Adhesive tape Tensile Test Equipment is widely used for all packing tape series, double-sided tape series, industrial tape and so on, for tensile strength, tear resistance, peel strength, bend strength, shear force , ect with different fixtures according to national and... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Stroke / Travel: 39.4
- Force / Load: 11.03 to 441
- Speed: 0.0039 to 19.69
from Tinius Olsen, Inc.
The model 1000SL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for superior system performance, ease of use, and longevity is maintained. Tinius... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 224800
from Mecmesin Corporation
The MultiTest 1-i provides a powerful and comprehensive tensile testing system for force measurements up to 1kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 1-i offers unparalleled tensile test versatility. [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 45.6
- Force / Load: 0.4496 to 225
- Speed: 0.0400 to 39.4
from ZwickRoell LP
This low-load testing machine is ideal for the mechanical characterization of biological tissues such as cardiovascular tissues, arteries, the esophagus and trachea. The tissues to be tested are placed in a medium bath containing a physiological and temperature-conditioned saline solution. Due to... [See More]
- Mechanical Test: Shear or Torsion; Tensile; Inflation
- Force / Load: 4.5
from Haida International Equipment Co., Ltd.
Automatic shearing test machine is mainly measure the shear strength properties of soil or rock material, or of discontinuities in soil or rock masses. Features. 1. Deformation under defined load: Test deformation under defined load of tested sample. 2. Load under defined deformation: Test load... [See More]
- Mechanical Test: Shear or Torsion
- Accuracy / Other : ±0.5%
- Force / Load: 1102 to 4410
- Display / User Interface: Computer Interface; Application Software
from Tinius Olsen, Inc.
The model 100ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 22480
from ZwickRoell LP
Torsion, in its simplest form, is the action of twisting. Many everyday materials, components, component assemblies, and end-user products used in various industries are designed with the primary purpose of supporting this direction of movement. Products include screws, springs, syringe components,... [See More]
- Mechanical Test: Shear or Torsion
- Force / Load: 0.4496 to 562
from Haida International Equipment Co., Ltd.
Product produce: Automatic shearing tester is designed to apply shearing testing to a specimen so that it experiences a sliding failure along a plane that is collateral to the forces applied,The most generally purpose of a shear test is to test the shear strength for material can withstand maximum... [See More]
- Mechanical Test: Shear or Torsion
- Speed: 0.0039 to 19.69
- Force / Load: 4410
- Accuracy / Other : ±0.5%
from Tinius Olsen, Inc.
The 10ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 2248
from Haida International Equipment Co., Ltd.
1.1 Application. Button pull tensile test equipment is used to determine the holding or breaking strength of prong-ring attached snap fasteners onto garments,prevent the buttons divorce from the clothing ,which case the dangerous if baby swallowing the buttons. So that every button and fixed... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Force / Load: 4410
from Tinius Olsen, Inc.
The 1ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 225
from Haida International Equipment Co., Ltd.
1.Structure introduction: It is mainly used to execute the tension, compression, bending, shearing etc. test for metal materials. Attached simple accessories and devices, it can be used to achieve many kinds of mechanical performances. The oil cylinder is at the bottom of the load frame, tension... [See More]
- Mechanical Test: Compression; Shear or Torsion; Flexure or Bending; Universal
- Stroke / Travel: 9.8
- Force / Load: 1349 to 67440
- Display / User Interface: Computer Interface; Application Software
from Tinius Olsen, Inc.
The model 300SL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for superior system performance, ease of use, and longevity is maintained. Tinius... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 67440
from Haida International Equipment Co., Ltd.
The main purpose and function: Foam Pounding Dynamic Fatigue Test Machine is used to test foam fatigue by repeating indentation of a test piece by an indentor smaller in area than the test piece, the maximum load reached during each cycle being kept within specified limits. The machine can adjust... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Display / User Interface: Digital
- Force / Load: 441
from Tinius Olsen, Inc.
The model 10kL is an Electromechanical Materials Testing Machine. It is a robust design for use in a range of materials testing. The model 10kL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design that incorporates quality materials... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 2248