Adhesion (Bond / Peel) Mechanical Testing Equipment

16 Results
Surface Tester -- PCE-CRC 10
from PCE Instruments / PCE Americas Inc.

Surface Tester PCE-CRC 10 Hatch Cutter to assess the adhesion of coatings / suitable for thin, thick or tough coatings / large, non-slip grip / replaceable blade / portable probe/ particularly robust and handy. The Surface Tester PCE-CRC 10 was designed to determine the quality of the adhesion of... [See More]

  • Mechanical Test: Adhesion
Test stand, lever-operated, 30 lbF / 150 N -- ES05
from Mark-10 Corporation

The compact ES05 test stand is designed for compression testing of up to 30 lbF (150 N). Typical applications include switch contact activation testing, small spring testing, peel testing, and more. A spring-loaded lever allows for repeatable testing with up to 1.5 ” (38 mm) displacement. The... [See More]

  • Mechanical Test: Adhesion; Compression
  • Force / Load: 30
Electromechanical Universal Testing Machines
from Instron®

Instron ® electromechanical universal testing machines perform tensile, compression, bend, peel, tear, and other mechanical tests on materials and products to ASTM, ISO, and other industry standards. These systems are available in a range of sizes and maximum force capacities. From small,... [See More]

  • Mechanical Test: Adhesion; Compression; Creep; Drop; Ductility; Fatigue; Toughness; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear; Tear Test
  • Display / User Interface: Video; Computer Interface; Application Software
  • Force / Load: 22480 to 134880
Surface Property Analyzer -- Heidon 14DR
from Kett US

The 14DR provides immediate, accurate readings of many types of property measurements. By being able to measure static and dynamic friction coefficients, adhesion, scratch hardness, stickiness, tensile strength, and peel resistance with one unit, lab space is minimized and a consistent interface for... [See More]

  • Mechanical Test: Adhesion; Tensile; Friction or Wear
  • Display / User Interface: Analog; Computer Interface
Electromechanical Testing System -- Insight™
from MTS Systems Corporation

MTS Insight systems are deployed worldwide for materials research, product development and to help guarantee quality in production processes. The MTS Insight testing solution integrates a complete selection of reliable EM frame hardware, best-in-class TestWorks software and a full offering of test... [See More]

  • Mechanical Test: Adhesion; Compression; Creep; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal
  • Stroke / Travel: 29.5 to 39.5
  • Force / Load: 225 to 450
  • Speed: 3.94E-5 to 59.06
Universal Testing Machines -- AG-Xplus Series
from Shimadzu Scientific Instruments, Inc.

Features. Short Test Cycle Time Selecting a 5 kN max. HS table-top type with a 3300 mm/min return speed and 3000 mm/min crosshead speed reduces the test cycle time for specimens that stretch, such as rubber. Short-column Type (Model SC) Added Ideal for the compression testing of small parts, such as... [See More]

  • Mechanical Test: Adhesion; Compression; Ductility; Tensile; Flexure or Bending; Universal
  • Stroke / Travel: 27.6 to 45.3
  • Force / Load: 225 to 67440
  • Speed: 1.97E-5 to 130
2000KN Hydraulic Tensile Testing Machine
from Haida International Equipment Co., Ltd.

Hydraulic Tensile Testing Machine with underneath type oil cylinder and four columns structure is mainly used to do tension, compression, bending, shearing test for metal materials, non-metal material,steel and all kind of materials. Universal Testing Machine is applied for fields of metallurgy,... [See More]

  • Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
  • Stroke / Travel: 31.5 to 35.4
  • Force / Load: 449600
  • Speed: 1.97
FT4 Powder Rheometer
from Freeman Technology Ltd.

The FT4 Powder Rheometer® was designed with one purpose in mind - to characterise the rheology, or flow properties, of powders. This remains a primary function today, but the instrument, accessories and methodologies have been continuously developed to the point where the FT4 is now considered a... [See More]

  • Mechanical Test: Adhesion; Shear or Torsion; Shear Strength & Cohesion of Powders
  • Display / User Interface: Computer Interface; Application Software
Surface Property Analyzer -- Heidon 22
from Kett US

Similar to the H18L, the H22 allows a ball indenter to be loaded in addition to scratch needle loading. Thin to thick film adhesion, real-time measurement of friction (due to abrasion), surface scratch hardness and tackiness can be evaluated by this system. Repeat testing (up to 9,999 strokes) can... [See More]

  • Mechanical Test: Adhesion; Friction or Wear
  • Display / User Interface: Analog; Digital
Test System -- Bionix® 100
from MTS Systems Corporation

Use the broad selection of MTS Bionix servohydraulic and electromechanical testing solutions for highly accurate and repeatable testing of biomaterials, orthopedic constructs, medical devices and medical packaging and consumables. [See More]

  • Mechanical Test: Adhesion; Compression; Creep; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Strain
  • Display / User Interface: Computer Interface; Application Software (optional feature)
  • Force / Load: 44.96 to 112
5000kg Capacity Tensile Testing Machine
from Haida International Equipment Co., Ltd.

Product Description Of Computer Servo Tensile Test Machine. 5000kg Capacity Tensile Testing Machine is used in rubber, plastics, wire and cable, textiles, waterproof material, non-woven fabrics and other non-metallic materials and metal wire, metal foil, sheet metal and metal mechanical properties... [See More]

  • Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
  • Speed: 0.0039 to 11.81
  • Force / Load: 2205 to 11025
  • Accuracy / Other : ±0.5%
90 Degree Peeling Strength Testing Machine
from Haida International Equipment Co., Ltd.

90 degree Peeling Strength Tester is used to test the adhesive strength of cooper-foil circuit on the PC board or tin-foil, aluminum-foil, tap, etc., which are adhesive to the surface of object. [See More]

  • Mechanical Test: Adhesion
  • Speed: 0.0039 to 19.69
  • Force / Load: 441
  • Display / User Interface: Video; Computer Interface; Application Software
Adhesion Tape Retentive Strength Testing Machine -- HD-C524-1
from Haida International Equipment Co., Ltd.

Accessories. Outer material: advanced coating + aluminum alloy. 1. Testing steel panel; 0Cr18Ni9 or Cr18Ni9Ti. 2. Loading steel panel;Cr18Ni9 or 1Cr18Ni9Ti. 3. Weight;stainless steel. 4. Rubber layer of roller; hardness of the rubber is 80 ° ±5 °, thickness is6 mm. Installation of... [See More]

  • Mechanical Test: Adhesion
Adhesion Tape Retentively Testing Machine
from Haida International Equipment Co., Ltd.

Accessories. Outer material: advanced coating + aluminum alloy. Testing steel panel; 0Cr18Ni9 or Cr18Ni9Ti. Loading steel panel;Cr18Ni9 or 1Cr18Ni9Ti. Weight;stainless steel. Rubber layer of roller; hardness of the rubber is 80 ° ±5 °, thickness is6 mm. Installation of accessory;... [See More]

  • Mechanical Test: Adhesion
Adhesive Peel Tester
from Haida International Equipment Co., Ltd.

Product Introduction: Adhesive peel tester is an multifunctional tester,accurate and effective peel tester testing with 90 ° and 180 ° tape peeling,peel tester be with servo motor drive, precision ball screw drive, the computer set the test speed directly for adhesive force the physical... [See More]

  • Mechanical Test: Adhesion
  • Speed: 0.7874 to 11.81
  • Force / Load: 441
  • Display / User Interface: Computer Interface; Application Software
Adhesive Strength Peeling Strength Tester
from Haida International Equipment Co., Ltd.

The Peeling Strength Tester is used to test the adhesive strength of cooper-foil circuit on the PC board or tin-foil, aluminum-foil, tap, etc ., which are adhesive to the surface of object. Quality guarantee. (1) . Items for quality guarantee : One year free service from the date it out of the... [See More]

  • Mechanical Test: Adhesion
  • Force / Load: 6.62 to 110