Analog Display / Interface Mechanical Testing Equipment

13 Results
Electromechanical Testing System -- Insight™
from MTS Systems Corporation

MTS Insight systems are deployed worldwide for materials research, product development and to help guarantee quality in production processes. The MTS Insight testing solution integrates a complete selection of reliable EM frame hardware, best-in-class TestWorks software and a full offering of test... [See More]

  • Display / User Interface: Analog; Digital; Computer Interface; Application Software
  • Force / Load: 1124 to 2248
  • Mechanical Test: Adhesion; Compression; Creep; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal
  • Stroke / Travel: 43.3 to 55.1
Surface Property Analyzer -- Heidon 14DR
from Kett US

The 14DR provides immediate, accurate readings of many types of property measurements. By being able to measure static and dynamic friction coefficients, adhesion, scratch hardness, stickiness, tensile strength, and peel resistance with one unit, lab space is minimized and a consistent interface for... [See More]

  • Display / User Interface: Analog; Computer Interface
  • Mechanical Test: Adhesion; Tensile; Friction or Wear
Lever arm creep testing machine with dead weight -- Kappa LA-DW
from ZwickRoell LP

The lever arm creep testing machine with dead weight was developed for classic creep tests and long-term tests up to 100,000 hours. Wear-free flexible joints guarantee optimal lever arm mounting and precise force application through constant gravity in a wide load range. The Kappa LA-DW lever arm... [See More]

  • Display / User Interface: Analog
  • Force / Load: 11240
  • Mechanical Test: Creep; CCG
Automotive Paper Tear Strength Tester -- HD-A510-2
from Haida International Equipment Co., Ltd.

Specifications. 1. Accurate, low-cost and high quality. 2. Suitable for fabrics and textile. 3. ASTM D 1424. The Usage. Paper Tear Strength Tester are falling pendulum tear paper testing equipment with analog display for the determination of the average force required to propagate a single-rip... [See More]

  • Display / User Interface: Analog; Digital
  • Force / Load: 14.39
  • Mechanical Test: Tear Strength
  • Stroke / Travel: 1.7
Hydraulic Speedy Tester -- LCH-10
from United Testing Systems, Inc.

The United Digital Speedy Tester Model LCH-10 to LCH-30 is a portable, table model, hydraulic testing machine incorporating a highly accurate, built-in digital information system for the display of test data. Designed to perform a variety of tests, the versatile, easy-to-use Speedy Tester can be... [See More]

  • Display / User Interface: Analog; Digital
  • Force / Load: 11240
  • Mechanical Test: Compression; Tensile
  • Stroke / Travel: 4.8
High Rate Testing System -- Model 819
from MTS Systems Corporation

For testing automotive crash worthiness or sports equipment safety [See More]

  • Display / User Interface: Analog; Computer Interface; Application Software
  • Force / Load: 5620 to 22480
  • Mechanical Test: Compression; Tensile; Flexure or Bending; Universal; Impact Penetration
  • Speed: 15844
Surface Property Analyzer -- Heidon 22
from Kett US

Similar to the H18L, the H22 allows a ball indenter to be loaded in addition to scratch needle loading. Thin to thick film adhesion, real-time measurement of friction (due to abrasion), surface scratch hardness and tackiness can be evaluated by this system. Repeat testing (up to 9,999 strokes) can... [See More]

  • Display / User Interface: Analog; Digital
  • Mechanical Test: Adhesion; Friction or Wear
Lever arm creep testing machine with spring assembly -- Kappa LA Spring
from ZwickRoell LP

The versatile lever arm creep testing system with pretensioned spring was developed for classic and advanced creep tests with constant or stepped force application and long-term tests up to 100,000 hours. Wear-free flexible joints guarantee optimal lever arm mounting and precise force application in... [See More]

  • Display / User Interface: Analog
  • Force / Load: 11240 to 22480
  • Mechanical Test: Creep; HE, CCG
Dart Impact Tester -- HD-R603
from Haida International Equipment Co., Ltd.

Applications: Fall Dart Impact Testing Machine is used to test the impact resistance of various plastic films and slices, which meets the standards of ASTM D1709. [See More]

  • Display / User Interface: Analog
  • Mechanical Test: Toughness
Servohydraulic Testing Machine -- HC Compact
from ZwickRoell LP

The HC Compact is a complete testing system with an extremely small space requirement. The low noise power pack forms the base support for the test frame, which reduces the machine's footprint to a minimum. The HC Compact testing machine is available in two sizes. The HC Compact 10/25 kN is designed... [See More]

  • Display / User Interface: Analog
  • Force / Load: 2248 to 22480
  • Mechanical Test: Fatigue; Fracture Mechanics
Film Impact Tester
from Haida International Equipment Co., Ltd.

1 .Film Impact Tester Products: Film Impact Tester meet GB8809 standard requirements for the determination of plastics, rubber and other non-metallic and metallic foil film material impact toughness. Fan can be widely used in industrial and mining enterprises, scientific research institutes,... [See More]

  • Display / User Interface: Analog
  • Mechanical Test: Toughness
Film Impact Testing Instrument
from Haida International Equipment Co., Ltd.

Products: Film impact testing instrument meet GB8809 standard requirements for the determination of plastics, rubber and other non-metallic and metallic foil film material impact toughness. Fan can be widely used in industrial and mining enterprises, scientific research institutes, quality... [See More]

  • Display / User Interface: Analog
  • Mechanical Test: Toughness
Insole Back-Part Stiffness Tester
from Haida International Equipment Co., Ltd.

Application. This Insole Back-Part Stiffness Tester is used to measure the stiffness in the longitudinal direction of steel shanks used for the reinforcement of the waist region of shoes. The shank is clamped at its heel end and bent as a cantilever beam by masses added to its forward end. The... [See More]

  • Display / User Interface: Analog
  • Force / Load: 0.4409
  • Mechanical Test: Flexure or Bending