Universal Mechanical Testing Equipment
from Instron®
Instron offers an extensive range of fully-integrated dynamic and fatigue testing systems from 1000 N up to 5000 kN. Incorporating servohydraulic, servo-electric and linear motor technologies, these test instruments cover a broad range of fatigue, dynamic, and static testing applications. These... [See More]
- Mechanical Test: Creep; Ductility; Fatigue; Shear or Torsion; Flexure or Bending; Universal; Friction or Wear
- Display / User Interface: Digital; Computer Interface; Application Software
- Force / Load: 225 to 1.12E6
from Haida International Equipment Co., Ltd.
Hydraulic Tensile Testing Machine with underneath type oil cylinder and four columns structure is mainly used to do tension, compression, bending, shearing test for metal materials, non-metal material,steel and all kind of materials. Universal Testing Machine is applied for fields of metallurgy,... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Stroke / Travel: 31.5 to 35.4
- Force / Load: 449600
- Speed: 1.97
from Tinius Olsen, Inc.
The model 1000SL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for superior system performance, ease of use, and longevity is maintained. Tinius... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 224800
from Mecmesin Corporation
The MultiTest 1-i provides a powerful and comprehensive tensile testing system for force measurements up to 1kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 1-i offers unparalleled tensile test versatility. [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 45.6
- Force / Load: 0.4496 to 225
- Speed: 0.0400 to 39.4
from Shimadzu Scientific Instruments, Inc.
Shimadzu ’s AGS-X series of universal testers combines advanced specifications with a cost-effective, modern design. By incorporating multiple control options, load cells with maximum capacities from 1 N (0.22lbf) to 300 kN (66,000lbf), and the utmost in safety considerations, the AGS-X series... [See More]
- Mechanical Test: Universal
- Display / User Interface: Application Software
- Force / Load: 0.2248 to 67440
from MTS Systems Corporation
Versatility. Accuracy. Reliability. These are essential ingredients for every successful materials testing program. They are also the guiding principles behind the comprehensive MTS offering of electromechanical load frames. Test professionals in a wide range of industries worldwide rely on... [See More]
- Mechanical Test: Universal; Field Failure
from Accutek Testing Laboratory
The ProAgility MC4 is a 4-in-1 electromechanical static and dynamic medical device testing machine. The MC4 features prewritten programs for typical ASTM static and dynamic tests and offers a streamlined user interface for minimal input requirements. Unlike comparable machines, the MC4 does not... [See More]
- Mechanical Test: Fatigue; Tensile; Universal
- Torque / Impact Energy: -73.75 to 73.75
- Force / Load: -1124 to 1124
- Stroke / Travel: 0.0 to 5.9
from Instron®
Instron ® electromechanical universal testing machines perform tensile, compression, bend, peel, tear, and other mechanical tests on materials and products to ASTM, ISO, and other industry standards. These systems are available in a range of sizes and maximum force capacities. From small,... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Drop; Ductility; Fatigue; Toughness; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear; Tear Test
- Display / User Interface: Video; Computer Interface; Application Software
- Force / Load: 22480 to 134880
from Haida International Equipment Co., Ltd.
http://img2044.weyesns.com/uploads/haidatestequipment.com/images/20170713/14999137063438.jpg [See More]
- Mechanical Test: Universal
- Display / User Interface: Digital; Computer Interface
- Speed: 0.0039 to 7.87
from Tinius Olsen, Inc.
The model 100ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 22480
from Mecmesin Corporation
The MultiTest 10-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 10kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 10-i offers unparalleled... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 37.8
- Force / Load: 11.24 to 2248
- Speed: 0.0400 to 39.4
from Shimadzu Scientific Instruments, Inc.
Compact, Convenient, and Ideal for a Wide Variety of Evaluation Testing. The growth in physical evaluation testing means more fields are now required to undertake such testing, including food, medical device, plastics, electronics, and textiles manufacturers, to name but a few. The multiple... [See More]
- Mechanical Test: Universal
- Stroke / Travel: 19.7
- Force / Load: 112
- Speed: 3.94E-5 to 39.37
from MTS Systems Corporation
Cutting-edge MTS servohydraulic technology. Newly designed load frames feature extremely stiff and lightweight crossheads with high natural frequencies, along with precision-mounted columns for consistently tight alignment. Fatigue-rated MTS actuators employ best-in-class MTS load cells, supported... [See More]
- Mechanical Test: Compression; Fatigue; Tensile; Flexure or Bending; Universal; Fracture
from Instron®
The Industrial Series is comprised of high-capacity, hydraulic testing systems for tension and compression applications. Ranging from 300 kN (67,500 lbf) to 2,000 kN (450,000 lbf), standard models feature large diameter columns and rugged components for superior frame stiffness and durability. [See More]
- Mechanical Test: Compression; Tensile; Universal
- Display / User Interface: Digital; Computer Interface; Application Software
- Force / Load: 67440 to 449600
from Haida International Equipment Co., Ltd.
Product Description Of Computer Servo Tensile Test Machine. 5000kg Capacity Tensile Testing Machine is used in rubber, plastics, wire and cable, textiles, waterproof material, non-woven fabrics and other non-metallic materials and metal wire, metal foil, sheet metal and metal mechanical properties... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Speed: 0.0039 to 11.81
- Force / Load: 2205 to 11025
- Accuracy / Other : ±0.5%
from Tinius Olsen, Inc.
The 10ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 2248
from Mecmesin Corporation
The MultiTest 2.5-i provides a powerful and comprehensive tensile test system for force measurements up to 2.5kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 2.5-i offers unparalleled tensile tester... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 23.2
- Force / Load: 0.4496 to 562
- Speed: 0.0400 to 39.4
from Shimadzu Scientific Instruments, Inc.
From polymers to ceramics, and from biomaterials to plastics, extensometers are used to determine crucial strength characteristics in modern materials. Incorporating Shimadzu s Digital Strain Processing Engine to improve the capturing and processing of sensor results, the SIE-560 Series employs... [See More]
- Mechanical Test: Universal; Extensometer
- Display / User Interface: Video; Computer Interface; Application Software
from MTS Systems Corporation
The FlexTest 40, FlexTest 60, FlexTest 100 and FlexTest 200 controllers are the latest innovations in MTS control technology. With higher channel densities and capacities, greater configurability and more setup options than previous platforms, they provide increased test capabilities and... [See More]
- Mechanical Test: Compression; Creep; Fatigue; Tensile; Universal; Fracture Toughness
- Humidity: 10 to 85
- Temperature: 41 to 104
- Display / User Interface: Computer Interface; Application Software
from Haida International Equipment Co., Ltd.
Machine Introduction: Hydraulic universal testing machine adopt oil cylinder mounted under the host, mainly for metals, non-metallic tensile, compression and bending test.Used in metallurgy, construction, light industry, aviation, aerospace, materials, universities, research institutes and other... [See More]
- Mechanical Test: Tensile; Universal
- Stroke / Travel: 9.8
- Force / Load: 1349 to 67440
- Display / User Interface: Computer Interface
from Tinius Olsen, Inc.
The 1ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 225
from Mecmesin Corporation
The MultiTest 25-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 25kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 25-i offers unparalleled... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 37.4
- Force / Load: 11.24 to 5620
- Speed: 0.0400 to 39.4
from Shimadzu Scientific Instruments, Inc.
Features. Short Test Cycle Time Selecting a 5 kN max. HS table-top type with a 3300 mm/min return speed and 3000 mm/min crosshead speed reduces the test cycle time for specimens that stretch, such as rubber. Short-column Type (Model SC) Added Ideal for the compression testing of small parts, such as... [See More]
- Mechanical Test: Adhesion; Compression; Ductility; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 27.6 to 45.3
- Force / Load: 225 to 67440
- Speed: 1.97E-5 to 130
from MTS Systems Corporation
MTS Insight systems are deployed worldwide for materials research, product development and to help guarantee quality in production processes. The MTS Insight testing solution integrates a complete selection of reliable EM frame hardware, best-in-class TestWorks software and a full offering of test... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 29.5 to 39.5
- Force / Load: 225 to 450
- Speed: 3.94E-5 to 59.06
from Haida International Equipment Co., Ltd.
Product Description. Adhesive tape Tensile Test Equipment is widely used for all packing tape series, double-sided tape series, industrial tape and so on, for tensile strength, tear resistance, peel strength, bend strength, shear force , ect with different fixtures according to national and... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Stroke / Travel: 39.4
- Force / Load: 11.03 to 441
- Speed: 0.0039 to 19.69
from Tinius Olsen, Inc.
The model 300SL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for superior system performance, ease of use, and longevity is maintained. Tinius... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 67440
from Mecmesin Corporation
The MultiTest 5-i provides a powerful and comprehensive tensile testing system for force measurements up to 5kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 5-i offers unparalleled tensile test versatility. [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 23.2
- Force / Load: 0.4496 to 1124
- Speed: 0.0400 to 20
from Shimadzu Scientific Instruments, Inc.
A video extensometer for the Autograph series of testing and inspection machines, the TRView X achieves high precision (JIS Class 0.5 for use at room temperature; JIS Class 1 for use in chamber), making it compatible with a variety of materials, including metals, plastics, rubbers, and films. A... [See More]
- Mechanical Test: Ductility; Tensile; Universal
- Temperature: 41 to 95
- Speed: 39.37
- Humidity: 20 to 80
from MTS Systems Corporation
This type of testing system is usually referred to as a universal testing machine. It is a free standing, self reacting design and may not require any special pit or custom foundations to support the loading profiles for most testing programs. For Civil Engineering applications, MTS recommends a... [See More]
- Mechanical Test: Universal
- Force / Load: 224800 to 6.74E6
from Haida International Equipment Co., Ltd.
1. Application. Electronic Universal Tensile Tester is used to test tension, compression, shearing force, adhesion, peeling force, tear strength,etc. of specimen, semi-product and finished product in the field of rubber, plastic, metal, nylon, fabric, paper, aviation, packing, architecture,... [See More]
- Mechanical Test: Tensile; Universal
- Stroke / Travel: 39.4
- Force / Load: 1102 to 4410
- Speed: 0.0039 to 19.69
from Tinius Olsen, Inc.
Tinius Olsen ’s popular line of SL hydraulic testing machines is complemented by a series of compression-only test frames. These frames have the same robust design, quality materials and precision engineering as the tension and compression frames, but test in compression only. The Tinius Olsen... [See More]
- Mechanical Test: Compression; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
from Mecmesin Corporation
The MultiTest 50-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 50kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 50-i offers unparalleled... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 43.3
- Force / Load: 11.24 to 11240
- Speed: 0.0400 to 15
from Shimadzu Scientific Instruments, Inc.
With their environmentally friendly design, the UH-X and UH-FX testers can significantly reduce energy expenditures in testing laboratories.The UH-X/FX Series improves upon the control performance and ease of operation of universal testers. The semi-auto-tuning function allows high-precision stress... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 7.9 to 9.8
- Force / Load: 0.0 to 112400
- Speed: 2.56 to 3.94
from Haida International Equipment Co., Ltd.
This type universal testing machine have a strong power (10T max force and 2T, 5T are optional).10T test capacity universal test machine is particularly design to use for metal,steel,plastic pipe, etc with specialized sensors and fixtures. The data will be displayed on the computer so that the force... [See More]
- Mechanical Test: Universal
- Accuracy / Other : 0.5% F.S
- Speed: 0.0039 to 11.81
- Display / User Interface: Computer Interface; Application Software
from Tinius Olsen, Inc.
The model 10kL is an Electromechanical Materials Testing Machine. It is a robust design for use in a range of materials testing. The model 10kL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design that incorporates quality materials... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 2248
from Mecmesin Corporation
The MultiTest 0.5-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 0.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training. [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 53.5
- Force / Load: 0.4496 to 112
- Speed: 0.0400 to 40
from Haida International Equipment Co., Ltd.
Haidaequipment's Universal testing machines consists of power-driven energy and sturdy dual-column structures with excellent load frame stiffness. The universal testing machine has a working range of 0kn to 20KN (can be optional )and maintains a precision of +/-0.5% of the load shown... [See More]
- Mechanical Test: Universal
- Speed: 0.0039 to 19.69
- Force / Load: 4410
- Accuracy / Other : 0.5% F.S
from Tinius Olsen, Inc.
The model 25kL is an Electromechanical Materials Testing Machine. It is a robust design for use in a range of materials testing. The model 25kL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design that incorporates quality materials... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 5620
from Mecmesin Corporation
The MultiTest 10-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 10kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensil tests are performed and requires minimum set-up time and training. [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 37.8
- Force / Load: 11.24 to 2248
- Speed: 0.0400 to 40
from Haida International Equipment Co., Ltd.
This type universal testing equipment is in the Quality Management series of universal testing equipment in the simplest operation. Accurate data, using single column industrial design for easy to placement and movement. This universal test equipment uses the LED control system and can print the... [See More]
- Mechanical Test: Universal
- Speed: 1.97 to 11.81
- Force / Load: 441
- Display / User Interface: Digital
from Tinius Olsen, Inc.
The model 50kL is an Electromechanical Materials Testing Machine. It is a robust design for use in a range of materials testing. The model 50kL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design that incorporates quality materials... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 11240
from Mecmesin Corporation
The MultiTest 2.5-xt is a Mecmesin's mid-range programmable, yet self-contained force tensile testing system rated to 2.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tests are performed and requires minimum set-up time and... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Display / User Interface: Video; Application Software (optional feature)
- Force / Load: 562
from Haida International Equipment Co., Ltd.
Description: This pc universal test equipment can do tensile test, tear test, peel test, bond test with different clamps for paper, tape, film,plastic, rubber,leather and other kind of materials. This unniversal test equipment uses the motor to drive screw to move fixtures. Fix sample between upper... [See More]
- Mechanical Test: Universal
- Speed: 1.97 to 11.81
- Force / Load: 4410
- Display / User Interface: Computer Interface; Application Software
from Tinius Olsen, Inc.
The model 5kL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design that incorporates quality materials and components ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 1124
from Mecmesin Corporation
The MultiTest 25-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 25kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tests are performed and requires minimum set-up time and training. The... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 37.4
- Force / Load: 11.24 to 5620
- Speed: 0.0400 to 40
from Haida International Equipment Co., Ltd.
Product Description. Universal test machine is equipped with a single column 900mm vertical test space, the test space is tested at 0.1~500mm/min (adjustable) test speed to reduce test time for the test materials which the test standard requested. This type universal test machine actually can... [See More]
- Mechanical Test: Toughness; Universal
- Speed: 0.0039 to 19.69
- Force / Load: 441
- Accuracy / Other : 0.5% F.S
from Tinius Olsen, Inc.
For maximum tensile testing throughput and capability, Tinius Olsen offers horizontal tensile testing machines with capacities of 5kN (1000lbf). Model MHT-1,000 horizontal testing machine offer unique benefits over vertically oriented testers by allowing a range of accessories to be mounted next to... [See More]
- Mechanical Test: Tensile; Universal
from Mecmesin Corporation
The MultiTest 5-xt is Mecmesin's mid-range programmable, yet self-contained force tensile testing machine rated to 5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 23.2
- Force / Load: 0.4496 to 562
- Speed: 0.0400 to 20
from Haida International Equipment Co., Ltd.
1.1 Application. Button pull tensile test equipment is used to determine the holding or breaking strength of prong-ring attached snap fasteners onto garments,prevent the buttons divorce from the clothing ,which case the dangerous if baby swallowing the buttons. So that every button and fixed... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Force / Load: 4410
from Tinius Olsen, Inc.
The 100ST extended height model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm as compared to the standard model. The robust design that incorporates quality materials and components ensures that our... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 22480
from Mecmesin Corporation
The MultiTest 50-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 50kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tests are performed and requires minimum set-up time and training. The... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 43.3
- Force / Load: 11.24 to 11240
- Speed: 0.0400 to 15
from Haida International Equipment Co., Ltd.
1.Structure introduction: It is mainly used to execute the tension, compression, bending, shearing etc. test for metal materials. Attached simple accessories and devices, it can be used to achieve many kinds of mechanical performances. The oil cylinder is at the bottom of the load frame, tension... [See More]
- Mechanical Test: Compression; Shear or Torsion; Flexure or Bending; Universal
- Stroke / Travel: 9.8
- Force / Load: 1349 to 67440
- Display / User Interface: Computer Interface; Application Software
from Tinius Olsen, Inc.
The 100ST extended height & width model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm & width by 344mm as compared to the standard model. The robust design that incorporates quality materials and... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 22480
from Haida International Equipment Co., Ltd.
Universal test equipment with 10T max force can do tensile test, tear test, peel test, bond test with different clamps for wire,metal,plastic,rubber and other kind of materials. This universal test equipment uses the motor to drive screw to move fixtures. Fix sample between upper and lower fixture... [See More]
- Mechanical Test: Universal
- Stroke / Travel: 43.3
- Force / Load: 22480
- Speed: 3.94E-4 to 11.81
from Tinius Olsen, Inc.
The 100ST extended width model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended width by 344mm as compared to the standard model. The robust design that incorporates quality materials and components ensures that our... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 22480
from Haida International Equipment Co., Ltd.
Elongation Strength Tester/Universal Testing Machine have a 2KN (200KG) max testing force capacity for materials which tests is limited as standard,quality,raw materials. This universal testing machine can do tensile test, tear test, peel test, bond test with different clamps for paper, tape,... [See More]
- Mechanical Test: Universal
- Speed: 0.0039 to 19.69
- Force / Load: 441
- Accuracy / Other : 0.5% F.S
from Tinius Olsen, Inc.
The 100ST reduced height model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has reduced height by 400mm as compared to the standard model. The robust design that incorporates quality materials and components ensures that our... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 22480
from Haida International Equipment Co., Ltd.
The main purpose and function: Foam Pounding Dynamic Fatigue Test Machine is used to test foam fatigue by repeating indentation of a test piece by an indentor smaller in area than the test piece, the maximum load reached during each cycle being kept within specified limits. The machine can adjust... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Display / User Interface: Digital
- Force / Load: 441
from Tinius Olsen, Inc.
The model 10ST base enclosure mounting is designed for tension, compression, flexure and shear strength testing on materials and assemblies. Standard base surround is removed from the frame and mounted on table. The robust design that incorporates quality materials and components ensures that our... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 2248