Compressive Mechanical Testing Equipment
from Mark-10 Corporation
Series F test frames with EasyMESUR ® are engineered to perform a wide range of tension and compression tests, including break testing, cycling, limit testing to a load or distance, load holding, average force testing, and more. Set up and run tests, export results, and create a report via the... [See More]
- Mechanical Test: Compression; Fatigue; Tensile
from Mark-10 Corporation
Series F test frames with EasyMESUR ® are engineered to perform a wide range of tension and compression tests, including break testing, cycling, limit testing to a load or distance, load holding, average force testing, and more. Set up and run tests, export results, and create a report via the... [See More]
- Mechanical Test: Compression; Fatigue; Tensile
from Mark-10 Corporation
Series F test frames with EasyMESUR ® are engineered to perform a wide range of tension and compression tests, including break testing, cycling, limit testing to a load or distance, load holding, average force testing, and more. Set up and run tests, export results, and create a report via the... [See More]
- Mechanical Test: Compression; Fatigue; Tensile
from Mark-10 Corporation
This family of force testers is designed for tension and compression force testing applications, with force capacities up to 500 lbF (2.2 kN). Select from vertical or horizontal orientations, along with a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up... [See More]
- Mechanical Test: Compression; Tensile
from Mark-10 Corporation
This family of force testers is designed for tension and compression force testing applications, with force capacities up to 1,500 lbF (6.7 kN). Select from a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up tests, record data, and analyze data via... [See More]
- Mechanical Test: Compression; Tensile
from Mark-10 Corporation
This family of force testers is designed for tension and compression force testing applications, with force capacities up to 1,500 lbF (6.7 kN). Select from a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up tests, record data, and analyze data via... [See More]
- Mechanical Test: Compression; Tensile
from Mark-10 Corporation
This family of force testers is designed for tension and compression force testing applications, with force capacities up to 500 lbF (2.2 kN). Select from vertical or horizontal orientations, along with a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up... [See More]
- Mechanical Test: Compression; Tensile
from Mark-10 Corporation
This family of force testers is designed for tension and compression force testing applications, with force capacities up to 1,500 lbF (6.7 kN). Select from a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up tests, record data, and analyze data via... [See More]
- Mechanical Test: Compression; Tensile
from Mark-10 Corporation
This family of force testers is designed for tension and compression force testing applications, with force capacities up to 1,500 lbF (6.7 kN). Select from a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up tests, record data, and analyze data via... [See More]
- Mechanical Test: Compression; Tensile
from Mark-10 Corporation
The ES10 and ES20 manual test stands are compact and economical solutions for compression and tensile testing of small samples. Choose between a lever (ES10) for quick-action testing or a hand wheel (ES20) for more precise testing with greater consistency in testing results. An optional dial... [See More]
- Mechanical Test: Compression; Tensile
- Force / Load: 100
from Mark-10 Corporation
The TSC1000 Force Measurement Test Stand is ruggedly built for testing up to 1,000 lbF (5 kN) of compression or tension force. A large hand wheel requires little effort, even at high loads, and a precision Acme screw and nut ensure smooth operation over time. The stand includes a loading table with... [See More]
- Mechanical Test: Compression; Tensile
- Force / Load: 1000
from Mark-10 Corporation
The TSC1000 Force Measurement Test Stand is ruggedly built for testing up to 1,000 lbF (5 kN) of compression or tension force. A large hand wheel requires little effort, even at high loads, and a precision Acme screw and nut ensure smooth operation over time. The stand includes a loading table with... [See More]
- Mechanical Test: Compression; Tensile
- Force / Load: 1000
from Mark-10 Corporation
The ES30 Force Measurement Test Stand is a versatile and economical solution for most compression and tensile testing applications. It can accept a wide variety of sample shapes and sizes and can be configured in many positions due to modular design. Precision hand wheel operation enables the user... [See More]
- Mechanical Test: Compression; Tensile
- Force / Load: 200
from Mark-10 Corporation
The ES10 and ES20 manual test stands are compact and economical solutions for compression and tensile testing of small samples. Choose between a lever (ES10) for quick-action testing or a hand wheel (ES20) for more precise testing with greater consistency in testing results. An optional dial... [See More]
- Mechanical Test: Compression; Tensile
- Force / Load: 100
from ZwickRoell LP
The AllroundLine is our customizable and highly versatile testing machine. It is available as a floor-standing testing machine (including models Z100, Z150 and Z250) and as a table-top testing machine (models Z010, Z020, Z030, Z050, Z100, Z150).AllroundLine is suitable for applications in all... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending
- Display / User Interface: Computer Interface; Application Software
- Force / Load: 1124 to 56200
from AI SI LI (China) Test Equipment Co., Ltd.
500N Desktop Micro-Computer Tensile Strength Tester is widely used in plastic film, solar photovoltaic, wire and cable, adhesive products, electronic products, textile materials and other industries, universities, research laboratories, inspection and arbitration department, technical supervision... [See More]
- Mechanical Test: Compression; Toughness; Tensile
- Speed: 0.9843 to 11.81
- Pressure: 7.11 to 42.67
- Display / User Interface: Computer Interface; Application Software
from Shimadzu Scientific Instruments, Inc.
Features. Short Test Cycle Time Selecting a 5 kN max. HS table-top type with a 3300 mm/min return speed and 3000 mm/min crosshead speed reduces the test cycle time for specimens that stretch, such as rubber. Short-column Type (Model SC) Added Ideal for the compression testing of small parts, such as... [See More]
- Mechanical Test: Adhesion; Compression; Ductility; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 27.6 to 45.3
- Force / Load: 225 to 67440
- Speed: 1.97E-5 to 130
from Instron®
Instron TestMaster ™ 2 Automated Testing Systems enable a new dimension of testing productivity. These systems were designed as a solution to these common testing challenges: Safety. Throughput. Repetitive Tasks/Better Use of Skilled Operators. Variability of Results. Available as either a... [See More]
- Mechanical Test: Compression; Ductility; Tensile; Flexure or Bending; Tear Test
- Display / User Interface: Digital; Computer Interface; Application Software
- Force / Load: 112 to 56200
from Tinius Olsen, Inc.
Following the on-going innovation in automated systems, Tinius Olsen has introduced Impact testing as part of the automated testing solution. An impact testing machine is integrated into the automation system cell along with specimen storage, identification & measurement units and a six-axis... [See More]
- Mechanical Test: Compression; Toughness; Tensile
- Display / User Interface: Application Software (optional feature)
from Wabash MPI
The Genesis Series Hydraulic Compression Press, Model G50H-19 ASTM is specially designed to vulcanize rubber sheets to provide samples for quality control, research and development and material comparison to prepare sheets for material property testing in accordance with ASTM D3182. Bump, breathe,... [See More]
- Mechanical Test: Compression
- Stroke / Travel: 8.0
- Force / Load: 16000 to 100000
- Display / User Interface: Video
from MTS Systems Corporation
Cutting-edge MTS servohydraulic technology. Newly designed load frames feature extremely stiff and lightweight crossheads with high natural frequencies, along with precision-mounted columns for consistently tight alignment. Fatigue-rated MTS actuators employ best-in-class MTS load cells, supported... [See More]
- Mechanical Test: Compression; Fatigue; Tensile; Flexure or Bending; Universal; Fracture
from United Testing Systems, Inc.
United's 5kN Foam Tester incorporates an extended crosshead and a wider and longer base to accommodate large foam samples. Ideal for testing to several popular foam testing standards. ASTM C1427 - Standard Specification for Extruded Preformed Flexible Cellular Polyolefin Thermal Insulation in Sheet... [See More]
- Mechanical Test: Compression; Tensile
- Display / User Interface: Computer Interface
from Mecmesin Corporation
The MultiTest 1-i provides a powerful and comprehensive tensile testing system for force measurements up to 1kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 1-i offers unparalleled tensile test versatility. [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 45.6
- Force / Load: 0.4496 to 225
- Speed: 0.0400 to 39.4
from Haida International Equipment Co., Ltd.
Hydraulic Tensile Testing Machine with underneath type oil cylinder and four columns structure is mainly used to do tension, compression, bending, shearing test for metal materials, non-metal material,steel and all kind of materials. Universal Testing Machine is applied for fields of metallurgy,... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Stroke / Travel: 31.5 to 35.4
- Force / Load: 449600
- Speed: 1.97
from NETZSCH-Gerätebau GmbH
GST 420 PC - Glaze Stress Tester. Separate measurement of the expansion behavior of ceramic bodies and the glaze cannot record the effects of interactions and formation of intermediate layers that occur in practice. In the GST 420 PC glaze stress tester, a glazed rod is subjected to stress during... [See More]
- Mechanical Test: Compression; Tensile; Production Control for Glazed Ceramic Articles and Associated Glaze Processing
- Display / User Interface: Computer Interface; Application Software
from AMETEK Sensors, Test & Calibration
The CHATILLON® CS1100 Series digital force tester is a revolutionary system optimized for production testing applications, including medical devices, plastics, packaging, textiles, rubber and electronics to name a few. No personal computer is required; no proprietary software is required; no... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Flexure or Bending; Advanced Multi-stage Testing
- Stroke / Travel: 31.5
- Force / Load: 1124
- Speed: 1.00E-3 to 40
from ZwickRoell LP
The LTM electrodynamic testing machines are used to determine the durability of materials and components in the finite life fatigue and high cycle fatigue ranges. The LTM's wide speed range allows it to be used for both dynamic fatigue tests and quasi-static tests. The oil-free drive, combined with... [See More]
- Mechanical Test: Compression; Fatigue; Tensile
- Display / User Interface: Computer Interface
- Force / Load: 225 to 2248
from AI SI LI (China) Test Equipment Co., Ltd.
Corrugated Cardboard Package Carton Box Compression Test Machine mainly used in the various types of secondary normal size corrugated carton compressive strength test or other material made of compressive strength of packaging container FCL compressive strength test and test, such as food and... [See More]
- Mechanical Test: Compression
- Stroke / Travel: 15.7 to 59.1
- Pressure: 7.11 to 42.67
from Shimadzu Scientific Instruments, Inc.
With their environmentally friendly design, the UH-X and UH-FX testers can significantly reduce energy expenditures in testing laboratories.The UH-X/FX Series improves upon the control performance and ease of operation of universal testers. The semi-auto-tuning function allows high-precision stress... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 7.9 to 9.8
- Force / Load: 0.0 to 112400
- Speed: 2.56 to 3.94
from Instron®
Instron ® electromechanical universal testing machines perform tensile, compression, bend, peel, tear, and other mechanical tests on materials and products to ASTM, ISO, and other industry standards. These systems are available in a range of sizes and maximum force capacities. From small,... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Drop; Ductility; Fatigue; Toughness; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear; Tear Test
- Display / User Interface: Video; Computer Interface; Application Software
- Force / Load: 22480 to 134880
from Tinius Olsen, Inc.
Following the on-going innovation in automated systems, Tinius Olsen has introduced Tensile & Hardness testing as part of the automated testing solution. A hardness testing machine together with the universal testing machines is integrated into the automation system cell along with specimen... [See More]
- Mechanical Test: Compression; Toughness; Tensile
- Display / User Interface: Application Software (optional feature)
from Wabash MPI
Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703, Procedure C. The presses are equipped with heating/cooling platens and a programmable digital controller which... [See More]
- Mechanical Test: Compression
- Stroke / Travel: 6.0
- Force / Load: 2000 to 60000
- Speed: 70 to 75
from MTS Systems Corporation
The FlexTest 40, FlexTest 60, FlexTest 100 and FlexTest 200 controllers are the latest innovations in MTS control technology. With higher channel densities and capacities, greater configurability and more setup options than previous platforms, they provide increased test capabilities and... [See More]
- Mechanical Test: Compression; Creep; Fatigue; Tensile; Universal; Fracture Toughness
- Humidity: 10 to 85
- Temperature: 41 to 104
- Display / User Interface: Computer Interface; Application Software
from United Testing Systems, Inc.
United Floor Model Smart-1 Machines are the logical choice when maximum crosshead travel and load frame capacity are required. The DFM models offer a choice of seven standard load frame capacities ranging from 1,000 lbf (4.45 KN) to 135,000 lbf (600 KN). [See More]
- Mechanical Test: Compression; Tensile
- Stroke / Travel: 60.0
- Force / Load: 258520
- Speed: 7.00E-5 to 20
from Mecmesin Corporation
The MultiTest 10-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 10kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 10-i offers unparalleled... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 37.8
- Force / Load: 11.24 to 2248
- Speed: 0.0400 to 39.4
from Haida International Equipment Co., Ltd.
Product Description Of Computer Servo Tensile Test Machine. 5000kg Capacity Tensile Testing Machine is used in rubber, plastics, wire and cable, textiles, waterproof material, non-woven fabrics and other non-metallic materials and metal wire, metal foil, sheet metal and metal mechanical properties... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Speed: 0.0039 to 11.81
- Force / Load: 2205 to 11025
- Accuracy / Other : ±0.5%
from AMETEK Sensors, Test & Calibration
The CHATILLON® CS225 Series digital force tester is a revolutionary system optimized for production testing applications, including medical devices, plastics, packaging, textiles, rubber and electronics to name a few. No personal computer is required; no proprietary software is required; no... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Flexure or Bending; Advanced Multi-stage Testing
- Stroke / Travel: 19.7
- Force / Load: 225
- Speed: 1.00E-3 to 50
from ZwickRoell LP
The flexible electromechanical creep testing machine Kappa DS is equipped with a double lead screw and was designed for classic and advanced creep tests. The large crosshead travel and the associated expanded test area provide sufficient space for temperature, vacuum or inert gas chambers for... [See More]
- Mechanical Test: Compression; Creep; Tensile; Flexure or Bending; CCG, SSRT,HE
- Force / Load: 11240 to 56200
from Instron®
The Industrial Series is comprised of high-capacity, hydraulic testing systems for tension and compression applications. Ranging from 300 kN (67,500 lbf) to 2,000 kN (450,000 lbf), standard models feature large diameter columns and rugged components for superior frame stiffness and durability. [See More]
- Mechanical Test: Compression; Tensile; Universal
- Display / User Interface: Digital; Computer Interface; Application Software
- Force / Load: 67440 to 449600
from Tinius Olsen, Inc.
Following the on-going innovation in automated systems, Tinius Olsen has introduced Tensile testing as part of the automated testing solution. One or more universal testing machines can be integrated into the automation system cell along with specimen storage, identification & measurement units... [See More]
- Mechanical Test: Compression; Toughness; Tensile
- Display / User Interface: Application Software (optional feature)
from Wabash MPI
Wabash MPI is proud to introduce Model G28-12-PCR proppant Crush Test press. This Genesis Series press meets the critical demands of ISO 13503-2:2006 with unsurpassed cycle repeatability. The proportional hydraulic system is capable of applying a constant rate of 3.8 MPa/min. (2000 PSI min.) from 2... [See More]
- Mechanical Test: Compression
- Stroke / Travel: 6.0 to 9.0
- Force / Load: 4000 to 56000
- Display / User Interface: Video
from MTS Systems Corporation
MTS Insight systems are deployed worldwide for materials research, product development and to help guarantee quality in production processes. The MTS Insight testing solution integrates a complete selection of reliable EM frame hardware, best-in-class TestWorks software and a full offering of test... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 29.5 to 39.5
- Force / Load: 225 to 450
- Speed: 3.94E-5 to 59.06
from United Testing Systems, Inc.
The United Digital Speedy Tester Model LCH-10 to LCH-30 is a portable, table model, hydraulic testing machine incorporating a highly accurate, built-in digital information system for the display of test data. Designed to perform a variety of tests, the versatile, easy-to-use Speedy Tester can be... [See More]
- Mechanical Test: Compression; Tensile
- Stroke / Travel: 4.8
- Force / Load: 11240
- Speed: 4
from Mecmesin Corporation
The MultiTest 2.5-i provides a powerful and comprehensive tensile test system for force measurements up to 2.5kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 2.5-i offers unparalleled tensile tester... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 23.2
- Force / Load: 0.4496 to 562
- Speed: 0.0400 to 39.4
from Haida International Equipment Co., Ltd.
Specifications. Accurate Sample Cutter. 1.High quality and reasonable price. 2.Professional design. 3.One year warranty free. The usage. Cut the specimen in parallel manner for edge compression test. It is equipped with carved function, and the distance of two parallel planes is adjustable. The... [See More]
- Mechanical Test: Compression
from AMETEK Sensors, Test & Calibration
The EZ20 testing machine combines high performance, flexibility and exceptional ease of use. � It is ideal for testing applications up to 20 kN (4496 lbf) and designed equally for routine quality control testing and for performing complex multi-stage tests. The machine uses high accuracy... [See More]
- Mechanical Test: Compression; Tensile
- Stroke / Travel: 34.3 to 54.0
- Force / Load: 4496
- Speed: 4.00E-4 to 40
from ZwickRoell LP
The Kappa Multistation is a compact and flexible electromechanical creep testing machine with up to six individually controlled load axes. This cost and space efficient testing system is ideal for a wide spectrum of specimen materials, and is considered the specialist for creep tests on plastics and... [See More]
- Mechanical Test: Compression; Creep; Tensile; Flexure or Bending; SIM, FNCT
- Display / User Interface: Digital
- Force / Load: 0.0 to 2248
from Tinius Olsen, Inc.
The model 1000SL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for superior system performance, ease of use, and longevity is maintained. Tinius... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 224800
from United Testing Systems, Inc.
The United Model DSTM testing machine is a computer inclusive, electromechanical, test system designed to accommodate a variety of testing instruments and accessories to test various types of material including ceramics, plastics, polymers, metals and composites. Contact a United sales... [See More]
- Mechanical Test: Compression; Tensile
- Stroke / Travel: 42.0
- Force / Load: 2248
- Speed: 7.00E-5 to 40
from Mecmesin Corporation
The MultiTest 25-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 25kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 25-i offers unparalleled... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 37.4
- Force / Load: 11.24 to 5620
- Speed: 0.0400 to 39.4
from Haida International Equipment Co., Ltd.
Product Description. Adhesive tape Tensile Test Equipment is widely used for all packing tape series, double-sided tape series, industrial tape and so on, for tensile strength, tear resistance, peel strength, bend strength, shear force , ect with different fixtures according to national and... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Stroke / Travel: 39.4
- Force / Load: 11.03 to 441
- Speed: 0.0039 to 19.69
from AMETEK Sensors, Test & Calibration
The EZ50 testing machine combines high performance, flexibility and exceptional ease of use. � It is ideal for testing applications up to 50 kN (11241 lbf) and designed equally for routine quality control testing and for performing complex multi-stage tests. The machine uses high accuracy... [See More]
- Mechanical Test: Compression; Tensile
- Stroke / Travel: 33.7 to 53.4
- Force / Load: 11241
- Speed: 4.00E-4 to 10
from ZwickRoell LP
The Kappa SS creep-testing machine is equipped with a central lead screw and is suitable for classic and advanced creep tests that require maximum precision in force control and axial alignment. The Kappa SS electromechanical creep testing machine offers a wide range of applications in ambient and... [See More]
- Mechanical Test: Compression; Creep; Tensile; Flexure or Bending; CCG, SSRT,HE
- Force / Load: 11240 to 22480
from Tinius Olsen, Inc.
The model 100ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 22480
from United Testing Systems, Inc.
The United "Smart-1" DSTM model is a computer inclusive electromechanical, testing system designed to work in conjunction with a variety of United test instruments and software, written specifically for different types of sample material including ceramics, plastics, polymers, metals and composites. [See More]
- Mechanical Test: Compression; Tensile
- Stroke / Travel: 41.0
- Force / Load: 5620
- Speed: 7.00E-5 to 20
from Mecmesin Corporation
The MultiTest 5-i provides a powerful and comprehensive tensile testing system for force measurements up to 5kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 5-i offers unparalleled tensile test versatility. [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 23.2
- Force / Load: 0.4496 to 1124
- Speed: 0.0400 to 20
from Haida International Equipment Co., Ltd.
Specifications. Package & Carton Clamp Force Testing Machine. 1. Package clamp testing machine. 2. Up to ASTM D6055. 3. PLC control. Product Description: Package & Carton Clamp Force Testing Machine is designed to measure the deflections of product packages and protective capacity of... [See More]
- Mechanical Test: Compression
- Speed: 0.1969 to 1.97
- Force / Load: 110 to 6615
from AMETEK Sensors, Test & Calibration
The LR100KPlus advanced materials testing machine incorporates an extensive range of features making it ideal for performing complex as well as routine testing applications up to 100 kN (22481 lbf). The LR100KPlus is a floor standing machine featuring a twin column design with a crosshead travel... [See More]
- Mechanical Test: Compression; Tensile
- Stroke / Travel: 45.3 to 63.8
- Force / Load: 22481
- Speed: 4.00E-5 to 20
from ZwickRoell LP
This patented electromechanical fatigue testing machine with backlash-free zero crossing features a central lead screw and is ideal for force and strain controlled creep fatigue tests. The Kappa SS-CF provides extremely high flexibility, covers the complete range of creep testing applications and is... [See More]
- Mechanical Test: Compression; Creep; Tensile; Flexure or Bending; CF, LCF, CCG, CFCG, FCGR, TMF, more
- Force / Load: 11240 to 22480
from Tinius Olsen, Inc.
The 10ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 2248
from Mecmesin Corporation
The MultiTest 50-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 50kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 50-i offers unparalleled... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 43.3
- Force / Load: 11.24 to 11240
- Speed: 0.0400 to 15
from Haida International Equipment Co., Ltd.
Specifications. ASTM D6055 PLC control package clamp force testing machine. 1.Package clamp testing machine. 2.Up to ASTM D6055. 3.PLC control. Safety protection. Overload protection, overvoltage protection & limited position protection device. Clamp Compression Testing Method of Large Products. [See More]
- Mechanical Test: Compression
- Accuracy / Other : Within ±5%
- Force / Load: 1323
- Display / User Interface: Digital
from AMETEK Sensors, Test & Calibration
The LR10KPlus testing machine combines high performance, flexibility and exceptional ease of use. � It is ideal for testing applications up to 10 kN (2248 lbf) and designed equally for routine quality control testing and for performing complex multi-stage tests. The machine uses high accuracy... [See More]
- Mechanical Test: Compression; Tensile
- Stroke / Travel: 37.4 to 56.5
- Force / Load: 2248
- Speed: 4.00E-4 to 20
from ZwickRoell LP
ZwickRoell's complete solutions for high-temperature are based on the proven load frame concept of the AllroundLine. The flexible and modular load frame design in conjunction with an array of high-temperature components enable the configuration of individual testing systems that are optimally... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Strain-rate controlled test
- Force / Load: 1124 to 56200
from Tinius Olsen, Inc.
The 1ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 225
from Mecmesin Corporation
The MultiTest 0.5-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 0.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training. [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 53.5
- Force / Load: 0.4496 to 112
- Speed: 0.0400 to 40
from Haida International Equipment Co., Ltd.
Specifications. Package Clamp Test Machine. 1. Package clamp testing machine. 2. Up to ASTM D6055. 3. PLC control. Safety protection. Overload protection, overvoltage protection & limited position protection device. Clamp Compression Testing Method of Large Products. 1. Before placing the... [See More]
- Mechanical Test: Compression
- Force / Load: 2205
from AMETEK Sensors, Test & Calibration
The LR150KPlus advanced materials testing machine incorporates an extensive range of features making it ideal for performing complex aswell as routine testing applications up to 150 kN (33722 lbf). �The LR150KPlus is a floor standing machine featuring a twin column design with a crosshead... [See More]
- Mechanical Test: Compression; Tensile
- Stroke / Travel: 45.3 to 63.8
- Force / Load: 33722
- Speed: 4.00E-5 to 20
from ZwickRoell LP
Combined with ZwickRoell's intuitive testing software the ProLine materials testing machines offer fast and easy operation. All test programs can be used. Development and manufacture of ProLine, including all mechanical, electronic and software components-together with the comprehensive range of... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending
- Display / User Interface: Computer Interface; Application Software
- Force / Load: 112 to 22480
from Tinius Olsen, Inc.
The model 300SL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for superior system performance, ease of use, and longevity is maintained. Tinius... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 67440
from Mecmesin Corporation
The MultiTest 10-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 10kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensil tests are performed and requires minimum set-up time and training. [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 37.8
- Force / Load: 11.24 to 2248
- Speed: 0.0400 to 40
from Haida International Equipment Co., Ltd.
1.1 Application. Button pull tensile test equipment is used to determine the holding or breaking strength of prong-ring attached snap fasteners onto garments,prevent the buttons divorce from the clothing ,which case the dangerous if baby swallowing the buttons. So that every button and fixed... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Force / Load: 4410
from AMETEK Sensors, Test & Calibration
The LR30KPlus testing machine combines high performance, flexibility and exceptional ease of use. � It is ideal for testing applications up to 30 kN (6744 lbf) and designed equally for routine quality control testing and for performing complex multi-stage tests. The machine uses high accuracy... [See More]
- Mechanical Test: Compression; Tensile
- Stroke / Travel: 34.3 to 54.0
- Force / Load: 6744
- Speed: 4.00E-4 to 20
from ZwickRoell LP
The HCT and HBT series servo hydraulic testing machines are used for the determination of torsional oscillation or tension/torsion tests. These machines have a torsion testing actuator mounted on the upper crosshead. The HC and HB series variant can be used for combined tensile, compression and... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile
- Force / Load: 0.2248 to 2248
from Tinius Olsen, Inc.
Tinius Olsen ’s popular line of SL hydraulic testing machines is complemented by a series of compression-only test frames. These frames have the same robust design, quality materials and precision engineering as the tension and compression frames, but test in compression only. The Tinius Olsen... [See More]
- Mechanical Test: Compression; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
from Mecmesin Corporation
The MultiTest 2.5-xt is a Mecmesin's mid-range programmable, yet self-contained force tensile testing system rated to 2.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tests are performed and requires minimum set-up time and... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Display / User Interface: Video; Application Software (optional feature)
- Force / Load: 562
from Haida International Equipment Co., Ltd.
1.Structure introduction: It is mainly used to execute the tension, compression, bending, shearing etc. test for metal materials. Attached simple accessories and devices, it can be used to achieve many kinds of mechanical performances. The oil cylinder is at the bottom of the load frame, tension... [See More]
- Mechanical Test: Compression; Shear or Torsion; Flexure or Bending; Universal
- Stroke / Travel: 9.8
- Force / Load: 1349 to 67440
- Display / User Interface: Computer Interface; Application Software
from AMETEK Sensors, Test & Calibration
The LR50KPlus testing machine combines high performance, flexibility and exceptional ease of use. � It is ideal for testing applications up to 50 kN (11241 lbf) and designed equally for routine quality control testing and for performing complex multi-stage tests. The machine uses high... [See More]
- Mechanical Test: Compression; Tensile
- Stroke / Travel: 33.7 to 53.4
- Force / Load: 11241
- Speed: 4.00E-4 to 20
from ZwickRoell LP
E-series electromechanical materials testing machines are used to perform tensile tests, flexure tests, or compression tests with large test loads. A robust frame ensures excellent guiding properties and high machine stiffness. Tensile testing machines from ZwickRoell are equipped with a ball-screw... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Flexure or Bending
- Display / User Interface: Computer Interface; Application Software
- Force / Load: 74184 to 562000
from Tinius Olsen, Inc.
The model 10kL is an Electromechanical Materials Testing Machine. It is a robust design for use in a range of materials testing. The model 10kL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design that incorporates quality materials... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 2248
from Mecmesin Corporation
The MultiTest 25-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 25kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tests are performed and requires minimum set-up time and training. The... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 37.4
- Force / Load: 11.24 to 5620
- Speed: 0.0400 to 40
from Haida International Equipment Co., Ltd.
Specifications. 1. High quality and reasonable price. 2. Professional design. 3. One year warranty free. Usage. Cut the specimen in parallel manner for edge compression test. It is equipped with carved function, and the distance of two parallel planes is adjustable. [See More]
- Mechanical Test: Compression; Creep
from AMETEK Sensors, Test & Calibration
The LR5KPlus testing machine combines high performance, flexibility and exceptional ease of use. � It is ideal for testing applications up to 5 kN (1124 lbf) and designed equally for routine quality control testing and for performing complex multi-stage tests. The machine uses high accuracy... [See More]
- Mechanical Test: Compression; Tensile
- Stroke / Travel: 38.4 to 57.6
- Force / Load: 1124
- Speed: 4.00E-4 to 40
from ZwickRoell LP
To enable determination of the shear properties of soft biological (orthotropic) tissue a testing system for triaxial applications has been developed. The testing machine consists of two main components: an upper platform, which is designed to be vertically (in the Z direction) displaceable and a... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile
- Display / User Interface: Digital
- Force / Load: 0.4496
from Tinius Olsen, Inc.
The model 25kL is an Electromechanical Materials Testing Machine. It is a robust design for use in a range of materials testing. The model 25kL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design that incorporates quality materials... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 5620
from Mecmesin Corporation
The MultiTest 5-xt is Mecmesin's mid-range programmable, yet self-contained force tensile testing machine rated to 5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 23.2
- Force / Load: 0.4496 to 562
- Speed: 0.0400 to 20
from Haida International Equipment Co., Ltd.
The main purpose and function: Foam Pounding Dynamic Fatigue Test Machine is used to test foam fatigue by repeating indentation of a test piece by an indentor smaller in area than the test piece, the maximum load reached during each cycle being kept within specified limits. The machine can adjust... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Display / User Interface: Digital
- Force / Load: 441
from AMETEK Sensors, Test & Calibration
Overview. The LRXPlus testing machine is an affordable, easy to use system, ideal for material testing applications up to 5 kN (1124 lbf). The machine uses high accuracy interchangeable XLC Series loadcells for tension, compression and cycling through zero force measurements. The LRXPlus features an... [See More]
- Mechanical Test: Compression; Tensile
- Stroke / Travel: 29.0 to 54.0
- Force / Load: 1124
- Speed: 4.00E-4 to 40
from ZwickRoell LP
A vibrophore is a resonance testing machine that uses a mechanical resonator in connection with an electromagnetic drive. The dynamic load is generated by an oscillation system that works when the system operates at full resonance. The mean force is applied by moving the upper crosshead with the... [See More]
- Mechanical Test: Compression; Fatigue; Tensile; Vibration; Fracture Mechanics
- Display / User Interface: Computer Interface
- Force / Load: 5620 to 224800
from Tinius Olsen, Inc.
The model 50kL is an Electromechanical Materials Testing Machine. It is a robust design for use in a range of materials testing. The model 50kL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design that incorporates quality materials... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 11240
from Mecmesin Corporation
The MultiTest 50-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 50kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tests are performed and requires minimum set-up time and training. The... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 43.3
- Force / Load: 11.24 to 11240
- Speed: 0.0400 to 15
from Haida International Equipment Co., Ltd.
This instrument is corrugated core flat pressure corrugated core paper (CMT)and corrugated vertical pressure (CCT) test samples were prepared and used for pressing, standard corrugated waveform (i.e. corrugated core paper laboratory fluting). Corrugated paper fluting with computer compression test... [See More]
- Mechanical Test: Compression
- Force / Load: 22.48
from AMETEK Sensors, Test & Calibration
The new LS1 is an affordable high precision solution for materials testing applications up to 1 kN / 225 lbf capacity which, when combined with our extensive range of grips, fixtures, extensometers and software to match your application, creates a powerful new generation materials testing system. [See More]
- Mechanical Test: Compression; Tensile
- Stroke / Travel: 19.7
- Force / Load: 225
- Speed: 3.94E-4 to 80
from ZwickRoell LP
The zwickiLine table-top testing machine is equally ideal for research and development as for routine quality assurance testing. Development and manufacture of zwickiLine, including all mechanical, electronic and software components-together with the comprehensive range of accessories-take place at... [See More]
- Mechanical Test: Compression; Tensile; Flexure or Bending
- Display / User Interface: Computer Interface; Application Software
- Force / Load: 112
from Tinius Olsen, Inc.
The model 5kL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design that incorporates quality materials and components ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 1124
from Haida International Equipment Co., Ltd.
Hydraulic Universal Testing Machine with underneath type oil cylinder and four columns structure is mainly used to do tension, compression, bending, shearing test for metal materials, non-metal material. It is applied for fields of metallurgy, construction, light industry, aviation, aerospace,... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Stroke / Travel: 9.8
- Force / Load: 1349 to 67440
- Speed: 1.97
from AMETEK Sensors, Test & Calibration
Overview. The LS5 testing machine is an affordable, easy to use system, ideal for material testing applications up to 5 kN (1124 lbf). The machine uses high accuracy interchangeable YLC Series loadcells for tension, compression and cycling through zero force measurements. The LS5 features an... [See More]
- Mechanical Test: Compression; Tensile
- Stroke / Travel: 31.5
- Force / Load: 1124
- Speed: 3.94E-4 to 40
from Tinius Olsen, Inc.
The 100ST extended height model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm as compared to the standard model. The robust design that incorporates quality materials and components ensures that our... [See More]
- Mechanical Test: Compression; Shear or Torsion; Tensile; Universal
- Display / User Interface: Application Software (optional feature)
- Force / Load: 22480
from Haida International Equipment Co., Ltd.
Specifications. 1. High quality. 2. 2 years warranty. 3. Up to TAPPI-T804,. 4. Reasonable price. About the machine: Luggage Compression Tester is used for measuring the pressure strength of luggage,suitcase,etc. for inspecting the pressure-resistance and strike-endurance of packing materials during... [See More]
- Mechanical Test: Compression
- Speed: 0.3937
- Force / Load: 2205
- Display / User Interface: Digital; Application Software