Application Software Mechanical Testing Equipment

45 Results
2000KN Hydraulic Tensile Testing Machine
from Haida International Equipment Co., Ltd.

Hydraulic Tensile Testing Machine with underneath type oil cylinder and four columns structure is mainly used to do tension, compression, bending, shearing test for metal materials, non-metal material,steel and all kind of materials. Universal Testing Machine is applied for fields of metallurgy,... [See More]

  • Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
  • Stroke / Travel: 31.5 to 35.4
  • Force / Load: 449600
  • Speed: 1.97
Control System -- FlexTest™ GT
from MTS Systems Corporation

The FlexTest 40, FlexTest 60, FlexTest 100 and FlexTest 200 controllers are the latest innovations in MTS control technology. With higher channel densities and capacities, greater configurability and more setup options than previous platforms, they provide increased test capabilities and... [See More]

  • Mechanical Test: Compression; Creep; Fatigue; Tensile; Universal; Fracture Toughness
  • Humidity: 10 to 85
  • Temperature: 41 to 104
  • Display / User Interface: Computer Interface; Application Software
Tensile Test System -- MultiTest 1-i
from Mecmesin Corporation

The MultiTest 1-i provides a powerful and comprehensive tensile testing system for force measurements up to 1kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 1-i offers unparalleled tensile test versatility. [See More]

  • Mechanical Test: Compression; Shear or Torsion; Tensile; Flexure or Bending; Universal
  • Stroke / Travel: 45.6
  • Force / Load: 0.4496 to 225
  • Speed: 0.0400 to 39.4
Floor Standing Universal Testing Machine -- DFM-150kN
from United Testing Systems, Inc.

United Floor Model Smart-1 Machines are the logical choice when maximum crosshead travel and load frame capacity are required. The DFM models offer a choice of seven standard load frame capacities ranging from 1,000 lbf (4.45 KN) to 135,000 lbf (600 KN). [See More]

  • Mechanical Test: Compression; Tensile
  • Stroke / Travel: 60.0
  • Force / Load: 258520
  • Speed: 7.00E-5 to 20
AllroundLine
from ZwickRoell LP

The AllroundLine is our customizable and highly versatile testing machine. It is available as a floor-standing testing machine (including models Z100, Z150 and Z250) and as a table-top testing machine (models Z010, Z020, Z030, Z050, Z100, Z150).AllroundLine is suitable for applications in all... [See More]

  • Mechanical Test: Compression; Tensile; Flexure or Bending
  • Display / User Interface: Computer Interface; Application Software
  • Force / Load: 1124 to 56200
500N Desktop Micro-Computer Tensile Strength Tester -- AS-DT-50
from AI SI LI (China) Test Equipment Co., Ltd.

500N Desktop Micro-Computer Tensile Strength Tester is widely used in plastic film, solar photovoltaic, wire and cable, adhesive products, electronic products, textile materials and other industries, universities, research laboratories, inspection and arbitration department, technical supervision... [See More]

  • Mechanical Test: Compression; Toughness; Tensile
  • Speed: 0.9843 to 11.81
  • Pressure: 7.11 to 42.67
  • Display / User Interface: Computer Interface; Application Software
Controls Platform -- Vsync™
from RedViking Group, LLC

Vsync ™ is RedViking ’s 4th generation powertrain dynamic testing software, based on over 100 fielded dynamic component test benches. Developed by RedViking for aerospace, automotive and off-highway test labs. Your lab or end-of-line test stand won ’t have to rely on multiple... [See More]

  • Mechanical Test: Fatigue
  • Display / User Interface: Computer Interface; Application Software
Determination of Refractoriness Under Load (RUL) and Creep in Compression (CIC) of Refractory Ceramics: RUL/CIC 421
from NETZSCH-Gerätebau GmbH

RUL/CIC 421 - Apparatus for Determining Refractoriness Under Load. Refractoriness under load (RUL, according to ISO 1893) is a measure of the deformation behavior of refractory ceramic products subjected to a constant load and increasing temperature. The temperature range in which the softening... [See More]

  • Mechanical Test: Creep; Refractoriness Under Load (RUL), Creep in Compression (CIC)
  • Temperature: ? to 3092
  • Force / Load: 0.2248 to 225
  • Display / User Interface: Computer Interface; Application Software
Electromechanical Precision Universal Testers -- AGS-X Series
from Shimadzu Scientific Instruments, Inc.

Shimadzu ’s AGS-X series of universal testers combines advanced specifications with a cost-effective, modern design. By incorporating multiple control options, load cells with maximum capacities from 1 N (0.22lbf) to 300 kN (66,000lbf), and the utmost in safety considerations, the AGS-X series... [See More]

  • Mechanical Test: Universal
  • Display / User Interface: Application Software
  • Force / Load: 0.2248 to 67440
Automated Univeral Testing Systems
from Instron®

Instron TestMaster ™ 2 Automated Testing Systems enable a new dimension of testing productivity. These systems were designed as a solution to these common testing challenges: Safety. Throughput. Repetitive Tasks/Better Use of Skilled Operators. Variability of Results. Available as either a... [See More]

  • Mechanical Test: Compression; Ductility; Tensile; Flexure or Bending; Tear Test
  • Display / User Interface: Digital; Computer Interface; Application Software
  • Force / Load: 112 to 56200
FT4 Powder Rheometer
from Freeman Technology Ltd.

The FT4 Powder Rheometer® was designed with one purpose in mind - to characterise the rheology, or flow properties, of powders. This remains a primary function today, but the instrument, accessories and methodologies have been continuously developed to the point where the FT4 is now considered a... [See More]

  • Mechanical Test: Adhesion; Shear or Torsion; Shear Strength & Cohesion of Powders
  • Display / User Interface: Computer Interface; Application Software
5000kg Capacity Tensile Testing Machine
from Haida International Equipment Co., Ltd.

Product Description Of Computer Servo Tensile Test Machine. 5000kg Capacity Tensile Testing Machine is used in rubber, plastics, wire and cable, textiles, waterproof material, non-woven fabrics and other non-metallic materials and metal wire, metal foil, sheet metal and metal mechanical properties... [See More]

  • Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
  • Speed: 0.0039 to 11.81
  • Force / Load: 2205 to 11025
  • Accuracy / Other : ±0.5%
Electromechanical Testing System -- Insight™
from MTS Systems Corporation

MTS Insight systems are deployed worldwide for materials research, product development and to help guarantee quality in production processes. The MTS Insight testing solution integrates a complete selection of reliable EM frame hardware, best-in-class TestWorks software and a full offering of test... [See More]

  • Mechanical Test: Adhesion; Compression; Creep; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal
  • Stroke / Travel: 29.5 to 39.5
  • Force / Load: 225 to 450
  • Speed: 3.94E-5 to 59.06
Tensile Test System -- MultiTest 10-i
from Mecmesin Corporation

The MultiTest 10-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 10kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 10-i offers unparalleled... [See More]

  • Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
  • Stroke / Travel: 37.8
  • Force / Load: 11.24 to 2248
  • Speed: 0.0400 to 39.4
Table Top Universal Testing Machine -- DSTM-10kN
from United Testing Systems, Inc.

The United Model DSTM testing machine is a computer inclusive, electromechanical, test system designed to accommodate a variety of testing instruments and accessories to test various types of material including ceramics, plastics, polymers, metals and composites. Contact a United sales... [See More]

  • Mechanical Test: Compression; Tensile
  • Stroke / Travel: 42.0
  • Force / Load: 2248
  • Speed: 7.00E-5 to 40
ProLine
from ZwickRoell LP

Combined with ZwickRoell's intuitive testing software the ProLine materials testing machines offer fast and easy operation. All test programs can be used. Development and manufacture of ProLine, including all mechanical, electronic and software components-together with the comprehensive range of... [See More]

  • Mechanical Test: Compression; Tensile; Flexure or Bending
  • Display / User Interface: Computer Interface; Application Software
  • Force / Load: 112 to 22480
EN 60529 Standard Sand Dust Resistance Test Machine -- DT-C1
from AI SI LI (China) Test Equipment Co., Ltd.

The EN 60529 Standard Sand Dust Resistance Test Machine works by a fan pushing sand and dust across the surface of the test specimen, testing the ability of these specimens to defend against the penetration effect of dust particles, the ability to defend against the abrasive or blocking effect of... [See More]

  • Pressure: 7.11 to 42.67
  • Display / User Interface: Application Software
  • Temperature: 77 to 392
Drivetrain Component Test Stand
from RedViking Group, LLC

Customers in automotive and off-highway vehicle production and R &D environments trust us to design and build precise, reliable, and repeatable drivetrain component test stands. All of our systems are designed to provide the highest level of dynamic testing capability at a competitive price. For... [See More]

  • Mechanical Test: Fatigue
  • Display / User Interface: Computer Interface; Application Software
Modulus of Rupture (MOR) of Refractory Ceramics up to 1500°C: HMOR 422 D/3
from NETZSCH-Gerätebau GmbH

HMOR 422 D/3 - Apparatus for Testing MOR. The modulus of rupture (MOR) is an important variable in the characterization of refractory materials. Determination of the maximum load at high temperatures is a property which, along with other thermophysical properties, is an important parameter for... [See More]

  • Mechanical Test: Modulus of Rupture (MOR) of Refractory Ceramics
  • Temperature: ? to 2732
  • Force / Load: 0.2248 to 1124
  • Display / User Interface: Computer Interface; Application Software
Universal Testing Machine -- SIE-560
from Shimadzu Scientific Instruments, Inc.

From polymers to ceramics, and from biomaterials to plastics, extensometers are used to determine crucial strength characteristics in modern materials. Incorporating Shimadzu s Digital Strain Processing Engine to improve the capturing and processing of sensor results, the SIE-560 Series employs... [See More]

  • Mechanical Test: Universal; Extensometer
  • Display / User Interface: Video; Computer Interface; Application Software
Dynamic and Fatigue Testing Systems
from Instron®

Instron offers an extensive range of fully-integrated dynamic and fatigue testing systems from 1000 N up to 5000 kN. Incorporating servohydraulic, servo-electric and linear motor technologies, these test instruments cover a broad range of fatigue, dynamic, and static testing applications. These... [See More]

  • Mechanical Test: Creep; Ductility; Fatigue; Shear or Torsion; Flexure or Bending; Universal; Friction or Wear
  • Display / User Interface: Digital; Computer Interface; Application Software
  • Force / Load: 225 to 1.12E6
5T Tensile Tester -- HD-B615A-S
from Haida International Equipment Co., Ltd.

This series of Tensile Tester is widely used in wires & cables, hardware, metal, rubber, footwear, leather, apparel, fabric, tape paper products, pharmacy and so on, for tensile strength, tear resistance, peel strength, bend strength, shear force, ect with different fixtures according to... [See More]

  • Mechanical Test: Tensile
  • Speed: 0.0039 to 11.81
  • Force / Load: 11025
  • Display / User Interface: Digital; Computer Interface; Application Software
Tensile Test System -- MultiTest 2.5-i
from Mecmesin Corporation

The MultiTest 2.5-i provides a powerful and comprehensive tensile test system for force measurements up to 2.5kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 2.5-i offers unparalleled tensile tester... [See More]

  • Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
  • Stroke / Travel: 23.2
  • Force / Load: 0.4496 to 562
  • Speed: 0.0400 to 39.4
Table Top Universal Testing Machine -- DSTM-25kN
from United Testing Systems, Inc.

The United "Smart-1" DSTM model is a computer inclusive electromechanical, testing system designed to work in conjunction with a variety of United test instruments and software, written specifically for different types of sample material including ceramics, plastics, polymers, metals and composites. [See More]

  • Mechanical Test: Compression; Tensile
  • Stroke / Travel: 41.0
  • Force / Load: 5620
  • Speed: 7.00E-5 to 20
Tensile Testing Machine for High Test Loads From 330 kN
from ZwickRoell LP

E-series electromechanical materials testing machines are used to perform tensile tests, flexure tests, or compression tests with large test loads. A robust frame ensures excellent guiding properties and high machine stiffness. Tensile testing machines from ZwickRoell are equipped with a ball-screw... [See More]

  • Mechanical Test: Compression; Shear or Torsion; Tensile; Flexure or Bending
  • Display / User Interface: Computer Interface; Application Software
  • Force / Load: 74184 to 562000
Dynamic Blade Balance Test Stands
from RedViking Group, LLC

Highly engineered whirl tower designs and technologies offer helicopter OEMs improved testing, tracking, and monitoring, even in challenging weather environments. RedViking Dynamic Blade Balance Stands are setting new standards in productivity and capability. RedViking ’s Whirl Towers improve... [See More]

  • Mechanical Test: Fatigue
  • Display / User Interface: Computer Interface; Application Software
Testing Glaze Stress Under True Practical Conditions - Glaze Stress Tester: GST 420 PC
from NETZSCH-Gerätebau GmbH

GST 420 PC - Glaze Stress Tester. Separate measurement of the expansion behavior of ceramic bodies and the glaze cannot record the effects of interactions and formation of intermediate layers that occur in practice. In the GST 420 PC glaze stress tester, a glazed rod is subjected to stress during... [See More]

  • Mechanical Test: Compression; Tensile; Production Control for Glazed Ceramic Articles and Associated Glaze Processing
  • Display / User Interface: Computer Interface; Application Software
Universal Testing Machines -- AG-Xplus Series
from Shimadzu Scientific Instruments, Inc.

Features. Short Test Cycle Time Selecting a 5 kN max. HS table-top type with a 3300 mm/min return speed and 3000 mm/min crosshead speed reduces the test cycle time for specimens that stretch, such as rubber. Short-column Type (Model SC) Added Ideal for the compression testing of small parts, such as... [See More]

  • Mechanical Test: Adhesion; Compression; Ductility; Tensile; Flexure or Bending; Universal
  • Stroke / Travel: 27.6 to 45.3
  • Force / Load: 225 to 67440
  • Speed: 1.97E-5 to 130
Electromechanical Universal Testing Machines
from Instron®

Instron ® electromechanical universal testing machines perform tensile, compression, bend, peel, tear, and other mechanical tests on materials and products to ASTM, ISO, and other industry standards. These systems are available in a range of sizes and maximum force capacities. From small,... [See More]

  • Mechanical Test: Adhesion; Compression; Creep; Drop; Ductility; Fatigue; Toughness; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear; Tear Test
  • Display / User Interface: Video; Computer Interface; Application Software
  • Force / Load: 22480 to 134880
90 Degree Peeling Strength Testing Machine
from Haida International Equipment Co., Ltd.

90 degree Peeling Strength Tester is used to test the adhesive strength of cooper-foil circuit on the PC board or tin-foil, aluminum-foil, tap, etc., which are adhesive to the surface of object. [See More]

  • Mechanical Test: Adhesion
  • Speed: 0.0039 to 19.69
  • Force / Load: 441
  • Display / User Interface: Video; Computer Interface; Application Software
Tensile Test System -- MultiTest 25-i
from Mecmesin Corporation

The MultiTest 25-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 25kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 25-i offers unparalleled... [See More]

  • Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
  • Stroke / Travel: 37.4
  • Force / Load: 11.24 to 5620
  • Speed: 0.0400 to 39.4
zwickiLine
from ZwickRoell LP

The zwickiLine table-top testing machine is equally ideal for research and development as for routine quality assurance testing. Development and manufacture of zwickiLine, including all mechanical, electronic and software components-together with the comprehensive range of accessories-take place at... [See More]

  • Mechanical Test: Compression; Tensile; Flexure or Bending
  • Display / User Interface: Computer Interface; Application Software
  • Force / Load: 112
Dynamic Component Test Stand
from RedViking Group, LLC

RedViking brings advanced engineering and proven implementation expertise to your next dynamic component test stand. We ’ve designed entire fleets of multi-model and single-model test systems for new component development and production as well as military and commercial MROs. We have decades... [See More]

  • Mechanical Test: Fatigue
  • Display / User Interface: Computer Interface; Application Software
Universal Testing Machines -- TRViewX
from Shimadzu Scientific Instruments, Inc.

A video extensometer for the Autograph series of testing and inspection machines, the TRView X achieves high precision (JIS Class 0.5 for use at room temperature; JIS Class 1 for use in chamber), making it compatible with a variety of materials, including metals, plastics, rubbers, and films. A... [See More]

  • Mechanical Test: Ductility; Tensile; Universal
  • Temperature: 41 to 95
  • Speed: 39.37
  • Humidity: 20 to 80
Impact Testing Systems
from Instron®

Impact resistance is one of the most important properties for component designers to consider, as well as the most difficult to quantify. Impact resistance is a critical measure of service life and it involves the perplexing problem of product safety and liability. Instron has more than 80 years... [See More]

  • Mechanical Test: Drop; Toughness
  • Display / User Interface: Digital; Computer Interface; Application Software
  • Torque / Impact Energy: 0.1100 to 1330
Adhesive Peel Tester
from Haida International Equipment Co., Ltd.

Product Introduction: Adhesive peel tester is an multifunctional tester,accurate and effective peel tester testing with 90 ° and 180 ° tape peeling,peel tester be with servo motor drive, precision ball screw drive, the computer set the test speed directly for adhesive force the physical... [See More]

  • Mechanical Test: Adhesion
  • Speed: 0.7874 to 11.81
  • Force / Load: 441
  • Display / User Interface: Computer Interface; Application Software
Tensile Test System -- MultiTest 5-i
from Mecmesin Corporation

The MultiTest 5-i provides a powerful and comprehensive tensile testing system for force measurements up to 5kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 5-i offers unparalleled tensile test versatility. [See More]

  • Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
  • Stroke / Travel: 23.2
  • Force / Load: 0.4496 to 1124
  • Speed: 0.0400 to 20
Universal Testing Machines -- UH-X/FX Series
from Shimadzu Scientific Instruments, Inc.

With their environmentally friendly design, the UH-X and UH-FX testers can significantly reduce energy expenditures in testing laboratories.The UH-X/FX Series improves upon the control performance and ease of operation of universal testers. The semi-auto-tuning function allows high-precision stress... [See More]

  • Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
  • Stroke / Travel: 7.9 to 9.8
  • Force / Load: 0.0 to 112400
  • Speed: 2.56 to 3.94
Melt Flow Testers
from Instron®

Instron ®'s CEAST Melt Flow Testers are specifically designed for easy and accurate measuring of the Melt Flow Rate (MFR) and the Melt Volume Rate (MVR). CEAST Melt Flow Testers range from systems that perform a simple manual test procedure to semi-automated testing systems performing multiple... [See More]

  • Mechanical Test: Melt Flow
  • Display / User Interface: Digital; Computer Interface; Application Software
  • Temperature: 86 to 752
Adhesive Strength Peeling Strength Tester
from Haida International Equipment Co., Ltd.

Production description: The Peeling Strength Tester is used to test the adhesive strength of cooper-foil circuit on the PC board or tin-foil , aluminum-foil , tap , etc . , which are adhesive to the surface of object . Deformation under defined load: Test deformation under defined load of tested... [See More]

  • Mechanical Test: Adhesion
  • Stroke / Travel: 11.8
  • Force / Load: 4.41 to 55.12
  • Speed: 0.0039 to 11.81
Tensile Test System -- MultiTest 50-i
from Mecmesin Corporation

The MultiTest 50-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 50kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 50-i offers unparalleled... [See More]

  • Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
  • Stroke / Travel: 43.3
  • Force / Load: 11.24 to 11240
  • Speed: 0.0400 to 15
Static Hydraulic Industrial Universal Testing Machines
from Instron®

The Industrial Series is comprised of high-capacity, hydraulic testing systems for tension and compression applications. Ranging from 300 kN (67,500 lbf) to 2,000 kN (450,000 lbf), standard models feature large diameter columns and rugged components for superior frame stiffness and durability. [See More]

  • Mechanical Test: Compression; Tensile; Universal
  • Display / User Interface: Digital; Computer Interface; Application Software
  • Force / Load: 67440 to 449600
Adhesive Tape Peel Test Equipment -- HD-609B-S
from Haida International Equipment Co., Ltd.

Product produce: Adhesive tape peel test equipment is used to measure adhesive and stripping as well as run seal strength tests, 180 ° peel, 90 ° peel, and T-peel tests. Product Features. 1. Motor system: Panasonic servo motor +Servo driver +High precise ball screw (Taiwan). 2. Control... [See More]

  • Force / Load: 110 to 441
  • Accuracy / Other : ±0.5%
  • Speed: 0.0039 to 19.69
  • Display / User Interface: Video; Computer Interface; Application Software
Torsion Testers
from Instron®

The Instron line of low and medium capacity torsion testers provide dependable mulit-turn capability. Available in capacities ranging from 22 - 5,650 N-m (200 - 50,000 in lb), these systems are ideal for biomedical, automotive, and aerospace applications. [See More]

  • Mechanical Test: Shear or Torsion
  • Display / User Interface: Digital; Computer Interface; Application Software
  • Torque / Impact Energy: 16.22 to 4167
Adhesive Tape Tensile Test Equipment
from Haida International Equipment Co., Ltd.

Product Description. Adhesive tape Tensile Test Equipment is widely used for all packing tape series, double-sided tape series, industrial tape and so on, for tensile strength, tear resistance, peel strength, bend strength, shear force , ect with different fixtures according to national and... [See More]

  • Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
  • Stroke / Travel: 39.4
  • Force / Load: 11.03 to 441
  • Speed: 0.0039 to 19.69