Texture Analysis Mechanical Testing Equipment

3 Results
Air Permeability Tester
from Haida International Equipment Co., Ltd.

Air Permeability Tester is used for testing the air permeability of various textile fabrics, textile manufactures, including industrial fabrics, nonwoven fabrics and other materials permeable to air. Application. Air permeability is an important factor in the performance of such textile materials as... [See More]

  • Mechanical Test: Texture Analysis
  • Accuracy / Other : Better than ± 2 % of the Displayed Value
  • Speed: 0.2362 to 28346
Texture Analyzer -- CT3
from AMETEK Brookfield

The Brookfield CT-3 Texture Analyzer is a powerful universal testing machine that offers both compression and tensile testing at a much lower price than other testers in its class. The CT3 can calculate, through compression and tensile data, a number of physical properties that have proven to be... [See More]

  • Mechanical Test: Texture Analysis
  • Speed: 0.0236 to 23.62
  • Force / Load: 0.0 to 110
  • Accuracy / Other : ±0.5% Load Resolution
Surface Property Analyzer -- Heidon 24
from Kett US

Originally developed for the paint industry, a load is applied to a test piece and then removed. The probe displacement is measured to a 10um resolution by an optical displacement sensor. Repeated loadings (up to 999,999 cycles) allow the user to assess viscoelastic fatigue. Textile or leather... [See More]

  • Mechanical Test: Creep; Fatigue; Texture Analysis
  • Display / User Interface: Digital