Friction / Wear Mechanical Testing Equipment
from Kett US
This simple, yet accurate instrument will automatically measure and calculate the coefficient of static friction. Results are displayed on the integrated LED. Multiple tests can be automatically averaged. Runs on batteries and includes a protective hard case. Special fixtures allow liquid samples,... [See More]
- Mechanical Test: Friction or Wear
- Display / User Interface: Digital
from Instron®
Instron offers an extensive range of fully-integrated dynamic and fatigue testing systems from 1000 N up to 5000 kN. Incorporating servohydraulic, servo-electric and linear motor technologies, these test instruments cover a broad range of fatigue, dynamic, and static testing applications. These... [See More]
- Mechanical Test: Creep; Ductility; Fatigue; Shear or Torsion; Flexure or Bending; Universal; Friction or Wear
- Display / User Interface: Digital; Computer Interface; Application Software
- Force / Load: 225 to 1.12E6
from Haida International Equipment Co., Ltd.
Hydraulic Tensile Testing Machine with underneath type oil cylinder and four columns structure is mainly used to do tension, compression, bending, shearing test for metal materials, non-metal material,steel and all kind of materials. Universal Testing Machine is applied for fields of metallurgy,... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Stroke / Travel: 31.5 to 35.4
- Force / Load: 449600
- Speed: 1.97
from Bruker Corporation
World ™s Leading Provider of Mechanical Testers and Tribological Tools. Research into materials and how materials can be changed to influence strength, integrity, or durability is an integral part of product design and improvement across nearly every industry. Bruker's mechanical testers and... [See More]
- Mechanical Test: Toughness; Friction or Wear
- Display / User Interface: Computer Interface
from Kett US
The 14DR provides immediate, accurate readings of many types of property measurements. By being able to measure static and dynamic friction coefficients, adhesion, scratch hardness, stickiness, tensile strength, and peel resistance with one unit, lab space is minimized and a consistent interface for... [See More]
- Mechanical Test: Adhesion; Tensile; Friction or Wear
- Display / User Interface: Analog; Computer Interface
from Instron®
Instron ® electromechanical universal testing machines perform tensile, compression, bend, peel, tear, and other mechanical tests on materials and products to ASTM, ISO, and other industry standards. These systems are available in a range of sizes and maximum force capacities. From small,... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Drop; Ductility; Fatigue; Toughness; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear; Tear Test
- Display / User Interface: Video; Computer Interface; Application Software
- Force / Load: 22480 to 134880
from Haida International Equipment Co., Ltd.
Product Description Of Computer Servo Tensile Test Machine. 5000kg Capacity Tensile Testing Machine is used in rubber, plastics, wire and cable, textiles, waterproof material, non-woven fabrics and other non-metallic materials and metal wire, metal foil, sheet metal and metal mechanical properties... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Speed: 0.0039 to 11.81
- Force / Load: 2205 to 11025
- Accuracy / Other : ±0.5%
from Kett US
Peel Tester [See More]
- Mechanical Test: Adhesion; Tensile; Friction or Wear
- Display / User Interface: Analog; Computer Interface
from Haida International Equipment Co., Ltd.
Product Description. Adhesive tape Tensile Test Equipment is widely used for all packing tape series, double-sided tape series, industrial tape and so on, for tensile strength, tear resistance, peel strength, bend strength, shear force , ect with different fixtures according to national and... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Stroke / Travel: 39.4
- Force / Load: 11.03 to 441
- Speed: 0.0039 to 19.69
from Kett US
Similar to the H18L, the H22 allows a ball indenter to be loaded in addition to scratch needle loading. Thin to thick film adhesion, real-time measurement of friction (due to abrasion), surface scratch hardness and tackiness can be evaluated by this system. Repeat testing (up to 9,999 strokes) can... [See More]
- Mechanical Test: Adhesion; Friction or Wear
- Display / User Interface: Analog; Digital
from Haida International Equipment Co., Ltd.
1. Specifications. 1 . Standards : EN1888. 2 . High quality with competitive price. 3 . Short delivery period. 2. Abrasion Testing Machine :. This Baby Wheel Brake Abrasion Test Machines is used to test the abrasion resistant of the stroller wheels. This wheel abrasion conditioning shall be... [See More]
- Mechanical Test: Friction or Wear
- Display / User Interface: Digital
- Force / Load: 100
from Haida International Equipment Co., Ltd.
Purpose: Baby wheels wear tester is suitable for small wheel abrasion test, such as luggage, skates, baby carriage, trolley wheels. Can be measured wheel wear resistance and the overall structure for wear and deformation, the test results are available as a reference for improvement. According to... [See More]
- Mechanical Test: Friction or Wear
- Display / User Interface: Digital
- Force / Load: 22.05 to 77.17
from Haida International Equipment Co., Ltd.
Introduction. Beer box sliding angle test machine manufacturers to test the carton skid resistance performance. Beer box or other packaging box stacking and transportation, if the surface friction coefficient is too small, easy to cause theslide, through the test, to improve the packing slip... [See More]
- Mechanical Test: Friction or Wear
- Display / User Interface: Digital
- Accuracy / Other : ± 0.1°
from Haida International Equipment Co., Ltd.
1.1 Application. Button pull tensile test equipment is used to determine the holding or breaking strength of prong-ring attached snap fasteners onto garments,prevent the buttons divorce from the clothing ,which case the dangerous if baby swallowing the buttons. So that every button and fixed... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Force / Load: 4410
from Haida International Equipment Co., Ltd.
Specifications. 1.Chair Caster Durability Tester is used to evaluate the quality and wear life of the caster in chair. 2.OEM. Bifma × 5.1-2011 Section 17, X5.5 Section 18, X5.9 Section 11. Effective stroke 900 mm. Standard loading pad, loading tray * 1, weight: 113kg. Test speed: 10 CPM. [See More]
- Mechanical Test: Friction or Wear
- Stroke / Travel: 35.4
- Force / Load: 249
- Display / User Interface: Digital
from Haida International Equipment Co., Ltd.
Specifications. 1. Chair Caster Durability Tester is used to evaluate the quality and wear life of the caster in chair. 2. OEM. Bifma × 5.1-2011 Section 17, X5.5 Section 18, X5.9 Section 11. Effective stroke 900 mm. Standard loading pad, loading tray * 1, weight: 113kg. Test speed: 10 CPM. [See More]
- Mechanical Test: Friction or Wear
- Stroke / Travel: 35.4
- Force / Load: 249
- Display / User Interface: Digital
from Haida International Equipment Co., Ltd.
Specifications. 1. Chair Caster Durability Testing Instrument is used to evaluate the quality and wear life of the caster in chair. 2. OEM. Product description: Chair Caster Durability Testing Instrument evaluate the ability of chair base and casters to withstand fatigue stresses and wear caused by... [See More]
- Mechanical Test: Fatigue; Friction or Wear
- Stroke / Travel: 30.0
- Force / Load: 249
- Display / User Interface: Digital
from Haida International Equipment Co., Ltd.
Specifications. 1.Chairs Caster Durability Cyclic Testing Equipment is used to evaluate the quality and wear life of the caster in chair. 2.OEM. Bifma × 5.1-2011 Section 17, X5.5 Section 18, X5.9 Section 11. Effective stroke 900 mm. Standard loading pad, loading tray * 1, weight: 113kg. Test... [See More]
- Mechanical Test: Fatigue; Friction or Wear
- Stroke / Travel: 35.4
- Force / Load: 249
- Display / User Interface: Digital
from Haida International Equipment Co., Ltd.
Application. Coefficient of friction tester is designed and manufactured to measure the static and kinetic coefficient of friction of plastic films, foils, paper, and other materials, which is widely applied to quality control, drug test, R & D, packaging, film, pharmaceutical, cosmetic and... [See More]
- Mechanical Test: Friction or Wear
- Speed: 3.94
- Force / Load: 0.0 to 0.4496
- Accuracy / Other : 0.01