Video / Graphic Display Mechanical Testing Equipment
from ADMET, Inc.
Employ strain gage load cells for direct measurement of force [See More]
- Display / User Interface: Video; Computer Interface; Application Software
- Force / Load: ? to 11240
- Mechanical Test: Compression (optional feature); Shear or Torsion (optional feature); Tensile; Flexure or Bending (optional feature); Bend Tests
- Stroke / Travel: ? to 12.0
from Wabash MPI
The Genesis Series Hydraulic Compression Press, Model G50H-19 ASTM is specially designed to vulcanize rubber sheets to provide samples for quality control, research and development and material comparison to prepare sheets for material property testing in accordance with ASTM D3182. Bump, breathe,... [See More]
- Display / User Interface: Video
- Force / Load: 16000 to 100000
- Mechanical Test: Compression
- Stroke / Travel: 8.0
from Instron®
Instron ® electromechanical universal testing machines perform tensile, compression, bend, peel, tear, and other mechanical tests on materials and products to ASTM, ISO, and other industry standards. These systems are available in a range of sizes and maximum force capacities. From small,... [See More]
- Display / User Interface: Video; Computer Interface; Application Software
- Force / Load: 22480 to 134880
- Mechanical Test: Adhesion; Compression; Creep; Drop; Ductility; Fatigue; Toughness; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear; Tear Test
from Mecmesin Corporation
The MultiTest 0.5-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 0.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training. [See More]
- Display / User Interface: Video; Application Software (optional feature)
- Force / Load: 0.4496 to 112
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 53.5
from Shimadzu Scientific Instruments, Inc.
From polymers to ceramics, and from biomaterials to plastics, extensometers are used to determine crucial strength characteristics in modern materials. Incorporating Shimadzu s Digital Strain Processing Engine to improve the capturing and processing of sensor results, the SIE-560 Series employs... [See More]
- Display / User Interface: Video; Computer Interface; Application Software
- Mechanical Test: Universal; Extensometer
from Uson, L.P.
The Uson Vector Functional Tester (VFT) is based on Uson's industry leading Leak Tester, with a more powerful test control unit processor, and state of the art Windows XP ® functional test applications designed specifically for our customers most demanding requirements. The VFT is fast,... [See More]
- Display / User Interface: Digital; Video
- Mechanical Test: Shear or Torsion; Vibration; Vector Functional Tester
from Haida International Equipment Co., Ltd.
90 degree Peeling Strength Tester is used to test the adhesive strength of cooper-foil circuit on the PC board or tin-foil, aluminum-foil, tap, etc., which are adhesive to the surface of object. [See More]
- Display / User Interface: Video; Computer Interface; Application Software
- Force / Load: 441
- Mechanical Test: Adhesion
- Speed: 0.0039 to 19.69
from TM Electronics, Inc.
TME's New Intelligent Package Test System Burst, Creep, Creep-to-Failure, and Leak Integrity Tests. The smart TME BT Integra-Pack © is a bench-top, high-resolution (0.001 psig) test instrument with a small footprint and user-friendly ease of operation. Electronic pressure and flow controls... [See More]
- Display / User Interface: Video
- Pressure: 0.1813 to 50.04
- Mechanical Test: Creep; Hydrostatic or Burst
from Wabash MPI
Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703, Procedure C. The presses are equipped with heating/cooling platens and a programmable digital controller which... [See More]
- Display / User Interface: Video
- Force / Load: 2000 to 60000
- Mechanical Test: Compression
- Stroke / Travel: 6.0
from Mecmesin Corporation
The MultiTest 10-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 10kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensil tests are performed and requires minimum set-up time and training. [See More]
- Display / User Interface: Video; Application Software (optional feature)
- Force / Load: 11.24 to 2248
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 37.8
from Shimadzu Scientific Instruments, Inc.
A video extensometer for the Autograph series of testing and inspection machines, the TRView X achieves high precision (JIS Class 0.5 for use at room temperature; JIS Class 1 for use in chamber), making it compatible with a variety of materials, including metals, plastics, rubbers, and films. A... [See More]
- Display / User Interface: Video; Computer Interface; Application Software
- Speed: 39.37
- Mechanical Test: Ductility; Tensile; Universal
- Temperature: 41 to 95
from Haida International Equipment Co., Ltd.
Production description: The Peeling Strength Tester is used to test the adhesive strength of cooper-foil circuit on the PC board or tin-foil , aluminum-foil , tap , etc . , which are adhesive to the surface of object . Deformation under defined load: Test deformation under defined load of tested... [See More]
- Display / User Interface: Video; Computer Interface; Application Software
- Force / Load: 4.41 to 55.12
- Mechanical Test: Adhesion
- Stroke / Travel: 11.8
from Wabash MPI
Wabash MPI is proud to introduce Model G28-12-PCR proppant Crush Test press. This Genesis Series press meets the critical demands of ISO 13503-2:2006 with unsurpassed cycle repeatability. The proportional hydraulic system is capable of applying a constant rate of 3.8 MPa/min. (2000 PSI min.) from 2... [See More]
- Display / User Interface: Video
- Force / Load: 4000 to 56000
- Mechanical Test: Compression
- Stroke / Travel: 6.0 to 9.0
from Mecmesin Corporation
The MultiTest 2.5-xt is a Mecmesin's mid-range programmable, yet self-contained force tensile testing system rated to 2.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tests are performed and requires minimum set-up time and... [See More]
- Display / User Interface: Video; Application Software (optional feature)
- Force / Load: 562
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
from Shimadzu Scientific Instruments, Inc.
With their environmentally friendly design, the UH-X and UH-FX testers can significantly reduce energy expenditures in testing laboratories.The UH-X/FX Series improves upon the control performance and ease of operation of universal testers. The semi-auto-tuning function allows high-precision stress... [See More]
- Display / User Interface: Video; Computer Interface; Application Software
- Force / Load: 0.0 to 112400
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 7.9 to 9.8
from Haida International Equipment Co., Ltd.
Production description: Adhesive strength peeling testing machine is used to test the adhesive strength of cooper-foil circuit on the PC board or tin-foil, aluminum-foil, tap, etc., which are adhesive to the surface of object. Quality guarantee. Items for quality guarantee: One year free service... [See More]
- Display / User Interface: Video; Computer Interface
- Force / Load: 0.0 to 441
- Mechanical Test: Adhesion
- Stroke / Travel: 35.4
from Mecmesin Corporation
The MultiTest 25-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 25kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tests are performed and requires minimum set-up time and training. The... [See More]
- Display / User Interface: Video; Application Software (optional feature)
- Force / Load: 11.24 to 5620
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 37.4
from Haida International Equipment Co., Ltd.
Product produce: Adhesive tape peel test equipment is used to measure adhesive and stripping as well as run seal strength tests, 180 ° peel, 90 ° peel, and T-peel tests. Product Features. 1. Motor system: Panasonic servo motor +Servo driver +High precise ball screw (Taiwan). 2. Control... [See More]
- Display / User Interface: Video; Computer Interface; Application Software
- Speed: 0.0039 to 19.69
- Force / Load: 110 to 441
- Accuracy / Other : ±0.5%
from Mecmesin Corporation
The MultiTest 5-xt is Mecmesin's mid-range programmable, yet self-contained force tensile testing machine rated to 5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and... [See More]
- Display / User Interface: Video; Application Software (optional feature)
- Force / Load: 0.4496 to 562
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 23.2
from Haida International Equipment Co., Ltd.
Product description: Cornell mattress durability tester apply to innerspring, box spring mattresses and foam mattress. The Cornell mattress durability tester is used to test the long term capacity of bedding to resist cyclic loading. The mattress durability tester consists of a double hemispherical... [See More]
- Display / User Interface: Video
- Mechanical Test: Fatigue
from Mecmesin Corporation
The MultiTest 50-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 50kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tests are performed and requires minimum set-up time and training. The... [See More]
- Display / User Interface: Video; Application Software (optional feature)
- Force / Load: 11.24 to 11240
- Mechanical Test: Compression; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 43.3
from Haida International Equipment Co., Ltd.
Usage: Incline impact test machine is simulated the impact strength of packaging in the real circumstance of transport. Slope impact test machine is apply to the pile up of goods, slide of electromechanical, loading of the engine, transportation of product. Incline impact tester is also can supply... [See More]
- Display / User Interface: Video
- Mechanical Test: Toughness
from Haida International Equipment Co., Ltd.
Specifications. 1. Calculate the test value automatically. 2. Flex machine. The Usage: MIT Folding Resistance Tester Factory is used to test the folding resistance strength of paper and cardboard , the method is to fasten the two ends of specimen on the machine , make the specimen bear a certain... [See More]
- Display / User Interface: Video
- Mechanical Test: Flexure or Bending
from Haida International Equipment Co., Ltd.
Specifications. Package Clamp Testing machine. Up to ASTM D6055. PLC control. The usage: The clamp testing equipment simulates the process the schnabel car discharge the package, during this process, the clamping force of the both boards will affect the package and cargo. And this test is to... [See More]
- Display / User Interface: Video
- Force / Load: 1102
- Mechanical Test: Compression
- Speed: 0.3937 to 11.81
from Haida International Equipment Co., Ltd.
Machine overview. Stroller Crash Test & Side Stability Test Platform is designed based on EN 1888 Cluase 8.10.3 requirments, which can help the manufacturer and the testing orginzation to finished the Crash Test & Stability Test. Testing method is pram placed on the sandpaper of surface of... [See More]
- Display / User Interface: Video
- Mechanical Test: Baby Stroller Stability Test