Hydrostatic / Burst Mechanical Testing Equipment
from Haida International Equipment Co., Ltd.
Application: This burst strength test equipment is used for measure the burst of leather,cloth. [See More]
- Mechanical Test: Hydrostatic or Burst
- Accuracy / Other : ± 0.5%
- Pressure: 71.12 to 640
- Display / User Interface: Digital
from TM Electronics, Inc.
TME's New Intelligent Package Test System Burst, Creep, Creep-to-Failure, and Leak Integrity Tests. The smart TME BT Integra-Pack © is a bench-top, high-resolution (0.001 psig) test instrument with a small footprint and user-friendly ease of operation. Electronic pressure and flow controls... [See More]
- Mechanical Test: Creep; Hydrostatic or Burst
- Display / User Interface: Video
- Pressure: 0.1813 to 50.04
from Haida International Equipment Co., Ltd.
Product description: Hydrostatic Head Testing Equipment For Textile,also as a kind of textile testing equipment, is used for testing the water permeability resistance to the compact cloth such as canvas, linoleum, tenting, tarpaulin, non-woven fabrics, rain resistant dress fabrics, coating fabrics... [See More]
- Mechanical Test: Hydrostatic or Burst
- Accuracy / Other : 0.2%FS
- Pressure: 0.0725 to 7.25
- Display / User Interface: Video