Ductility Mechanical Testing Equipment
from Shimadzu Scientific Instruments, Inc.
Features. Short Test Cycle Time Selecting a 5 kN max. HS table-top type with a 3300 mm/min return speed and 3000 mm/min crosshead speed reduces the test cycle time for specimens that stretch, such as rubber. Short-column Type (Model SC) Added Ideal for the compression testing of small parts, such as... [See More]
- Mechanical Test: Adhesion; Compression; Ductility; Tensile; Flexure or Bending; Universal
- Stroke / Travel: 27.6 to 45.3
- Force / Load: 225 to 67440
- Speed: 1.97E-5 to 130
from ZwickRoell LP
With the BUP sheet metal testing machines, characteristic values of the ductility of sheet metals are determined and evaluated. Sheet metal testing machines support development processes in the characterization of new alloys and new metalworking technologies, as well as in eventual series... [See More]
- Mechanical Test: Ductility
- Display / User Interface: Digital
- Force / Load: 22480 to 224800
from Instron®
Instron TestMaster ™ 2 Automated Testing Systems enable a new dimension of testing productivity. These systems were designed as a solution to these common testing challenges: Safety. Throughput. Repetitive Tasks/Better Use of Skilled Operators. Variability of Results. Available as either a... [See More]
- Mechanical Test: Compression; Ductility; Tensile; Flexure or Bending; Tear Test
- Display / User Interface: Digital; Computer Interface; Application Software
- Force / Load: 112 to 56200
from Haida International Equipment Co., Ltd.
Hydraulic Tensile Testing Machine with underneath type oil cylinder and four columns structure is mainly used to do tension, compression, bending, shearing test for metal materials, non-metal material,steel and all kind of materials. Universal Testing Machine is applied for fields of metallurgy,... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Stroke / Travel: 31.5 to 35.4
- Force / Load: 449600
- Speed: 1.97
from Shimadzu Scientific Instruments, Inc.
A video extensometer for the Autograph series of testing and inspection machines, the TRView X achieves high precision (JIS Class 0.5 for use at room temperature; JIS Class 1 for use in chamber), making it compatible with a variety of materials, including metals, plastics, rubbers, and films. A... [See More]
- Mechanical Test: Ductility; Tensile; Universal
- Temperature: 41 to 95
- Speed: 39.37
- Humidity: 20 to 80
from Instron®
Instron offers an extensive range of fully-integrated dynamic and fatigue testing systems from 1000 N up to 5000 kN. Incorporating servohydraulic, servo-electric and linear motor technologies, these test instruments cover a broad range of fatigue, dynamic, and static testing applications. These... [See More]
- Mechanical Test: Creep; Ductility; Fatigue; Shear or Torsion; Flexure or Bending; Universal; Friction or Wear
- Display / User Interface: Digital; Computer Interface; Application Software
- Force / Load: 225 to 1.12E6
from Haida International Equipment Co., Ltd.
Product Description Of Computer Servo Tensile Test Machine. 5000kg Capacity Tensile Testing Machine is used in rubber, plastics, wire and cable, textiles, waterproof material, non-woven fabrics and other non-metallic materials and metal wire, metal foil, sheet metal and metal mechanical properties... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Speed: 0.0039 to 11.81
- Force / Load: 2205 to 11025
- Accuracy / Other : ±0.5%
from Instron®
Instron ® electromechanical universal testing machines perform tensile, compression, bend, peel, tear, and other mechanical tests on materials and products to ASTM, ISO, and other industry standards. These systems are available in a range of sizes and maximum force capacities. From small,... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Drop; Ductility; Fatigue; Toughness; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear; Tear Test
- Display / User Interface: Video; Computer Interface; Application Software
- Force / Load: 22480 to 134880
from Haida International Equipment Co., Ltd.
Product Description. Adhesive tape Tensile Test Equipment is widely used for all packing tape series, double-sided tape series, industrial tape and so on, for tensile strength, tear resistance, peel strength, bend strength, shear force , ect with different fixtures according to national and... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Stroke / Travel: 39.4
- Force / Load: 11.03 to 441
- Speed: 0.0039 to 19.69
from Haida International Equipment Co., Ltd.
1.1 Application. Button pull tensile test equipment is used to determine the holding or breaking strength of prong-ring attached snap fasteners onto garments,prevent the buttons divorce from the clothing ,which case the dangerous if baby swallowing the buttons. So that every button and fixed... [See More]
- Mechanical Test: Adhesion; Compression; Creep; Ductility; Fatigue; Shear or Torsion; Tensile; Flexure or Bending; Universal; Friction or Wear
- Force / Load: 4410