RS485 CCD Cameras
from Fiber Instrument Sales, Inc./FIS
480 TV lines of resolution, alarm function, heater / blower housing [See More]
- Format / Output: RS485
- Monochrome / Color: Monochrome
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from Clinton Electronics Corporation
1/4" SONY EX-View CCD, 470 / 540 TVL (High Resolution Mode), High-Speed Precision PTZ, High Sensitivity in Low Light Environment, Fast Auto Focus, Compact Size, Fan with Thermal Control, OSD for Configuration Setup (Dip-switch free setup), Path Memory Function, Privacy Masking, 128 Presets, 4.2 ~... [See More]
- Format / Output: RS485
- Horizontal Resolution: 470 to 540
- Camera Function: Video
- Shutter Speed: 1.00E-4 to 1
from Det-Tronics
The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone camera that performs... [See More]
- Format / Output: RS232; RS485; UTP
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Low Light Camera; Line Scan Camera
from IC Realtime, LLC
The EL-9036 represents a new generation of Mobile PTZ cameras. It provides a wider, high speed pan and tilt movement with a range of 360 degrees and up to 36X optical zoom. The night-vision ability consists of a high-grade IR spectrum. This allows a clear view even in total darkness. Combined with... [See More]
- Format / Output: RS485
- Specialty Camera Type: High Speed Camera
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; CameraLink; IEEE 1394 (FireWire); USB; Wireless
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
from Clinton Electronics Corporation
1/4" SONY EX-View CCD, 470 TVL Resolution, Aluminum Alloy Construction, Multiple Protocols Supported, Low-noise and High-Speed Operation, OSD Configuration Menu, Path Memory Function, Privacy Masking, 128 Presets, 4.1 ~ 73mm Lens, 18x Optical Zoom, 12x Digital Zoom, 0.4 - 300 ° /sec. Pan Speed,... [See More]
- Format / Output: RS485
- Horizontal Resolution: 470
- Camera Function: Video
- Shutter Speed: 1.00E-4 to 1
from NorPix, Inc.
High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; CameraLink; IEEE 1394 (FireWire); USB; Wireless
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera