Scientific / Research CCD Cameras

43 Results
Inspection Camera -- PCE-VM 21
from PCE Instruments / PCE Americas Inc.

The PCE-VM 21 consists of an optical microscope, CCD camera and LCD screen. Due to the 75-fold magnification, it is possible to view very small parts and electronics very clearly. The PCE-VM 21 industrial microscope reduces eye strain during soldering of printed circuit boards (PCBs), investigating... [See More]

  • Application / Industry: Industrial; Scientific / Research
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Horizontal Resolution: 600
Dicam Series -- Model Dicam Pro
from PCO AG

High powered intensified camera, maybe triggered by light or electricity [See More]

  • Application / Industry: Industrial; Scientific / Research; Particle Image Velocimetry (PIV)
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera
FireWire CCD Microscopy Camera -- PL-B872MF-KIT
from PixeLINK

Details. The PL-B872 uses a 2/3" format 1.45 megapixel Sony progressive scan sensor that provides a maximum image resolution of 1392 x 1040 with a frame rate of 15 fps. The enhanced sensitivity of the ILT CCD sensor combined with low dark current, low smear and excellent anitblooming result in low... [See More]

  • Application / Industry: Scientific / Research; Histology, Pathology, Hematology
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Horizontal Resolution: 1392
Stingray Series -- F-033B
from Allied Vision Technologies GmbH

High-quality (mid-priced) VGA camera with many image pre-processing functions. The Stingray F-033B/C is a high-quality VGA camera. It is equipped with a sensitive SONY HAD CCD sensor and includes many image pre-processing functions. At full resolution, it runs at 84 fps. Higher frame rates can be... [See More]

  • Application / Industry: Industrial; Scientific / Research; Semiconductor Inspection
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Radiation Tolerant Cameras
from Mirion Technologies

Our organization is comprised of over 1000 talented professionals, passionate about delivering world class products, services, and solutions in the world of radiation detection and protection. From our 13 operating facilities across North America, Europe, and Asia, Mirion Technologies offers... [See More]

  • Application / Industry: Scientific / Research
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Still; Video
  • Horizontal Resolution: 400 to 600
Streampix 5-PrePost Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
60 Board NTSC Camera -- STC-N54
from Sentech America

The STC-N54 is a low cost, low resolution, micro board, NTSC camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution). Scanning System. 2:1 Interlace. [See More]

  • Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
Alta® F Series High Performance Cooled CCD Back-Illuminated Camera -- F1007 1024 x 122 12µ
from Apogee Imaging Systems

The F1007 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F1007 has a back-illuminated full frame spectroscopy format CCD with exceptionally high quantum efficiency across the visible and in the UV. The 12 micron pixels provide high spectral... [See More]

  • Application / Industry: Scientific / Research
  • Specialty Camera Type: Low Light Camera
  • Camera Function: Still
  • Horizontal Resolution: 1024
Industrial Microscope -- UC90
from Evident Scientific

The 9-megapixel UC90 camera captures it all: brightfield images of superior quality, basic fluorescence applications, and up to 4K UHD acquisition. See all the details and not the noise with OSIA, the exclusive Olympus noise reduction technology. Maximum Image Information. The 1-inch high-definition... [See More]

  • Application / Industry: Industrial; Scientific / Research
  • Monochrome / Color: Color
  • Camera Function: Still
  • Horizontal Resolution: 1920 to 3384
CCD Research Camera -- CS/MS
from JENOPTIK Optical Systems, Inc.

The high sensitivity of the color and monochrome ProgRes ® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the cooled... [See More]

  • Application / Industry: Scientific / Research
  • Monochrome / Color: Monochrome (optional feature); Color (optional feature)
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
HyperVision High Speed Video Camera -- HPV-2
from Shimadzu Scientific Instruments, Inc.

The HPV-2 can be used in a wide range of applications that require high-speed recording, such as the development of advanced technologies and products, defect cause analysis, scientific, engineering, or medical research, improvement of manufacturing technologies, and sports science. [See More]

  • Application / Industry: Industrial; Scientific / Research
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
Runner Series -- ruL2098-10gc
from Basler Vision Technologies

The Basler runner family is a new line scan series that combines high quality line scan technology with GigE Vision interface technology. The monochrome version of the runner is available with 1k and 2k resolution and several speed variants. The color version of the runner is based on a tri-linear... [See More]

  • Application / Industry: Industrial; Scientific / Research
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Line Scan Camera
Stingray Series -- F-046B
from Allied Vision Technologies GmbH

Wide VGA 1394b camera - comprehensive image pre-processing - high quality, mid-priceThe Stingray F-046B/C is a Wide VGA 1394b camera. It is equipped with a sensitive SONY HAD CCD sensor, and runs at 61 fps at full resolution. Thanks to its comprehensive image pre-processing functions, it delivers an... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Multimedia
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
60 Board NTSC Camera -- STC-N63b
from Sentech America

The STC-635 is the latest and greatest in Sentech ’s ever popular Analog camera series. This camera features a 1/3 ” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-635 is available in three different back... [See More]

  • Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
Alta® F Series High Performance Cooled CCD Back-Illuminated Camera -- F230 2048 x 2048 15µ
from Apogee Imaging Systems

The F230 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F230 uses a very large format 4-megapixel back-illuminated sensor, ideal for applications requiring large field of view, such as sky surveys and radiology. All Alta systems are backed... [See More]

  • Application / Industry: Scientific / Research
  • Specialty Camera Type: Low Light Camera
  • Camera Function: Still
  • Horizontal Resolution: 2048
Industrial Microscope Digital Camera -- DP22
from Evident Scientific

The DP22 is a 2.8 megapixel digital camera for microscopes that offers stunning color and crisp detail with a smooth 15 frames per second, perfect for users without access or the desire to use a PC. Spectacular Images Image Display. The DP22 has the power to display images over high-definition at a... [See More]

  • Application / Industry: Scientific / Research
  • Monochrome / Color: Color
  • Camera Function: Still
  • Horizontal Resolution: 1440
CCD Routine Camera -- C3
from JENOPTIK Optical Systems, Inc.

Ease of operation, high resolution and excellent colorreproduction are the distinguishing features of the camerasof the ProgRes ® CCD Routine range.With up to 7 mega pixels resolution, these cameras are idealtools for high-quality image documentation and elementaryimage analysis. To facilitate... [See More]

  • Application / Industry: Scientific / Research
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 2080
HyperVision High Speed Video Camera -- HPV-X
from Shimadzu Scientific Instruments, Inc.

A World's First - Journey to Unknown Realms of High Resolution and Ultra-High Speeds. In a variety of scientific applications, phenomena elapse in an instant, leaving no clue to their solution. High-speed video cameras record such moments, enabling visualization through slow-motion replay. This... [See More]

  • Application / Industry: Industrial; Scientific / Research
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
Stingray Series -- F-080B
from Allied Vision Technologies GmbH

Digital XGA camera  -1394b - extensive image pre-processingThe Stingray F-080B/C is equipped with a very sensitive SONY CCD sensor.   At full resolution, it runs at 31 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling. Sony ICX204. Two configurable... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Multimedia
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
StreamPix Station Airborne
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
60 Cased NTSC Camera -- STC-N63
from Sentech America

The STC-N63 is a high resolution, 1/3" color CCD, NTSC camera that offers 480 TV Lines and a 10-Bit DSP in a very compact cased configuration (36 x 36 x 37mm). These low cost cameras offer an optional user-programmable DSP and setup. The STC-N63 is available in 5 different back panel options. Pixel... [See More]

  • Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
Alta® F Series High Performance Cooled CCD Back-Illuminated Camera -- F47 1024 x 1024 13µ
from Apogee Imaging Systems

The F47 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F47 has a back-illuminated full frame megapixel CCD with exceptionally high quantum efficiency. The standard midband coating (F47-MB) has the highest peak in the visible; the optional... [See More]

  • Application / Industry: Scientific / Research
  • Specialty Camera Type: Low Light Camera
  • Camera Function: Still
  • Horizontal Resolution: 1024
Industrial Microscope Digital Camera -- DP27
from Evident Scientific

Designed to Maintain at Maximum Performance at Low Magnifications with Large Fields of View. Equipped with an industry leading 5-megapixel CCD, the micro imaging digital camera, DP27 captures images at up to 2448 x 1920-pixel resolution -allowing large fields of view captured at low... [See More]

  • Application / Industry: Scientific / Research
  • Monochrome / Color: Color
  • Camera Function: Still
  • Horizontal Resolution: 1920
Digital Microscope Camera -- SpeedXT® Core 3
from JENOPTIK Optical Systems, Inc.

ProgRes ® SpeedXT core 3 and SpeedXT core 5 are the first to feature Jenoptik ’s innovative SpeedXT core technology providing very fast live speed rates of 17 fps / 13 fps in full resolution of 3 / 5 mega pixel. Due to the enhancement of the live image speed in combination with the high... [See More]

  • Application / Industry: Scientific / Research
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Low Light Camera
Stingray Series -- F-125B
from Allied Vision Technologies GmbH

1394b -  Sony ExView CCD sensor ICX445 - high sensivityThe Stingray F-125B/C is equipped with a SONY ExView CCD sensor and has an extra high sensitivity. At full resolution, it runs at 30 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling. Sony ICX445 ExView... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Multimedia
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
600 Series Cased (High Resolutions) Camera -- STC-620
from Sentech America

The STC-620 is the latest and greatest in Sentech ’s ever popular Analog camera series. This camera features a 1/2 ” high resolution CCD Sensor, NTSC format, 480 TV Lines, 30 FPS, and a multitude of additional features. The cased version of the STC-620 is available in three different... [See More]

  • Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
Alta® F Series High Performance Cooled CCD Front-Illuminated Camera -- F1 768 x 512 9µ
from Apogee Imaging Systems

The F1 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F1 has a Truesense Imaging full frame sensor with very high quantum efficiency. Low noise and large field-of-view are ideal for OEMs, biological sciences, spectroscopy and astronomy. All... [See More]

  • Application / Industry: Scientific / Research
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Specialty Camera Type: Low Light Camera
Industrial Microscope Digital Camera -- XM10
from Evident Scientific

The XM10 monochrome camera offers dependable gray scale value and fluorescence microscopy images: high resolution, extremely fine sensitivity, a cooled CCD chip, variable exposure times and an optional external trigger function. Olympus Camera Control. All functions of the XM10 monochrome camera are... [See More]

  • Application / Industry: Scientific / Research
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Horizontal Resolution: 1032
Stingray Series -- F-145B
from Allied Vision Technologies GmbH

Sony ICX285 ExView HAD sensor - high sensivity - low-noise binning mode - defect pixel correctionThe Stingray F-145B/C incorporates the popular SONY ICX285 ExView HAD sensor. In combination with the Stingray's image pre-processing functions like low-noise binning mode and High SNR mode, this camera... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Multimedia
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
TroublePix 200
from NorPix, Inc.

High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
600 Series NTSC Remote Head Board Camera -- STC-R640b
from Sentech America

The STC-R640 is a 1/4", remote head, NTSC, cased camera. The camera control unit (CCU) is a compact 51 (W) x 51 (H) x 55.5 (D) mm and the CCD board is 22 (L) x 8 (D) mm. The STC-R640 is offered without a mating cable between the CCU and CCD board. Scanning System. 2:1 Interlace. Scanning Frequency. [See More]

  • Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Maximum Frame Rate: 25
Alta® F Series High Performance Cooled CCD Front-Illuminated Camera -- F43 2048 x 2048 24µ
from Apogee Imaging Systems

The F43 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F43 uses an exceptionally large format monochrome 4-megapixel full frame front-illuminated sensor. Its large pixels give it very high full well capacity, making it ideal for... [See More]

  • Application / Industry: Scientific / Research
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Specialty Camera Type: Low Light Camera
Stingray Series -- F-146B
from Allied Vision Technologies GmbH

IEEE 1394b camera - 1.4 Megapixel - frame grabber functionsThe Stingray F-146B/C is equipped with a SONY HAD CCD sensor. At full resolution, it runs at 15 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling. Sony ICX267. Two configurable inputs, four configurable... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Multimedia
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
TroublePix 2000
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera
600 Series NTSC Remote Head Cased Camera -- STC-R640
from Sentech America

Sentech has released a new version of the ever popular Remote Head camera series. The STC-R640 is the NTSC 480 TV Line version of the remote CCU. This camera features a 1/4" CCD Sensor, Composite & Y/C Video output, and much more. The STC-R640 is compatible with a wide variety of mating cable,... [See More]

  • Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
Ascent® Series Interline Camera -- A1050 1024 x 1024 5.5µ
from Apogee Imaging Systems

The Ascent A1050 has a 1-megapixel interline transfer sensor with low noise and high quantum efficiency. The camera is available with a monochrome (A1050) or color (A1050C) sensor. Small pixels are ideal for microscopy. 1 to 16 MHz 16-Bit digitization. Binning up to 8 horizontal x 1024 height. Field... [See More]

  • Application / Industry: Scientific / Research
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Still
  • Specialty Camera Type: Low Light Camera
Stingray Series -- F-201B
from Allied Vision Technologies GmbH

High performance UXGA camera - 1394b - many frame grabber functionsThe Stingray F-201B/C is equipped with a SONY Super HAD CCD sensor. At full resolution, it runs at 14 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling. Sony ICX274. Two configurable inputs, four... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Multimedia
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
TroublePix 500
from NorPix, Inc.

High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera
Ascent® Series Interline Camera -- A16000 4872 x 3248 7.4µ
from Apogee Imaging Systems

The Ascent ® A16000 has a 16-megapixel interline transfer sensor with high quantum efficiency. The camera is available with a monochrome sensor (A16000) or color (A16000C) sensor with a Bayer mosaic. Low noise and small pixels are ideal for OEM applications, biological and physical sciences. 1... [See More]

  • Application / Industry: Scientific / Research
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Still
  • Specialty Camera Type: Low Light Camera
Stingray Series -- F-504B
from Allied Vision Technologies GmbH

High performance 1394b camera - 5 Megapixel - 9 fpsThe Stingray F-504B/C is equipped with a SONY Super HAD CCD sensor. At full resolution, it runs at 9 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling. Thanks to the modular design of the Stingray series, the... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Multimedia
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Aspen® Series High Performance Cooled CCD Full Frame Camera System -- CG1 768 x 512 9µ
from Apogee Imaging Systems

Aspen is the newest in design innovation from Apogee Imaging Systems. Aspen increases cooling performance in a smaller package, improves stray light baffling, adds a Network interface with a built-in web server, supports dual output CCDs up to 16Mhz and sets a new standard in shutter reliability. [See More]

  • Application / Industry: Scientific / Research
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Specialty Camera Type: Low Light Camera