Gain Control CCD Cameras
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
from ANVS, Inc.
Built around high-performance 18 mm gen 2 and gen 3 tubes [See More]
- Performance: Gain Control
- Specialty Camera Type: Low Light Camera
- Camera Function: Video
- Application / Industry: Industrial; Scientific / Research; Security / Law Enforcement; Military, High Grade Night Vision
from PixeLINK
Details. The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3 ” optical format. External triggering and 2 general-purpose outputs provide... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Allied Vision Technologies GmbH
1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Baumer Ltd.
With the new VisiLine ® camera series you can rely on innovative technologies and the proven quality of our successful TX series. Consistent further developments have made the cameras better in all areas: higher frame rates with even better image quality and more functionality. For simplified... [See More]
- Performance: Gain Control
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Industrial
from Det-Tronics
The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone camera that performs... [See More]
- Performance: Gamma Correction; Gain Control; Autofocus
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Low Light Camera; Line Scan Camera
from Matrox Imaging
Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly integrated... [See More]
- Performance: Progressive Scan; Gain Control
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; Smart Camera
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
from PixeLINK
Details. The PL-B872 uses a 2/3" format 1.45 megapixel Sony progressive scan sensor that provides a maximum image resolution of 1392 x 1040 with a frame rate of 15 fps. The enhanced sensitivity of the ILT CCD sensor combined with low dark current, low smear and excellent anitblooming result in low... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Anti-Blooming
- Monochrome / Color: Monochrome
- Camera Function: Video
- Application / Industry: Scientific / Research; Histology, Pathology, Hematology
from Allied Vision Technologies GmbH
5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GB2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Baumer Ltd.
Now with IP 65 and IP 67, VisiLine ® IP protected cameras provide optimum protection for applications under harsh environmental conditions. Thanks to the water and dustproof housing, the lens and all sensitive camera parts are protected from both water spray and temporary immersion. An x-coded... [See More]
- Performance: Gain Control
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Industrial
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
from Allied Vision Technologies GmbH
Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or landscape sensor... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
from Allied Vision Technologies GmbH
High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
from NorPix, Inc.
High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
from Allied Vision Technologies GmbH
Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color image quality. The GC1290 runs more... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
from NorPix, Inc.
High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera
from Allied Vision Technologies GmbH
High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) that runs... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Allied Vision Technologies GmbH
Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The GC1600H incorporates a high-quality Sony CCD sensor providing excellent image quality. The GC1600H operates over... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Allied Vision Technologies GmbH
Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GC2450 is the high-quality Sony ICX625 CCD image sensor that... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Allied Vision Technologies GmbH
Low cost GigE camera - 64 fpsThe GC780 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC780 incorporates the Sony ICX415 CCD sensor and runs 64 frames per second at 782x582 resolution over the GigE Vision-compliant... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Allied Vision Technologies GmbH
Fast CCD Megapixel camera - 60 fpsThe 1 Megapixel GE1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GE1050 incorporates the 1024 x 1024 Kodak KAI-01050 CCD running 60 frames per second at megapixel resolution and even... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Allied Vision Technologies GmbH
1.4 Megapixel camera with GigE interfaceThe 1.4 Megapixel GE1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GE1350 runs 20... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Allied Vision Technologies GmbH
High sensitivity 1.4 Megapixel CCD camera with GigE interfaceThe 1.4 Megapixel GE1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1380 incorporates the incomparable Sony ICX285 CCD sensor providing high-sensitivity, low noise,... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Allied Vision Technologies GmbH
2 Megapixel CCD camera with GigE Vision interfaceThe 2 Megapixel GE1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color image quality. The GE1600 runs 15... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Allied Vision Technologies GmbH
2 megapixel CCD camera with GigE Vision interface - 30 frames per secondThe 2 Megapixel GE1650 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1650 incorporates a high-quality Kodak KAI-2020 CCD sensor providing excellent monochrome and color image... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Allied Vision Technologies GmbH
2 megapixel CCD camera with GigE Vision interface - More than 30 frames per secondThe 2 Megapixel GE1660 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1660 incorporates a high-quality 2/3" Kodak KAI-2020 CCD sensor providing excellent monochrome... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Allied Vision Technologies GmbH
Ultra-compact, inexpensive 1394a Wide VGA camera. The Guppy F-033B/C is an ultra-compact, inexpensive Wide VGA camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 58 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX424 (progressive scan). One... [See More]
- Performance: Progressive Scan; Gain Control
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Allied Vision Technologies GmbH
Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor. It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX414 (removable IR cut filter). Two configurable inputs,... [See More]
- Performance: Progressive Scan; Gain Control
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Allied Vision Technologies GmbH
High-quality (mid-priced) VGA camera with many image pre-processing functions. The Stingray F-033B/C is a high-quality VGA camera. It is equipped with a sensitive SONY HAD CCD sensor and includes many image pre-processing functions. At full resolution, it runs at 84 fps. Higher frame rates can be... [See More]
- Performance: Progressive Scan; Gain Control
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera