Pan / Tilt CCD Cameras
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
from Fiber Instrument Sales, Inc./FIS
Built in heater and fan/IP6 weather-proof, vandle proof [See More]
- Physical: Outdoor Rated; Pan / Tilt; Dome
- Monochrome / Color: Monochrome
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from Fiberscope.net by MEDIT
The new telescopic Pole-mounted Utility Inspection Camera INSPEKTOR features a 1.6 ” (41mm) diameter camera head specially designed to perform inspections in total darkness. This telescopic pole camera is waterproof to 100 feet, and can be used to inspect areas that would otherwise be... [See More]
- Physical: Underwater Rated; Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Low Light Camera
from Clinton Electronics Corporation
1/4" SONY EX-View CCD, 470 / 540 TVL (High Resolution Mode), High-Speed Precision PTZ, High Sensitivity in Low Light Environment, Fast Auto Focus, Compact Size, Fan with Thermal Control, OSD for Configuration Setup (Dip-switch free setup), Path Memory Function, Privacy Masking, 128 Presets, 4.2 ~... [See More]
- Physical: Pan / Tilt
- Horizontal Resolution: 470 to 540
- Camera Function: Video
- Shutter Speed: 1.00E-4 to 1
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
from Fiberscope.net by MEDIT
This Industrial Zoom Inspection Camera is a top of the line device specially designed for tactical and mechanical inspections. These units feature a specially manufactured 2.5 ” diameter color camera head with 10x optical zoom, mounted on a telescopic pole that features 2-way camera head... [See More]
- Physical: Underwater Rated; Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Low Light Camera
from Clinton Electronics Corporation
1/4" SONY EX-View CCD, 470 TVL Resolution, Aluminum Alloy Construction, Multiple Protocols Supported, Low-noise and High-Speed Operation, OSD Configuration Menu, Path Memory Function, Privacy Masking, 128 Presets, 4.1 ~ 73mm Lens, 18x Optical Zoom, 12x Digital Zoom, 0.4 - 300 ° /sec. Pan Speed,... [See More]
- Physical: Pan / Tilt
- Horizontal Resolution: 470
- Camera Function: Video
- Shutter Speed: 1.00E-4 to 1
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
from Fiberscope.net by MEDIT
Industrial Pole mounted Inspection Camera specially designed for technical search, tactical surveillance and other inspections from outside of a confined space or hard to reach/hazardous location. These systems are made in USA. Industrial Grade Inspection Camera with Built in Articulation. Camera... [See More]
- Physical: Underwater Rated; Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Low Light Camera
from Clinton Electronics Corporation
1/4" SONY Ex-View CCD, 470 / 540 TV Lines (High Resolution Mode), Aluminum Alloy Construction, Intelligent Temperature Control, IP66, Includes 1 Spare Dome Cover, Multiple Protocols Supported, Low-noise, High Speed, OSD Configuration Menu, Path Memory Function, Privacy Masking, 128 Presets, 3.5 ~... [See More]
- Physical: Pan / Tilt
- Horizontal Resolution: 470 to 540
- Camera Function: Video
- Shutter Speed: 1.00E-4 to 1
from NorPix, Inc.
High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
from Fiberscope.net by MEDIT
CYCLOPS Manhole Camera is an extremely reliable and affordable inspection device used to inspect tanks, manholes, tunnels, pipelines, etc. from street level. This lightweight unit with a telescopic rod allows for easy single-user operation and ideal for pipes with diameter from 200 mm (8 ’... [See More]
- Physical: Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Industrial