Progressive Scan CCD Cameras

82 Results
JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens -- GY-HD250U
from ZGC, Inc.

JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens. From live field recording to high-end studio production, the GY-HD250 is the cost-effective solution to today's demand for high-quality imaging. JVC GY-HD250U, 3-CCD ProHD Camcorder with 16:1 Fujinon Zoom Lens. Includes: Fujinon Th16x5.5BRMU... [See More]

  • Performance: Progressive Scan
  • Application / Industry: Broadcast
  • Camera Function: Video
A100 Series -- A102k
from Basler Vision Technologies

The A100 series includes 1.4 megapixel cameras suitable for a variety of applications. If you require superior image quality for industrial use, the A100 series is the right fit. You can choose from models featuring a Camera Link ® or an IEEE 1394 interface. [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Low Light Camera
FireWire CCD Industrial Camera -- PL-B952F
from PixeLINK

Details. The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3 ” optical format. External triggering and 2 general-purpose outputs provide... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Matrox Iris GT -- GT300
from Matrox Imaging

Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly integrated... [See More]

  • Performance: Progressive Scan; Gain Control
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; Smart Camera
GB Series -- Prosilica GB1380
from Allied Vision Technologies GmbH

1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
MX Series Gigabit Ethernet Industrial Camera -- MXG02
from Baumer Ltd.

1/4" progressive scan CCD, Gigabit Ethernet, Transfer rate 1000 Mbits/sec, Fast Ethernet, Transfer Rate 100 Mbits/sec, Connector: 8P8C Modular Jack (RJ45) [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Application / Industry: Industrial
Industrial Microscope Digital Camera -- DP27
from Evident Scientific

Designed to Maintain at Maximum Performance at Low Magnifications with Large Fields of View. Equipped with an industry leading 5-megapixel CCD, the micro imaging digital camera, DP27 captures images at up to 2448 x 1920-pixel resolution -allowing large fields of view captured at low... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still
  • Application / Industry: Scientific / Research
Streampix 5-PrePost Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
Camera Link CCD Camera -- STC-CL152A
from Sentech America

The STC-CL152A is a full featured, cost effective, SXGA, progressive scan, digital Camera Link ® cube camera with a 1/2" monochrome CCD. It features full frame, 19fps, SXGA output, partial scanning, triggering, and reset capabilities. Scanning System. Progressive. Scanning Method. Full, Partial... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Application / Industry: Industrial; Machine Vision and Transportation
CCD Research Camera -- CS/MS
from JENOPTIK Optical Systems, Inc.

The high sensitivity of the color and monochrome ProgRes ® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the cooled... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome (optional feature); Color (optional feature)
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
CCD Cameras -- XG-HL02M
from KEYENCE

XG-HL02M - 8-speed 2048-pixel Line Scan Camera8-speed 2048-pixel Line Scan Camera [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Line Scan Camera
Dome Camera -- S-410
from Fiber Instrument Sales, Inc./FIS

1/3" format, wide dynamic range, prevents window glare [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome (optional feature); Color (optional feature)
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
A200 Series -- A202k
from Basler Vision Technologies

The A200 series of digital area scan cameras is designed for industrial and medial users who want one megapixel resolution with a one-to-one aspect ratio. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility when changing cameras or frame... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Application / Industry: Industrial
FireWire CCD Microscopy Camera -- PL-B872MF-KIT
from PixeLINK

Details. The PL-B872 uses a 2/3" format 1.45 megapixel Sony progressive scan sensor that provides a maximum image resolution of 1392 x 1040 with a frame rate of 15 fps. The enhanced sensitivity of the ILT CCD sensor combined with low dark current, low smear and excellent anitblooming result in low... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Application / Industry: Scientific / Research; Histology, Pathology, Hematology
GB Series -- Prosilica GB2450
from Allied Vision Technologies GmbH

5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GB2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
MX Series USB Industrial Camera -- MXU02
from Baumer Ltd.

1/4" progressive scan CCD, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Application / Industry: Industrial
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
GigE Sony CCD Camera -- STC-SB133POEHS
from Sentech America

The STC-SB133POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" monochrome SXVGA sensor, 39fps and communication over a 6 pin Hirose or Ethernet connector. The STC-SB133POEHS boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Specialty Camera Type: Vision Sensor
CCD Routine Camera -- C3
from JENOPTIK Optical Systems, Inc.

Ease of operation, high resolution and excellent colorreproduction are the distinguishing features of the camerasof the ProgRes ® CCD Routine range.With up to 7 mega pixels resolution, these cameras are idealtools for high-quality image documentation and elementaryimage analysis. To facilitate... [See More]

  • Performance: Progressive Scan; Cooled (optional feature)
  • Monochrome / Color: Color
  • Camera Function: Video
  • Application / Industry: Scientific / Research
CCD Cameras -- XG-HL04M
from KEYENCE

XG-HL04M 16-speed 4096-pixel Line Scan Camera [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Line Scan Camera
A300 Series -- A311f
from Basler Vision Technologies

The A300 series of digital area scan cameras is designed for industrial users who require excellent image quality at either VGA or CCIR resolution. A standard IEEE 1394 interface simplifies system integration and gives you increased flexibility when changing cameras. [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
GB Series -- Prosilica GB650
from Allied Vision Technologies GmbH

Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or landscape sensor... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
StreamPix Station Airborne
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
GigE Xilinx FPGA Camera -- STC-GE152OX
from Sentech America

The STC-GE152OX is part of Sentech's GigE camera line. It features a 1/2" monochrome SXGA sensor, 19fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE152OX boasts a user-programmable Xilinx FPGA, a 32MB user memory and eight opto-isolated configurable I/Os. This camera... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Specialty Camera Type: Vision Sensor
Digital Microscope Camera -- SpeedXT® Core 3
from JENOPTIK Optical Systems, Inc.

ProgRes ® SpeedXT core 3 and SpeedXT core 5 are the first to feature Jenoptik ’s innovative SpeedXT core technology providing very fast live speed rates of 17 fps / 13 fps in full resolution of 3 / 5 mega pixel. Due to the enhancement of the live image speed in combination with the high... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Low Light Camera
CCD Cameras -- XG-HL08M
from KEYENCE

XG-HL08M 16-speed 8192-pixel Line Scan Camera [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Line Scan Camera
Aviator Series -- avA1000-120kc
from Basler Vision Technologies

The Basler aviator is a new series of high-speed, mainstream cameras. The aviator's superior image quality, even at high image capture rates, makes a convincing argument. The series features a Camera Link compatible interface, progressive scan readout, and global shutter technology. The first model... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Application / Industry: Industrial
GB Series -- Prosilica GB660
from Allied Vision Technologies GmbH

High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
Progressive Scan Board Camera -- STC-33
from Sentech America

The STC-33 is a full featured, low cost, VGA, progressive scan, machine vision, board camera with a 1/3" monochrome CCD. The STC-33 features a full frame 60fps (at double speed) VGA output, partial scanning, triggering and reset capabilities. Frame Rate. 30, 60 fps. Signal Format. Monochrome... [See More]

  • Performance: Progressive Scan
  • Specialty Camera Type: Vision Sensor
  • Camera Function: Still; Video
  • Application / Industry: Industrial; Machine Vision and Transportation
CV 2 Megapixel Color Camera -- CV-200C
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still
  • Application / Industry: Industrial; Scientific / Research (optional feature)
Pilot Series -- piA2400-17gc
from Basler Vision Technologies

The Basler pilot camera family is based on four selected Kodak CCD sensors and one Sony CCD sensor for exceptional image quality. Equipped with a Gigabit Ethernet interface (compliant with the GigE Vision ™ standard), these cameras take maximum advantage of the Kodak sensor technology and can... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Application / Industry: Industrial
GC Series -- Prosilica GC1020
from Allied Vision Technologies GmbH

XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality. The GC1020 runs 30 frames... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
TroublePix 200
from NorPix, Inc.

High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
Semi-Board Progressive Scan Raw Digital Output Camera -- STC-B152A
from Sentech America

The STC-B152A is a 1/2" monochrome CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate of 19fps, digital raw data output and variable integration shutter trigger. Scanning System. Progressive. Scanning Method. Full... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Application / Industry: Industrial; Machine Vision and Transportation
CV 310K Pixel Resolution Color Camera -- CV-035C
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still
  • Application / Industry: Industrial; Scientific / Research (optional feature)
Scout Light Series -- slA1000-30fm
from Basler Vision Technologies

The Basler scout light family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their FireWire-b ™ interface, the cameras in this family are defined by state of the... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Application / Industry: Industrial
GC Series -- Prosilica GC1290
from Allied Vision Technologies GmbH

Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color image quality. The GC1290 runs more... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
TroublePix 500
from NorPix, Inc.

High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera
USB 2.0 CCD Board Camera -- STC-SB133USB-B
from Sentech America

The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3 ” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB133USB-B is a board model available with a... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Application / Industry: Medical and Imaging
CV 310K Pixel Resolution Monochrome Camera -- CV-035M
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Application / Industry: Industrial; Scientific / Research (optional feature)
Scout Series -- scA1000-20fc
from Basler Vision Technologies

The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b ™ interface technologies, the cameras in... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Application / Industry: Industrial
GC Series -- Prosilica GC1350
from Allied Vision Technologies GmbH

1.4 Megapixel CCD camera with GigE VisionThe 1.4 Megapixel GC1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GC1350 runs 20... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
USB 2.0 CCD Cased Camera -- STC-MC33USB
from Sentech America

The STC-MC33USB is an ultra-compact, progressive scan, VGA, USB camera with a 1/3 ” color CCD. It features 60fps, hardware and software triggering , and extended integration. The STC-MC33USB is a cased model available with a rear mini-USB connector. This low cost camera is compatible with all... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Application / Industry: Medical and Imaging
CV Highspeed Color 2MP Resolution Camera -- CV-H200C
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still
  • Specialty Camera Type: High Speed Camera
GC Series -- Prosilica GC1380
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera with GigE VisionThe ultra-compact 1.4 Megapixel GC1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
USB 2.0 CCD Cased Camera -- STC-SB133USB
from Sentech America

The STC-SB133USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SB133USB features a 1/3" SXVGA monochrome sensor, 22 FPS, Extended Integration, Pixel Blemish... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Application / Industry: Medical and Imaging
CV Highspeed Color 310K Pixel Resolution -- CV-H035C
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still
  • Specialty Camera Type: High Speed Camera
GC Series -- Prosilica GC1380CH
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) that runs... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
CV Highspeed Color 5MP Resolution Camera -- CV-H500C
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still
  • Specialty Camera Type: High Speed Camera
GC Series -- Prosilica GC1600
from Allied Vision Technologies GmbH

Ultra-compact 2 Megapixel CCD camera with GigE VisionThe 2 Megapixel GC1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color image quality. The GC1600 runs 15... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
CV Highspeed Monochrome 2MP Resolution Camera -- CV-H200M
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Specialty Camera Type: High Speed Camera
GC Series -- Prosilica GC1600CH
from Allied Vision Technologies GmbH

Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The GC1600H incorporates a high-quality Sony CCD sensor providing excellent image quality. The GC1600H operates over... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
CV Highspeed Monochrome 310K Pixel Resolution Camera -- CV-H035M
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Specialty Camera Type: High Speed Camera
GC Series -- Prosilica GC2450
from Allied Vision Technologies GmbH

Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GC2450 is the high-quality Sony ICX625 CCD image sensor that... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
CV Highspeed Monochrome 5MP Resolution Camera -- CV-H500M
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Specialty Camera Type: High Speed Camera
GC Series -- Prosilica GC650
from Allied Vision Technologies GmbH

Very small VGA CCD camera with GigE VisionThe GC650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The camera is suitable for applications where speed and... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
CV Ultra Small Color 2MP Resolution Camera -- CV-S200C
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still
  • Application / Industry: Industrial; Scientific / Research (optional feature)
GC Series -- Prosilica GC655
from Allied Vision Technologies GmbH

Very Small VGA CCD camera - 90 fpsThe GC655 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The 1/2" CCD sensor has excellent image quality and sensitivity. Features include: 90 fps at 640x480. 1/2" Sony Progressive Scan... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
CV Ultra Small Color 310K Pixel Resolution Camera -- CV-S035C
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still
  • Application / Industry: Industrial; Scientific / Research (optional feature)
GC Series -- Prosilica GC660
from Allied Vision Technologies GmbH

The GC660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and excellent NIR response for excellent image quality and... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
CV Ultra Small Monochrome 2MP Resolution Camera -- CV-S200M
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Application / Industry: Industrial; Scientific / Research (optional feature)
GC Series -- Prosilica GC780
from Allied Vision Technologies GmbH

Low cost GigE camera - 64 fpsThe GC780 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC780 incorporates the Sony ICX415 CCD sensor and runs 64 frames per second at 782x582 resolution over the GigE Vision-compliant... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
CV Ultra Small Monochrome 310K Pixel Resolution Camera -- CV-S035M
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Application / Industry: Industrial; Scientific / Research (optional feature)
GE Series -- Prosilica GE1050
from Allied Vision Technologies GmbH

Fast CCD Megapixel camera - 60 fpsThe 1 Megapixel GE1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GE1050 incorporates the 1024 x 1024 Kodak KAI-01050 CCD running 60 frames per second at megapixel resolution and even... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
CV2 Megapixel Monochrome Camera -- CV-200M
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Application / Industry: Industrial; Scientific / Research (optional feature)
GE Series -- Prosilica GE1350
from Allied Vision Technologies GmbH

1.4 Megapixel camera with GigE interfaceThe 1.4 Megapixel GE1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GE1350 runs 20... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
XG 2 Megapixel Color Camera -- XG-200C
from KEYENCE

The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still
  • Application / Industry: Industrial; Scientific / Research (optional feature)
GE Series -- Prosilica GE1380
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera with GigE interfaceThe 1.4 Megapixel GE1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1380 incorporates the incomparable Sony ICX285 CCD sensor providing high-sensitivity, low noise,... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
XG 2 Megapixel Monochrome Camera -- XG-200M
from KEYENCE

The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Application / Industry: Industrial; Scientific / Research (optional feature)
GE Series -- Prosilica GE1600
from Allied Vision Technologies GmbH

2 Megapixel CCD camera with GigE Vision interfaceThe 2 Megapixel GE1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color image quality. The GE1600 runs 15... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
XG 310K Pixel Resolution Color Camera -- XG-035C
from KEYENCE

The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still
  • Application / Industry: Industrial; Scientific / Research (optional feature)
GE Series -- Prosilica GE1650
from Allied Vision Technologies GmbH

2 megapixel CCD camera with GigE Vision interface - 30 frames per secondThe 2 Megapixel GE1650 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1650 incorporates a high-quality Kodak KAI-2020 CCD sensor providing excellent monochrome and color image... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
XG 310K Pixel Resolution Monochrome Camera -- XG-035M
from KEYENCE

The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Application / Industry: Industrial; Scientific / Research (optional feature)
Guppy Series -- F-033B
from Allied Vision Technologies GmbH

Ultra-compact, inexpensive  1394a Wide VGA camera. The Guppy F-033B/C is an ultra-compact, inexpensive Wide VGA camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 58 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX424 (progressive scan). One... [See More]

  • Performance: Progressive Scan; Gain Control
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
XG Highspeed Color 2MP Resolution Camera -- XG-H200C
from KEYENCE

The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still
  • Specialty Camera Type: High Speed Camera
GX Series -- Prosilica GX1050
from Allied Vision Technologies GmbH

1k x 1k CCD camera with GigE Vision interface - Dual GigE Port - 240 MB/s The 1 Megapixel GX1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate.   The GX1050 has two screw-captivated Gigabit Ethernet ports configured as a... [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
XG Highspeed Color 310K Pixel Resolution -- XG-H035C
from KEYENCE

The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still
  • Specialty Camera Type: High Speed Camera
Marlin Series -- F-033B
from Allied Vision Technologies GmbH

Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor. It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX414 (removable IR cut filter). Two configurable inputs,... [See More]

  • Performance: Progressive Scan; Gain Control
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
XG Highspeed Color 5MP Resolution Camera -- XG-H500C
from KEYENCE

The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Color
  • Camera Function: Still
  • Specialty Camera Type: High Speed Camera
Stingray Series -- F-033B
from Allied Vision Technologies GmbH

High-quality (mid-priced) VGA camera with many image pre-processing functions. The Stingray F-033B/C is a high-quality VGA camera. It is equipped with a sensitive SONY HAD CCD sensor and includes many image pre-processing functions. At full resolution, it runs at 84 fps. Higher frame rates can be... [See More]

  • Performance: Progressive Scan; Gain Control
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
XG Highspeed Monochrome 2MP Resolution Camera -- XG-H200M
from KEYENCE

The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]

  • Performance: Progressive Scan
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Specialty Camera Type: High Speed Camera