Video CCD Cameras
from PCE Instruments / PCE Americas Inc.
The PCE-VM 21 consists of an optical microscope, CCD camera and LCD screen. Due to the 75-fold magnification, it is possible to view very small parts and electronics very clearly. The PCE-VM 21 industrial microscope reduces eye strain during soldering of printed circuit boards (PCBs), investigating... [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Scientific / Research
- Monochrome / Color: Color
- Horizontal Resolution: 600
from RS Components, Ltd.
Sure24 VB5C6 CCTV Camera [See More]
- Camera Function: Video
- Horizontal Resolution: 582
- Application / Industry: Security / Law Enforcement
- Vertical Resolution: 500
from RS Components, Ltd.
Sure24 CAM3011 CCTV Camera [See More]
- Camera Function: Video
- Horizontal Resolution: 752
- Application / Industry: Security / Law Enforcement
- Vertical Resolution: 582
from Smartmore Corporation Limited
Smart camera facilitates a set of complete machine vision system without involving PC ’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing software, network communication configuration. It can achieve collection and... [See More]
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; Smart Camera
- Monochrome / Color: Monochrome; Color
- Application / Industry: Industrial
from Det-Tronics
Assess flame incidents immediately and remotely by partnering an X-Series flame detector with an xWatch camera. When factory-installed with a Det-Tronics X-Series flame detector, the xWatch camera views the same area as the flame detector. If the flame detector goes into alarm, the camera can... [See More]
- Camera Function: Video
- Specialty Camera Type: Low Light Camera
- Monochrome / Color: Color
- Application / Industry: Industrial; Security / Law Enforcement
from ZGC, Inc.
Canon XH G1 Camcorder. HD-SDI, Genlock, Time Code and much, much more. Your Vision...in High Definition. The XHG1 is unmatched in this category of camcorder. With HD-SDI, Genlock and and Time Code IN/OUT, all SMPTE compliant, as well as complete control over the image parameters, the XH G1 meets the... [See More]
- Camera Function: Video
- Application / Industry: Broadcast
- Specialty Camera Type: High Speed Camera
from SFCable.com
1/4" Super HAD CCD. 420 TV Lines. 3.6mm Lens. 24 IR LED distance 35~50ft/10~15m. 12V DC. 1 Year Warranty. [See More]
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
- Monochrome / Color: Color
- Horizontal Resolution: 420
from Moxa Inc.
The VPort 25 is a vandal-proof, IP66-rated, fixed dome IP camera for use in harsh, outdoor environments. With maximum resolution of 520 TVL and day-and-night CCD camera lens, the VPort 25 is especially well-suited for high performance video surveillance applications. To meet the outdoor environment... [See More]
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 720
from JENOPTIK Optical Systems, Inc.
The high sensitivity of the color and monochrome ProgRes ® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the cooled... [See More]
- Camera Function: Video
- Specialty Camera Type: High Speed Camera
- Monochrome / Color: Monochrome (optional feature); Color (optional feature)
- Application / Industry: Scientific / Research
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Camera Function: Video
- Horizontal Resolution: 1388
- Monochrome / Color: Monochrome
- Vertical Resolution: 1040
from Radwell International
DISCONTINUED BY MANUFACTURER, CCD CAMERA, MONOCHROME. FREE 2 YEAR RADWELL WARRANTY [See More]
- Camera Function: Video
from Matrox Imaging
The Matrox GatorEye IP67-rated GigE Vision ® industrial camera family is designed for use in damp and dusty environments such as glass bottle manufacturing, or environments where the processing equipment is subject to frequent wash down such as food and beverage plants. The Matrox GatorEye is... [See More]
- Camera Function: Video
- Application / Industry: Industrial
- Monochrome / Color: Monochrome
- Horizontal Resolution: 640
from Allied Vision Technologies GmbH
1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
from Baumer Ltd.
1/4" progressive scan CCD, Gigabit Ethernet, Transfer rate 1000 Mbits/sec, Fast Ethernet, Transfer Rate 100 Mbits/sec, Connector: 8P8C Modular Jack (RJ45) [See More]
- Camera Function: Video
- Application / Industry: Industrial
- Monochrome / Color: Monochrome
- Horizontal Resolution: 656
from Toshiba Imaging Systems Division
The IK-HD1 is perfect for Scientific imaging /diagnostics, Specialty broadcast, Homeland security and Industrial video / inspection applications. Image Sensor. 3CCD-1/3 inch interlace. Output Resolution. 1920 (H) x 1080 (V). Sensitivity. F6.8 standard (2000 lux). Minimum Illumination. 13 lux (F2.2,... [See More]
- Camera Function: Video
- Format / Output: RS232
- Monochrome / Color: Color
- Lens Mount: C-Mount
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
- Monochrome / Color: Monochrome; Color
- Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
from Basler Vision Technologies
The A100 series includes 1.4 megapixel cameras suitable for a variety of applications. If you require superior image quality for industrial use, the A100 series is the right fit. You can choose from models featuring a Camera Link ® or an IEEE 1394 interface. [See More]
- Camera Function: Video
- Specialty Camera Type: Low Light Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial
from Clinton Electronics Corporation
SONY 1/3" CCD (Super HAD), 600 TVL Resolution, S5 Digital Signal Processor, Digital Noise Reduction (DNR), Sense Up Feature for Optimal Night Image, Digital Image Stabilization (DIS), High Light Compensation (HLC), OSD Menu Control via Built-in Button Pad, DC12V / AC24V [See More]
- Camera Function: Video
- Horizontal Resolution: 600
- Monochrome / Color: Color
- Shutter Speed: 1.00E-5 to 0.0167
from Ningbo Kepo Electronics Co., Ltd.
ITOF technology is of low computational complexity and quick response. It will not be affected by external light and can adapt to work under dark and strong light environments. iToF technology will deeply protect users' privacy and security. Technical Advantages: High flexibility evaluation kit,... [See More]
- Camera Function: Video
- Format / Output: GMSL
- Maximum Frame Rate: 60
from PixeLINK
Details. The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3 ” optical format. External triggering and 2 general-purpose outputs provide... [See More]
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Monochrome / Color: Color
- Application / Industry: Industrial
from Sentech America
The STC-N54 is a low cost, low resolution, micro board, NTSC camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution). Scanning System. 2:1 Interlace. [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
- Monochrome / Color: Color
- Maximum Frame Rate: 30
from Fiber Instrument Sales, Inc./FIS
Day / night, operate on either 12 or 24 V power [See More]
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
- Monochrome / Color: Monochrome (optional feature); Color (optional feature)
- Sensitivity: 0.1000
from IC Realtime, LLC
The new, feature-rich EL8000 brings more than cutting-edge style. It also brings you the power of sWDR with an integrated Active Infrared system. With the built-in 30X (f3.3~99mm) optical zoom lens and 10X digital zoom function, the camera provides 300X of zoom capability. Users can utilize the... [See More]
- Camera Function: Video
- Performance: Autofocus
- Horizontal Resolution: 520 to 570
- Format / Output: NTSC; PAL
from Mirion Technologies
Our organization is comprised of over 1000 talented professionals, passionate about delivering world class products, services, and solutions in the world of radiation detection and protection. From our 13 operating facilities across North America, Europe, and Asia, Mirion Technologies offers... [See More]
- Camera Function: Still; Video
- Application / Industry: Scientific / Research
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 400 to 600
from Shimadzu Scientific Instruments, Inc.
The HPV-2 can be used in a wide range of applications that require high-speed recording, such as the development of advanced technologies and products, defect cause analysis, scientific, engineering, or medical research, improvement of manufacturing technologies, and sports science. [See More]
- Camera Function: Video
- Specialty Camera Type: High Speed Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Scientific / Research
from e-con Systems™ Inc
Highlights: Streams both 3D depth and IR imaging. Suitable for Outdoor/Indoor applications. Hardware Trigger. Plugs into NVIDIA ® Jetson AGX Orin ™/ Xavier ™ development kits. Multi-camera support upto 3 cameras (without interference). Depth range up to 8.5m (6m by default). Model... [See More]
- Camera Function: Video
- Horizontal Resolution: 640
- Monochrome / Color: Color
- Vertical Resolution: 480
from Black Box
Sharp pictures, even in low light. Features Auto White Balance. Horizontal resolution of 640 pixels. A custom-designed stepper motor moves the camera over 330 ° (pan) and 80 ° (tilt) and can be controlled by the ServSensor V4P via its Web interface. [See More]
- Camera Function: Video
- Horizontal Resolution: 640
- Application / Industry: Security / Law Enforcement
- Vertical Resolution: 480
from Titan Tool Supply, Inc.
1/2 ” Color CCD Camera & 19 ” LCD Monitor. 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels). Image Sensor Area: 6.55H MM X 4.87V MM. Resolution: 480 Horizontal TV Lines. Min. Illumination: 1.8 Lux. Signal Format: NTSC 2:1 Interlace. Video Output: 75... [See More]
- Camera Function: Video
- Horizontal Resolution: 480
- Application / Industry: Industrial
- Format / Output: NTSC
from D-Link Systems, Inc.
24/7 Camera Surveillance. The DCS-6616 12X Speed Dome Network Camera is an indoor PTZ dome IP camera thatcan cover large areas and low-light environments. Built with a Sony Super HAD-II 1/4 ” CCDsensor, the DCS â €'6616 can capture 650 TVL high-resolution video with excellent... [See More]
- Camera Function: Video
- Horizontal Resolution: 720
- Specialty Camera Type: Low Light Camera
- Vertical Resolution: 576
from LJ Star
Lumiglas ® K55P-Ex VISULEX Camera System for inspection and long-range observation of technical processes in Hazardous Locations. The permanent availability of visual process data in a central control room saves considerable expenses such as work and travel time. Physical visits to critical... [See More]
- Camera Function: Video
- Application / Industry: Vessel Inspection
- Monochrome / Color: Color
- Horizontal Resolution: 480
from Santa Barbara Instrument Group
The All Sky camera system includes the following: I incorporates the Smart Guider Camera inside an aluminum enclosure with an acrylic dome. The fisheye lens is Fujinon 's new FE185C046HA-1, with a 1.4 mm focal length, F/1.4. image quality is excellent wide open, all the way to the horizon. It... [See More]
- Camera Function: Video
from Shenzhen Shengyu Electronics Technology Limited
IC IMAGE SENSOR CCD 24CDIP [See More]
- Camera Function: Video
- Operating Temperature: -94 to 122
from Schoelly Imaging Inc.
FSC2 camera with integrated LED in camera head, CCU, software [See More]
- Camera Function: Video
from KEYENCE
XG-HL02M - 8-speed 2048-pixel Line Scan Camera8-speed 2048-pixel Line Scan Camera [See More]
- Camera Function: Still (optional feature); Video
- Specialty Camera Type: Line Scan Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Fiberscope.net by MEDIT
The COBRA Inspection camera is a battery operated lightweight with a telescoping shaft system that permits viewing in difficult to access areas either above or below ground. With these abilities you can inspect attics, suspended ceilings, eavestrough ’s, gutters, sewers or wells. This... [See More]
- Camera Function: Video
- Application / Industry: Industrial
- Monochrome / Color: Color
- Format / Output: PAL
from Smartmore Corporation Limited
This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and... [See More]
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; Smart Camera
- Monochrome / Color: Color
- Application / Industry: Industrial
from Det-Tronics
The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone camera that performs... [See More]
- Camera Function: Video
- Specialty Camera Type: Low Light Camera; Line Scan Camera
- Monochrome / Color: Color
- Application / Industry: Industrial; Security / Law Enforcement
from ZGC, Inc.
Canon XL H1 Camcorder. Whether you're a broadcast ENG producer, or documentary, feature, or commercial videographer, the XL H1 is the lightweight HD camcorder for the job. Canon XL H1 Features. Its Superior Canon Optics and exceptional image processing give you a brilliant HD image. The XL H1 also... [See More]
- Camera Function: Video
- Application / Industry: Broadcast
from SFCable.com
1/4" Super HAD CCD. 420 TV Lines. 3.6mm Lens. 28 IR LED distance 35~50ft/10~15m. 12V DC. 1 Year Warranty. [See More]
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
- Monochrome / Color: Color
- Horizontal Resolution: 420
from JENOPTIK Optical Systems, Inc.
Ease of operation, high resolution and excellent colorreproduction are the distinguishing features of the camerasof the ProgRes ® CCD Routine range.With up to 7 mega pixels resolution, these cameras are idealtools for high-quality image documentation and elementaryimage analysis. To facilitate... [See More]
- Camera Function: Video
- Application / Industry: Scientific / Research
- Monochrome / Color: Color
- Horizontal Resolution: 2080
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Camera Function: Video
- Horizontal Resolution: 659
- Monochrome / Color: Monochrome
- Vertical Resolution: 493
from Radwell International
DISCONTINUED BY MANUFACTURER, CCD CAMERA, MONOCHROME, 12VDC, 1A. FREE 2 YEAR RADWELL WARRANTY [See More]
- Camera Function: Video
from Matrox Imaging
Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly integrated... [See More]
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; Smart Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial
from Allied Vision Technologies GmbH
5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GB2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Security / Law Enforcement; 3-D Metrology
from Baumer Ltd.
1/4" progressive scan CCD, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B [See More]
- Camera Function: Video
- Application / Industry: Industrial
- Monochrome / Color: Monochrome
- Horizontal Resolution: 656
from Toshiba Imaging Systems Division
The IK-TF5P2 and IK-TF7P2 provide accurate colors and high resolution of fast moving objects for a variety of process control, inspection, and machine vision applications. New and improved designs expand digital processing capabilities including electronic noise reduction, auto mode electronic... [See More]
- Camera Function: Video
- Format / Output: RS232
- Monochrome / Color: Color
- Lens Mount: C-Mount
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
- Monochrome / Color: Monochrome; Color
- Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
from Basler Vision Technologies
The A200 series of digital area scan cameras is designed for industrial and medial users who want one megapixel resolution with a one-to-one aspect ratio. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility when changing cameras or frame... [See More]
- Camera Function: Video
- Application / Industry: Industrial
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1004
from Clinton Electronics Corporation
SONY 1/3" CCD (Super HAD), 600 TVL Resolution, 2.8 ~ 10.5mm (F1.2) TAMRON Lens, NX3 Digital Signal Processor, Digital Noise Reduction (DNR), Sense Up Feature for Optimal Night Image, Digital Wide Dynamic Range (D-WDR), High Light Compensation (HLC), OSD Menu Control (Built-in Joystick or CE-REMOTE),... [See More]
- Camera Function: Video
- Shutter Speed: 1.00E-5 to 0.0167
- Horizontal Resolution: 600
- Sensitivity: 1.00E-5
from PixeLINK
Details. The PL-B872 uses a 2/3" format 1.45 megapixel Sony progressive scan sensor that provides a maximum image resolution of 1392 x 1040 with a frame rate of 15 fps. The enhanced sensitivity of the ILT CCD sensor combined with low dark current, low smear and excellent anitblooming result in low... [See More]
- Camera Function: Video
- Application / Industry: Scientific / Research; Histology, Pathology, Hematology
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1392
from Sentech America
The STC-635 is the latest and greatest in Sentech ’s ever popular Analog camera series. This camera features a 1/3 ” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-635 is available in three different back... [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
- Monochrome / Color: Color
- Maximum Frame Rate: 30
from IC Realtime, LLC
This is a Mini High Speed dome that will out perform any dome that you have seen before. The ICR 100X has DSS (Digital Slow Shutter) which produce unparalleled low light viewing. It is vandal proof as well as fully weather proof and can be used indoor/outdoor. The very unique construction enables it... [See More]
- Camera Function: Video
- Specialty Camera Type: High Speed Camera
- Monochrome / Color: Color
- Horizontal Resolution: 500 to 570
from Shimadzu Scientific Instruments, Inc.
A World's First - Journey to Unknown Realms of High Resolution and Ultra-High Speeds. In a variety of scientific applications, phenomena elapse in an instant, leaving no clue to their solution. High-speed video cameras record such moments, enabling visualization through slow-motion replay. This... [See More]
- Camera Function: Video
- Specialty Camera Type: High Speed Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Scientific / Research
from e-con Systems™ Inc
Overview. DepthVista_USB_IRD (See3CAM_TOF_CU0M30_MHLCC_H01R1/ H02R1) is an advanced Time of Flight (ToF) USB camera specially designed for highly precise 3D depth measurement. This camera incorporates a 3D Depth sensor, facilitating the capture of depth data at a resolution of 640 x 480 @ 30fps. It... [See More]
- Camera Function: Video
- Horizontal Resolution: 640
- Monochrome / Color: Color
- Vertical Resolution: 480
from Black Box
Horizontal resolution of 640 pixels. Fixed-position camera. The AlertWerks Universal Mount Camera is designed around a high-resolution CCD camera. The clear, sharp pictures can be sent to you anywhere via e-mail, FTP, or MMS. [See More]
- Camera Function: Video
- Horizontal Resolution: 640
- Application / Industry: Security / Law Enforcement
- Vertical Resolution: 480
from LJ Star
The Lumiglas ® K25-Ex VISULEX Camera System for inspection and long-range observation of technical processes in Hazardous Locations. The permanent availability of visual process data in a central control room saves considerable expenses such as work and travel time. Physical visits to critical... [See More]
- Camera Function: Video
- Application / Industry: Vessel Inspection
- Monochrome / Color: Color
- Horizontal Resolution: 460 to 470
from Santa Barbara Instrument Group
The remote guiding head contains a cooled, 16 bit 657x495 TC-237H CCD indentical to internal self-guiding CCD in the STL camera body. The remote head is equipped with t-threads on the front cover and it will accept the eFinder assembly for guiding, a camera lens adapter, a T to C adapter, or the... [See More]
- Camera Function: Video
from Shenzhen Shengyu Electronics Technology Limited
IMAGE SENSOR CCD 1MP 64CLCC [See More]
- Camera Function: Video
- Operating Temperature: 120
from Schoelly Imaging Inc.
IQ101 camera with integrated 50 watt metal halide LS [See More]
- Camera Function: Video
from KEYENCE
XG-HL04M 16-speed 4096-pixel Line Scan Camera [See More]
- Camera Function: Still (optional feature); Video
- Specialty Camera Type: Line Scan Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Fiberscope.net by MEDIT
The ImagePRO USB camera is an impressively professional high resolution video device – a perfect match for any Endoscope, Borescope, or Fiberscope. This camera was specially designed to meet the requirements of RVI and work perfectly with any optical borescopes. The camera is completely... [See More]
- Camera Function: Video
- Application / Industry: Industrial
- Monochrome / Color: Color
- Horizontal Resolution: 752 to 768
from Smartmore Corporation Limited
Area scan camera is a type of industrial camera supports the acquirement of two-dimentional information which is direct and simple to analyze. Besides that, since the camera only needs to take one image at a time, the speed of testing and actual application is faster than line scan cameras. Due to... [See More]
- Camera Function: Video
- Specialty Camera Type: Vision Sensor
- Monochrome / Color: Monochrome; Color
- Application / Industry: Industrial
from ZGC, Inc.
Canon XL H1S HD Camcorder. The new Canon XL H1S with even more finely tuned menu adjustments. Canon XL H1S HD Camcorder Features. Three 1/3" Native 16:9 CCD with 1.67M Pixels (1440 x 1080): Building on the superior image quality of the industry-leading XL Series, the XL H1S is built around a 3 CCD... [See More]
- Camera Function: Video
- Maximum Frame Rate: 24 to 60
- Application / Industry: Broadcast
- Lens Mount: XL interchangeable lens system
from SFCable.com
28 IR Day & Night Weatherproof Color Camera. EIR28-F4240. 1/3" CCD. 420 TV Lines. 28 IR LED. 4.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR "off". 12V DC. [See More]
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
- Monochrome / Color: Color
- Horizontal Resolution: 420
from JENOPTIK Optical Systems, Inc.
ProgRes ® SpeedXT core 3 and SpeedXT core 5 are the first to feature Jenoptik ’s innovative SpeedXT core technology providing very fast live speed rates of 17 fps / 13 fps in full resolution of 3 / 5 mega pixel. Due to the enhancement of the live image speed in combination with the high... [See More]
- Camera Function: Video
- Specialty Camera Type: Low Light Camera
- Monochrome / Color: Color
- Application / Industry: Scientific / Research
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Camera Function: Video
- Horizontal Resolution: 656
- Monochrome / Color: Monochrome
- Vertical Resolution: 494
from Radwell International
DISCONTINUED BY MANUFACTURER, CAMERA, DIGITAL, QUAD-SPEED, CCD, 1/2 INCH, FIXED IMAGE, 120 FPS, 640X480 PIXEL, C MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Camera Function: Video
from Allied Vision Technologies GmbH
Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or landscape sensor... [See More]
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
from Baumer Ltd.
With the new VisiLine ® camera series you can rely on innovative technologies and the proven quality of our successful TX series. Consistent further developments have made the cameras better in all areas: higher frame rates with even better image quality and more functionality. For simplified... [See More]
- Camera Function: Video
- Application / Industry: Industrial
- Monochrome / Color: Color
- Horizontal Resolution: 656
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
- Monochrome / Color: Monochrome; Color
- Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
from Basler Vision Technologies
The A300 series of digital area scan cameras is designed for industrial users who require excellent image quality at either VGA or CCIR resolution. A standard IEEE 1394 interface simplifies system integration and gives you increased flexibility when changing cameras. [See More]
- Camera Function: Video
- Specialty Camera Type: High Speed Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial
from Clinton Electronics Corporation
1/4" SONY EX-View CCD, 470 / 540 TVL (High Resolution Mode), High-Speed Precision PTZ, High Sensitivity in Low Light Environment, Fast Auto Focus, Compact Size, Fan with Thermal Control, OSD for Configuration Setup (Dip-switch free setup), Path Memory Function, Privacy Masking, 128 Presets, 4.2 ~... [See More]
- Camera Function: Video
- Shutter Speed: 1.00E-4 to 1
- Horizontal Resolution: 470 to 540
- Sensitivity: 1.5
from Sentech America
The STC-N63 is a high resolution, 1/3" color CCD, NTSC camera that offers 480 TV Lines and a 10-Bit DSP in a very compact cased configuration (36 x 36 x 37mm). These low cost cameras offer an optional user-programmable DSP and setup. The STC-N63 is available in 5 different back panel options. Pixel... [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
- Monochrome / Color: Color
- Maximum Frame Rate: 30
from IC Realtime, LLC
EL3000 - Auto Focus Zoom lens built-in day/night camera is specially designed for professional day/night surveillance. With built-in 10x (f3.8~38mm) optical zoom and digital 10x zoom functions, the camera provides 100 times of zoom capability. 1/4" Sony Super HAD CCD. Motorized lens control via... [See More]
- Camera Function: Video
- Horizontal Resolution: 650 to 700
- Application / Industry: Security / Law Enforcement
- Performance: Autofocus
from LJ Star
For live, remote viewing inside a vessel or a tank, the new K15 VISULEX easy-mount camera from Lumiglas combines high performance video imaging capability with unparalleled durability. This compact, lightweight camera can be mounted onto virtually any existing sight glass. Or LJ Star can provide an... [See More]
- Camera Function: Video
- Application / Industry: Vessel Inspection
- Monochrome / Color: Color
- Horizontal Resolution: 460 to 470
from Santa Barbara Instrument Group
SBIG has developed an automated unit for monitoring and logging the seeing throughout a night. The Seeing Monitor, pictured on the right, uses an ST-402ME camera with custom optics and software. The Seeing Monitor is intended to be set up once and left outdoors for an indefinite period. [See More]
- Camera Function: Video
- Format / Output: USB
from Shenzhen Shengyu Electronics Technology Limited
IMAGE SENSOR CCD 1MP 67CPGA [See More]
- Camera Function: Video
- Operating Temperature: 120
from KEYENCE
XG-HL08M 16-speed 8192-pixel Line Scan Camera [See More]
- Camera Function: Still (optional feature); Video
- Specialty Camera Type: Line Scan Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Fiberscope.net by MEDIT
What is the Ex-View HAD Sony CCD Sensor that we use in our professional cameras?. EXview HAD CCD is a trademark of Sony Corporation. EXview HAD CCD is a CCD Camera sensor which drastically improves the light efficiency by including near infrared light region as a basic structure of HAD... [See More]
- Camera Function: Video
- Application / Industry: Industrial
- Monochrome / Color: Color
- Horizontal Resolution: 795 to 811
from ZGC, Inc.
JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens. From live field recording to high-end studio production, the GY-HD250 is the cost-effective solution to today's demand for high-quality imaging. JVC GY-HD250U, 3-CCD ProHD Camcorder with 16:1 Fujinon Zoom Lens. Includes: Fujinon Th16x5.5BRMU... [See More]
- Camera Function: Video
- Performance: Progressive Scan
- Application / Industry: Broadcast
from SFCable.com
28 IR Day & Night Weatherproof Color Camera. EIR28-F4260. 1/3" CCD. 420 TV Lines. 28 IR LED. 6.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR "off". 12V DC [See More]
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
- Monochrome / Color: Color
- Horizontal Resolution: 420
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Camera Function: Video
- Horizontal Resolution: 1392
- Monochrome / Color: Monochrome
- Vertical Resolution: 1040
from Radwell International
DISCONTINUED BY MANUFACTURER,CAMERA , DOUBLE SPEED, W/O LENS, CCD CAMERA SYSTEM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Camera Function: Video
from Allied Vision Technologies GmbH
High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and... [See More]
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
from Baumer Ltd.
Now with IP 65 and IP 67, VisiLine ® IP protected cameras provide optimum protection for applications under harsh environmental conditions. Thanks to the water and dustproof housing, the lens and all sensitive camera parts are protected from both water spray and temporary immersion. An x-coded... [See More]
- Camera Function: Video
- Application / Industry: Industrial
- Monochrome / Color: Color
- Horizontal Resolution: 656
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
- Monochrome / Color: Monochrome; Color
- Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
from Basler Vision Technologies
A600 series cameras have an exceptional price/performance ratio and are designed to achieve the optimum in performance, durability, and value. If you require high frame rates and exceptional image quality for industrial use, the A600 series is the right fit. Their compact size and the ease of... [See More]
- Camera Function: Video
- Application / Industry: Industrial
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 1392
from Clinton Electronics Corporation
1/4" SONY EX-View CCD, 470 TVL Resolution, Aluminum Alloy Construction, Multiple Protocols Supported, Low-noise and High-Speed Operation, OSD Configuration Menu, Path Memory Function, Privacy Masking, 128 Presets, 4.1 ~ 73mm Lens, 18x Optical Zoom, 12x Digital Zoom, 0.4 - 300 ° /sec. Pan Speed,... [See More]
- Camera Function: Video
- Shutter Speed: 1.00E-4 to 1
- Horizontal Resolution: 470
- Sensitivity: 0.7000
from Sentech America
The STC-620 is the latest and greatest in Sentech ’s ever popular Analog camera series. This camera features a 1/2 ” high resolution CCD Sensor, NTSC format, 480 TV Lines, 30 FPS, and a multitude of additional features. The cased version of the STC-620 is available in three different... [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
- Monochrome / Color: Color
- Maximum Frame Rate: 30
from IC Realtime, LLC
ICIP HDC2000: 2/3" 2.0 Megapixel CCD, 30fps at 1080P, HD-SDI. 2/3" 2.0 Megapixel KODAK progressive scan CCD image sensor. High color reproduction and high sensitivity. High-performance TI DaVinci series processor. Standard HD-SDI high-definition digital interface (conforms to SMPTE 292M standard). [See More]
- Camera Function: Video
- Performance: Autofocus
- Maximum Frame Rate: 30
- Width / Diameter: 3.96
from LJ Star
LJ Star ’s VISULEX High Definition Cameras K55-HD-Ex and K55-4K-Ex offer HD image processing quality for hazardous and explosive industrial environments. With a robust HD camera design, operators receive detailed, high-resolution images for optimal process monitoring, even in the harshest... [See More]
- Camera Function: Video
- Application / Industry: Industrial; Process Monitoring
- Monochrome / Color: Color
- Horizontal Resolution: 1080 to 2160
from Santa Barbara Instrument Group
The SG4 Autoguider system includes: Stand-alone configuration, no computer or other external device required for operation. Perfect for DSLR users. KAI-340 CCD 640 x 480 @ 7.4u with low read noise and low dark current. RS232 port for image download and setup, USB Adapters available. Wireless image... [See More]
- Camera Function: Video
- Lens Mount: C-Mount
- Format / Output: RS232
from Shenzhen Shengyu Electronics Technology Limited
IMAGE SENSOR CCD VGA DUAL 20CDIP [See More]
- Camera Function: Video
- Operating Temperature: 120
from KEYENCE
CV-035C - Standard resolution color camera [See More]
- Camera Function: Still (optional feature); Video
- Specialty Camera Type: Smart Camera
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Fiberscope.net by MEDIT
The Medit HDTV camera is new addition to the ImagePRO camera line. This extremely portable device is ideal for applications which require a live image directly on a TV monitor. It is most suitable for use with rigid and fiber optic borescopes, as well as microscopes. There is no additional software... [See More]
- Camera Function: Video
- Application / Industry: Industrial
- Monochrome / Color: Color
- Horizontal Resolution: 1296
from SFCable.com
30 IR 3-AXIS Varifocal Effio-E Vandalproof Dome Camera. 1/3" 960H Exview CCD. Color: 680 TVL, B/W: 700 TVL. 12V DC. 1 Year Warranty. [See More]
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
- Monochrome / Color: Color
- Horizontal Resolution: 680
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Camera Function: Video
- Horizontal Resolution: 658
- Monochrome / Color: Monochrome
- Vertical Resolution: 492
from Radwell International
DISCONTINUED BY MANUFACTURER, CCD CAMERA, MONOCHROME, 1/1.8 INCH, 2 MP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Camera Function: Video
from Allied Vision Technologies GmbH
XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality. The GC1020 runs 30 frames... [See More]
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
from NorPix, Inc.
High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
- Monochrome / Color: Monochrome; Color
- Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
from Basler Vision Technologies
The Basler aviator is a new series of high-speed, mainstream cameras. The aviator's superior image quality, even at high image capture rates, makes a convincing argument. The series features a Camera Link compatible interface, progressive scan readout, and global shutter technology. The first model... [See More]
- Camera Function: Video
- Application / Industry: Industrial
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 1024
from Clinton Electronics Corporation
1/4" SONY Ex-View CCD, 470 / 540 TV Lines (High Resolution Mode), Aluminum Alloy Construction, Intelligent Temperature Control, IP66, Includes 1 Spare Dome Cover, Multiple Protocols Supported, Low-noise, High Speed, OSD Configuration Menu, Path Memory Function, Privacy Masking, 128 Presets, 3.5 ~... [See More]
- Camera Function: Video
- Shutter Speed: 1.00E-4 to 1
- Horizontal Resolution: 470 to 540
- Physical: Pan / Tilt
from Sentech America
The STC-R640 is a 1/4", remote head, NTSC, cased camera. The camera control unit (CCU) is a compact 51 (W) x 51 (H) x 55.5 (D) mm and the CCD board is 22 (L) x 8 (D) mm. The STC-R640 is offered without a mating cable between the CCU and CCD board. Scanning System. 2:1 Interlace. Scanning Frequency. [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
- Monochrome / Color: Color
- Maximum Frame Rate: 25
from IC Realtime, LLC
More discrete than the conventional "box or bullet" security cameras, the mini dome cameras are ideal for discrete surveillance in locations where the cameras are required to be less noticeable. IC Realtime 's fixed mini color dome cameras incorporates a 1/3" Sony sensor for outstanding picture... [See More]
- Camera Function: Video
- Horizontal Resolution: 420
- Application / Industry: Security / Law Enforcement
- Physical: Dome
from Santa Barbara Instrument Group
Each ST-10XME camera system includes the following: Rugged camera body with new high speed analog and digital electronics. New High QE Class 1 KAF-3200ME imaging CCD with no column defects. Built-in TC-237H CCD autoguider with 2.7X the area and 10X the sensitivity of an ST-4. High speed USB... [See More]
- Camera Function: Video
- Format / Output: USB
- Specialty Camera Type: High Speed Camera
from Shenzhen Shengyu Electronics Technology Limited
INTERLINE CCD IMAGE SENSOR [See More]
- Camera Function: Video
- Operating Temperature: -58 to 158
from KEYENCE
CV-035M - Standard resolution monochrome camera [See More]
- Camera Function: Still (optional feature); Video
- Specialty Camera Type: Smart Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Fiberscope.net by MEDIT
Medit Inc.'s high resolution, 1/4" Color CCD video borescope camera for all kinds of endoscopes, borescopes, fiberscopes. Optical focusing coupler included. Key features: 1/4" Color CCD Video camera chip. Stainless Steel outer body housing for protection and easy cleaning. NTSC (North/South America)... [See More]
- Camera Function: Video
- Application / Industry: Industrial
- Monochrome / Color: Color
- Format / Output: NTSC; PAL
from SFCable.com
30 IR 3-AXIS Varifocal Effio-E Vandalproof Dome Camera Dual Power. 1/3" 960H Exview CCD. Effio-E DSP Color: 680 TVL, B/W: 700 TVL. 0 Lux (IR LEDs on at 2 Lux) Multi-Language OSD Control. ATR Digital Powerful 128x WDR (52dB). Anti-Headlight (HLC). 2D Noise Reduction. High Contrast Images. Ideal for... [See More]
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
- Monochrome / Color: Color
- Horizontal Resolution: 680
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Camera Function: Video
- Horizontal Resolution: 2098
- Monochrome / Color: Monochrome
- Vertical Resolution: 3
from Radwell International
COLOR CCD GIGE CAMERA, 1024 X 1024. FREE 2 YEAR RADWELL WARRANTY [See More]
- Camera Function: Video
from Allied Vision Technologies GmbH
Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color image quality. The GC1290 runs more... [See More]
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera
- Monochrome / Color: Monochrome; Color
- Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
from Basler Vision Technologies
The L100 series of digital line scan cameras offers a choice between 1k or 2k resolution and is designed for industrial users who require high line rates coupled with extremely high sensitivity. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility... [See More]
- Camera Function: Video
- Specialty Camera Type: Line Scan Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial
from Clinton Electronics Corporation
Vandal X Dome Camera [See More]
- Camera Function: Video
- Shutter Speed: 1.00E-5 to 0.0167
- Horizontal Resolution: 420
- Sensitivity: 1
from Sentech America
Sentech has released a new version of the ever popular Remote Head camera series. The STC-R640 is the NTSC 480 TV Line version of the remote CCU. This camera features a 1/4" CCD Sensor, Composite & Y/C Video output, and much more. The STC-R640 is compatible with a wide variety of mating cable,... [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
- Monochrome / Color: Color
- Maximum Frame Rate: 30
from IC Realtime, LLC
EL2000 - Specially designed professional day/night surveillance camera achieves WideLux WDR performance and Intelligent IR image compensation. Super high resolution quality of the EL2000 shows excellent performance of sensitivity in low light conditions and enhances the resolution up to 600TVL at... [See More]
- Camera Function: Video
- Horizontal Resolution: 600 to 650
- Application / Industry: Security / Law Enforcement
- Format / Output: NTSC; PAL
from Santa Barbara Instrument Group
Each ST-10XMEI camera includes the following: Rugged camera body with new high speed analog and digital electronics. New High QE Class 1 KAF-0261E imaging CCD with no column defects. High speed USB interface (425,000 pixels/sec). New Remote Guide Head Port. New I2C bi-directional expansion port. [See More]
- Camera Function: Video
- Format / Output: USB
- Specialty Camera Type: High Speed Camera
from Shenzhen Shengyu Electronics Technology Limited
IMAGE SENSOR [See More]
- Camera Function: Video
- Operating Temperature: -13 to 131
from KEYENCE
CV-200C Digital 2-million-pixel Color Camera [See More]
- Camera Function: Still (optional feature); Video
- Specialty Camera Type: Smart Camera
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Fiberscope.net by MEDIT
The new telescopic Pole-mounted Utility Inspection Camera INSPEKTOR features a 1.6 ” (41mm) diameter camera head specially designed to perform inspections in total darkness. This telescopic pole camera is waterproof to 100 feet, and can be used to inspect areas that would otherwise be... [See More]
- Camera Function: Video
- Specialty Camera Type: Low Light Camera
- Monochrome / Color: Color
- Application / Industry: Industrial
from SFCable.com
35 IR Day & Night Weatherproof Color Camera. 1/3" CCD. 480 TV Lines. IR distance up to 100ft / 30m. EIR35-F4840: 4.0mm Lens. EIR35-F4860: 6.0mm Lens. 35 IR LED. 0 Lux @ IR œon. IP67 Rating. 12V DC, 448mA max @ IR œon / 127mA @ IR œoff. [See More]
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
- Monochrome / Color: Color
- Horizontal Resolution: 480
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Camera Function: Video
- Horizontal Resolution: 1024
- Monochrome / Color: Monochrome
- Vertical Resolution: 1
from Radwell International
DISCONTINUED BY MANUFACTURER, CCD CAMERA, 17 FPS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Camera Function: Video
from Allied Vision Technologies GmbH
1.4 Megapixel CCD camera with GigE VisionThe 1.4 Megapixel GC1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GC1350 runs 20... [See More]
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
from NorPix, Inc.
High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera
- Monochrome / Color: Monochrome; Color
- Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
from Basler Vision Technologies
The L300 series is based on tri-linear technology that offers industrial users an extremely cost effective way to implement color in their applications. Built-in spatial correction ensures superior quality color images. You can also choose monochrome versions of the L300 where the tri-linear... [See More]
- Camera Function: Video
- Specialty Camera Type: Line Scan Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial
from Clinton Electronics Corporation
Vandal X Day/Night Dome Camera [See More]
- Camera Function: Video
- Shutter Speed: 1.00E-5 to 0.0167
- Horizontal Resolution: 600
- Sensitivity: 1.00E-5
from Sentech America
The STC-CL152A is a full featured, cost effective, SXGA, progressive scan, digital Camera Link ® cube camera with a 1/2" monochrome CCD. It features full frame, 19fps, SXGA output, partial scanning, triggering, and reset capabilities. Scanning System. Progressive. Scanning Method. Full, Partial... [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Machine Vision and Transportation
- Monochrome / Color: Monochrome
- Maximum Frame Rate: 15 to 19
from IC Realtime, LLC
ICR200 - Black case. ICR200W - White case. The ICR 200 is an indoor/outdoor vandal proof IR dome camera. Its small size allows for an easy fit for all installs. It also features a flat glass front and blue long range LEDs. The flat glass does not allow any IR reflection to come back into the lens... [See More]
- Camera Function: Video
- Physical: Dome
- Horizontal Resolution: 600
- Width / Diameter: 2.76
from Santa Barbara Instrument Group
Each ST-1603ME camera system includes the following: New KAF-1603ME imaging CCD. High speed USB 2.0 interface. A custom internal filter wheel and shutter. For use at the telescope, a 1.25 " nosepiece. Software Bisque 's CCDSoftV5 camera control and image processing software. Software Bisque... [See More]
- Camera Function: Video
- Specialty Camera Type: High Speed Camera
from KEYENCE
CV-200M Digital 2-million-pixel Black-and-white Camera [See More]
- Camera Function: Still (optional feature); Video
- Specialty Camera Type: Smart Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Fiberscope.net by MEDIT
This Industrial Zoom Inspection Camera is a top of the line device specially designed for tactical and mechanical inspections. These units feature a specially manufactured 2.5 ” diameter color camera head with 10x optical zoom, mounted on a telescopic pole that features 2-way camera head... [See More]
- Camera Function: Video
- Specialty Camera Type: Low Light Camera
- Monochrome / Color: Color
- Application / Industry: Industrial
from SFCable.com
1/3 ¨ Super HAD CCD. 420 TV Lines. 36 IR LED. 3.5mm~8.0mm Vari-Focal Lens. 0.5 Lux @ F1.2 (0 Lux @ IR). IR Distance 82~98ft / 25~30m. Weatherproof IP65 Rating. 300~450mA IR LED "on" / 90~110mA IR LED "off". 12V DC. [See More]
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
- Monochrome / Color: Color
- Horizontal Resolution: 420
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Camera Function: Video
- Horizontal Resolution: 1024
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Radwell International
DISCONTINUED BY MANUFACTURER, CCD CAMERA, 8-36 VDC, 3 WATTS, 12 BITS, 1 DIGITAL INPUTS, 4 DIGITAL OUTPUTS, COLOR, FIREWIRE-B. FREE 2 YEAR RADWELL WARRANTY [See More]
- Camera Function: Video
from Allied Vision Technologies GmbH
Ultra-compact, inexpensive 1394a Wide VGA camera. The Guppy F-033B/C is an ultra-compact, inexpensive Wide VGA camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 58 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX424 (progressive scan). One... [See More]
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Robotics, Inspection and Control
from Basler Vision Technologies
The L400 series of digital line scan cameras is designed for industrial users who require high resolution with high-speed data acquisition. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility when changing cameras or frame grabbers. The compact... [See More]
- Camera Function: Video
- Specialty Camera Type: Line Scan Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial
from Clinton Electronics Corporation
Vandal X Day/Night Dome Camera (in Black) [See More]
- Camera Function: Video
- Shutter Speed: 1.00E-5 to 0.0167
- Horizontal Resolution: 600
- Sensitivity: 1.00E-5
from Sentech America
The STC-SB133POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" monochrome SXVGA sensor, 39fps and communication over a 6 pin Hirose or Ethernet connector. The STC-SB133POEHS boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a... [See More]
- Camera Function: Still; Video
- Specialty Camera Type: Vision Sensor
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Machine Vision and Transportation
from IC Realtime, LLC
PTZ180XWDR: 18x optical zoom, 540TV lines, WDR. PTZ2801WDR: 28x optical zoom, 540TV lines, WDR. PTZ3601WDR: 36x optical zoom, 540TV lines, WDR. The ICRealtime WDR series of high performance pan/tilt/zoom (PTZ) speed dome cameras feature multiple housing configurations and 3 integrated high... [See More]
- Camera Function: Video
- Horizontal Resolution: 600 to 650
- Application / Industry: Security / Law Enforcement
- Format / Output: NTSC
from Santa Barbara Instrument Group
The ST-2000XCMI includes: A relatively large CCD with a generous field of view. Antiblooming protection - good for small refractors. High resolution on smaller telescopes with 7.4 micron square pixels. Remote Guide Head Port. High speed download - about 4.5 seconds for a full 1.9 megapixel image [See More]
- Camera Function: Video
- Format / Output: USB
- Specialty Camera Type: High Speed Camera
from KEYENCE
CV-H035C High-speed Digital Color Camera [See More]
- Camera Function: Still (optional feature); Video
- Specialty Camera Type: High Speed Camera; Smart Camera
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Fiberscope.net by MEDIT
Industrial Pole mounted Inspection Camera specially designed for technical search, tactical surveillance and other inspections from outside of a confined space or hard to reach/hazardous location. These systems are made in USA. Industrial Grade Inspection Camera with Built in Articulation. Camera... [See More]
- Camera Function: Video
- Specialty Camera Type: Low Light Camera
- Monochrome / Color: Color
- Application / Industry: Industrial
from SFCable.com
1/3" Super HAD CCD. 420 TV Lines. 3.5mm~8.0mm Vari-Focal Lens. 36 IR LED Distance up to 82~98ft / 25~30m. 12V DC. 1 Year Warranty. [See More]
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
- Monochrome / Color: Color
- Horizontal Resolution: 420
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Camera Function: Video
- Horizontal Resolution: 1600
- Monochrome / Color: Monochrome
- Vertical Resolution: 1200
from Radwell International
DISCONTINUED BY MANUFACTURER, GIGE DIGITAL CAMERA, FLEA 3 SERIES, SONY PROGRESSIVE SCAN CCD IMAGE SENSORS, MONO OR COLOR, GIGE VISION 1.2 SPECIFICATIONS, 1000 MBIT/S INTERFACE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Camera Function: Video
from Allied Vision Technologies GmbH
1k x 1k CCD camera with GigE Vision interface - Dual GigE Port - 240 MB/s The 1 Megapixel GX1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GX1050 has two screw-captivated Gigabit Ethernet ports configured as a... [See More]
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
from Basler Vision Technologies
The L800 series of digital line scan cameras is designed for industrial users who require high-speed data acquisition. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility when changing cameras or frame grabbers. The compact industrial grade... [See More]
- Camera Function: Video
- Specialty Camera Type: Line Scan Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial
from Clinton Electronics Corporation
Vandal X True Day/Night Dome Camera [See More]
- Camera Function: Video
- Shutter Speed: 1.00E-5 to 0.0167
- Horizontal Resolution: 600
- Sensitivity: 1.00E-5
from Sentech America
The STC-GE152OX is part of Sentech's GigE camera line. It features a 1/2" monochrome SXGA sensor, 19fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE152OX boasts a user-programmable Xilinx FPGA, a 32MB user memory and eight opto-isolated configurable I/Os. This camera... [See More]
- Camera Function: Still; Video
- Specialty Camera Type: Vision Sensor
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Machine Vision and Transportation
from IC Realtime, LLC
WideLux WDR camera is specially designed for the professional Day/Night surveillance with 2D/3D adaptive noise reduction filter and Highlight Eclipse technology built-in. Super High Resolution Quality - EL1000 reproduces True Color image of 600TVL at daytime and Noiseless B/W image of 650TVL at... [See More]
- Camera Function: Video
- Horizontal Resolution: 600 to 650
- Application / Industry: Security / Law Enforcement
- Performance: Autofocus
from Santa Barbara Instrument Group
The ST-2000XMI has been developed to meet the needs of the astro-imager looking for: A relatively large CCD with a generous field of view. Antiblooming protection - good for small refractors. High resolution on smaller telescopes with 7.4 micron square pixels. Remote Guide Head Port. High speed... [See More]
- Camera Function: Video
- Format / Output: USB
- Specialty Camera Type: High Speed Camera
from KEYENCE
CV-H035M High-speed Digital Black-and-white Camera [See More]
- Camera Function: Still (optional feature); Video
- Specialty Camera Type: High Speed Camera; Smart Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Fiberscope.net by MEDIT
CYCLOPS Manhole Camera is an extremely reliable and affordable inspection device used to inspect tanks, manholes, tunnels, pipelines, etc. from street level. This lightweight unit with a telescopic rod allows for easy single-user operation and ideal for pipes with diameter from 200 mm (8 ’... [See More]
- Camera Function: Video
- Application / Industry: Industrial
- Monochrome / Color: Color
- Physical: Pan / Tilt
from SFCable.com
36x LPC Zoom Camera with 11 IR LED Illuminator Housing. 1/4" Exview HAD CCD. Color: 540 TVL; B&W: 560 TVL. 36x Optical Auto Focus / Auto Iris Zoom Lens. 11 Super Power IR LED Distance up to 395ft / 120m. 24V AC, 60VA, Power Ready Plug for 12V DC Camera. 1 Year Warranty. [See More]
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
- Monochrome / Color: Color
- Horizontal Resolution: 540
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Camera Function: Video
- Horizontal Resolution: 2048
- Monochrome / Color: Monochrome
- Vertical Resolution: 2048
from Radwell International
DISCONTINUED BY MANUFACTURER, CCD CAMERA, 4K RESOLUTION, 12-24 VDC, W/ LENS, 50 MM, CAMERA LINK CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Camera Function: Video
from Allied Vision Technologies GmbH
Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor. It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX414 (removable IR cut filter). Two configurable inputs,... [See More]
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Quality Control
from Basler Vision Technologies
The Basler pilot camera family is based on four selected Kodak CCD sensors and one Sony CCD sensor for exceptional image quality. Equipped with a Gigabit Ethernet interface (compliant with the GigE Vision ™ standard), these cameras take maximum advantage of the Kodak sensor technology and can... [See More]
- Camera Function: Video
- Application / Industry: Industrial
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 2454
from Clinton Electronics Corporation
Vandal X IR True Day/Night Dome Camera w/NX3 (in Black) [See More]
- Camera Function: Video
- Shutter Speed: 1.00E-5 to 0.0167
- Horizontal Resolution: 600
- Sensitivity: 1.00E-5
from Sentech America
The STC-HD93DV is our newest HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CCD based camera outputs a true HD 720p, 16x9 image at 60fps. It also features the capability to program 28 individual DSP profiles and... [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Inspection
- Monochrome / Color: Color
- Maximum Frame Rate: 30 to 60
from IC Realtime, LLC
IC Realtime has recently developed the new EFFIO ™ DSP line of cameras. The XL8 (CCD Box Style) camera, utilize Sony 's new EFFIO chipset capable of achieving 700TVL horizontal lines and 960 horizontal pixels @ 18MHz. This represents the latest technology in camera development in... [See More]
- Camera Function: Video
- Format / Output: NTSC; PAL
- Horizontal Resolution: 650 to 700
- Lens Mount: C-Mount; CS-Mount
from Santa Barbara Instrument Group
Each ST-3200ME camera system includes the following: New KAF-3200ME imaging CCD. High speed USB 2.0 interface. A custom internal filter wheel and shutter. For use at the telescope, a 1.25 " nosepiece. Software Bisque 's CCDSoftV5 camera control and image processing software. Software Bisque... [See More]
- Camera Function: Video
- Specialty Camera Type: High Speed Camera
from KEYENCE
CV-H200C High-speed Digital 2-million-pixel Color Camera [See More]
- Camera Function: Still (optional feature); Video
- Specialty Camera Type: High Speed Camera; Smart Camera
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Fiberscope.net by MEDIT
CYCLOPS-E Pole Camera with zoom feature is an affordable version of our CYCLOPS system but still featuring all the outstanding characteristics of this rugged and reliable camera ideal for a wide range of vertical structure inspections. Equipped with patented LED light technology that provides superb... [See More]
- Camera Function: Video
- Application / Industry: Industrial
- Monochrome / Color: Color
- Physical: Pan / Tilt
from SFCable.com
42 IR Day & Night Weatherproof Color Camera. 1/3" Hi-Res. Super HAD CCD. 42 IR LED. 3.3mm~12.0mm Aspherical Vari-Focal Lens. F1.5 with IR Coding V Made by DAIWON. IR Distance up to 130ft / 40m. Selectable IR projecting distance design (Hi/Mid/Low). 0.3 Lux @ F1.6 / 0 Lux @ IR ±onL. External... [See More]
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
- Monochrome / Color: Color
- Physical: Outdoor Rated
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Camera Function: Video
- Horizontal Resolution: 1024
- Monochrome / Color: Monochrome
- Vertical Resolution: 1
from Radwell International
MONOCHROME CAMERA, PROGRESSIVE SCAN CCD SENSOR, GIGE VIDEO OUTPUT, 1/1.8 IN CAMERA SENSOR FORMAT, SONY ICX274 IMAGING SENSOR, GLOBAL SHUTTER, 2-OI INPUT/OUTPUT, 4.6W (12VDC), 57.5 DB DYNAMIC RANGE, 32MB IMAGE BUFFER, 7.15 X 5.43 MM SENSING AREA, C-MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Camera Function: Video
from Allied Vision Technologies GmbH
High-quality (mid-priced) VGA camera with many image pre-processing functions. The Stingray F-033B/C is a high-quality VGA camera. It is equipped with a sensitive SONY HAD CCD sensor and includes many image pre-processing functions. At full resolution, it runs at 84 fps. Higher frame rates can be... [See More]
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Scientific / Research; Semiconductor Inspection
from Basler Vision Technologies
The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b ™ interface technologies, the cameras in... [See More]
- Camera Function: Video
- Application / Industry: Industrial
- Monochrome / Color: Monochrome
- Horizontal Resolution: 659
from Clinton Electronics Corporation
Vandal X True Day/Night Dome Camera [See More]
- Camera Function: Video
- Shutter Speed: 1.00E-5 to 0.0167
- Horizontal Resolution: 600
- Sensitivity: 0.0500
from Sentech America
The STC-MC33USB is an ultra-compact, progressive scan, VGA, USB camera with a 1/3 ” color CCD. It features 60fps, hardware and software triggering , and extended integration. The STC-MC33USB is a cased model available with a rear mini-USB connector. This low cost camera is compatible with all... [See More]
- Camera Function: Still; Video
- Application / Industry: Medical and Imaging
- Monochrome / Color: Color
- Maximum Frame Rate: 60
from IC Realtime, LLC
NEW PRODUCT! Fire Sprinkler Camera with 3.7mm Pinhole lens. 500 TVL High Resolution. 1/3" SONY CCD. 500 TV Lines Resolution. 0.1 Lux. Realistic Fire Sprinkler Look [See More]
- Camera Function: Video
- Horizontal Resolution: 420
- Monochrome / Color: Color
- Format / Output: NTSC; PAL
from Santa Barbara Instrument Group
Each ST-4000XCMI camera system includes: The largest CCD available in an ST series camera. Single-Shot Color CCD with 300X antiblooming protection. Electronic shutter for exposure times to 0.001 second. Fast downloads - 10 seconds for a high resolution full frame image, 2 seconds for quarter frame [See More]
- Camera Function: Video
- Shutter Control: Electronic Shutter
- Format / Output: USB
from KEYENCE
CV-H200M High-speed Digital 2-million-pixel Black-and-white Camera [See More]
- Camera Function: Still (optional feature); Video
- Specialty Camera Type: High Speed Camera; Smart Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Fiberscope.net by MEDIT
Introducing Medit ’s Auto-Cam: Under vehicle inspection cam. The Auto-Cam is great for a wide range of inspections which require the ability to see under a vehicle or trailer. Inspections such as border security, road side safety inspections, even to inspect the body work under a vehicle are... [See More]
- Camera Function: Video
- Application / Industry: Industrial; Security / Law Enforcement
- Monochrome / Color: Color