Dome CCD Cameras

20 Results
CE-D953
from Clinton Electronics Corporation

SONY 1/3" CCD (Super HAD), 600 TVL Resolution, 2.8 ~ 10.5mm (F1.2) TAMRON Lens, NX3 Digital Signal Processor, Digital Noise Reduction (DNR), Sense Up Feature for Optimal Night Image, Digital Wide Dynamic Range (D-WDR), High Light Compensation (HLC), OSD Menu Control (Built-in Joystick or CE-REMOTE),... [See More]

  • Physical: Dome
  • Horizontal Resolution: 600
  • Camera Function: Video
  • Shutter Speed: 1.00E-5 to 0.0167
IP Camera -- VPort 25 IP
from Moxa Inc.

The VPort 25 is a vandal-proof, IP66-rated, fixed dome IP camera for use in harsh, outdoor environments. With maximum resolution of 520 TVL and day-and-night CCD camera lens, the VPort 25 is especially well-suited for high performance video surveillance applications. To meet the outdoor environment... [See More]

  • Physical: Outdoor Rated; Dome
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Application / Industry: Security / Law Enforcement
Dome Camera -- S-410
from Fiber Instrument Sales, Inc./FIS

1/3" format, wide dynamic range, prevents window glare [See More]

  • Physical: Dome
  • Monochrome / Color: Monochrome (optional feature); Color (optional feature)
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
10X Day & Night Mini PTZ Color Dome Camera -- ICR100X
from IC Realtime, LLC

This is a Mini High Speed dome that will out perform any dome that you have seen before. The ICR 100X has DSS (Digital Slow Shutter) which produce unparalleled low light viewing. It is vandal proof as well as fully weather proof and can be used indoor/outdoor. The very unique construction enables it... [See More]

  • Physical: Dome
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
24 IR Dome Color Camera -- EID24-42B
from SFCable.com

1/4" Super HAD CCD. 420 TV Lines. 3.6mm Lens. 24 IR LED distance 35~50ft/10~15m. 12V DC. 1 Year Warranty. [See More]

  • Physical: Outdoor Rated; Dome
  • Monochrome / Color: Color
  • Camera Function: Video
  • Application / Industry: Security / Law Enforcement
Indoor Speed Dome IP Camera -- DCS-6616
from D-Link Systems, Inc.

24/7 Camera Surveillance. The DCS-6616 12X Speed Dome Network Camera is an indoor PTZ dome IP camera thatcan cover large areas and low-light environments. Built with a Sony Super HAD-II 1/4 ” CCDsensor, the DCS â €'6616 can capture 650 TVL high-resolution video with excellent... [See More]

  • Physical: Dome
  • Specialty Camera Type: Low Light Camera
  • Camera Function: Video
  • Horizontal Resolution: 720
420TVL 1/3" CCD Mini Dome -- ICRMD
from IC Realtime, LLC

More discrete than the conventional "box or bullet" security cameras, the mini dome cameras are ideal for discrete surveillance in locations where the cameras are required to be less noticeable. IC Realtime 's fixed mini color dome cameras incorporates a 1/3" Sony sensor for outstanding picture... [See More]

  • Physical: Dome
  • Application / Industry: Security / Law Enforcement
  • Camera Function: Video
  • Horizontal Resolution: 420
24 IR Dome Color Camera -- EID24-42W
from SFCable.com

1/4" Super HAD CCD. 420 TV Lines. 3.6mm Lens. 28 IR LED distance 35~50ft/10~15m. 12V DC. 1 Year Warranty. [See More]

  • Physical: Outdoor Rated; Dome
  • Monochrome / Color: Color
  • Camera Function: Video
  • Application / Industry: Security / Law Enforcement
600TVL Indoor/Outdoor Vandal Proof IR Dome Camera -- ICR200
from IC Realtime, LLC

ICR200 - Black case. ICR200W - White case. The ICR 200 is an indoor/outdoor vandal proof IR dome camera. Its small size allows for an easy fit for all installs. It also features a flat glass front and blue long range LEDs. The flat glass does not allow any IR reflection to come back into the lens... [See More]

  • Physical: Dome
  • Horizontal Resolution: 600
  • Camera Function: Video
  • Width / Diameter: 2.76
30 IR 3-AXIS Varifocal Effio-E Vandalproof Dome Camera -- SEIRX30-768AI-VD
from SFCable.com

30 IR 3-AXIS Varifocal Effio-E Vandalproof Dome Camera. 1/3" 960H Exview CCD. Color: 680 TVL, B/W: 700 TVL. 12V DC. 1 Year Warranty. [See More]

  • Physical: Outdoor Rated; Dome
  • Monochrome / Color: Color
  • Camera Function: Video
  • Application / Industry: Security / Law Enforcement
DNR Dome Day/Night Weather-proof IR Camera -- EL790
from IC Realtime, LLC

EL790 - Black case. EL790W - White case. EL790IR - IR with black case. EL790IRW - IR with white case. The EL-790 is an outdoor dome camera containing a lot of user friendly mechanisms and configurations. It incorporates a perfect and tool-free 3-Axis mount with which the camera can be installed on... [See More]

  • Physical: Outdoor Rated; Dome
  • Horizontal Resolution: 600
  • Camera Function: Video
  • Format / Output: NTSC; PAL
30 IR 3-AXIS Varifocal Effio-E Vandalproof Dome Camera Dual Power -- SEIRX30-768AI-VDD
from SFCable.com

30 IR 3-AXIS Varifocal Effio-E Vandalproof Dome Camera Dual Power. 1/3" 960H Exview CCD. Effio-E DSP Color: 680 TVL, B/W: 700 TVL. 0 Lux (IR LEDs on at 2 Lux) Multi-Language OSD Control. ATR Digital Powerful 128x WDR (52dB). Anti-Headlight (HLC). 2D Noise Reduction. High Contrast Images. Ideal for... [See More]

  • Physical: Outdoor Rated; Dome
  • Monochrome / Color: Color
  • Camera Function: Video
  • Application / Industry: Security / Law Enforcement
Elite Night Vision Dome -- EL470
from IC Realtime, LLC

The EL-470 is a wheatherproof, vandalproof outdoor dome camera containing a user-friendly configuration menu. It incorporates a perfect and tool-free 3-Axismount with which the camera can be installed on the wall, on the ceiling or on the slope with no limitation, wall mount bracket is available... [See More]

  • Physical: Outdoor Rated; Dome
  • Horizontal Resolution: 600 to 630
  • Camera Function: Video
  • Performance: Autofocus
36 IR Weatherproof Dome Color Camera -- EIVD36-42VF
from SFCable.com

1/3 ¨ Super HAD CCD. 420 TV Lines. 36 IR LED. 3.5mm~8.0mm Vari-Focal Lens. 0.5 Lux @ F1.2 (0 Lux @ IR). IR Distance 82~98ft / 25~30m. Weatherproof IP65 Rating. 300~450mA IR LED "on" / 90~110mA IR LED "off". 12V DC. [See More]

  • Physical: Outdoor Rated; Dome
  • Monochrome / Color: Color
  • Camera Function: Video
  • Application / Industry: Security / Law Enforcement
Indoor Vari-Focal Dome Camera -- EL720
from IC Realtime, LLC

EL720 - Black case. EL720W - White case. The EL720 is a 540TVL day/night indoor dome camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall. The EL720 incorporates an easy to use OSD menu (on screen display) to adjust advanced camera settings to... [See More]

  • Physical: Dome
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 540 to 570
36 IR Weatherproof Dome Color Camera -- EIVD36-42VFW
from SFCable.com

1/3" Super HAD CCD. 420 TV Lines. 3.5mm~8.0mm Vari-Focal Lens. 36 IR LED Distance up to 82~98ft / 25~30m. 12V DC. 1 Year Warranty. [See More]

  • Physical: Outdoor Rated; Dome
  • Monochrome / Color: Color
  • Camera Function: Video
  • Application / Industry: Security / Law Enforcement
Indoor/Outdoor Vari-Focal Magnetic Dome Camera -- EL450
from IC Realtime, LLC

The EL450 is the first camera of its kind. It has a revolutionary design which allows all of the camera adjustments to be done with magnets. Ther is no longer the need for Tri-Axis. Now there is Magna Axis! It allows for a completely tool-less adjustment. There is no need for screws or knobs for... [See More]

  • Physical: Dome
  • Horizontal Resolution: 500
  • Camera Function: Video
  • Performance: Autofocus
420TVL AI 3X Dome Camera/Black Base -- SSDX-742AI-B
from SFCable.com

420TVL AI 3X Dome Camera/Black Base. 1/3" Super HAD CCD. 420 TV Lines. 3.8~9.5mm Auto Iris Lens. 12V DC 1 Year Warranty. [See More]

  • Physical: Outdoor Rated; Dome
  • Application / Industry: Security / Law Enforcement
  • Camera Function: Video
  • Horizontal Resolution: 420
Vandal Proof Mini Dome Camera -- ICRVMD
from IC Realtime, LLC

ICRVMD - Silver. ICRVMDB - Black. Small size weatherproof vandalproof dome camera. ICRealtime 's rugged, fixed lens mini-dome camera incorporates a 1/3 SONY sensor for outstanding picture quality (420 TVL) and excellent sensitivity (0.5 Lux). It comes standard with a 3.6 mm lens that is easily... [See More]

  • Physical: Outdoor Rated; Dome
  • Horizontal Resolution: 420
  • Camera Function: Video
  • Width / Diameter: 4.25
420TVL AI 3X Dome Camera/White Base -- SSDX-742AI-W
from SFCable.com

420TVL AI 3X Dome Camera/White Base. 1/3" Super HAD CCD. 3.8~9.5mm Auto Iris Lens 12V DC. [See More]

  • Physical: Outdoor Rated; Dome
  • Application / Industry: Security / Law Enforcement
  • Camera Function: Video
  • Horizontal Resolution: 420