Electronic Shutter CCD Cameras

91 Results
AR/VR Lens for Near-Eye Display Testing in Headsets -- AR/VR Lens
from Konica Minolta Sensing Americas, Inc.

Specially-designed lens option for near-eye display testing within augmented and virtual reality headsets. The AR/VR Lens has a unique optical design specially engineered for measuring near-eye displays (NEDs), such as those integrated into virtual (VR), mixed (MR), and augmented reality (AR)... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Still
  • Specialty Camera Type: Low Light Camera
FireWire CCD Industrial Camera -- PL-B952F
from PixeLINK

Details. The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3 ” optical format. External triggering and 2 general-purpose outputs provide... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Matrox GatorEye -- GE300
from Matrox Imaging

The Matrox GatorEye IP67-rated GigE Vision ® industrial camera family is designed for use in damp and dusty environments such as glass bottle manufacturing, or environments where the processing equipment is subject to frequent wash down such as food and beverage plants. The Matrox GatorEye is... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Application / Industry: Industrial
IP Camera -- VPort 25 IP
from Moxa Inc.

The VPort 25 is a vandal-proof, IP66-rated, fixed dome IP camera for use in harsh, outdoor environments. With maximum resolution of 520 TVL and day-and-night CCD camera lens, the VPort 25 is especially well-suited for high performance video surveillance applications. To meet the outdoor environment... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Application / Industry: Security / Law Enforcement
Streampix 5-PrePost Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
ST-4000XCM (Color) -- ST-4000XCM1
from Santa Barbara Instrument Group

Each ST-4000XCM camera system includes: The largest CCD available in an ST series camera. Single-Shot Color CCD with 300X antiblooming protection. Built-in TC-237H autoguider for self-guiding. Mechanical shutter for automatic dark frames. Electronic shutter for exposure times to 0.001 second [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Format / Output: USB
GB Series -- Prosilica GB1380
from Allied Vision Technologies GmbH

1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
A100 Series -- A102k
from Basler Vision Technologies

The A100 series includes 1.4 megapixel cameras suitable for a variety of applications. If you require superior image quality for industrial use, the A100 series is the right fit. You can choose from models featuring a Camera Link ® or an IEEE 1394 interface. [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Low Light Camera
3D Time of Flight (ToF) Camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ -- DepthVista_MIPI_IRD
from e-con Systems™ Inc

Highlights: Streams both 3D depth and IR imaging. Suitable for Outdoor/Indoor applications. Hardware Trigger. Plugs into NVIDIA ® Jetson AGX Orin ™/ Xavier ™ development kits. Multi-camera support upto 3 cameras (without interference). Depth range up to 8.5m (6m by default). Model... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 640
GigE Sony CCD Camera -- STC-SB133POEHS
from Sentech America

The STC-SB133POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" monochrome SXVGA sensor, 39fps and communication over a 6 pin Hirose or Ethernet connector. The STC-SB133POEHS boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Specialty Camera Type: Vision Sensor
HI-RES CCD VIDEO CAMERA (NTSC/PAL) -- 33K9H-EX
from Fiberscope.net by MEDIT

What is the Ex-View HAD Sony CCD Sensor that we use in our professional cameras?. EXview HAD CCD is a trademark of Sony Corporation. EXview HAD CCD is a CCD Camera sensor which drastically improves the light efficiency by including near infrared light region as a basic structure of HAD... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Application / Industry: Industrial
CCD Cameras -- XG-HL02M
from KEYENCE

XG-HL02M - 8-speed 2048-pixel Line Scan Camera8-speed 2048-pixel Line Scan Camera [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Line Scan Camera
xWatch Camera and X-series Flame Detectors (Stand Alone)
from Det-Tronics

Assess flame incidents immediately and remotely by partnering an X-Series flame detector with an xWatch camera. When factory-installed with a Det-Tronics X-Series flame detector, the xWatch camera views the same area as the flame detector. If the flame detector goes into alarm, the camera can... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Low Light Camera
Dicam Series -- Model Dicam Pro
from PCO AG

High powered intensified camera, maybe triggered by light or electricity [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera
Alta® F Series High Performance Cooled CCD Back-Illuminated Camera -- F1007 1024 x 122 12µ
from Apogee Imaging Systems

The F1007 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F1007 has a back-illuminated full frame spectroscopy format CCD with exceptionally high quantum efficiency across the visible and in the UV. The 12 micron pixels provide high spectral... [See More]

  • Shutter Control: Electronic Shutter
  • Specialty Camera Type: Low Light Camera
  • Camera Function: Still
  • Application / Industry: Scientific / Research
3CCD HDTV Cameras -- IK-HD1H 1D
from Toshiba Imaging Systems Division

The IK-HD1 is perfect for Scientific imaging /diagnostics, Specialty broadcast, Homeland security and Industrial video / inspection applications. Image Sensor. 3CCD-1/3 inch interlace. Output Resolution. 1920 (H) x 1080 (V). Sensitivity. F6.8 standard (2000 lux). Minimum Illumination. 13 lux (F2.2,... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Color
  • Camera Function: Video
  • Format / Output: RS232
FireWire CCD Microscopy Camera -- PL-B872MF-KIT
from PixeLINK

Details. The PL-B872 uses a 2/3" format 1.45 megapixel Sony progressive scan sensor that provides a maximum image resolution of 1392 x 1040 with a frame rate of 15 fps. The enhanced sensitivity of the ILT CCD sensor combined with low dark current, low smear and excellent anitblooming result in low... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Application / Industry: Scientific / Research; Histology, Pathology, Hematology
Matrox Iris GT -- GT300
from Matrox Imaging

Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly integrated... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; Smart Camera
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
ST-4000XCMI -- ST-4000XCMI1
from Santa Barbara Instrument Group

Each ST-4000XCMI camera system includes: The largest CCD available in an ST series camera. Single-Shot Color CCD with 300X antiblooming protection. Electronic shutter for exposure times to 0.001 second. Fast downloads - 10 seconds for a high resolution full frame image, 2 seconds for quarter frame [See More]

  • Shutter Control: Electronic Shutter
  • Format / Output: USB
  • Camera Function: Video
GB Series -- Prosilica GB2450
from Allied Vision Technologies GmbH

5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GB2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
A200 Series -- A202k
from Basler Vision Technologies

The A200 series of digital area scan cameras is designed for industrial and medial users who want one megapixel resolution with a one-to-one aspect ratio. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility when changing cameras or frame... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Application / Industry: Industrial
DepthVista_USB_IRD -- 3D Time of Flight (ToF) USB Camera
from e-con Systems™ Inc

Overview. DepthVista_USB_IRD (See3CAM_TOF_CU0M30_MHLCC_H01R1/ H02R1) is an advanced Time of Flight (ToF) USB camera specially designed for highly precise 3D depth measurement. This camera incorporates a 3D Depth sensor, facilitating the capture of depth data at a resolution of 640 x 480 @ 30fps. It... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 640
GigE Xilinx FPGA Camera -- STC-GE152OX
from Sentech America

The STC-GE152OX is part of Sentech's GigE camera line. It features a 1/2" monochrome SXGA sensor, 19fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE152OX boasts a user-programmable Xilinx FPGA, a 32MB user memory and eight opto-isolated configurable I/Os. This camera... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Specialty Camera Type: Vision Sensor
ImagePRO HDMI Video Camera for Industrial and Medical Endoscope -- ImagePRO HDMI
from Fiberscope.net by MEDIT

The Medit HDTV camera is new addition to the ImagePRO camera line. This extremely portable device is ideal for applications which require a live image directly on a TV monitor. It is most suitable for use with rigid and fiber optic borescopes, as well as microscopes. There is no additional software... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Application / Industry: Industrial
CCD Cameras -- XG-HL04M
from KEYENCE

XG-HL04M 16-speed 4096-pixel Line Scan Camera [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Line Scan Camera
xWatch Explosion-Proof Surveillance Camera (Stand Alone)
from Det-Tronics

The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone camera that performs... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Low Light Camera; Line Scan Camera
Alta® F Series High Performance Cooled CCD Back-Illuminated Camera -- F230 2048 x 2048 15µ
from Apogee Imaging Systems

The F230 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F230 uses a very large format 4-megapixel back-illuminated sensor, ideal for applications requiring large field of view, such as sky surveys and radiology. All Alta systems are backed... [See More]

  • Shutter Control: Electronic Shutter
  • Specialty Camera Type: Low Light Camera
  • Camera Function: Still
  • Application / Industry: Scientific / Research
One-Piece, 3CCD, Progressive Scan Color Area Scan Cameras -- IK-TF5P2 / IK-TF7P2
from Toshiba Imaging Systems Division

The IK-TF5P2 and IK-TF7P2 provide accurate colors and high resolution of fast moving objects for a variety of process control, inspection, and machine vision applications. New and improved designs expand digital processing capabilities including electronic noise reduction, auto mode electronic... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Color
  • Camera Function: Video
  • Format / Output: RS232
StreamPix Station Airborne
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
STL-11000CM Class 1 -- STL-11000CM-C11
from Santa Barbara Instrument Group

The STL-11000CM camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras. Uses the 11.0mp Kodak KAI-11000CM CCD. Has been completely redesigned. Includes an internal 5 position, 2 " filter wheel. Threaded accessory ring, mounting plate and 2 "... [See More]

  • Shutter Control: Electronic Shutter
  • Format / Output: USB
  • Camera Function: Video
GB Series -- Prosilica GB650
from Allied Vision Technologies GmbH

Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or landscape sensor... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
A300 Series -- A311f
from Basler Vision Technologies

The A300 series of digital area scan cameras is designed for industrial users who require excellent image quality at either VGA or CCIR resolution. A standard IEEE 1394 interface simplifies system integration and gives you increased flexibility when changing cameras. [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
USB 2.0 CCD Board Camera -- STC-SB133USB-B
from Sentech America

The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3 ” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB133USB-B is a board model available with a... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Application / Industry: Medical and Imaging
CCD Cameras -- XG-HL08M
from KEYENCE

XG-HL08M 16-speed 8192-pixel Line Scan Camera [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Line Scan Camera
Alta® F Series High Performance Cooled CCD Back-Illuminated Camera -- F47 1024 x 1024 13µ
from Apogee Imaging Systems

The F47 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F47 has a back-illuminated full frame megapixel CCD with exceptionally high quantum efficiency. The standard midband coating (F47-MB) has the highest peak in the visible; the optional... [See More]

  • Shutter Control: Electronic Shutter
  • Specialty Camera Type: Low Light Camera
  • Camera Function: Still
  • Application / Industry: Scientific / Research
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
STL-11000CM Class 2 -- STL-11000CM-C21
from Santa Barbara Instrument Group

The STL-11000CM, class 2 camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras. Uses the 11.0mp Kodak KAI-11000CM, class 2 CCD. Has been completely redesigned. Includes an internal 5 position, 2 " filter wheel. Threaded accessory ring, mounting... [See More]

  • Shutter Control: Electronic Shutter
  • Format / Output: USB
  • Camera Function: Video
GB Series -- Prosilica GB660
from Allied Vision Technologies GmbH

High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
A600 Series -- A631f
from Basler Vision Technologies

A600 series cameras have an exceptional price/performance ratio and are designed to achieve the optimum in performance, durability, and value. If you require high frame rates and exceptional image quality for industrial use, the A600 series is the right fit. Their compact size and the ease of... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Application / Industry: Industrial
USB 2.0 CCD Cased Camera -- STC-MC33USB
from Sentech America

The STC-MC33USB is an ultra-compact, progressive scan, VGA, USB camera with a 1/3 ” color CCD. It features 60fps, hardware and software triggering , and extended integration. The STC-MC33USB is a cased model available with a rear mini-USB connector. This low cost camera is compatible with all... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Application / Industry: Medical and Imaging
Smart Cameras -- CV-035C
from KEYENCE

CV-035C - Standard resolution color camera [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Color
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Smart Camera
Alta® F Series High Performance Cooled CCD Front-Illuminated Camera -- F1 768 x 512 9µ
from Apogee Imaging Systems

The F1 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F1 has a Truesense Imaging full frame sensor with very high quantum efficiency. Low noise and large field-of-view are ideal for OEMs, biological sciences, spectroscopy and astronomy. All... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Specialty Camera Type: Low Light Camera
TroublePix 200
from NorPix, Inc.

High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
STL-11000M Class 1 -- STL-11000M-C11
from Santa Barbara Instrument Group

The STL-11000M has an extended manufacturing time, please contact SBIG for estimated delivery time. The STL-11000M camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras. Uses the 11.0mp Kodak KAI-11000M CCD. Has been completely redesigned. Includes... [See More]

  • Shutter Control: Electronic Shutter
  • Format / Output: USB
  • Camera Function: Video
GC Series -- Prosilica GC1020
from Allied Vision Technologies GmbH

XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality. The GC1020 runs 30 frames... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Aviator Series -- avA1000-120kc
from Basler Vision Technologies

The Basler aviator is a new series of high-speed, mainstream cameras. The aviator's superior image quality, even at high image capture rates, makes a convincing argument. The series features a Camera Link compatible interface, progressive scan readout, and global shutter technology. The first model... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Application / Industry: Industrial
USB 2.0 CCD Cased Camera -- STC-SB133USB
from Sentech America

The STC-SB133USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SB133USB features a 1/3" SXVGA monochrome sensor, 22 FPS, Extended Integration, Pixel Blemish... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Application / Industry: Medical and Imaging
Smart Cameras -- CV-035M
from KEYENCE

CV-035M - Standard resolution monochrome camera [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Smart Camera
Alta® F Series High Performance Cooled CCD Front-Illuminated Camera -- F43 2048 x 2048 24µ
from Apogee Imaging Systems

The F43 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F43 uses an exceptionally large format monochrome 4-megapixel full frame front-illuminated sensor. Its large pixels give it very high full well capacity, making it ideal for... [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Specialty Camera Type: Low Light Camera
TroublePix 2000
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera
STL-11000M Class 2 -- STL-11000M-C21
from Santa Barbara Instrument Group

The STL-11000M has an extended manufacturing time, please contact SBIG for estimated delivery time. The STL-11000M class 2 camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras. Uses the 11.0mp Kodak KAI-11000M, class 2 CCD. Has been completely... [See More]

  • Shutter Control: Electronic Shutter
  • Format / Output: USB
  • Camera Function: Video
GC Series -- Prosilica GC1290
from Allied Vision Technologies GmbH

Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color image quality. The GC1290 runs more... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
L100 Series -- L101k
from Basler Vision Technologies

The L100 series of digital line scan cameras offers a choice between 1k or 2k resolution and is designed for industrial users who require high line rates coupled with extremely high sensitivity. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Line Scan Camera
Smart Cameras -- CV-200C
from KEYENCE

CV-200C Digital 2-million-pixel Color Camera [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Color
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Smart Camera
Aspen® Series High Performance Cooled CCD Full Frame Camera System -- CG1 768 x 512 9µ
from Apogee Imaging Systems

Aspen is the newest in design innovation from Apogee Imaging Systems. Aspen increases cooling performance in a smaller package, improves stray light baffling, adds a Network interface with a built-in web server, supports dual output CCDs up to 16Mhz and sets a new standard in shutter reliability. [See More]

  • Shutter Control: Electronic Shutter
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Specialty Camera Type: Low Light Camera
TroublePix 500
from NorPix, Inc.

High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera
STL-4020 -- STL-40201
from Santa Barbara Instrument Group

The STL-4020 camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras. Uses the Kodak KAI-4022M CCD. Has been completely redesigned. Includes an iunternal 5 position, 2 " filter wheel. Threaded accessory ring, mounting plate and 2 " nosepiece... [See More]

  • Shutter Control: Electronic Shutter
  • Format / Output: USB
  • Camera Function: Video
GC Series -- Prosilica GC1350
from Allied Vision Technologies GmbH

1.4 Megapixel CCD camera with GigE VisionThe 1.4 Megapixel GC1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GC1350 runs 20... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
L300 Series -- L301kc
from Basler Vision Technologies

The L300 series is based on tri-linear technology that offers industrial users an extremely cost effective way to implement color in their applications. Built-in spatial correction ensures superior quality color images. You can also choose monochrome versions of the L300 where the tri-linear... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Line Scan Camera
Smart Cameras -- CV-200M
from KEYENCE

CV-200M Digital 2-million-pixel Black-and-white Camera [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Smart Camera
STL-4020C -- STL-4020C1
from Santa Barbara Instrument Group

The STL-4020C camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras. Uses the Kodak KAI-4022CM CCD. Has been completely redesigned. Includes an iunternal 5 position, 2 " filter wheel. Threaded accessory ring, mounting plate and 2 "... [See More]

  • Shutter Control: Electronic Shutter
  • Format / Output: USB
  • Camera Function: Video
GC Series -- Prosilica GC1380
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera with GigE VisionThe ultra-compact 1.4 Megapixel GC1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
L400 Series -- L401k
from Basler Vision Technologies

The L400 series of digital line scan cameras is designed for industrial users who require high resolution with high-speed data acquisition. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility when changing cameras or frame grabbers. The compact... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Line Scan Camera
Smart Cameras -- CV-H035C
from KEYENCE

CV-H035C High-speed Digital Color Camera [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Color
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: High Speed Camera; Smart Camera
GC Series -- Prosilica GC1380CH
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) that runs... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
L800 Series -- L801k
from Basler Vision Technologies

The L800 series of digital line scan cameras is designed for industrial users who require high-speed data acquisition. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility when changing cameras or frame grabbers. The compact industrial grade... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Line Scan Camera
Smart Cameras -- CV-H035M
from KEYENCE

CV-H035M High-speed Digital Black-and-white Camera [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: High Speed Camera; Smart Camera
GC Series -- Prosilica GC1600
from Allied Vision Technologies GmbH

Ultra-compact 2 Megapixel CCD camera with GigE VisionThe 2 Megapixel GC1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color image quality. The GC1600 runs 15... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Pilot Series -- piA2400-17gc
from Basler Vision Technologies

The Basler pilot camera family is based on four selected Kodak CCD sensors and one Sony CCD sensor for exceptional image quality. Equipped with a Gigabit Ethernet interface (compliant with the GigE Vision ™ standard), these cameras take maximum advantage of the Kodak sensor technology and can... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Application / Industry: Industrial
Smart Cameras -- CV-H200C
from KEYENCE

CV-H200C High-speed Digital 2-million-pixel Color Camera [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Color
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: High Speed Camera; Smart Camera
GC Series -- Prosilica GC1600CH
from Allied Vision Technologies GmbH

Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The GC1600H incorporates a high-quality Sony CCD sensor providing excellent image quality. The GC1600H operates over... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Runner Series -- ruL1024-19gm
from Basler Vision Technologies

The Basler runner family is a new line scan series that combines high quality line scan technology with GigE Vision interface technology. The monochrome version of the runner is available with 1k and 2k resolution and several speed variants. The color version of the runner is based on a tri-linear... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Line Scan Camera
Smart Cameras -- CV-H200M
from KEYENCE

CV-H200M High-speed Digital 2-million-pixel Black-and-white Camera [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: High Speed Camera; Smart Camera
GC Series -- Prosilica GC2450
from Allied Vision Technologies GmbH

Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GC2450 is the high-quality Sony ICX625 CCD image sensor that... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Scout Light Series -- slA1000-30fm
from Basler Vision Technologies

The Basler scout light family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their FireWire-b ™ interface, the cameras in this family are defined by state of the... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Application / Industry: Industrial
Smart Cameras -- CV-H500C
from KEYENCE

CV-H500C High-speed Digital 5-million-pixel Color Camera [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Color
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: High Speed Camera; Smart Camera
GC Series -- Prosilica GC650
from Allied Vision Technologies GmbH

Very small VGA CCD camera with GigE VisionThe GC650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The camera is suitable for applications where speed and... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Scout Series -- scA1000-20fc
from Basler Vision Technologies

The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b ™ interface technologies, the cameras in... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Application / Industry: Industrial
Smart Cameras -- CV-H500M
from KEYENCE

CV-H500M High-speed Digital 5-million-pixel Black-and-white Camera [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: High Speed Camera; Smart Camera
GC Series -- Prosilica GC655
from Allied Vision Technologies GmbH

Very Small VGA CCD camera - 90 fpsThe GC655 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The 1/2" CCD sensor has excellent image quality and sensitivity. Features include: 90 fps at 640x480. 1/2" Sony Progressive Scan... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Smart Cameras -- CV-S035C
from KEYENCE

CV-S035CH (CV-S035C) Ultra Small Digital Double-speed Color Camera (Camera Section) [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Color
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Smart Camera
GC Series -- Prosilica GC660
from Allied Vision Technologies GmbH

The GC660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and excellent NIR response for excellent image quality and... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Smart Cameras -- CV-S035M
from KEYENCE

CV-S035MH (CV-S035M) Ultra Small Digital Double-speed Black-and-white Camera (Camera Section) [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Smart Camera
GC Series -- Prosilica GC780
from Allied Vision Technologies GmbH

Low cost GigE camera - 64 fpsThe GC780 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC780 incorporates the Sony ICX415 CCD sensor and runs 64 frames per second at 782x582 resolution over the GigE Vision-compliant... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Smart Cameras -- CV-S200C
from KEYENCE

CV-S200CH (CV-S200C) Small Digital 2-million-pixel Color Camera (Camera Section) [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Color
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Smart Camera
GE Series -- Prosilica GE1050
from Allied Vision Technologies GmbH

Fast CCD Megapixel camera - 60 fpsThe 1 Megapixel GE1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GE1050 incorporates the 1024 x 1024 Kodak KAI-01050 CCD running 60 frames per second at megapixel resolution and even... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
GE Series -- Prosilica GE1350
from Allied Vision Technologies GmbH

1.4 Megapixel camera with GigE interfaceThe 1.4 Megapixel GE1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GE1350 runs 20... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Guppy Series -- F-033B
from Allied Vision Technologies GmbH

Ultra-compact, inexpensive  1394a Wide VGA camera. The Guppy F-033B/C is an ultra-compact, inexpensive Wide VGA camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 58 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX424 (progressive scan). One... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
GX Series -- Prosilica GX1050
from Allied Vision Technologies GmbH

1k x 1k CCD camera with GigE Vision interface - Dual GigE Port - 240 MB/s The 1 Megapixel GX1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate.   The GX1050 has two screw-captivated Gigabit Ethernet ports configured as a... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Marlin Series -- F-033B
from Allied Vision Technologies GmbH

Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor. It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX414 (removable IR cut filter). Two configurable inputs,... [See More]

  • Shutter Control: Electronic Shutter; External Trigger
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera