Outdoor Rated CCD Cameras
from Matrox Imaging
The Matrox GatorEye IP67-rated GigE Vision ® industrial camera family is designed for use in damp and dusty environments such as glass bottle manufacturing, or environments where the processing equipment is subject to frequent wash down such as food and beverage plants. The Matrox GatorEye is... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Monochrome
- Camera Function: Video
- Application / Industry: Industrial
from Moxa Inc.
The VPort 25 is a vandal-proof, IP66-rated, fixed dome IP camera for use in harsh, outdoor environments. With maximum resolution of 520 TVL and day-and-night CCD camera lens, the VPort 25 is especially well-suited for high performance video surveillance applications. To meet the outdoor environment... [See More]
- Physical: Outdoor Rated; Dome
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from IC Realtime, LLC
EL790 - Black case. EL790W - White case. EL790IR - IR with black case. EL790IRW - IR with white case. The EL-790 is an outdoor dome camera containing a lot of user friendly mechanisms and configurations. It incorporates a perfect and tool-free 3-Axis mount with which the camera can be installed on... [See More]
- Physical: Outdoor Rated; Dome
- Horizontal Resolution: 600
- Camera Function: Video
- Format / Output: NTSC; PAL
from Fiber Instrument Sales, Inc./FIS
Vandal resistant fiber optic cameras can transmit up to 8 kilometers [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Monochrome
- Camera Function: Video
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
from LJ Star
LJ Star ’s VISULEX High Definition Cameras K55-HD-Ex and K55-4K-Ex offer HD image processing quality for hazardous and explosive industrial environments. With a robust HD camera design, operators receive detailed, high-resolution images for optimal process monitoring, even in the harshest... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Industrial; Process Monitoring
from e-con Systems™ Inc
Highlights: Streams both 3D depth and IR imaging. Suitable for Outdoor/Indoor applications. Hardware Trigger. Plugs into NVIDIA ® Jetson AGX Orin ™/ Xavier ™ development kits. Multi-camera support upto 3 cameras (without interference). Depth range up to 8.5m (6m by default). Model... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 640
from Det-Tronics
The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone camera that performs... [See More]
- Physical: Outdoor Rated; Underwater Rated
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Low Light Camera; Line Scan Camera
from SFCable.com
1/4" Super HAD CCD. 420 TV Lines. 3.6mm Lens. 24 IR LED distance 35~50ft/10~15m. 12V DC. 1 Year Warranty. [See More]
- Physical: Outdoor Rated; Dome
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from IC Realtime, LLC
The EL-470 is a wheatherproof, vandalproof outdoor dome camera containing a user-friendly configuration menu. It incorporates a perfect and tool-free 3-Axismount with which the camera can be installed on the wall, on the ceiling or on the slope with no limitation, wall mount bracket is available... [See More]
- Physical: Outdoor Rated; Dome
- Horizontal Resolution: 600 to 630
- Camera Function: Video
- Performance: Autofocus
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
from e-con Systems™ Inc
Overview. DepthVista_USB_IRD (See3CAM_TOF_CU0M30_MHLCC_H01R1/ H02R1) is an advanced Time of Flight (ToF) USB camera specially designed for highly precise 3D depth measurement. This camera incorporates a 3D Depth sensor, facilitating the capture of depth data at a resolution of 640 x 480 @ 30fps. It... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 640
from SFCable.com
1/4" Super HAD CCD. 420 TV Lines. 3.6mm Lens. 28 IR LED distance 35~50ft/10~15m. 12V DC. 1 Year Warranty. [See More]
- Physical: Outdoor Rated; Dome
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from IC Realtime, LLC
The ICR120 is a compact weather proof day/night bullet camera. It has a 3.6mm fix lens and utilizes the new Sony Super HAD chipset with 550 TV Lines producing crisp pictures in high and low lighting. The camera is fully weatherproof (IP66) which makes it suitable for use both indoor and outdoor. Its... [See More]
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 550
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
from SFCable.com
28 IR Day & Night Weatherproof Color Camera. EIR28-F4240. 1/3" CCD. 420 TV Lines. 28 IR LED. 4.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR "off". 12V DC. [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from IC Realtime, LLC
The ICR 2200 is a high speed PTZ dome camera which can pan a full 360 degrees in 1 second. Having 22X optical zoom and 480 TV lines of resolution the ICR 2200 produces excellent picture quality and extremely high zoom capability. Performance of this camera at night is really something to behold. [See More]
- Physical: Outdoor Rated
- Specialty Camera Type: High Speed Camera
- Camera Function: Video
- Horizontal Resolution: 480
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
from SFCable.com
28 IR Day & Night Weatherproof Color Camera. EIR28-F4260. 1/3" CCD. 420 TV Lines. 28 IR LED. 6.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR "off". 12V DC [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from IC Realtime, LLC
ICRVMD - Silver. ICRVMDB - Black. Small size weatherproof vandalproof dome camera. ICRealtime 's rugged, fixed lens mini-dome camera incorporates a 1/3 SONY sensor for outstanding picture quality (420 TVL) and excellent sensitivity (0.5 Lux). It comes standard with a 3.6 mm lens that is easily... [See More]
- Physical: Outdoor Rated; Dome
- Horizontal Resolution: 420
- Camera Function: Video
- Width / Diameter: 4.25
from NorPix, Inc.
High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
from SFCable.com
30 IR 3-AXIS Varifocal Effio-E Vandalproof Dome Camera. 1/3" 960H Exview CCD. Color: 680 TVL, B/W: 700 TVL. 12V DC. 1 Year Warranty. [See More]
- Physical: Outdoor Rated; Dome
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from IC Realtime, LLC
EL750 - Black case. EL750W - White case. The EL-750 is a commercial grade 540TVL vandal day/night dome camera. The camera incorporates a unique spring loaded 2.2mm thick polycarbonate dome cover. Under attempted vandalism, the springs will absorb the majority of the shock leaving the camera safe and... [See More]
- Physical: Outdoor Rated; Dome
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 540 to 570
from NorPix, Inc.
High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera
from SFCable.com
30 IR 3-AXIS Varifocal Effio-E Vandalproof Dome Camera Dual Power. 1/3" 960H Exview CCD. Effio-E DSP Color: 680 TVL, B/W: 700 TVL. 0 Lux (IR LEDs on at 2 Lux) Multi-Language OSD Control. ATR Digital Powerful 128x WDR (52dB). Anti-Headlight (HLC). 2D Noise Reduction. High Contrast Images. Ideal for... [See More]
- Physical: Outdoor Rated; Dome
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from IC Realtime, LLC
ICR300H2 - Black case. ICR300H2W - White case. ICR-300H2 is a vari-focal weather proof day/night vandal-proof dome camera. It has a 4-9mm vari-focal lens and utilizes a 1/3 Sony CCD sensor with 600TV lines. The external zoom and focus adjustments make mounting the ICR-300H2 easy regardless of its... [See More]
- Physical: Outdoor Rated; Dome
- Horizontal Resolution: 600
- Camera Function: Video
- Width / Diameter: 4.72
from SFCable.com
35 IR Day & Night Weatherproof Color Camera. 1/3" CCD. 480 TV Lines. IR distance up to 100ft / 30m. EIR35-F4840: 4.0mm Lens. EIR35-F4860: 6.0mm Lens. 35 IR LED. 0 Lux @ IR œon. IP67 Rating. 12V DC, 448mA max @ IR œon / 127mA @ IR œoff. [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from IC Realtime, LLC
This is ICR 's most versatile camera. It can be used in almost any applications, indoor or outdoor. It is IP55 and fully weather and crush resistant. It possesses the latest in IR (infra-red) technology, with its blue long range IRs capable of seeing in 0 lux up to 60 feet. It has a built in... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 480
from SFCable.com
1/3 ¨ Super HAD CCD. 420 TV Lines. 36 IR LED. 3.5mm~8.0mm Vari-Focal Lens. 0.5 Lux @ F1.2 (0 Lux @ IR). IR Distance 82~98ft / 25~30m. Weatherproof IP65 Rating. 300~450mA IR LED "on" / 90~110mA IR LED "off". 12V DC. [See More]
- Physical: Outdoor Rated; Dome
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from IC Realtime, LLC
The ICR100 is an entry level day/night IR weatherproof bullet camera. Utilizing a 3.6mm lens and 30ft IR range, this camera is ideal for most indoor and outdoor applications. Split glass lens assists in proper IR dispersion for clear nighttime video. 1/4" Color CCD. 3.6mm fixed lens. 420 TV Lines. [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 420
from SFCable.com
1/3" Super HAD CCD. 420 TV Lines. 3.5mm~8.0mm Vari-Focal Lens. 36 IR LED Distance up to 82~98ft / 25~30m. 12V DC. 1 Year Warranty. [See More]
- Physical: Outdoor Rated; Dome
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from SFCable.com
36x LPC Zoom Camera with 11 IR LED Illuminator Housing. 1/4" Exview HAD CCD. Color: 540 TVL; B&W: 560 TVL. 36x Optical Auto Focus / Auto Iris Zoom Lens. 11 Super Power IR LED Distance up to 395ft / 120m. 24V AC, 60VA, Power Ready Plug for 12V DC Camera. 1 Year Warranty. [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from SFCable.com
42 IR Day & Night Weatherproof Color Camera. 1/3" Hi-Res. Super HAD CCD. 42 IR LED. 3.3mm~12.0mm Aspherical Vari-Focal Lens. F1.5 with IR Coding V Made by DAIWON. IR Distance up to 130ft / 40m. Selectable IR projecting distance design (Hi/Mid/Low). 0.3 Lux @ F1.6 / 0 Lux @ IR ±onL. External... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from SFCable.com
420TVL 10 IR LED True D/N ICR Camera. 1/3" Super HAD CCD. 420 TV Lines. 3.8mm~9.0mm Aspherical Auto Iris Vari-Focal Lens. 10 IR LED distance up to 40 ft / 12m. 12V DC 1 Year Warranty. [See More]
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 420
from SFCable.com
420TVL AI 3X Dome Camera/Black Base. 1/3" Super HAD CCD. 420 TV Lines. 3.8~9.5mm Auto Iris Lens. 12V DC 1 Year Warranty. [See More]
- Physical: Outdoor Rated; Dome
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 420
from SFCable.com
420TVL AI 3X Dome Camera/White Base. 1/3" Super HAD CCD. 3.8~9.5mm Auto Iris Lens 12V DC. [See More]
- Physical: Outdoor Rated; Dome
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 420