Still CCD Cameras
from Konica Minolta Sensing Americas, Inc.
Specially-designed lens option for near-eye display testing within augmented and virtual reality headsets. The AR/VR Lens has a unique optical design specially engineered for measuring near-eye displays (NEDs), such as those integrated into virtual (VR), mixed (MR), and augmented reality (AR)... [See More]
- Camera Function: Still
- Specialty Camera Type: Low Light Camera
- Monochrome / Color: Monochrome; Color
- Sensitivity: 0.0100 to 1.00E11
from PCE Instruments / PCE Americas Inc.
The PCE-VM 21 consists of an optical microscope, CCD camera and LCD screen. Due to the 75-fold magnification, it is possible to view very small parts and electronics very clearly. The PCE-VM 21 industrial microscope reduces eye strain during soldering of printed circuit boards (PCBs), investigating... [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Scientific / Research
- Monochrome / Color: Color
- Horizontal Resolution: 600
from Konica Minolta Sensing Americas, Inc.
Fast, Accurate, Cost-effective View Angle Performance Measurement Solution for Flat Panel Displays. The Radiant Vision Systems FPD (flat panel display) Conoscope Lens enables high-resolution photopic measurement of the angular distribution of color, luminance, and contrast of displays and display... [See More]
- Camera Function: Still
- Monochrome / Color: Monochrome; Color
from Konica Minolta Sensing Americas, Inc.
Specially-designed lens option for high-resolution imaging of small light source and display features. The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and subpixels. The lens attaches... [See More]
- Camera Function: Still
- Application / Industry: Industrial
- Monochrome / Color: Color
from Konica Minolta Sensing Americas, Inc.
Fast, accurate radiant intensity measurement solution for evaluation of near-infrared light sources and distributions. Near-Infrared Intensity Lens Solution. The Radiant Vision Systems Near-Infrared (NIR) Intensity Lens system is an integrated camera/lens solution that measures the angular... [See More]
- Camera Function: Still
- Application / Industry: Facial/Gesture Recognition, Automotive LIDAR, Eye Tracking & Iris Detection, Multimodal Sensing for Vehicle Gesture, Measurement of NIR LEDs, Lasers
- Monochrome / Color: Color
- Lens Mount: Proprietary to Radiant Vision Systems ProMetric® Y16 CCD Radiometer
from Konica Minolta Sensing Americas, Inc.
Imaging Colorimeter with Integrated Spectrometer. The ProMetric ® I-SC Solution combines the functions of an enhanced ProMetric I Imaging Colorimeter with a high-end spectrometer to provide a single platform for spectral data capture and accurate, repeatable color measurement across devices,... [See More]
- Camera Function: Still
- Horizontal Resolution: 9568
- Monochrome / Color: Color
- Vertical Resolution: 6380
from Konica Minolta Sensing Americas, Inc.
The World's Fastest and Most Accurate High-Resolution Imaging Colorimeters. ProMetric® I imaging colorimeters are designed to address the demands for high-volume manufacturing of displays, backlit components, light sources, and device components. Applying tristimulus color filter technology based on... [See More]
- Camera Function: Still
- Application / Industry: High-volume manufacturing of FPDs, illuminated keyboards and lighting products
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 1200
from Konica Minolta Sensing Americas, Inc.
Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments. ProMetric ® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards, lighting products, device components, and surfaces. [See More]
- Camera Function: Still
- Specialty Camera Type: High Speed Camera; Smart Camera
- Monochrome / Color: Color
- Application / Industry: Industrial
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Camera Function: Still
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Monochrome / Color: Color
- Horizontal Resolution: 1600
from Evident Scientific
The 9-megapixel UC90 camera captures it all: brightfield images of superior quality, basic fluorescence applications, and up to 4K UHD acquisition. See all the details and not the noise with OSIA, the exclusive Olympus noise reduction technology. Maximum Image Information. The 1-inch high-definition... [See More]
- Camera Function: Still
- Application / Industry: Industrial; Scientific / Research
- Monochrome / Color: Color
- Horizontal Resolution: 1920 to 3384
from Mirion Technologies
Our organization is comprised of over 1000 talented professionals, passionate about delivering world class products, services, and solutions in the world of radiation detection and protection. From our 13 operating facilities across North America, Europe, and Asia, Mirion Technologies offers... [See More]
- Camera Function: Still; Video
- Application / Industry: Scientific / Research
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 400 to 600
from Apogee Imaging Systems
The F1007 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F1007 has a back-illuminated full frame spectroscopy format CCD with exceptionally high quantum efficiency across the visible and in the UV. The 12 micron pixels provide high spectral... [See More]
- Camera Function: Still
- Application / Industry: Scientific / Research
- Specialty Camera Type: Low Light Camera
- Horizontal Resolution: 1024
from Sentech America
The STC-N54 is a low cost, low resolution, micro board, NTSC camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution). Scanning System. 2:1 Interlace. [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
- Monochrome / Color: Color
- Maximum Frame Rate: 30
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Camera Function: Still
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Monochrome / Color: Color
- Horizontal Resolution: 640
from Evident Scientific
The DP22 is a 2.8 megapixel digital camera for microscopes that offers stunning color and crisp detail with a smooth 15 frames per second, perfect for users without access or the desire to use a PC. Spectacular Images Image Display. The DP22 has the power to display images over high-definition at a... [See More]
- Camera Function: Still
- Application / Industry: Scientific / Research
- Monochrome / Color: Color
- Horizontal Resolution: 1440
from Apogee Imaging Systems
The F230 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F230 uses a very large format 4-megapixel back-illuminated sensor, ideal for applications requiring large field of view, such as sky surveys and radiology. All Alta systems are backed... [See More]
- Camera Function: Still
- Application / Industry: Scientific / Research
- Specialty Camera Type: Low Light Camera
- Horizontal Resolution: 2048
from Sentech America
The STC-635 is the latest and greatest in Sentech ’s ever popular Analog camera series. This camera features a 1/3 ” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-635 is available in three different back... [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
- Monochrome / Color: Color
- Maximum Frame Rate: 30
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Camera Function: Still
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Monochrome / Color: Monochrome
- Horizontal Resolution: 640
from Evident Scientific
Designed to Maintain at Maximum Performance at Low Magnifications with Large Fields of View. Equipped with an industry leading 5-megapixel CCD, the micro imaging digital camera, DP27 captures images at up to 2448 x 1920-pixel resolution -allowing large fields of view captured at low... [See More]
- Camera Function: Still
- Application / Industry: Scientific / Research
- Monochrome / Color: Color
- Horizontal Resolution: 1920
from Apogee Imaging Systems
The F47 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F47 has a back-illuminated full frame megapixel CCD with exceptionally high quantum efficiency. The standard midband coating (F47-MB) has the highest peak in the visible; the optional... [See More]
- Camera Function: Still
- Application / Industry: Scientific / Research
- Specialty Camera Type: Low Light Camera
- Horizontal Resolution: 1024
from Sentech America
The STC-N63 is a high resolution, 1/3" color CCD, NTSC camera that offers 480 TV Lines and a 10-Bit DSP in a very compact cased configuration (36 x 36 x 37mm). These low cost cameras offer an optional user-programmable DSP and setup. The STC-N63 is available in 5 different back panel options. Pixel... [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
- Monochrome / Color: Color
- Maximum Frame Rate: 30
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Camera Function: Still
- Specialty Camera Type: High Speed Camera
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Evident Scientific
The XM10 monochrome camera offers dependable gray scale value and fluorescence microscopy images: high resolution, extremely fine sensitivity, a cooled CCD chip, variable exposure times and an optional external trigger function. Olympus Camera Control. All functions of the XM10 monochrome camera are... [See More]
- Camera Function: Still
- Application / Industry: Scientific / Research
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1032
from Apogee Imaging Systems
The F1 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F1 has a Truesense Imaging full frame sensor with very high quantum efficiency. Low noise and large field-of-view are ideal for OEMs, biological sciences, spectroscopy and astronomy. All... [See More]
- Camera Function: Still
- Specialty Camera Type: Low Light Camera
- Monochrome / Color: Monochrome
- Application / Industry: Scientific / Research
from Sentech America
The STC-620 is the latest and greatest in Sentech ’s ever popular Analog camera series. This camera features a 1/2 ” high resolution CCD Sensor, NTSC format, 480 TV Lines, 30 FPS, and a multitude of additional features. The cased version of the STC-620 is available in three different... [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
- Monochrome / Color: Color
- Maximum Frame Rate: 30
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Camera Function: Still
- Specialty Camera Type: High Speed Camera
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Apogee Imaging Systems
The F43 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F43 uses an exceptionally large format monochrome 4-megapixel full frame front-illuminated sensor. Its large pixels give it very high full well capacity, making it ideal for... [See More]
- Camera Function: Still
- Specialty Camera Type: Low Light Camera
- Monochrome / Color: Monochrome
- Application / Industry: Scientific / Research
from Sentech America
The STC-R640 is a 1/4", remote head, NTSC, cased camera. The camera control unit (CCU) is a compact 51 (W) x 51 (H) x 55.5 (D) mm and the CCD board is 22 (L) x 8 (D) mm. The STC-R640 is offered without a mating cable between the CCU and CCD board. Scanning System. 2:1 Interlace. Scanning Frequency. [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
- Monochrome / Color: Color
- Maximum Frame Rate: 25
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Camera Function: Still
- Specialty Camera Type: High Speed Camera
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Apogee Imaging Systems
The Ascent A1050 has a 1-megapixel interline transfer sensor with low noise and high quantum efficiency. The camera is available with a monochrome (A1050) or color (A1050C) sensor. Small pixels are ideal for microscopy. 1 to 16 MHz 16-Bit digitization. Binning up to 8 horizontal x 1024 height. Field... [See More]
- Camera Function: Still
- Specialty Camera Type: Low Light Camera
- Monochrome / Color: Monochrome; Color
- Application / Industry: Scientific / Research
from Sentech America
Sentech has released a new version of the ever popular Remote Head camera series. The STC-R640 is the NTSC 480 TV Line version of the remote CCU. This camera features a 1/4" CCD Sensor, Composite & Y/C Video output, and much more. The STC-R640 is compatible with a wide variety of mating cable,... [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
- Monochrome / Color: Color
- Maximum Frame Rate: 30
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Camera Function: Still
- Specialty Camera Type: High Speed Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Apogee Imaging Systems
The Ascent ® A16000 has a 16-megapixel interline transfer sensor with high quantum efficiency. The camera is available with a monochrome sensor (A16000) or color (A16000C) sensor with a Bayer mosaic. Low noise and small pixels are ideal for OEM applications, biological and physical sciences. 1... [See More]
- Camera Function: Still
- Specialty Camera Type: Low Light Camera
- Monochrome / Color: Monochrome; Color
- Application / Industry: Scientific / Research
from Sentech America
The STC-CL152A is a full featured, cost effective, SXGA, progressive scan, digital Camera Link ® cube camera with a 1/2" monochrome CCD. It features full frame, 19fps, SXGA output, partial scanning, triggering, and reset capabilities. Scanning System. Progressive. Scanning Method. Full, Partial... [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Machine Vision and Transportation
- Monochrome / Color: Monochrome
- Maximum Frame Rate: 15 to 19
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Camera Function: Still
- Specialty Camera Type: High Speed Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Apogee Imaging Systems
Aspen is the newest in design innovation from Apogee Imaging Systems. Aspen increases cooling performance in a smaller package, improves stray light baffling, adds a Network interface with a built-in web server, supports dual output CCDs up to 16Mhz and sets a new standard in shutter reliability. [See More]
- Camera Function: Still
- Specialty Camera Type: Low Light Camera
- Monochrome / Color: Monochrome
- Application / Industry: Scientific / Research
from Sentech America
The STC-SB133POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" monochrome SXVGA sensor, 39fps and communication over a 6 pin Hirose or Ethernet connector. The STC-SB133POEHS boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a... [See More]
- Camera Function: Still; Video
- Specialty Camera Type: Vision Sensor
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Machine Vision and Transportation
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Camera Function: Still
- Specialty Camera Type: High Speed Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Apogee Imaging Systems
Aspen is the newest in design innovation from Apogee Imaging Systems. Aspen increases cooling performance in a smaller package, improves stray light baffling, adds a Network interface with a built-in web server, supports dual output CCDs up to 16Mhz and sets a new standard in shutter reliability. [See More]
- Camera Function: Still
- Specialty Camera Type: Low Light Camera
- Monochrome / Color: Monochrome; Color
- Application / Industry: Scientific / Research
from Sentech America
The STC-GE152OX is part of Sentech's GigE camera line. It features a 1/2" monochrome SXGA sensor, 19fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE152OX boasts a user-programmable Xilinx FPGA, a 32MB user memory and eight opto-isolated configurable I/Os. This camera... [See More]
- Camera Function: Still; Video
- Specialty Camera Type: Vision Sensor
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Machine Vision and Transportation
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Camera Function: Still
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Monochrome / Color: Color
- Horizontal Resolution: 1600
from Sentech America
The STC-HD93DV is our newest HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CCD based camera outputs a true HD 720p, 16x9 image at 60fps. It also features the capability to program 28 individual DSP profiles and... [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Inspection
- Monochrome / Color: Color
- Maximum Frame Rate: 30 to 60
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Camera Function: Still
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Monochrome / Color: Color
- Horizontal Resolution: 640
from Sentech America
The STC-HD93SDI is our newest HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CCD based camera outputs a true HD 720p, 16x9 image at 60fps. It also features the capability to program 28 individual DSP profiles and... [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Inspection
- Monochrome / Color: Color
- Maximum Frame Rate: 30 to 60
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Camera Function: Still
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1600
from Sentech America
The STC-33 is a full featured, low cost, VGA, progressive scan, machine vision, board camera with a 1/3" monochrome CCD. The STC-33 features a full frame 60fps (at double speed) VGA output, partial scanning, triggering and reset capabilities. Frame Rate. 30, 60 fps. Signal Format. Monochrome... [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Machine Vision and Transportation
- Specialty Camera Type: Vision Sensor
- Maximum Frame Rate: 30 to 60
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Camera Function: Still
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Monochrome / Color: Monochrome
- Horizontal Resolution: 640
from Sentech America
The STC-B152A is a 1/2" monochrome CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate of 19fps, digital raw data output and variable integration shutter trigger. Scanning System. Progressive. Scanning Method. Full... [See More]
- Camera Function: Still; Video
- Application / Industry: Industrial; Machine Vision and Transportation
- Monochrome / Color: Monochrome
- Maximum Frame Rate: 15 to 19
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Camera Function: Still
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1600
from Sentech America
The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3 ” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB133USB-B is a board model available with a... [See More]
- Camera Function: Still; Video
- Application / Industry: Medical and Imaging
- Monochrome / Color: Monochrome
- Maximum Frame Rate: 22
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Camera Function: Still
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Monochrome / Color: Color
- Horizontal Resolution: 1600
from Sentech America
The STC-MC33USB is an ultra-compact, progressive scan, VGA, USB camera with a 1/3 ” color CCD. It features 60fps, hardware and software triggering , and extended integration. The STC-MC33USB is a cased model available with a rear mini-USB connector. This low cost camera is compatible with all... [See More]
- Camera Function: Still; Video
- Application / Industry: Medical and Imaging
- Monochrome / Color: Color
- Maximum Frame Rate: 60
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Camera Function: Still
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1600
from Sentech America
The STC-SB133USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SB133USB features a 1/3" SXVGA monochrome sensor, 22 FPS, Extended Integration, Pixel Blemish... [See More]
- Camera Function: Still; Video
- Application / Industry: Medical and Imaging
- Monochrome / Color: Monochrome
- Maximum Frame Rate: 22
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Camera Function: Still
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Monochrome / Color: Color
- Horizontal Resolution: 640
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Camera Function: Still
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Monochrome / Color: Monochrome
- Horizontal Resolution: 640
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Camera Function: Still
- Specialty Camera Type: High Speed Camera
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research (optional feature)
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Camera Function: Still
- Specialty Camera Type: High Speed Camera
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research (optional feature)
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Camera Function: Still
- Specialty Camera Type: High Speed Camera
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research (optional feature)
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Camera Function: Still
- Specialty Camera Type: High Speed Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Scientific / Research (optional feature)
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Camera Function: Still
- Specialty Camera Type: High Speed Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Scientific / Research (optional feature)
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Camera Function: Still
- Specialty Camera Type: High Speed Camera
- Monochrome / Color: Monochrome
- Application / Industry: Industrial; Scientific / Research (optional feature)
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Camera Function: Still
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Monochrome / Color: Color
- Horizontal Resolution: 1600