Color CCD Cameras
from Konica Minolta Sensing Americas, Inc.
Specially-designed lens option for near-eye display testing within augmented and virtual reality headsets. The AR/VR Lens has a unique optical design specially engineered for measuring near-eye displays (NEDs), such as those integrated into virtual (VR), mixed (MR), and augmented reality (AR)... [See More]
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: Low Light Camera
- Camera Function: Still
- Sensitivity: 0.0100 to 1.00E11
from PCE Instruments / PCE Americas Inc.
The PCE-VM 21 consists of an optical microscope, CCD camera and LCD screen. Due to the 75-fold magnification, it is possible to view very small parts and electronics very clearly. The PCE-VM 21 industrial microscope reduces eye strain during soldering of printed circuit boards (PCBs), investigating... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research
- Camera Function: Still; Video
- Horizontal Resolution: 600
from Konica Minolta Sensing Americas, Inc.
The Area Color Inspection System (ACIS ) is an integrated solution for efficient inspection of characters and color on surfaces such as metal or plastic. Users can quickly measure markings such as pattern, text, symbols, and color with near-spectrometer accuracy at production speeds. A... [See More]
- Monochrome / Color: Color
- Operating Temperature: 32 to 86
- Format / Output: Ethernet
from Konica Minolta Sensing Americas, Inc.
Fast, Accurate, Cost-effective View Angle Performance Measurement Solution for Flat Panel Displays. The Radiant Vision Systems FPD (flat panel display) Conoscope Lens enables high-resolution photopic measurement of the angular distribution of color, luminance, and contrast of displays and display... [See More]
- Monochrome / Color: Monochrome; Color
- Camera Function: Still
from Konica Minolta Sensing Americas, Inc.
Specially-designed lens option for high-resolution imaging of small light source and display features. The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and subpixels. The lens attaches... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial
- Camera Function: Still
from Konica Minolta Sensing Americas, Inc.
Fast, accurate radiant intensity measurement solution for evaluation of near-infrared light sources and distributions. Near-Infrared Intensity Lens Solution. The Radiant Vision Systems Near-Infrared (NIR) Intensity Lens system is an integrated camera/lens solution that measures the angular... [See More]
- Monochrome / Color: Color
- Application / Industry: Facial/Gesture Recognition, Automotive LIDAR, Eye Tracking & Iris Detection, Multimodal Sensing for Vehicle Gesture, Measurement of NIR LEDs, Lasers
- Camera Function: Still
- Lens Mount: Proprietary to Radiant Vision Systems ProMetric® Y16 CCD Radiometer
from Konica Minolta Sensing Americas, Inc.
Imaging Colorimeter with Integrated Spectrometer. The ProMetric ® I-SC Solution combines the functions of an enhanced ProMetric I Imaging Colorimeter with a high-end spectrometer to provide a single platform for spectral data capture and accurate, repeatable color measurement across devices,... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 9568
- Camera Function: Still
- Vertical Resolution: 6380
from Konica Minolta Sensing Americas, Inc.
The World's Fastest and Most Accurate High-Resolution Imaging Colorimeters. ProMetric® I imaging colorimeters are designed to address the demands for high-volume manufacturing of displays, backlit components, light sources, and device components. Applying tristimulus color filter technology based on... [See More]
- Monochrome / Color: Monochrome; Color
- Application / Industry: High-volume manufacturing of FPDs, illuminated keyboards and lighting products
- Camera Function: Still
- Horizontal Resolution: 1200
from Konica Minolta Sensing Americas, Inc.
Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments. ProMetric ® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards, lighting products, device components, and surfaces. [See More]
- Monochrome / Color: Color
- Specialty Camera Type: High Speed Camera; Smart Camera
- Camera Function: Still
- Application / Industry: Industrial
from Konica Minolta Sensing Americas, Inc.
Near-Eye Display Test Solution with Electronic Focus. The XRE Lens has a unique optical design specifically engineered for measuring near-eye displays, such as those integrated into virtual (VR), mixed (MR), and augmented reality (AR) headsets. The patent-pending lens design simulates the size,... [See More]
- Monochrome / Color: Color
from PixeLINK
Details. The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3 ” optical format. External triggering and 2 general-purpose outputs provide... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Camera Function: Video
- Application / Industry: Industrial
from Clinton Electronics Corporation
SONY 1/3" CCD (Super HAD), 600 TVL Resolution, S5 Digital Signal Processor, Digital Noise Reduction (DNR), Sense Up Feature for Optimal Night Image, Digital Image Stabilization (DIS), High Light Compensation (HLC), OSD Menu Control via Built-in Button Pad, DC12V / AC24V [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 600
- Camera Function: Video
- Shutter Speed: 1.00E-5 to 0.0167
from IC Realtime, LLC
This is a Mini High Speed dome that will out perform any dome that you have seen before. The ICR 100X has DSS (Digital Slow Shutter) which produce unparalleled low light viewing. It is vandal proof as well as fully weather proof and can be used indoor/outdoor. The very unique construction enables it... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: High Speed Camera
- Camera Function: Video
- Horizontal Resolution: 500 to 570
from Santa Barbara Instrument Group
The All Sky 340C camera system includes the following: I incorporates the Smart Guider Camera inside an aluminum enclosure with an acrylic dome. The fisheye lens is Fujinon 's new FE185C046HA-1, with a 1.4 mm focal length, F/1.4. image quality is excellent wide open, all the way to the horizon. [See More]
- Monochrome / Color: Color
- Camera Function: Video
from Sentech America
The STC-N54 is a low cost, low resolution, micro board, NTSC camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution). Scanning System. 2:1 Interlace. [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
- Camera Function: Still; Video
- Maximum Frame Rate: 30
from Basler Vision Technologies
The A100 series includes 1.4 megapixel cameras suitable for a variety of applications. If you require superior image quality for industrial use, the A100 series is the right fit. You can choose from models featuring a Camera Link ® or an IEEE 1394 interface. [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Low Light Camera
- Camera Function: Video
- Application / Industry: Industrial
from Det-Tronics
Assess flame incidents immediately and remotely by partnering an X-Series flame detector with an xWatch camera. When factory-installed with a Det-Tronics X-Series flame detector, the xWatch camera views the same area as the flame detector. If the flame detector goes into alarm, the camera can... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Low Light Camera
- Camera Function: Video
- Application / Industry: Industrial; Security / Law Enforcement
from Mirion Technologies
Our organization is comprised of over 1000 talented professionals, passionate about delivering world class products, services, and solutions in the world of radiation detection and protection. From our 13 operating facilities across North America, Europe, and Asia, Mirion Technologies offers... [See More]
- Monochrome / Color: Monochrome; Color
- Application / Industry: Scientific / Research
- Camera Function: Still; Video
- Horizontal Resolution: 400 to 600
from Allied Vision Technologies GmbH
1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Camera Function: Video
- Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Camera Function: Still
- Horizontal Resolution: 1600
from Fiberscope.net by MEDIT
The COBRA Inspection camera is a battery operated lightweight with a telescoping shaft system that permits viewing in difficult to access areas either above or below ground. With these abilities you can inspect attics, suspended ceilings, eavestrough ’s, gutters, sewers or wells. This... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial
- Camera Function: Video
- Format / Output: PAL
from LJ Star
Lumiglas ® K55P-Ex VISULEX Camera System for inspection and long-range observation of technical processes in Hazardous Locations. The permanent availability of visual process data in a central control room saves considerable expenses such as work and travel time. Physical visits to critical... [See More]
- Monochrome / Color: Color
- Application / Industry: Vessel Inspection
- Camera Function: Video
- Horizontal Resolution: 480
from e-con Systems™ Inc
Highlights: Streams both 3D depth and IR imaging. Suitable for Outdoor/Indoor applications. Hardware Trigger. Plugs into NVIDIA ® Jetson AGX Orin ™/ Xavier ™ development kits. Multi-camera support upto 3 cameras (without interference). Depth range up to 8.5m (6m by default). Model... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 640
- Camera Function: Video
- Vertical Resolution: 480
from Smartmore Corporation Limited
Smart camera facilitates a set of complete machine vision system without involving PC ’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing software, network communication configuration. It can achieve collection and... [See More]
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: Vision Sensor; Smart Camera
- Camera Function: Video
- Application / Industry: Industrial
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
- Camera Function: Video
- Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
from Matrox Imaging
The Matrox GatorEye IP67-rated GigE Vision ® industrial camera family is designed for use in damp and dusty environments such as glass bottle manufacturing, or environments where the processing equipment is subject to frequent wash down such as food and beverage plants. The Matrox GatorEye is... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 1280
from SFCable.com
1/4" Super HAD CCD. 420 TV Lines. 3.6mm Lens. 24 IR LED distance 35~50ft/10~15m. 12V DC. 1 Year Warranty. [See More]
- Monochrome / Color: Color
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 420
from JENOPTIK Optical Systems, Inc.
Ease of operation, high resolution and excellent colorreproduction are the distinguishing features of the camerasof the ProgRes ® CCD Routine range.With up to 7 mega pixels resolution, these cameras are idealtools for high-quality image documentation and elementaryimage analysis. To facilitate... [See More]
- Monochrome / Color: Color
- Application / Industry: Scientific / Research
- Camera Function: Video
- Horizontal Resolution: 2080
from Apogee Imaging Systems
The F50 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F50 has a 50-megapixel full frame sensor with broad dynamic range. The camera is available with a monochrome sensor (F50) or color (F50C) sensor with a Bayer mosaic. Low noise and small... [See More]
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: Low Light Camera
- Camera Function: Still
- Application / Industry: Scientific / Research
from Evident Scientific
The 9-megapixel UC90 camera captures it all: brightfield images of superior quality, basic fluorescence applications, and up to 4K UHD acquisition. See all the details and not the noise with OSIA, the exclusive Olympus noise reduction technology. Maximum Image Information. The 1-inch high-definition... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research
- Camera Function: Still
- Horizontal Resolution: 1920 to 3384
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 1388
- Camera Function: Video
- Vertical Resolution: 1040
from Baumer Ltd.
1/4" progressive scan CCD, Gigabit Ethernet, Transfer rate 1000 Mbits/sec, Fast Ethernet, Transfer Rate 100 Mbits/sec, Connector: 8P8C Modular Jack (RJ45) [See More]
- Monochrome / Color: Monochrome; Color
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 656
from NAC Image Technology
Ideal for military testing and monitoring, and biomechanical applications [See More]
- Monochrome / Color: Color
- Specialty Camera Type: High Speed Camera; Low Light Camera
- Camera Function: Video
- Application / Industry: Industrial; Scientific / Research
from Toshiba Imaging Systems Division
The IK-HD1 is perfect for Scientific imaging /diagnostics, Specialty broadcast, Homeland security and Industrial video / inspection applications. Image Sensor. 3CCD-1/3 inch interlace. Output Resolution. 1920 (H) x 1080 (V). Sensitivity. F6.8 standard (2000 lux). Minimum Illumination. 13 lux (F2.2,... [See More]
- Monochrome / Color: Color
- Format / Output: RS232
- Camera Function: Video
- Lens Mount: C-Mount
from Moxa Inc.
The VPort 25 is a vandal-proof, IP66-rated, fixed dome IP camera for use in harsh, outdoor environments. With maximum resolution of 520 TVL and day-and-night CCD camera lens, the VPort 25 is especially well-suited for high performance video surveillance applications. To meet the outdoor environment... [See More]
- Monochrome / Color: Monochrome; Color
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 720
from PixeLINK
Details. The PL-B872 uses a 2/3" format 1.45 megapixel Sony progressive scan sensor that provides a maximum image resolution of 1392 x 1040 with a frame rate of 15 fps. The enhanced sensitivity of the ILT CCD sensor combined with low dark current, low smear and excellent anitblooming result in low... [See More]
- Monochrome / Color: Color
- Application / Industry: Scientific / Research; Histology, Pathology, Hematology
- Camera Function: Video
- Horizontal Resolution: 1392
from IC Realtime, LLC
NEW PRODUCT! Fire Sprinkler Camera with 3.7mm Pinhole lens. 500 TVL High Resolution. 1/3" SONY CCD. 500 TV Lines Resolution. 0.1 Lux. Realistic Fire Sprinkler Look [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 420
- Camera Function: Video
- Format / Output: NTSC; PAL
from Santa Barbara Instrument Group
The ST-2000XCM is a single shot color versions of the ST-2000XM. Features include: A relatively large CCD with a generous field of view - nearly the same size as the ST-8XME. More than a million pixels - nearly two megapixels. Antiblooming protection - good for small refractors. High resolution on... [See More]
- Monochrome / Color: Color
- Format / Output: USB
- Camera Function: Video
from Sentech America
The STC-635 is the latest and greatest in Sentech ’s ever popular Analog camera series. This camera features a 1/3 ” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-635 is available in three different back... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
- Camera Function: Still; Video
- Maximum Frame Rate: 30
from Basler Vision Technologies
The A300 series of digital area scan cameras is designed for industrial users who require excellent image quality at either VGA or CCIR resolution. A standard IEEE 1394 interface simplifies system integration and gives you increased flexibility when changing cameras. [See More]
- Monochrome / Color: Color
- Specialty Camera Type: High Speed Camera
- Camera Function: Video
- Application / Industry: Industrial
from Det-Tronics
The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone camera that performs... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Low Light Camera; Line Scan Camera
- Camera Function: Video
- Application / Industry: Industrial; Security / Law Enforcement
from Allied Vision Technologies GmbH
5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GB2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Camera Function: Video
- Application / Industry: Industrial; Security / Law Enforcement; 3-D Metrology
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Camera Function: Still
- Horizontal Resolution: 640
from Fiberscope.net by MEDIT
The ImagePRO USB camera is an impressively professional high resolution video device – a perfect match for any Endoscope, Borescope, or Fiberscope. This camera was specially designed to meet the requirements of RVI and work perfectly with any optical borescopes. The camera is completely... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 752 to 768
from LJ Star
The Lumiglas ® K25-Ex VISULEX Camera System for inspection and long-range observation of technical processes in Hazardous Locations. The permanent availability of visual process data in a central control room saves considerable expenses such as work and travel time. Physical visits to critical... [See More]
- Monochrome / Color: Color
- Application / Industry: Vessel Inspection
- Camera Function: Video
- Horizontal Resolution: 460 to 470
from e-con Systems™ Inc
Overview. DepthVista_USB_IRD (See3CAM_TOF_CU0M30_MHLCC_H01R1/ H02R1) is an advanced Time of Flight (ToF) USB camera specially designed for highly precise 3D depth measurement. This camera incorporates a 3D Depth sensor, facilitating the capture of depth data at a resolution of 640 x 480 @ 30fps. It... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 640
- Camera Function: Video
- Vertical Resolution: 480
from Smartmore Corporation Limited
This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor; Smart Camera
- Camera Function: Video
- Application / Industry: Industrial
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
- Camera Function: Video
- Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
from SFCable.com
1/4" Super HAD CCD. 420 TV Lines. 3.6mm Lens. 28 IR LED distance 35~50ft/10~15m. 12V DC. 1 Year Warranty. [See More]
- Monochrome / Color: Color
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 420
from JENOPTIK Optical Systems, Inc.
ProgRes ® SpeedXT core 3 and SpeedXT core 5 are the first to feature Jenoptik ’s innovative SpeedXT core technology providing very fast live speed rates of 17 fps / 13 fps in full resolution of 3 / 5 mega pixel. Due to the enhancement of the live image speed in combination with the high... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Low Light Camera
- Camera Function: Video
- Application / Industry: Scientific / Research
from Apogee Imaging Systems
The F8300 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F8300 uses a medium format 8-megapixel Truesense Imaging sensor, ideal for applications requiring a large field of view with a smaller pixel. The F8300C uses the color version of the... [See More]
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: Low Light Camera
- Camera Function: Still
- Application / Industry: Scientific / Research
from Evident Scientific
The DP22 is a 2.8 megapixel digital camera for microscopes that offers stunning color and crisp detail with a smooth 15 frames per second, perfect for users without access or the desire to use a PC. Spectacular Images Image Display. The DP22 has the power to display images over high-definition at a... [See More]
- Monochrome / Color: Color
- Application / Industry: Scientific / Research
- Camera Function: Still
- Horizontal Resolution: 1440
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 659
- Camera Function: Video
- Vertical Resolution: 493
from Baumer Ltd.
1/4" progressive scan CCD, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B [See More]
- Monochrome / Color: Monochrome; Color
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 656
from Toshiba Imaging Systems Division
The IK-TF5P2 and IK-TF7P2 provide accurate colors and high resolution of fast moving objects for a variety of process control, inspection, and machine vision applications. New and improved designs expand digital processing capabilities including electronic noise reduction, auto mode electronic... [See More]
- Monochrome / Color: Color
- Format / Output: RS232
- Camera Function: Video
- Lens Mount: C-Mount
from IC Realtime, LLC
This realistic motion detector camera is for viewing images in a home or office without allowing anyone to know they are being monitored. It is easy to install and integrated into an ICR DVR system. It comes with a 3.7mm pinhole lens and a 1/3" SHARP CCD sensor. Note: This is not a working motion... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 420
- Camera Function: Video
- Format / Output: NTSC; PAL
from Santa Barbara Instrument Group
Each ST-8300 camera system includes the following: Rugged camera body with rack handles and 2 " nosepiece. New KAF-8300C imaging CCD. High speed USB 2.0 interface. I2C bi-directional accessory port for integrated filter wheel control. Standard guider output port (ST-4 pinout compatible with... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: High Speed Camera
- Camera Function: Video
- Format / Output: USB
from Sentech America
The STC-N63 is a high resolution, 1/3" color CCD, NTSC camera that offers 480 TV Lines and a 10-Bit DSP in a very compact cased configuration (36 x 36 x 37mm). These low cost cameras offer an optional user-programmable DSP and setup. The STC-N63 is available in 5 different back panel options. Pixel... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
- Camera Function: Still; Video
- Maximum Frame Rate: 30
from Basler Vision Technologies
A600 series cameras have an exceptional price/performance ratio and are designed to achieve the optimum in performance, durability, and value. If you require high frame rates and exceptional image quality for industrial use, the A600 series is the right fit. Their compact size and the ease of... [See More]
- Monochrome / Color: Monochrome; Color
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 1392
from Allied Vision Technologies GmbH
Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or landscape sensor... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Camera Function: Video
- Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Monochrome / Color: Color
- Specialty Camera Type: High Speed Camera
- Camera Function: Still
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Fiberscope.net by MEDIT
What is the Ex-View HAD Sony CCD Sensor that we use in our professional cameras?. EXview HAD CCD is a trademark of Sony Corporation. EXview HAD CCD is a CCD Camera sensor which drastically improves the light efficiency by including near infrared light region as a basic structure of HAD... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 795 to 811
from LJ Star
For live, remote viewing inside a vessel or a tank, the new K15 VISULEX easy-mount camera from Lumiglas combines high performance video imaging capability with unparalleled durability. This compact, lightweight camera can be mounted onto virtually any existing sight glass. Or LJ Star can provide an... [See More]
- Monochrome / Color: Color
- Application / Industry: Vessel Inspection
- Camera Function: Video
- Horizontal Resolution: 460 to 470
from Smartmore Corporation Limited
Area scan camera is a type of industrial camera supports the acquirement of two-dimentional information which is direct and simple to analyze. Besides that, since the camera only needs to take one image at a time, the speed of testing and actual application is faster than line scan cameras. Due to... [See More]
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: Vision Sensor
- Camera Function: Video
- Application / Industry: Industrial
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
- Camera Function: Video
- Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
from SFCable.com
28 IR Day & Night Weatherproof Color Camera. EIR28-F4240. 1/3" CCD. 420 TV Lines. 28 IR LED. 4.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR "off". 12V DC. [See More]
- Monochrome / Color: Color
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 420
from Apogee Imaging Systems
The F2000 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F2000 and F2000C have a 2-megapixel interline transfer sensor with high quantum efficiency and twice the dynamic range of similar Sony sensors. Low noise and small pixels are ideal... [See More]
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: Low Light Camera
- Camera Function: Still
- Application / Industry: Scientific / Research
from Evident Scientific
Designed to Maintain at Maximum Performance at Low Magnifications with Large Fields of View. Equipped with an industry leading 5-megapixel CCD, the micro imaging digital camera, DP27 captures images at up to 2448 x 1920-pixel resolution -allowing large fields of view captured at low... [See More]
- Monochrome / Color: Color
- Application / Industry: Scientific / Research
- Camera Function: Still
- Horizontal Resolution: 1920
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 656
- Camera Function: Video
- Vertical Resolution: 494
from Baumer Ltd.
With the new VisiLine ® camera series you can rely on innovative technologies and the proven quality of our successful TX series. Consistent further developments have made the cameras better in all areas: higher frame rates with even better image quality and more functionality. For simplified... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 656
from IC Realtime, LLC
This realistic smoke detector camera is for viewing images in a home or office without allowing anyone to know they are being monitored. The ICR Smoke is easy to install and integrate into an ICR DVR system. It comes with a pinhole 3.6mm lens and a 1/4" SONY color CCD sensor. 1/4" SONY CCD. 420 TV... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 420
- Camera Function: Video
- Format / Output: NTSC; PAL
from Santa Barbara Instrument Group
ST-i COLOR PLANET CAM AND AUTOGUIDER. Low noise, high sensitivity Color CCD. Up to 21 frames per second in focus mode. Internal mechanical shutter for automatic dark frames. 16 bit A/D. Eyepiece size body (1.25 " diameter). Lightweight - only 2.2 oz. Front end threaded for standard 1.25 "... [See More]
- Monochrome / Color: Color
- Camera Function: Video
from Sentech America
The STC-620 is the latest and greatest in Sentech ’s ever popular Analog camera series. This camera features a 1/2 ” high resolution CCD Sensor, NTSC format, 480 TV Lines, 30 FPS, and a multitude of additional features. The cased version of the STC-620 is available in three different... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
- Camera Function: Still; Video
- Maximum Frame Rate: 30
from Basler Vision Technologies
The Basler aviator is a new series of high-speed, mainstream cameras. The aviator's superior image quality, even at high image capture rates, makes a convincing argument. The series features a Camera Link compatible interface, progressive scan readout, and global shutter technology. The first model... [See More]
- Monochrome / Color: Monochrome; Color
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 1024
from Allied Vision Technologies GmbH
High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Camera Function: Video
- Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Monochrome / Color: Color
- Specialty Camera Type: High Speed Camera
- Camera Function: Still
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Fiberscope.net by MEDIT
The Medit HDTV camera is new addition to the ImagePRO camera line. This extremely portable device is ideal for applications which require a live image directly on a TV monitor. It is most suitable for use with rigid and fiber optic borescopes, as well as microscopes. There is no additional software... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 1296
from LJ Star
LJ Star ’s VISULEX High Definition Cameras K55-HD-Ex and K55-4K-Ex offer HD image processing quality for hazardous and explosive industrial environments. With a robust HD camera design, operators receive detailed, high-resolution images for optimal process monitoring, even in the harshest... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Process Monitoring
- Camera Function: Video
- Horizontal Resolution: 1080 to 2160
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
- Camera Function: Video
- Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
from SFCable.com
28 IR Day & Night Weatherproof Color Camera. EIR28-F4260. 1/3" CCD. 420 TV Lines. 28 IR LED. 6.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR "off". 12V DC [See More]
- Monochrome / Color: Color
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 420
from Apogee Imaging Systems
The Ascent A1050 has a 1-megapixel interline transfer sensor with low noise and high quantum efficiency. The camera is available with a monochrome (A1050) or color (A1050C) sensor. Small pixels are ideal for microscopy. 1 to 16 MHz 16-Bit digitization. Binning up to 8 horizontal x 1024 height. Field... [See More]
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: Low Light Camera
- Camera Function: Still
- Application / Industry: Scientific / Research
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 1392
- Camera Function: Video
- Vertical Resolution: 1040
from Baumer Ltd.
Now with IP 65 and IP 67, VisiLine ® IP protected cameras provide optimum protection for applications under harsh environmental conditions. Thanks to the water and dustproof housing, the lens and all sensitive camera parts are protected from both water spray and temporary immersion. An x-coded... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 656
from IC Realtime, LLC
The EL700 is a 540TVL day/night CCD box camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall. The EL700 incorporates an easy to use OSD menu (on screen display) to adjust advanced camera settings to different applications. This makes the... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 540
- Camera Function: Video
- Format / Output: NTSC; PAL
from Santa Barbara Instrument Group
Package includes the STF-8300M camera, FW5 filter wheel, off-axis guider, St-i Color Autoguider and Planetary Imager and 36mm LRGB Filter Set, 36mm H-alpha Filter. The new Model STF-8300 is SBIG 's second-generation camera using the popular KAF-8300 CCD. The STF-8300 has new, faster, electronics... [See More]
- Monochrome / Color: Color
- Camera Function: Video
from Sentech America
The STC-R640 is a 1/4", remote head, NTSC, cased camera. The camera control unit (CCU) is a compact 51 (W) x 51 (H) x 55.5 (D) mm and the CCD board is 22 (L) x 8 (D) mm. The STC-R640 is offered without a mating cable between the CCU and CCD board. Scanning System. 2:1 Interlace. Scanning Frequency. [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
- Camera Function: Still; Video
- Maximum Frame Rate: 25
from Basler Vision Technologies
The L300 series is based on tri-linear technology that offers industrial users an extremely cost effective way to implement color in their applications. Built-in spatial correction ensures superior quality color images. You can also choose monochrome versions of the L300 where the tri-linear... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Line Scan Camera
- Camera Function: Video
- Application / Industry: Industrial
from Allied Vision Technologies GmbH
XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality. The GC1020 runs 30 frames... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Camera Function: Video
- Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Monochrome / Color: Color
- Specialty Camera Type: High Speed Camera
- Camera Function: Still
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Fiberscope.net by MEDIT
Medit Inc.'s high resolution, 1/4" Color CCD video borescope camera for all kinds of endoscopes, borescopes, fiberscopes. Optical focusing coupler included. Key features: 1/4" Color CCD Video camera chip. Stainless Steel outer body housing for protection and easy cleaning. NTSC (North/South America)... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial
- Camera Function: Video
- Format / Output: NTSC; PAL
from NorPix, Inc.
High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
- Camera Function: Video
- Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
from SFCable.com
30 IR 3-AXIS Varifocal Effio-E Vandalproof Dome Camera. 1/3" 960H Exview CCD. Color: 680 TVL, B/W: 700 TVL. 12V DC. 1 Year Warranty. [See More]
- Monochrome / Color: Color
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 680
from Apogee Imaging Systems
The Ascent ® A16000 has a 16-megapixel interline transfer sensor with high quantum efficiency. The camera is available with a monochrome sensor (A16000) or color (A16000C) sensor with a Bayer mosaic. Low noise and small pixels are ideal for OEM applications, biological and physical sciences. 1... [See More]
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: Low Light Camera
- Camera Function: Still
- Application / Industry: Scientific / Research
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 780
- Camera Function: Video
- Vertical Resolution: 580
from IC Realtime, LLC
This is ICR 's most versatile camera specially designed for Mobile DVRs application. It can be used in almost any mobile applications, indoor or outdoor. It is IP66 and fully weather and crush resistant. It possesses the latest in IR(infra-red) technology, with its blue long range IRs capable of... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 520 to 540
- Camera Function: Video
- Format / Output: NTSC; PAL
from Sentech America
Sentech has released a new version of the ever popular Remote Head camera series. The STC-R640 is the NTSC 480 TV Line version of the remote CCU. This camera features a 1/4" CCD Sensor, Composite & Y/C Video output, and much more. The STC-R640 is compatible with a wide variety of mating cable,... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
- Camera Function: Still; Video
- Maximum Frame Rate: 30
from Basler Vision Technologies
The Basler pilot camera family is based on four selected Kodak CCD sensors and one Sony CCD sensor for exceptional image quality. Equipped with a Gigabit Ethernet interface (compliant with the GigE Vision ™ standard), these cameras take maximum advantage of the Kodak sensor technology and can... [See More]
- Monochrome / Color: Monochrome; Color
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 2454
from Allied Vision Technologies GmbH
Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color image quality. The GC1290 runs more... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Camera Function: Video
- Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Camera Function: Still
- Horizontal Resolution: 1600
from Fiberscope.net by MEDIT
The new telescopic Pole-mounted Utility Inspection Camera INSPEKTOR features a 1.6 ” (41mm) diameter camera head specially designed to perform inspections in total darkness. This telescopic pole camera is waterproof to 100 feet, and can be used to inspect areas that would otherwise be... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Low Light Camera
- Camera Function: Video
- Application / Industry: Industrial
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera
- Camera Function: Video
- Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
from SFCable.com
30 IR 3-AXIS Varifocal Effio-E Vandalproof Dome Camera Dual Power. 1/3" 960H Exview CCD. Effio-E DSP Color: 680 TVL, B/W: 700 TVL. 0 Lux (IR LEDs on at 2 Lux) Multi-Language OSD Control. ATR Digital Powerful 128x WDR (52dB). Anti-Headlight (HLC). 2D Noise Reduction. High Contrast Images. Ideal for... [See More]
- Monochrome / Color: Color
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 680
from Apogee Imaging Systems
Aspen is the newest in design innovation from Apogee Imaging Systems. Aspen increases cooling performance in a smaller package, improves stray light baffling, adds a Network interface with a built-in web server, supports dual output CCDs up to 16Mhz and sets a new standard in shutter reliability. [See More]
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: Low Light Camera
- Camera Function: Still
- Application / Industry: Scientific / Research
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 2098
- Camera Function: Video
- Vertical Resolution: 3
from IC Realtime, LLC
EL720 - Black case. EL720W - White case. The EL720 is a 540TVL day/night indoor dome camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall. The EL720 incorporates an easy to use OSD menu (on screen display) to adjust advanced camera settings to... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 540 to 570
- Camera Function: Video
- Physical: Dome
from Sentech America
The STC-CLC152A is a full featured, cost effective, SXGA, progressive scan, digital Camera Link ® cube camera with a 1/2" color CCD. It features full frame, 19fps, SXGA output, partial scanning, triggering, and reset capabilities. Scanning System. Progressive. Scanning Method. Full, Partial... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Machine Vision and Transportation
- Camera Function: Still; Video
- Maximum Frame Rate: 15 to 19
from Basler Vision Technologies
The Basler runner family is a new line scan series that combines high quality line scan technology with GigE Vision interface technology. The monochrome version of the runner is available with 1k and 2k resolution and several speed variants. The color version of the runner is based on a tri-linear... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Line Scan Camera
- Camera Function: Video
- Application / Industry: Industrial; Scientific / Research
from Allied Vision Technologies GmbH
1.4 Megapixel CCD camera with GigE VisionThe 1.4 Megapixel GC1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GC1350 runs 20... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Camera Function: Video
- Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Camera Function: Still
- Horizontal Resolution: 640
from Fiberscope.net by MEDIT
This Industrial Zoom Inspection Camera is a top of the line device specially designed for tactical and mechanical inspections. These units feature a specially manufactured 2.5 ” diameter color camera head with 10x optical zoom, mounted on a telescopic pole that features 2-way camera head... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Low Light Camera
- Camera Function: Video
- Application / Industry: Industrial
from NorPix, Inc.
High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera
- Camera Function: Video
- Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
from SFCable.com
35 IR Day & Night Weatherproof Color Camera. 1/3" CCD. 480 TV Lines. IR distance up to 100ft / 30m. EIR35-F4840: 4.0mm Lens. EIR35-F4860: 6.0mm Lens. 35 IR LED. 0 Lux @ IR œon. IP67 Rating. 12V DC, 448mA max @ IR œon / 127mA @ IR œoff. [See More]
- Monochrome / Color: Color
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 480
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 1600
- Camera Function: Video
- Vertical Resolution: 1200
from IC Realtime, LLC
EL750 - Black case. EL750W - White case. The EL-750 is a commercial grade 540TVL vandal day/night dome camera. The camera incorporates a unique spring loaded 2.2mm thick polycarbonate dome cover. Under attempted vandalism, the springs will absorb the majority of the shock leaving the camera safe and... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 540 to 570
- Camera Function: Video
- Physical: Outdoor Rated; Dome
from Sentech America
The STC-SC133POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" color SXVGA sensor, 39fps and communication over a 6 pin Hirose or Ethernet connector. The STC-SC133POEHS boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a user-programmable... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor
- Camera Function: Still; Video
- Application / Industry: Industrial; Machine Vision and Transportation
from Basler Vision Technologies
The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b ™ interface technologies, the cameras in... [See More]
- Monochrome / Color: Monochrome; Color
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 1032
from Allied Vision Technologies GmbH
High sensitivity 1.4 Megapixel CCD camera with GigE VisionThe ultra-compact 1.4 Megapixel GC1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Camera Function: Video
- Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Camera Function: Still
- Horizontal Resolution: 1600
from Fiberscope.net by MEDIT
Industrial Pole mounted Inspection Camera specially designed for technical search, tactical surveillance and other inspections from outside of a confined space or hard to reach/hazardous location. These systems are made in USA. Industrial Grade Inspection Camera with Built in Articulation. Camera... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Low Light Camera
- Camera Function: Video
- Application / Industry: Industrial
from SFCable.com
1/3 ¨ Super HAD CCD. 420 TV Lines. 36 IR LED. 3.5mm~8.0mm Vari-Focal Lens. 0.5 Lux @ F1.2 (0 Lux @ IR). IR Distance 82~98ft / 25~30m. Weatherproof IP65 Rating. 300~450mA IR LED "on" / 90~110mA IR LED "off". 12V DC. [See More]
- Monochrome / Color: Color
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 420
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 2048
- Camera Function: Video
- Vertical Resolution: 2048
from IC Realtime, LLC
This is ICR 's most versatile camera. It can be used in almost any applications, indoor or outdoor. It is IP55 and fully weather and crush resistant. It possesses the latest in IR (infra-red) technology, with its blue long range IRs capable of seeing in 0 lux up to 60 feet. It has a built in... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 480
- Camera Function: Video
- Physical: Outdoor Rated
from Sentech America
The STC-GEC152OX is part of Sentech's GigE camera line. It features a 1/2" color SXGA sensor, 19fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GEC152OX boasts a user-programmable Xilinx FPGA, a 32MB user memory and eight opto-isolated configurable I/Os. This camera meets... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor
- Camera Function: Still; Video
- Application / Industry: Industrial; Machine Vision and Transportation
from Allied Vision Technologies GmbH
High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) that runs... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Camera Function: Video
- Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Camera Function: Still
- Horizontal Resolution: 640
from Fiberscope.net by MEDIT
CYCLOPS Manhole Camera is an extremely reliable and affordable inspection device used to inspect tanks, manholes, tunnels, pipelines, etc. from street level. This lightweight unit with a telescopic rod allows for easy single-user operation and ideal for pipes with diameter from 200 mm (8 ’... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial
- Camera Function: Video
- Physical: Pan / Tilt
from SFCable.com
1/3" Super HAD CCD. 420 TV Lines. 3.5mm~8.0mm Vari-Focal Lens. 36 IR LED Distance up to 82~98ft / 25~30m. 12V DC. 1 Year Warranty. [See More]
- Monochrome / Color: Color
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 420
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 1600
- Camera Function: Video
- Vertical Resolution: 1200
from IC Realtime, LLC
The ICR100 is an entry level day/night IR weatherproof bullet camera. Utilizing a 3.6mm lens and 30ft IR range, this camera is ideal for most indoor and outdoor applications. Split glass lens assists in proper IR dispersion for clear nighttime video. 1/4" Color CCD. 3.6mm fixed lens. 420 TV Lines. [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 420
- Camera Function: Video
- Physical: Outdoor Rated
from Sentech America
The STC-HD93DV is our newest HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CCD based camera outputs a true HD 720p, 16x9 image at 60fps. It also features the capability to program 28 individual DSP profiles and... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Inspection
- Camera Function: Still; Video
- Maximum Frame Rate: 30 to 60
from Allied Vision Technologies GmbH
Ultra-compact 2 Megapixel CCD camera with GigE VisionThe 2 Megapixel GC1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color image quality. The GC1600 runs 15... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Camera Function: Video
- Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Monochrome / Color: Color
- Specialty Camera Type: High Speed Camera
- Camera Function: Still
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Fiberscope.net by MEDIT
CYCLOPS-E Pole Camera with zoom feature is an affordable version of our CYCLOPS system but still featuring all the outstanding characteristics of this rugged and reliable camera ideal for a wide range of vertical structure inspections. Equipped with patented LED light technology that provides superb... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial
- Camera Function: Video
- Physical: Pan / Tilt
from SFCable.com
36x LPC Zoom Camera with 11 IR LED Illuminator Housing. 1/4" Exview HAD CCD. Color: 540 TVL; B&W: 560 TVL. 36x Optical Auto Focus / Auto Iris Zoom Lens. 11 Super Power IR LED Distance up to 395ft / 120m. 24V AC, 60VA, Power Ready Plug for 12V DC Camera. 1 Year Warranty. [See More]
- Monochrome / Color: Color
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 540
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 1024
- Camera Function: Video
- Vertical Resolution: 768
from Sentech America
The STC-HD93SDI is our newest HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CCD based camera outputs a true HD 720p, 16x9 image at 60fps. It also features the capability to program 28 individual DSP profiles and... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Inspection
- Camera Function: Still; Video
- Maximum Frame Rate: 30 to 60
from Allied Vision Technologies GmbH
Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The GC1600H incorporates a high-quality Sony CCD sensor providing excellent image quality. The GC1600H operates over... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Camera Function: Video
- Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Monochrome / Color: Color
- Specialty Camera Type: High Speed Camera
- Camera Function: Still
- Application / Industry: Industrial; Scientific / Research (optional feature)
from Fiberscope.net by MEDIT
Introducing Medit ’s Auto-Cam: Under vehicle inspection cam. The Auto-Cam is great for a wide range of inspections which require the ability to see under a vehicle or trailer. Inspections such as border security, road side safety inspections, even to inspect the body work under a vehicle are... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Security / Law Enforcement
- Camera Function: Video
from SFCable.com
42 IR Day & Night Weatherproof Color Camera. 1/3" Hi-Res. Super HAD CCD. 42 IR LED. 3.3mm~12.0mm Aspherical Vari-Focal Lens. F1.5 with IR Coding V Made by DAIWON. IR Distance up to 130ft / 40m. Selectable IR projecting distance design (Hi/Mid/Low). 0.3 Lux @ F1.6 / 0 Lux @ IR ±onL. External... [See More]
- Monochrome / Color: Color
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Physical: Outdoor Rated
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 768
- Camera Function: Video
- Vertical Resolution: 494
from Sentech America
The STC-BC152A is a 1/2" color CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate of 19fps, digital raw data output and variable integration shutter trigger. Scanning System. Progressive. Scanning Method. Full Scanning,... [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Machine Vision and Transportation
- Camera Function: Still; Video
- Maximum Frame Rate: 15 to 19
from Allied Vision Technologies GmbH
Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GC2450 is the high-quality Sony ICX625 CCD image sensor that... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Camera Function: Video
- Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Monochrome / Color: Color
- Specialty Camera Type: High Speed Camera
- Camera Function: Still
- Application / Industry: Industrial; Scientific / Research (optional feature)
from SFCable.com
420TVL Color Camera. 1/3" Super HAD CCD. 420 TV Lines. 0.2 Lux @ F1.2. Lead (Pb) Free RoHS Compliance. Long life and high reliability are achieved by the use of CCD imaging device. This makes the camera 100% solid state. Dual Power 12V DC / 24V AC. 1 year warranty. [See More]
- Monochrome / Color: Color
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 420
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 768
- Camera Function: Video
- Vertical Resolution: 494
from Sentech America
The STC-SC133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3 ” color CCD. It features 22 fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SC133USB-B is a board model available with a rear... [See More]
- Monochrome / Color: Color
- Application / Industry: Medical and Imaging
- Camera Function: Still; Video
- Maximum Frame Rate: 22
from Allied Vision Technologies GmbH
Very small VGA CCD camera with GigE VisionThe GC650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The camera is suitable for applications where speed and... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Camera Function: Video
- Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Camera Function: Still
- Horizontal Resolution: 1600
from SFCable.com
420TVL Smoke Detector Covert Color Camera. 1/3" Super HAD CCD. 540 TV Lines, HQ-1 DSPSHS-7540DN. 420 TV LinesSSS-7420. 3.6mm Standard Lens. 0.5 Lux @ F2.0 SHS-7540DN. 0.3 Lux @ F2.0SSS-7420. 12V DC. [See More]
- Monochrome / Color: Color
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 420
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 1360
- Camera Function: Video
- Vertical Resolution: 1024
from Sentech America
The STC-MC33USB is an ultra-compact, progressive scan, VGA, USB camera with a 1/3 ” color CCD. It features 60fps, hardware and software triggering , and extended integration. The STC-MC33USB is a cased model available with a rear mini-USB connector. This low cost camera is compatible with all... [See More]
- Monochrome / Color: Color
- Application / Industry: Medical and Imaging
- Camera Function: Still; Video
- Maximum Frame Rate: 60
from Allied Vision Technologies GmbH
Very Small VGA CCD camera - 90 fpsThe GC655 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The 1/2" CCD sensor has excellent image quality and sensitivity. Features include: 90 fps at 640x480. 1/2" Sony Progressive Scan... [See More]
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor; High Speed Camera
- Camera Function: Video
- Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Monochrome / Color: Color
- Application / Industry: Industrial; Scientific / Research (optional feature)
- Camera Function: Still
- Horizontal Resolution: 640
from SFCable.com
1/3" CCD. 420 TV Lines. 4.0mm~9.0mm Vari-Focal Lens. 48 IR LED Distance 30~130ft / 10~40m. 12V DC. 1 Year Warranty. [See More]
- Monochrome / Color: Color
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 420
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Monochrome / Color: Color
- Horizontal Resolution: 768
- Camera Function: Video
- Vertical Resolution: 494