CS-Mount CCD Cameras
from PixeLINK
Details. The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3 ” optical format. External triggering and 2 general-purpose outputs provide... [See More]
- Lens Mount: CS-Mount
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Clinton Electronics Corporation
SONY 1/3" CCD (Super HAD), 600 TVL Resolution, S5 Digital Signal Processor, Digital Noise Reduction (DNR), Sense Up Feature for Optimal Night Image, Digital Image Stabilization (DIS), High Light Compensation (HLC), OSD Menu Control via Built-in Button Pad, DC12V / AC24V [See More]
- Lens Mount: C-Mount; CS-Mount
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 600
from IC Realtime, LLC
IC Realtime has recently developed the new EFFIO ™ DSP line of cameras. The XL8 (CCD Box Style) camera, utilize Sony 's new EFFIO chipset capable of achieving 700TVL horizontal lines and 960 horizontal pixels @ 18MHz. This represents the latest technology in camera development in... [See More]
- Lens Mount: C-Mount; CS-Mount
- Horizontal Resolution: 650 to 700
- Camera Function: Video
- Format / Output: NTSC; PAL
from Sentech America
The STC-N54 is a low cost, low resolution, micro board, NTSC camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution). Scanning System. 2:1 Interlace. [See More]
- Lens Mount: CS-Mount
- Monochrome / Color: Color
- Camera Function: Still; Video
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
from ANVS, Inc.
Built around high-performance gen 2 or gen 3 image intensifiers [See More]
- Lens Mount: C-Mount; CS-Mount
- Specialty Camera Type: Low Light Camera
- Camera Function: Video
- Application / Industry: Scientific / Research; Security / Law Enforcement; Military
from Titan Tool Supply, Inc.
1/2 ” Color CCD Camera & 19 ” LCD Monitor. 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels). Image Sensor Area: 6.55H MM X 4.87V MM. Resolution: 480 Horizontal TV Lines. Min. Illumination: 1.8 Lux. Signal Format: NTSC 2:1 Interlace. Video Output: 75... [See More]
- Lens Mount: C-Mount; CS-Mount
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 480
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Lens Mount: C-Mount; CS-Mount
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 1024
from Smartmore Corporation Limited
This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and... [See More]
- Lens Mount: C-Mount; CS-Mount
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; Smart Camera
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Lens Mount: C-Mount; CS-Mount; S-Mount; F-Mount
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
from Sentech America
The STC-P63 is a high resolution, 1/3" color CCD camera that offers 480 TV Lines and a 10-Bit DSP in a very compact board configuration of 32 x 32 x Var. mm. These low cost PAL cameras offer an optional user programmable DSP and setup. The STC-P63 is available in seven different lens options. Pixel... [See More]
- Lens Mount: CS-Mount
- Monochrome / Color: Color
- Camera Function: Still; Video
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Lens Mount: C-Mount; CS-Mount
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 768
from Smartmore Corporation Limited
Area scan camera is a type of industrial camera supports the acquirement of two-dimentional information which is direct and simple to analyze. Besides that, since the camera only needs to take one image at a time, the speed of testing and actual application is faster than line scan cameras. Due to... [See More]
- Lens Mount: CS-Mount
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: Vision Sensor
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Lens Mount: C-Mount; CS-Mount; S-Mount; F-Mount
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
from Sentech America
The STC-630 is the latest and greatest in Sentech's ever popular Analog camera series. This camera features a 1/3 ” high resolution CCD Sensor, NTSC format, 480 TV Lines, 30 FPS, and a multitude of additional features. The cased version of the STC-630 is available in three different back panel... [See More]
- Lens Mount: CS-Mount
- Monochrome / Color: Color
- Camera Function: Still; Video
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Lens Mount: CS-Mount
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 659
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Lens Mount: C-Mount; CS-Mount; S-Mount; F-Mount
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
from Sentech America
Sentech has released a new version of the ever popular Remote Head camera series. The STC-R640 is the NTSC 480 TV Line version of the remote CCU. This camera features a 1/4" CCD Sensor, Composite & Y/C Video output, and much more. The STC-R640 is compatible with a wide variety of mating cable,... [See More]
- Lens Mount: CS-Mount
- Monochrome / Color: Color
- Camera Function: Still; Video
- Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Lens Mount: C-Mount; CS-Mount
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 768
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- Lens Mount: C-Mount; CS-Mount; S-Mount; F-Mount
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
from Sentech America
The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3 ” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB133USB-B is a board model available with a... [See More]
- Lens Mount: CS-Mount
- Monochrome / Color: Monochrome
- Camera Function: Still; Video
- Application / Industry: Medical and Imaging
from NorPix, Inc.
High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]
- Lens Mount: C-Mount; CS-Mount; S-Mount; F-Mount
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
from Sentech America
The STC-MC33USB is an ultra-compact, progressive scan, VGA, USB camera with a 1/3 ” color CCD. It features 60fps, hardware and software triggering , and extended integration. The STC-MC33USB is a cased model available with a rear mini-USB connector. This low cost camera is compatible with all... [See More]
- Lens Mount: CS-Mount
- Monochrome / Color: Color
- Camera Function: Still; Video
- Application / Industry: Medical and Imaging
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Lens Mount: C-Mount; CS-Mount; S-Mount; F-Mount
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera
from Sentech America
The STC-SB133USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SB133USB features a 1/3" SXVGA monochrome sensor, 22 FPS, Extended Integration, Pixel Blemish... [See More]
- Lens Mount: CS-Mount
- Monochrome / Color: Monochrome
- Camera Function: Still; Video
- Application / Industry: Medical and Imaging
from NorPix, Inc.
High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]
- Lens Mount: C-Mount; CS-Mount; S-Mount; F-Mount
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera