Industrial CCD Cameras

107 Results
Microscope Lens for Display Pixels and Small Features -- Microscope Lens
from Konica Minolta Sensing Americas, Inc.

Specially-designed lens option for high-resolution imaging of small light source and display features. The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and subpixels. The lens attaches... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Color
  • Camera Function: Still
Inspection Camera -- PCE-VM 21
from PCE Instruments / PCE Americas Inc.

The PCE-VM 21 consists of an optical microscope, CCD camera and LCD screen. Due to the 75-fold magnification, it is possible to view very small parts and electronics very clearly. The PCE-VM 21 industrial microscope reduces eye strain during soldering of printed circuit boards (PCBs), investigating... [See More]

  • Application / Industry: Industrial; Scientific / Research
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Horizontal Resolution: 600
ProMetric® Y43: 43-Megapixel Imaging Photometer -- IP-PMY43
from Konica Minolta Sensing Americas, Inc.

Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments. ProMetric ® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards, lighting products, device components, and surfaces. [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Color
  • Camera Function: Still
  • Specialty Camera Type: High Speed Camera; Smart Camera
"COBRA" Retractable Pole Inspection Camera -- KVBS
from Fiberscope.net by MEDIT

The COBRA Inspection camera is a battery operated lightweight with a telescoping shaft system that permits viewing in difficult to access areas either above or below ground. With these abilities you can inspect attics, suspended ceilings, eavestrough ’s, gutters, sewers or wells. This... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Color
  • Camera Function: Video
  • Format / Output: PAL
GB Series -- Prosilica GB1380
from Allied Vision Technologies GmbH

1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
1/2 inch Color CCD Camera and 19 LCD inch Monitor -- COL-CCD
from Titan Tool Supply, Inc.

1/2 ” Color CCD Camera & 19 ” LCD Monitor. 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels). Image Sensor Area: 6.55H MM X 4.87V MM. Resolution: 480 Horizontal TV Lines. Min. Illumination: 1.8 Lux. Signal Format: NTSC 2:1 Interlace. Video Output: 75... [See More]

  • Application / Industry: Industrial
  • Horizontal Resolution: 480
  • Camera Function: Video
  • Format / Output: NTSC
Industrial Microscope -- UC90
from Evident Scientific

The 9-megapixel UC90 camera captures it all: brightfield images of superior quality, basic fluorescence applications, and up to 4K UHD acquisition. See all the details and not the noise with OSIA, the exclusive Olympus noise reduction technology. Maximum Image Information. The 1-inch high-definition... [See More]

  • Application / Industry: Industrial; Scientific / Research
  • Monochrome / Color: Color
  • Camera Function: Still
  • Horizontal Resolution: 1920 to 3384
Black and White Smart Camera -- SMI-CS-1280P-02
from Smartmore Corporation Limited

Smart camera facilitates a set of complete machine vision system without involving PC ’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing software, network communication configuration. It can achieve collection and... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; Smart Camera
Dicam Series -- Model Dicam Pro
from PCO AG

High powered intensified camera, maybe triggered by light or electricity [See More]

  • Application / Industry: Industrial; Scientific / Research; Particle Image Velocimetry (PIV)
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera
Streampix 5-PrePost Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
xWatch Camera and X-series Flame Detectors (Stand Alone)
from Det-Tronics

Assess flame incidents immediately and remotely by partnering an X-Series flame detector with an xWatch camera. When factory-installed with a Det-Tronics X-Series flame detector, the xWatch camera views the same area as the flame detector. If the flame detector goes into alarm, the camera can... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Low Light Camera
HyperVision High Speed Video Camera -- HPV-2
from Shimadzu Scientific Instruments, Inc.

The HPV-2 can be used in a wide range of applications that require high-speed recording, such as the development of advanced technologies and products, defect cause analysis, scientific, engineering, or medical research, improvement of manufacturing technologies, and sports science. [See More]

  • Application / Industry: Industrial; Scientific / Research
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
60 Board NTSC Camera -- STC-N54
from Sentech America

The STC-N54 is a low cost, low resolution, micro board, NTSC camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution). Scanning System. 2:1 Interlace. [See More]

  • Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
Matrox GatorEye -- GE300
from Matrox Imaging

The Matrox GatorEye IP67-rated GigE Vision ® industrial camera family is designed for use in damp and dusty environments such as glass bottle manufacturing, or environments where the processing equipment is subject to frequent wash down such as food and beverage plants. The Matrox GatorEye is... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Horizontal Resolution: 640
A100 Series -- A102k
from Basler Vision Technologies

The A100 series includes 1.4 megapixel cameras suitable for a variety of applications. If you require superior image quality for industrial use, the A100 series is the right fit. You can choose from models featuring a Camera Link ® or an IEEE 1394 interface. [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Low Light Camera
VISULEX High Definition Camera -- K55-HD-Ex/K55-4K-Ex
from LJ Star

LJ Star ’s VISULEX High Definition Cameras K55-HD-Ex and K55-4K-Ex offer HD image processing quality for hazardous and explosive industrial environments. With a robust HD camera design, operators receive detailed, high-resolution images for optimal process monitoring, even in the harshest... [See More]

  • Application / Industry: Industrial; Process Monitoring
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 1080 to 2160
MX Series Gigabit Ethernet Industrial Camera -- MXG02
from Baumer Ltd.

1/4" progressive scan CCD, Gigabit Ethernet, Transfer rate 1000 Mbits/sec, Fast Ethernet, Transfer Rate 100 Mbits/sec, Connector: 8P8C Modular Jack (RJ45) [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Horizontal Resolution: 656
FireWire CCD Industrial Camera -- PL-B952F
from PixeLINK

Details. The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3 ” optical format. External triggering and 2 general-purpose outputs provide... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
CCD Cameras -- XG-HL02M
from KEYENCE

XG-HL02M - 8-speed 2048-pixel Line Scan Camera8-speed 2048-pixel Line Scan Camera [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Line Scan Camera
Borescope Cameras -- ImagePRO-USB
from Fiberscope.net by MEDIT

The ImagePRO USB camera is an impressively professional high resolution video device – a perfect match for any Endoscope, Borescope, or Fiberscope. This camera was specially designed to meet the requirements of RVI and work perfectly with any optical borescopes. The camera is completely... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 752 to 768
GB Series -- Prosilica GB2450
from Allied Vision Technologies GmbH

5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GB2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; 3-D Metrology
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
GigE Color Area Scan Industrial Camera -- SMI-CGi-1280P-02
from Smartmore Corporation Limited

This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; Smart Camera
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
xWatch Explosion-Proof Surveillance Camera (Stand Alone)
from Det-Tronics

The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone camera that performs... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Low Light Camera; Line Scan Camera
HyperVision High Speed Video Camera -- HPV-X
from Shimadzu Scientific Instruments, Inc.

A World's First - Journey to Unknown Realms of High Resolution and Ultra-High Speeds. In a variety of scientific applications, phenomena elapse in an instant, leaving no clue to their solution. High-speed video cameras record such moments, enabling visualization through slow-motion replay. This... [See More]

  • Application / Industry: Industrial; Scientific / Research
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
60 Board NTSC Camera -- STC-N63b
from Sentech America

The STC-635 is the latest and greatest in Sentech ’s ever popular Analog camera series. This camera features a 1/3 ” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-635 is available in three different back... [See More]

  • Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
Matrox Iris GT -- GT300
from Matrox Imaging

Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly integrated... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; Smart Camera
A200 Series -- A202k
from Basler Vision Technologies

The A200 series of digital area scan cameras is designed for industrial and medial users who want one megapixel resolution with a one-to-one aspect ratio. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility when changing cameras or frame... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Horizontal Resolution: 1004
MX Series USB Industrial Camera -- MXU02
from Baumer Ltd.

1/4" progressive scan CCD, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Horizontal Resolution: 656
CCD Cameras -- XG-HL04M
from KEYENCE

XG-HL04M 16-speed 4096-pixel Line Scan Camera [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Line Scan Camera
HI-RES CCD VIDEO CAMERA (NTSC/PAL) -- 33K9H-EX
from Fiberscope.net by MEDIT

What is the Ex-View HAD Sony CCD Sensor that we use in our professional cameras?. EXview HAD CCD is a trademark of Sony Corporation. EXview HAD CCD is a CCD Camera sensor which drastically improves the light efficiency by including near infrared light region as a basic structure of HAD... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 795 to 811
GB Series -- Prosilica GB650
from Allied Vision Technologies GmbH

Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or landscape sensor... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
USB2.0 Black and White Industrial Camera -- SMI-CU2-1280P-01
from Smartmore Corporation Limited

Area scan camera is a type of industrial camera supports the acquirement of two-dimentional information which is direct and simple to analyze. Besides that, since the camera only needs to take one image at a time, the speed of testing and actual application is faster than line scan cameras. Due to... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor
StreamPix Station Airborne
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
60 Cased NTSC Camera -- STC-N63
from Sentech America

The STC-N63 is a high resolution, 1/3" color CCD, NTSC camera that offers 480 TV Lines and a 10-Bit DSP in a very compact cased configuration (36 x 36 x 37mm). These low cost cameras offer an optional user-programmable DSP and setup. The STC-N63 is available in 5 different back panel options. Pixel... [See More]

  • Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
A300 Series -- A311f
from Basler Vision Technologies

The A300 series of digital area scan cameras is designed for industrial users who require excellent image quality at either VGA or CCIR resolution. A standard IEEE 1394 interface simplifies system integration and gives you increased flexibility when changing cameras. [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
VisiLine® SD Series Camera -- VLG-02C
from Baumer Ltd.

With the new VisiLine ® camera series you can rely on innovative technologies and the proven quality of our successful TX series. Consistent further developments have made the cameras better in all areas: higher frame rates with even better image quality and more functionality. For simplified... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 656
CCD Cameras -- XG-HL08M
from KEYENCE

XG-HL08M 16-speed 8192-pixel Line Scan Camera [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Line Scan Camera
ImagePRO HDMI Video Camera for Industrial and Medical Endoscope -- ImagePRO HDMI
from Fiberscope.net by MEDIT

The Medit HDTV camera is new addition to the ImagePRO camera line. This extremely portable device is ideal for applications which require a live image directly on a TV monitor. It is most suitable for use with rigid and fiber optic borescopes, as well as microscopes. There is no additional software... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 1296
GB Series -- Prosilica GB660
from Allied Vision Technologies GmbH

High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
600 Series Cased (High Resolutions) Camera -- STC-620
from Sentech America

The STC-620 is the latest and greatest in Sentech ’s ever popular Analog camera series. This camera features a 1/2 ” high resolution CCD Sensor, NTSC format, 480 TV Lines, 30 FPS, and a multitude of additional features. The cased version of the STC-620 is available in three different... [See More]

  • Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
A600 Series -- A631f
from Basler Vision Technologies

A600 series cameras have an exceptional price/performance ratio and are designed to achieve the optimum in performance, durability, and value. If you require high frame rates and exceptional image quality for industrial use, the A600 series is the right fit. Their compact size and the ease of... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Horizontal Resolution: 1392
VisiLine® Series with IP 65 / IP 67 protection -- VLG-02C.I
from Baumer Ltd.

Now with IP 65 and IP 67, VisiLine ® IP protected cameras provide optimum protection for applications under harsh environmental conditions. Thanks to the water and dustproof housing, the lens and all sensitive camera parts are protected from both water spray and temporary immersion. An x-coded... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 656
CV 2 Megapixel Color Camera -- CV-200C
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Color
  • Camera Function: Still
  • Horizontal Resolution: 1600
ImagePRO-TV Borescope Camera -- ImagePRO-TV
from Fiberscope.net by MEDIT

Medit Inc.'s high resolution, 1/4" Color CCD video borescope camera for all kinds of endoscopes, borescopes, fiberscopes. Optical focusing coupler included. Key features: 1/4" Color CCD Video camera chip. Stainless Steel outer body housing for protection and easy cleaning. NTSC (North/South America)... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Color
  • Camera Function: Video
  • Format / Output: NTSC; PAL
GC Series -- Prosilica GC1020
from Allied Vision Technologies GmbH

XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality. The GC1020 runs 30 frames... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
TroublePix 200
from NorPix, Inc.

High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera; Line Scan Camera
600 Series NTSC Remote Head Board Camera -- STC-R640b
from Sentech America

The STC-R640 is a 1/4", remote head, NTSC, cased camera. The camera control unit (CCU) is a compact 51 (W) x 51 (H) x 55.5 (D) mm and the CCD board is 22 (L) x 8 (D) mm. The STC-R640 is offered without a mating cable between the CCU and CCD board. Scanning System. 2:1 Interlace. Scanning Frequency. [See More]

  • Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Maximum Frame Rate: 25
Aviator Series -- avA1000-120kc
from Basler Vision Technologies

The Basler aviator is a new series of high-speed, mainstream cameras. The aviator's superior image quality, even at high image capture rates, makes a convincing argument. The series features a Camera Link compatible interface, progressive scan readout, and global shutter technology. The first model... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Horizontal Resolution: 1024
CV 310K Pixel Resolution Color Camera -- CV-035C
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Color
  • Camera Function: Still
  • Horizontal Resolution: 640
INSPEKTOR Pole-mounted Utility Inspection Camera
from Fiberscope.net by MEDIT

The new telescopic Pole-mounted Utility Inspection Camera INSPEKTOR features a 1.6 ” (41mm) diameter camera head specially designed to perform inspections in total darkness. This telescopic pole camera is waterproof to 100 feet, and can be used to inspect areas that would otherwise be... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Low Light Camera
GC Series -- Prosilica GC1290
from Allied Vision Technologies GmbH

Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color image quality. The GC1290 runs more... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
TroublePix 2000
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera
600 Series NTSC Remote Head Cased Camera -- STC-R640
from Sentech America

Sentech has released a new version of the ever popular Remote Head camera series. The STC-R640 is the NTSC 480 TV Line version of the remote CCU. This camera features a 1/4" CCD Sensor, Composite & Y/C Video output, and much more. The STC-R640 is compatible with a wide variety of mating cable,... [See More]

  • Application / Industry: Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30
L100 Series -- L101k
from Basler Vision Technologies

The L100 series of digital line scan cameras offers a choice between 1k or 2k resolution and is designed for industrial users who require high line rates coupled with extremely high sensitivity. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Line Scan Camera
CV 310K Pixel Resolution Monochrome Camera -- CV-035M
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Horizontal Resolution: 640
INSPEKTOR ZOOM Articulating Inspection Camera
from Fiberscope.net by MEDIT

This Industrial Zoom Inspection Camera is a top of the line device specially designed for tactical and mechanical inspections. These units feature a specially manufactured 2.5 ” diameter color camera head with 10x optical zoom, mounted on a telescopic pole that features 2-way camera head... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Low Light Camera
GC Series -- Prosilica GC1350
from Allied Vision Technologies GmbH

1.4 Megapixel CCD camera with GigE VisionThe 1.4 Megapixel GC1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GC1350 runs 20... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
TroublePix 500
from NorPix, Inc.

High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera
Camera Link CCD Camera -- STC-CL152A
from Sentech America

The STC-CL152A is a full featured, cost effective, SXGA, progressive scan, digital Camera Link ® cube camera with a 1/2" monochrome CCD. It features full frame, 19fps, SXGA output, partial scanning, triggering, and reset capabilities. Scanning System. Progressive. Scanning Method. Full, Partial... [See More]

  • Application / Industry: Industrial; Machine Vision and Transportation
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Maximum Frame Rate: 15 to 19
L300 Series -- L301kc
from Basler Vision Technologies

The L300 series is based on tri-linear technology that offers industrial users an extremely cost effective way to implement color in their applications. Built-in spatial correction ensures superior quality color images. You can also choose monochrome versions of the L300 where the tri-linear... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Line Scan Camera
CV Highspeed Color 2MP Resolution Camera -- CV-H200C
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Color
  • Camera Function: Still
  • Specialty Camera Type: High Speed Camera
INSPEKTOR-A Articulating Inspection Camera
from Fiberscope.net by MEDIT

Industrial Pole mounted Inspection Camera specially designed for technical search, tactical surveillance and other inspections from outside of a confined space or hard to reach/hazardous location. These systems are made in USA. Industrial Grade Inspection Camera with Built in Articulation. Camera... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Low Light Camera
GC Series -- Prosilica GC1380
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera with GigE VisionThe ultra-compact 1.4 Megapixel GC1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
GigE Sony CCD Camera -- STC-SB133POEHS
from Sentech America

The STC-SB133POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" monochrome SXVGA sensor, 39fps and communication over a 6 pin Hirose or Ethernet connector. The STC-SB133POEHS boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a... [See More]

  • Application / Industry: Industrial; Machine Vision and Transportation
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Specialty Camera Type: Vision Sensor
L400 Series -- L401k
from Basler Vision Technologies

The L400 series of digital line scan cameras is designed for industrial users who require high resolution with high-speed data acquisition. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility when changing cameras or frame grabbers. The compact... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Line Scan Camera
CV Highspeed Color 310K Pixel Resolution -- CV-H035C
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Color
  • Camera Function: Still
  • Specialty Camera Type: High Speed Camera
Manhole Camera CYCLOPS with x36 Optical Zoom -- CVBS
from Fiberscope.net by MEDIT

CYCLOPS Manhole Camera is an extremely reliable and affordable inspection device used to inspect tanks, manholes, tunnels, pipelines, etc. from street level. This lightweight unit with a telescopic rod allows for easy single-user operation and ideal for pipes with diameter from 200 mm (8 ’... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Color
  • Camera Function: Video
  • Physical: Pan / Tilt
GC Series -- Prosilica GC1380CH
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) that runs... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
GigE Xilinx FPGA Camera -- STC-GE152OX
from Sentech America

The STC-GE152OX is part of Sentech's GigE camera line. It features a 1/2" monochrome SXGA sensor, 19fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE152OX boasts a user-programmable Xilinx FPGA, a 32MB user memory and eight opto-isolated configurable I/Os. This camera... [See More]

  • Application / Industry: Industrial; Machine Vision and Transportation
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Specialty Camera Type: Vision Sensor
L800 Series -- L801k
from Basler Vision Technologies

The L800 series of digital line scan cameras is designed for industrial users who require high-speed data acquisition. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility when changing cameras or frame grabbers. The compact industrial grade... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Line Scan Camera
CV Highspeed Color 5MP Resolution Camera -- CV-H500C
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Color
  • Camera Function: Still
  • Specialty Camera Type: High Speed Camera
Pole Camera CYCLOPS-E with x30 Optical Zoom -- CVBS-E
from Fiberscope.net by MEDIT

CYCLOPS-E Pole Camera with zoom feature is an affordable version of our CYCLOPS system but still featuring all the outstanding characteristics of this rugged and reliable camera ideal for a wide range of vertical structure inspections. Equipped with patented LED light technology that provides superb... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Color
  • Camera Function: Video
  • Physical: Pan / Tilt
GC Series -- Prosilica GC1600
from Allied Vision Technologies GmbH

Ultra-compact 2 Megapixel CCD camera with GigE VisionThe 2 Megapixel GC1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color image quality. The GC1600 runs 15... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
HD 720p DVI Cased Camera -- STC-HD93DV
from Sentech America

The STC-HD93DV is our newest HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CCD based camera outputs a true HD 720p, 16x9 image at 60fps. It also features the capability to program 28 individual DSP profiles and... [See More]

  • Application / Industry: Industrial; Inspection
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30 to 60
Pilot Series -- piA2400-17gc
from Basler Vision Technologies

The Basler pilot camera family is based on four selected Kodak CCD sensors and one Sony CCD sensor for exceptional image quality. Equipped with a Gigabit Ethernet interface (compliant with the GigE Vision ™ standard), these cameras take maximum advantage of the Kodak sensor technology and can... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Horizontal Resolution: 2454
CV Highspeed Monochrome 2MP Resolution Camera -- CV-H200M
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Specialty Camera Type: High Speed Camera
Under Vehicle Inspection Camera -- UVC
from Fiberscope.net by MEDIT

Introducing Medit ’s Auto-Cam: Under vehicle inspection cam. The Auto-Cam is great for a wide range of inspections which require the ability to see under a vehicle or trailer. Inspections such as border security, road side safety inspections, even to inspect the body work under a vehicle are... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement
  • Monochrome / Color: Color
  • Camera Function: Video
GC Series -- Prosilica GC1600CH
from Allied Vision Technologies GmbH

Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The GC1600H incorporates a high-quality Sony CCD sensor providing excellent image quality. The GC1600H operates over... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
HD 720p SDI Cased Camera -- STC-HD93SDI
from Sentech America

The STC-HD93SDI is our newest HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CCD based camera outputs a true HD 720p, 16x9 image at 60fps. It also features the capability to program 28 individual DSP profiles and... [See More]

  • Application / Industry: Industrial; Inspection
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30 to 60
Runner Series -- ruL1024-19gm
from Basler Vision Technologies

The Basler runner family is a new line scan series that combines high quality line scan technology with GigE Vision interface technology. The monochrome version of the runner is available with 1k and 2k resolution and several speed variants. The color version of the runner is based on a tri-linear... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Line Scan Camera
CV Highspeed Monochrome 310K Pixel Resolution Camera -- CV-H035M
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Specialty Camera Type: High Speed Camera
GC Series -- Prosilica GC2450
from Allied Vision Technologies GmbH

Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GC2450 is the high-quality Sony ICX625 CCD image sensor that... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Progressive Scan Board Camera -- STC-33
from Sentech America

The STC-33 is a full featured, low cost, VGA, progressive scan, machine vision, board camera with a 1/3" monochrome CCD. The STC-33 features a full frame 60fps (at double speed) VGA output, partial scanning, triggering and reset capabilities. Frame Rate. 30, 60 fps. Signal Format. Monochrome... [See More]

  • Application / Industry: Industrial; Machine Vision and Transportation
  • Specialty Camera Type: Vision Sensor
  • Camera Function: Still; Video
  • Maximum Frame Rate: 30 to 60
Scout Light Series -- slA1000-30fm
from Basler Vision Technologies

The Basler scout light family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their FireWire-b ™ interface, the cameras in this family are defined by state of the... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Horizontal Resolution: 1034
CV Highspeed Monochrome 5MP Resolution Camera -- CV-H500M
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Specialty Camera Type: High Speed Camera
GC Series -- Prosilica GC650
from Allied Vision Technologies GmbH

Very small VGA CCD camera with GigE VisionThe GC650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The camera is suitable for applications where speed and... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Semi-Board Progressive Scan Raw Digital Output Camera -- STC-B152A
from Sentech America

The STC-B152A is a 1/2" monochrome CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate of 19fps, digital raw data output and variable integration shutter trigger. Scanning System. Progressive. Scanning Method. Full... [See More]

  • Application / Industry: Industrial; Machine Vision and Transportation
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Maximum Frame Rate: 15 to 19
Scout Series -- scA640-120gm
from Basler Vision Technologies

The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b ™ interface technologies, the cameras in... [See More]

  • Application / Industry: Industrial
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Horizontal Resolution: 659
CV Ultra Small Color 2MP Resolution Camera -- CV-S200C
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Color
  • Camera Function: Still
  • Horizontal Resolution: 1600
GC Series -- Prosilica GC655
from Allied Vision Technologies GmbH

Very Small VGA CCD camera - 90 fpsThe GC655 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The 1/2" CCD sensor has excellent image quality and sensitivity. Features include: 90 fps at 640x480. 1/2" Sony Progressive Scan... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
CV Ultra Small Color 310K Pixel Resolution Camera -- CV-S035C
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Color
  • Camera Function: Still
  • Horizontal Resolution: 640
GC Series -- Prosilica GC660
from Allied Vision Technologies GmbH

The GC660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and excellent NIR response for excellent image quality and... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
CV Ultra Small Monochrome 2MP Resolution Camera -- CV-S200M
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Horizontal Resolution: 1600
GC Series -- Prosilica GC780
from Allied Vision Technologies GmbH

Low cost GigE camera - 64 fpsThe GC780 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC780 incorporates the Sony ICX415 CCD sensor and runs 64 frames per second at 782x582 resolution over the GigE Vision-compliant... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
CV Ultra Small Monochrome 310K Pixel Resolution Camera -- CV-S035M
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Horizontal Resolution: 640
GE Series -- Prosilica GE1050
from Allied Vision Technologies GmbH

Fast CCD Megapixel camera - 60 fpsThe 1 Megapixel GE1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GE1050 incorporates the 1024 x 1024 Kodak KAI-01050 CCD running 60 frames per second at megapixel resolution and even... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; Medical
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
CV2 Megapixel Monochrome Camera -- CV-200M
from KEYENCE

Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Horizontal Resolution: 1600
Guppy Series -- F-033B
from Allied Vision Technologies GmbH

Ultra-compact, inexpensive  1394a Wide VGA camera. The Guppy F-033B/C is an ultra-compact, inexpensive Wide VGA camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 58 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX424 (progressive scan). One... [See More]

  • Application / Industry: Industrial; Robotics, Inspection and Control
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
XG 2 Megapixel Color Camera -- XG-200C
from KEYENCE

The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Color
  • Camera Function: Still
  • Horizontal Resolution: 1600
GX Series -- Prosilica GX1050
from Allied Vision Technologies GmbH

1k x 1k CCD camera with GigE Vision interface - Dual GigE Port - 240 MB/s The 1 Megapixel GX1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate.   The GX1050 has two screw-captivated Gigabit Ethernet ports configured as a... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
XG 2 Megapixel Monochrome Camera -- XG-200M
from KEYENCE

The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Horizontal Resolution: 1600
Marlin Series -- F-033B
from Allied Vision Technologies GmbH

Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor. It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX414 (removable IR cut filter). Two configurable inputs,... [See More]

  • Application / Industry: Industrial; Quality Control
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
XG 310K Pixel Resolution Color Camera -- XG-035C
from KEYENCE

The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Color
  • Camera Function: Still
  • Horizontal Resolution: 640
Stingray Series -- F-033B
from Allied Vision Technologies GmbH

High-quality (mid-priced) VGA camera with many image pre-processing functions. The Stingray F-033B/C is a high-quality VGA camera. It is equipped with a sensitive SONY HAD CCD sensor and includes many image pre-processing functions. At full resolution, it runs at 84 fps. Higher frame rates can be... [See More]

  • Application / Industry: Industrial; Scientific / Research; Semiconductor Inspection
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor; High Speed Camera
XG 310K Pixel Resolution Monochrome Camera -- XG-035M
from KEYENCE

The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]

  • Application / Industry: Industrial; Scientific / Research (optional feature)
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Horizontal Resolution: 640