DIN Rail Mounting Terminal and Junction Boxes
from Acopian Power Supplies
Moderate-dissipation components may be directly mounted to the case for heat sinking. Connectors, switches, controls and indicators are easily installed on the front and rear covers. Sides: Grooved; attractive and rugged extruded aluminum sides (.08" thick) can withstand severe abuse. Top and Bottom... [See More]
- Mounting Type: DIN Rail Mounting; Wall Mount
- Width: 5.12
- Length: 3.71 to 13.25
- Depth: 3.44
from RS Components, Ltd.
Enclosure w/ DIN Rail, 800x600x210mm [See More]
- Mounting Type: DIN Rail Mounting
- Depth: 8.27
- Width: 23.62
- Material: Steel; Steel
from Acopian Power Supplies
Moderate-dissipation components may be directly mounted to the case for heat sinking. Connectors, switches, controls and indicators are easily installed on the front and rear covers. Sides and Bottom: Attractive extruded aluminum channel (.08" thick) withstands even severe abuse. Top Cover:... [See More]
- Mounting Type: DIN Rail Mounting; Wall Mount
- Width: 3.44
- Length: 6.59 to 8.47
- Depth: 1.68
from RS Components, Ltd.
Enclosure w/ DIN Rail, 600x600x200mm [See More]
- Mounting Type: DIN Rail Mounting
- Depth: 7.87
- Width: 23.62
- Material: Steel; Steel
from RS Components, Ltd.
Enclosure w/ DIN Rail, 800x600x300mm [See More]
- Mounting Type: DIN Rail Mounting
- Depth: 11.81
- Width: 23.62
- Material: Steel; Steel
from RS Components, Ltd.
Enclosure w/ DIN Rail, 800x600x210mm [See More]
- Mounting Type: DIN Rail Mounting
- Depth: 8.27
- Width: 23.62
- Material: Steel; Steel
from RS Components, Ltd.
Enclosure w/ DIN Rail, 400x600x210mm [See More]
- Mounting Type: DIN Rail Mounting
- Depth: 8.27
- Width: 23.62
- Material: Steel; Steel
from PHOENIX CONTACT USA
DIN rail splice box, fully mounted ready to splice, for 6x E2000 ® (OS2 APC) [See More]
- Mounting Type: DIN Rail Mounting
- Width: 1.57
- Length: 5.12
- Depth: 4.53
from Chromalox
The U-Series Connection Kits represent cutting edge design in heat tracing accessories. Each model in this series is designed to satisfy the unique demands of a particular operation. These high-quality models combine a variety of functions in a convenient, easy-to-use and economical package. [See More]
- Mounting Type: DIN Rail Mounting
- NEMA Rating: Type 4X
- Shape: Rectangular
- Features: Screw-on Cover
from Chromalox
The U-Series Connection Kits represent cutting edge design in heat tracing accessories. Each model in this series is designed to satisfy the unique demands of a particular operation. These high-quality models combine a variety of functions in a convenient, easy-to-use and economical package. [See More]
- Mounting Type: DIN Rail Mounting
- NEMA Rating: Type 4X
- Shape: Rectangular
- Features: Screw-on Cover