RoHS Compliant Terminal and Junction Boxes

137 Results
Aluminum Enclosures -- aluKOM
from Rolec Enclosures Inc.

IP 66. aluKOM is a watertight IP66 enclosure made from diecast aluminum which has gone on to become the global standard since its introduction. Originally developed as a terminal enclosure, it is ideal for mounting all types of electronic and electrical components. The large range of sizes is... [See More]

  • Features: EMI/RFI (optional feature); RoHS Compliant
  • Width: 1.77 to 12.2
  • Length: 1.96 to 23.62
  • Depth: 1.18 to 4.33
Modern IP 66 Plastic Electronic Enclosures -- SMART-BOX
from OKW Enclosures, Inc.

Advanced IP 66 plastic enclosures. The rounded ergonomic design of the SMART-BOX series is designed to enhance the visual impact and tactile quality of your industrial electronics. convincing design; hinged flush-fitting trims hide all the case fixings. high-quality material ASA+PC (UL 94 V-0) for... [See More]

  • Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
  • Width: 3.54 to 6.69
  • Length: 4.72 to 11.02
  • Depth: 1.97 to 2.36
Heavy DutySealed DiecastAluminum Enclosures -- Diecast 5500
from METCASE

Heavy duty sealed diecast boxes. Robust diecast enclosures for electronics equipment. Highly durable and shock resistant design. Standard IP 65 (NEMA 4) neoprene sealing gasket. Aluminum alloy ADC-12 (Al-Si-Cu based). RFI/EMI shielding properties. Tongue and groove construction. Lid fitted with M3... [See More]

  • Features: Knockouts (optional feature); RoHS Compliant
  • Width: 1.41 to 6.25
  • Length: 2.51 to 8.74
  • Depth: 1.18 to 4.01
Aluminum Enclosures -- aluNORM
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid and base combinations. This gives a huge variety of sizes and design options to choose from. [See More]

  • Features: Hinged Cover; EMI/RFI (optional feature); RoHS Compliant
  • Width: 2.55 to 12.59
  • Length: 1.96 to 25.19
  • Depth: 1.57 to 4.72
Tough Enclosures For Industrial Electronics -- IN-BOX
from OKW Enclosures, Inc.

Tough industrial plastic enclosures. As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers. nine base enclosures with high gloss surfaces and different heights. two standard materials: ABS... [See More]

  • Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature); Viewing Door / Window; RoHS Compliant
  • Width: 3.23 to 9.13
  • Length: 3.31 to 11.89
  • Depth: 2.17 to 4.72
Universal Diecast Aluminum Enclosures -- Diecast 5000
from METCASE

Universal diecast aluminum enclosures. Versatile diecast boxes for electronics equipment. Highly durable and shock resistant design. RFI/EMI shielding properties. Aluminum alloy ENAC 44200. Lid fitted with M3 machine screws. Temperature resistance up to 260 °C (without sealing). Stand-offs and... [See More]

  • Features: Knockouts (optional feature); RoHS Compliant
  • Width: 1.96 to 4.4
  • Length: 1.96 to 7.55
  • Depth: 0.9800 to 2.4
Aluminum Enclosures -- conFORM
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. conFORM is a highly versatile and economic range of RFI/EMI shielded aluminum enclosures with in-built shielding. The design does not require expensive and delicate conductive gaskets – continuous contact is created by means of a patented tooth system which is pre-cast... [See More]

  • Features: EMI/RFI; RoHS Compliant
  • Width: 3.3 to 6.61
  • Length: 3.11 to 10.55
  • Depth: 1.73 to 3.93
Universal IP 66 Plastic Enclosures -- ROBUST-BOX
from OKW Enclosures, Inc.

Universal IP 66 plastic enclosures. Both case shells of the ROBUST-BOX are equipped with pre-molded threads. As a result, users can decide whether the flat or the high part of the case is used as the bottom part. versatile, sealed enclosures in eleven basic dimensions, different heights and two... [See More]

  • Features: Screw-on Cover; Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
  • Width: 3.15 to 9.45
  • Length: 3.15 to 14.17
  • Depth: 2.36 to 6.3
Boxes -- 1597-1404-ND [110990047 from Seeed Studio]
from DigiKey

Case Plastic, Acrylic Translucent - Clear Hand Held X [See More]

  • Features: RoHS Compliant
  • Mounting Type: Handheld
  • Material: Plastic, Acrylic
Aluminum Enclosures -- conTROL
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. conTROL is a robust and versatile range of RFI/EMI shielded aluminum enclosures which is ideal for machine control equipment. The enclosures feature in-built shielding that does not require expensive and delicate conductive gaskets. Continuous contact is created by means of a... [See More]

  • Features: EMI/RFI; RoHS Compliant
  • Width: 3.33
  • Length: 5.11 to 7.07
  • Depth: 2.16 to 3.07
Boxes -- 2200528-ND [2200528 from PHOENIX CONTACT USA]
from DigiKey

"Housing Plastic, Polyamide Gray 3.898"" L x 2.657"" W (99.00mm x 67.50mm) X 4.508"" (114.50mm)" [See More]

  • Features: RoHS Compliant
  • Material: Plastic, Polyamide
Polyester Enclosures -- polyKOM
from Rolec Enclosures Inc.

IP 65. polyKOM is a practical and economic range of standard IP 65 enclosures made from weather-resistant polyester. The enclosure are available in 15 industry standard sizes which makes them interchangeable with other standard products. All types of electronic components and electrical assemblies... [See More]

  • Features: Hinged Cover; Flame Retardant; Locking; RoHS Compliant
  • Width: 2.95 to 15.94
  • Length: 3.14 to 15.74
  • Depth: 2.16 to 4.72
Boxes -- 2201333-ND [2201333 from PHOENIX CONTACT USA]
from DigiKey

"Housing Plastic, Polyamide Gray 3.898"" L x 2.657"" W (99.00mm x 67.50mm) X 4.508"" (114.50mm)" [See More]

  • Features: RoHS Compliant
  • Material: Plastic, Polyamide
Polyester Enclosures -- polyTOP
from Rolec Enclosures Inc.

IP 66 - Optional: IP 67. polyTOP is a range of IP 66 enclosures made of highly resistant glass-fibre reinforced polyester. The enclosures are ideal for industrial electronics and control equipment used in harsh indoor and outdoor applications. Special features include corrosion-resistant polyamide... [See More]

  • Features: Flame Retardant; Locking; RoHS Compliant
  • Width: 3.22 to 15.9
  • Length: 3.22 to 15.9
  • Depth: 2.36 to 6.29
Boxes -- 2278144-ND [2278144 from PHOENIX CONTACT USA]
from DigiKey

"Housing Plastic, Polyamide Black 3.898"" L x 1.772"" W (99.00mm x 45.00mm) X 3.898"" (99.00mm)" [See More]

  • Features: Ventilated; RoHS Compliant
  • Material: Plastic, Polyamide
Boxes -- 2316187-ND [2316187 from PHOENIX CONTACT USA]
from DigiKey

"Box Metal, Aluminum Natural Cover Included 12.992"" L x 9.055"" W (330.00mm x 230.00mm) X 4.370"" (111.00mm)" [See More]

  • Features: RoHS Compliant
  • NEMA Rating: Type 4X
  • Material: Aluminum
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Boxes -- 2316190-ND [2316190 from PHOENIX CONTACT USA]
from DigiKey

"Box Metal, Stainless Steel Natural Cover Included 12.815"" L x 11.811"" W (325.50mm x 300.00mm) X 4.764"" (121.00mm)" [See More]

  • Features: RoHS Compliant
  • NEMA Rating: Type 4X
  • Material: Steel - Stainless
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Boxes -- 2316200-ND [2316200 from PHOENIX CONTACT USA]
from DigiKey

"Box Metal, Aluminum Natural Cover Included 9.134"" L x 7.953"" W (232.00mm x 202.00mm) X 4.370"" (111.00mm)" [See More]

  • Features: RoHS Compliant
  • NEMA Rating: Type 4X
  • Material: Aluminum
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Boxes -- 2316213-ND [2316213 from PHOENIX CONTACT USA]
from DigiKey

"Box Metal, Stainless Steel Natural Cover Included 11.358"" L x 10.236"" W (288.50mm x 260.00mm) X 4.764"" (121.00mm)" [See More]

  • Features: RoHS Compliant
  • NEMA Rating: Type 4X
  • Material: Steel - Stainless
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Boxes -- 277-1068258-ND [1068258 from PHOENIX CONTACT USA]
from DigiKey

Cabinet Hinged Door, Lid X [See More]

  • Features: Hinged Cover; RoHS Compliant
Boxes -- 277-16245-ND [2203328 from PHOENIX CONTACT USA]
from DigiKey

"Housing Plastic, Polycarbonate Gray Cover Included 4.921"" L x 1.850"" W (125.00mm x 47.00mm) X 3.425"" (87.00mm)" [See More]

  • Features: Flame Retardant; RoHS Compliant
  • Material: Polycarbonate
Boxes -- 277-16247-ND [2203331 from PHOENIX CONTACT USA]
from DigiKey

"Housing Plastic, Polycarbonate Gray Cover Included 4.921"" L x 2.638"" W (125.00mm x 67.00mm) X 3.425"" (87.00mm)" [See More]

  • Features: Flame Retardant; RoHS Compliant
  • Material: Polycarbonate
Boxes -- 277-16249-ND [2203334 from PHOENIX CONTACT USA]
from DigiKey

"Housing Plastic, Polycarbonate Gray Cover Included 5.709"" L x 2.638"" W (145.00mm x 67.00mm) X 4.921"" (125.00mm)" [See More]

  • Features: Flame Retardant; RoHS Compliant
  • Material: Polycarbonate
Boxes -- 277-16251-ND [2203338 from PHOENIX CONTACT USA]
from DigiKey

"Housing Plastic, Polycarbonate Gray Cover Included 7.677"" L x 2.638"" W (195.00mm x 67.00mm) X 5.709"" (145.00mm)" [See More]

  • Features: Flame Retardant; RoHS Compliant
  • Material: Polycarbonate
Boxes -- 277-16252-ND [2203341 from PHOENIX CONTACT USA]
from DigiKey

"Housing Plastic, Polycarbonate Gray Cover Included 9.331"" L x 1.850"" W (237.00mm x 47.00mm) X 7.677"" (195.00mm)" [See More]

  • Features: Flame Retardant; RoHS Compliant
  • Material: Polycarbonate
Boxes -- 277-16253-ND [2203344 from PHOENIX CONTACT USA]
from DigiKey

"Housing Plastic, Polycarbonate Gray Cover Included 9.331"" L x 2.638"" W (237.00mm x 67.00mm) X 7.677"" (195.00mm)" [See More]

  • Features: Flame Retardant; RoHS Compliant
  • Material: Polycarbonate
Boxes -- 277-16258-ND [2203335 from PHOENIX CONTACT USA]
from DigiKey

"Housing Plastic, Polycarbonate Black Cover Included 5.709"" L x 2.638"" W (145.00mm x 67.00mm) X 4.921"" (125.00mm)" [See More]

  • Features: Flame Retardant; RoHS Compliant
  • Material: Polycarbonate
Boxes -- 277-16261-ND [2203343 from PHOENIX CONTACT USA]
from DigiKey

"Housing Plastic, Polycarbonate Black Cover Included 9.331"" L x 1.850"" W (237.00mm x 47.00mm) X 7.677"" (195.00mm)" [See More]

  • Features: Flame Retardant; RoHS Compliant
  • Material: Polycarbonate
Boxes -- 277-16266-ND [2203450 from PHOENIX CONTACT USA]
from DigiKey

"Housing Plastic, Polycarbonate Gray Cover Included 5.709"" L x 2.638"" W (145.00mm x 67.00mm) X 4.921"" (125.00mm)" [See More]

  • Features: Flame Retardant; RoHS Compliant
  • Material: Polycarbonate
Boxes -- 277-16267-ND [2203453 from PHOENIX CONTACT USA]
from DigiKey

"Housing Plastic, Polycarbonate Gray Cover Included 7.677"" L x 1.850"" W (195.00mm x 47.00mm) X 5.709"" (145.00mm)" [See More]

  • Features: Flame Retardant; RoHS Compliant
  • Material: Polycarbonate
Boxes -- 277-16269-ND [2203457 from PHOENIX CONTACT USA]
from DigiKey

"Housing Plastic, Polycarbonate Gray Cover Included 9.331"" L x 2.638"" W (237.00mm x 67.00mm) X 7.677"" (195.00mm)" [See More]

  • Features: Flame Retardant; RoHS Compliant
  • Material: Polycarbonate
Boxes -- 277-16852-ND [2917188 from PHOENIX CONTACT USA]
from DigiKey

"Cabinet Fiberglass/Polyester Gray Hinged Door, Lid 12.244"" L x 6.142"" W (311.00mm x 156.00mm) X 14.134"" (359.00mm)" [See More]

  • Features: Hinged Cover; RoHS Compliant
  • NEMA Rating: Type 4
  • Material: Fiberglass
Cabinet, Opaque Cover, Double-Bit Lock -- ARCA 405021
from Fibox Enclosures

Featuring a grey cover, 2-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]

  • Features: Hinged Cover; Locking; RoHS Compliant
  • Width: 19.69
  • Length: 15.75
  • Depth: 8.27
Impact-Resistant Polycarbonate Enclosure -- K 1204
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 17.72
  • Length: 11.81
  • Depth: 6.69
Passive Industrial Ethernet IP65 Junction Boxes / Connectors V1 - Metal Double Junction Box -- IE-OM-V01M-K21-2L
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 4.45
  • Length: 5.83
  • Depth: 2.24
BNC Termination Box -- 691A51/01
from PCB Piezotronics, Inc.

BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 1 channel, terminal strip input, BNC jack output, 1 PGME07 cord grip [See More]

  • Features: RoHS Compliant
  • Width: 2.95
  • Length: 4.33
  • Depth: 2.16
Aluminum Box, Aluminum Terminal Box (BC-AL-10PT) -- BC-AL-080806
from BOXCO Inc.

1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 2.95
  • Length: 3.15
  • Depth: 2.24
POLYLINE NEMA 4X Polycarbonate Enclosures -- AMP1084
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 8.15
  • Length: 9.93
  • Depth: 3.98
Cabinet, Opaque Cover, Double-Bit Lock -- ARCA-IEC 203015
from Fibox Enclosures

Features a grey cover, 1-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]

  • Features: Hinged Cover; Locking; RoHS Compliant
  • Width: 11.81
  • Length: 7.87
  • Depth: 5.91
Impact-Resistant Polycarbonate Enclosure -- K 1205
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 17.72
  • Length: 11.81
  • Depth: 6.69
Passive Industrial Ethernet IP65 Junction Boxes / Connectors V1 - Metal Single Junction Box -- IE-OM-V01M-K11-1S
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 2.95
  • Length: 5.51
  • Depth: 2.24
BNC Termination Box -- 691A51/03
from PCB Piezotronics, Inc.

BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 3 channels, terminal strip input, BNC jack output, 3 PGME07 cord grips [See More]

  • Features: RoHS Compliant
  • Width: 2.95
  • Length: 4.33
  • Depth: 2.16
Aluminum Box, Aluminum Terminal Box (BC-AL-20PT) -- BC-AL-20P
from BOXCO Inc.

1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 4.72
  • Length: 8.66
  • Depth: 3.15
POLYLINE NEMA 4X Polycarbonate Enclosures -- AMP1084CC
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 8.15
  • Length: 9.93
  • Depth: 3.98
Cabinet, Opaque Cover, Double-Bit Lock -- ARCA-IEC 302015
from Fibox Enclosures

Featuring a grey cover, 1-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]

  • Features: Hinged Cover; Locking; RoHS Compliant
  • Width: 7.87
  • Length: 11.81
  • Depth: 5.91
Impact-Resistant Polycarbonate Enclosure -- K 2401
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 11.81
  • Length: 23.62
  • Depth: 6.69
Passive Industrial Ethernet IP65 Junction Boxes / Connectors V4 - Metal Double Junction Box -- IE-OM-V04P-K21-2L
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 4.45
  • Length: 5.83
  • Depth: 2.24
BNC Termination Enclosure -- 691A50/02
from PCB Piezotronics, Inc.

BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 2 channels, terminal strip input, BNC jack output, 2 PGME07 cord grips [See More]

  • Features: RoHS Compliant
  • Width: 6
  • Length: 8
  • Depth: 4
Aluminum Box, Aluminum Terminal Box (BC-AL-25T) -- BC-AL-081306
from BOXCO Inc.

1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 3.15
  • Length: 4.92
  • Depth: 2.24
POLYLINE NEMA 4X Polycarbonate Enclosures -- AMP1084CCH
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Hinged Cover; Locking; Viewing Door / Window; RoHS Compliant
  • Width: 8.15
  • Length: 9.93
  • Depth: 3.98
Cabinet, Opaque Cover, Double-Bit Lock -- ARCA-IEC 403015
from Fibox Enclosures

Featuring a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]

  • Features: Hinged Cover; Locking; RoHS Compliant
  • Width: 11.81
  • Length: 15.75
  • Depth: 5.91
Impact-Resistant Polycarbonate Enclosure -- K 2404
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 17.72
  • Length: 11.81
  • Depth: 6.69
Passive Industrial Ethernet IP65 Junction Boxes / Connectors V4 - Metal Double Junction Box -- IE-OM-V04P-K21-2R
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 4.45
  • Length: 5.83
  • Depth: 2.24
BNC Termination Enclosure -- 691A50/06
from PCB Piezotronics, Inc.

BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 6 channels, terminal strip input, BNC jack output, 6 PGME07 cord grips [See More]

  • Features: RoHS Compliant
  • Width: 6
  • Length: 8
  • Depth: 4
Aluminum Box, Aluminum Terminal Box (BC-AL-40PT) -- BC-AL-081306
from BOXCO Inc.

1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 3.15
  • Length: 4.92
  • Depth: 2.24
POLYLINE NEMA 4X Polycarbonate Enclosures -- AMP1084CCL
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Hinged Cover; Locking; Viewing Door / Window; RoHS Compliant
  • Width: 8.15
  • Length: 9.93
  • Depth: 3.98
Enclosure With Knock-Out Base, Hinged, Opaque Cover, Stainless Steel Latches -- ARCA-JIC ARK1086CHSSL
from Fibox Enclosures

Featuring a hinged opaque cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Hinged cover. Base with 10-32 brass inserts, latched cover with formed in place PUR gasket, stainless hinge pin. Base with 1/2 and 3/4 inch knock-outs. Quick release latches. Enclosure... [See More]

  • Features: Hinged Cover; Screw-on Cover; Knockouts; RoHS Compliant
  • Width: 7.99
  • Length: 10
  • Depth: 5.98
Impact-Resistant Polycarbonate Enclosure -- K 2405
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 17.72
  • Length: 11.81
  • Depth: 6.69
Passive Industrial Ethernet IP65 Junction Boxes / Connectors V4 - Metal Single Junction Box -- IE-OM-V04P-K11-1S
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 2.95
  • Length: 5.51
  • Depth: 2.24
Platinum BNC Termination Box -- 691A51/02
from PCB Piezotronics, Inc.

Platinum Stock Products; BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 2 channels, terminal strip input, BNC jack output, 2 PGME07 cord grips [See More]

  • Features: RoHS Compliant
  • Width: 2.95
  • Length: 4.33
  • Depth: 2.16
Aluminum Box, Aluminum Terminal Box (BC-AL-50T) -- BC-AL-081306
from BOXCO Inc.

1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 3.15
  • Length: 4.92
  • Depth: 2.24
POLYLINE NEMA 4X Polycarbonate Enclosures -- AMP1084CCNL
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Hinged Cover; Locking; Viewing Door / Window; RoHS Compliant
  • Width: 8.15
  • Length: 9.93
  • Depth: 3.98
Enclosure With Knock-Out Base, Screw Cover, Opaque Cover -- ARCA-JIC ARK865SC
from Fibox Enclosures

Featuring an opaque screw cover. Base includes 1/2 and 3/4 inch knock-outs. Including: Screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Base includes 1/2 and 3/4 inch knock-outs. Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Screw-on Cover; Knockouts; RoHS Compliant
  • Width: 5.98
  • Length: 7.99
  • Depth: 5
Impact-Resistant Polycarbonate Enclosure -- K 7004
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 17.72
  • Length: 11.81
  • Depth: 6.69
Passive Industrial Ethernet IP65 Junction Boxes / Connectors V5 - Metal Double Junction Box -- IE-OM-V05M-K21-2L
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 4.45
  • Length: 5.83
  • Depth: 2.24
Platinum BNC Termination Box -- 691A51/04
from PCB Piezotronics, Inc.

Platinum Stock Products; BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 4 channels, terminal strip input, BNC jack output, 4 PGME07 cord grips [See More]

  • Features: RoHS Compliant
  • Width: 2.95
  • Length: 4.33
  • Depth: 2.16
Terminal Block Box (10P) -- BC-AB-10P
from BOXCO Inc.

1. Our product is material of resistance to flame. 2. 10P products with 4 knock-outs of 21mm on three surfaces and available to use in T type. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 2.95
  • Length: 4.92
  • Depth: 1.69
POLYLINE NEMA 4X Polycarbonate Enclosures -- AMP1084H
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Hinged Cover; Locking; RoHS Compliant
  • Width: 8.15
  • Length: 9.93
  • Depth: 3.98
Enclosure, Flat, Opaque, Screw Cover -- ARCA-JIC AR1083FSC
from Fibox Enclosures

Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 8
  • Length: 10
  • Depth: 3
Impact-Resistant Polycarbonate Enclosure -- K 7005
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 17.72
  • Length: 11.81
  • Depth: 6.69
Passive Industrial Ethernet IP65 Junction Boxes / Connectors V5 - Metal Single Junction Box -- IE-OM-V05M-K11-1S
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 2.95
  • Length: 5.51
  • Depth: 2.24
Terminal Block Box (15P T Type) -- BC-AB-15PT
from BOXCO Inc.

1. Our product is material of resistance to flame. 2. Our products are 15P and available to use in T type. 3. Easy to work because boxes are separate from terminal block. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 3.94
  • Length: 7.28
  • Depth: 2.76
POLYLINE NEMA 4X Polycarbonate Enclosures -- AMP1084L
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Hinged Cover; Locking; RoHS Compliant
  • Width: 8.15
  • Length: 9.93
  • Depth: 3.98
Enclosure, Flat, Opaque, Screw Cover -- ARCA-JIC AR1085FSC
from Fibox Enclosures

Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 8
  • Length: 10
  • Depth: 5
Impact-Resistant Polycarbonate Enclosure -- K 7051
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 11.81
  • Length: 17.72
  • Depth: 6.69
Terminal Block Box (15P) -- BC-AB-15P
from BOXCO Inc.

1. Our product is material of resistance to flame. 2. 15P products. 3. Easy to work because boxes are separable from terminal block. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 3.94
  • Length: 7.87
  • Depth: 2.76
POLYLINE NEMA 4X Polycarbonate Enclosures -- AMP1084NL
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Hinged Cover; Locking; RoHS Compliant
  • Width: 8.15
  • Length: 9.93
  • Depth: 3.98
Enclosure, Flat, Opaque, Screw Cover -- ARCA-JIC AR12105FSC
from Fibox Enclosures

Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 10
  • Length: 12
  • Depth: 5
Impact-Resistant Polycarbonate Enclosure -- K 9951
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 11.81
  • Length: 17.72
  • Depth: 6.69
Terminal Block Box (20P A-Type) -- BC-AB-20PA
from BOXCO Inc.

1. Our product is material of resistance to flame. 2. 20P products with A-type structure, which enables convenient wiring. 3. Easy to work because boxes are separable from terminal block. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 6.3
  • Length: 6.3
  • Depth: 2.76
Ultra Line NEMA 4X Fiberglass Enclosures -- AMU664
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Screw-on Cover; EMI/RFI; Viewing Door / Window; RoHS Compliant
  • Width: 6.27
  • Length: 6.05
  • Depth: 4.11
Enclosure, Flat, Opaque, Screw Cover -- ARCA-JIC AR14126FSC
from Fibox Enclosures

Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 12.01
  • Length: 14.02
  • Depth: 5.98
Indoor / Outdoor Enclosure With Terminal -- KF 9025
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 3.46
  • Length: 3.46
  • Depth: 2.09
Terminal Block Box (20P T-Type) -- BC-AB-20PT
from BOXCO Inc.

1. Our product is material of resistance to flame. 2. Our products are 20P and available to use in T type. 3. Easy to work because boxes are separable from terminal block. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 3.94
  • Length: 9.06
  • Depth: 2.76
Ultra Line NEMA 4X Fiberglass Enclosures -- AMU664CC
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Screw-on Cover; EMI/RFI; Viewing Door / Window; RoHS Compliant
  • Width: 6.27
  • Length: 6.05
  • Depth: 4.11
Enclosure, Flat, Opaque, Screw Cover -- ARCA-JIC AR864FSC
from Fibox Enclosures

Features an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Screw-on Cover; RoHS Compliant
  • Width: 6
  • Length: 8
  • Depth: 4
Indoor / Outdoor Enclosure With Terminal -- KF 9045
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 3.9
  • Length: 3.9
  • Depth: 2.4
Terminal Block Box (20P) -- BC-AB-20P
from BOXCO Inc.

1. Our product is material of resistance to flame. 2. 20P products. 3. Easy to work because boxes are separable from terminal block. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 6.3
  • Length: 6.3
  • Depth: 2.76
Ultra Line NEMA 4X Fiberglass Enclosures -- AMU664CCH
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Screw-on Cover; EMI/RFI; RoHS Compliant
  • Width: 6.27
  • Length: 6.05
  • Depth: 4.11
Enclosure, Hinged, Opaque, Raised, Screw Cover -- ARCA-JIC AR1084CHSC
from Fibox Enclosures

Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Hinged Cover; Screw-on Cover; RoHS Compliant
  • Width: 8
  • Length: 10
  • Depth: 4
Indoor / Outdoor Enclosure With Terminal -- KF 9065
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 5.5
  • Length: 4.7
  • Depth: 2.8
Terminal Block Box (4P Knock-Out) -- BC-AB-4P21H
from BOXCO Inc.

1. 4P products and some boxes have knock-outs of 21mm on both surfaces and others have holes. The latter type is ready to use without additional processing. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Knockouts; Ventilated (optional feature); RoHS Compliant
  • Width: 1.97
  • Length: 3.23
  • Depth: 1.69
Ultra Line NEMA 4X Fiberglass Enclosures -- AMU664CCL
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Hinged Cover; EMI/RFI; Locking; RoHS Compliant
  • Width: 6.27
  • Length: 6.05
  • Depth: 4.11
Enclosure, Hinged, Opaque, Raised, Screw Cover -- ARCA-JIC AR14127CHSC
from Fibox Enclosures

Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Hinged Cover; Screw-on Cover; RoHS Compliant
  • Width: 12.01
  • Length: 14.02
  • Depth: 7.01
Indoor / Outdoor Enclosure With Terminal -- KF 9105
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 6.57
  • Length: 4.92
  • Depth: 3.23
Terminal Block Box (4P Type) -- BC-AB-4PT
from BOXCO Inc.

1. Our product is material of resistance to flame. 2. 4P products with knock-outs of 21mm on both surfaces and available to use in T type. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 2.56
  • Length: 2.91
  • Depth: 0.8268
Ultra Line NEMA 4X Fiberglass Enclosures -- AMU664CCT
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Hinged Cover; EMI/RFI; Locking; RoHS Compliant
  • Width: 6.27
  • Length: 6.05
  • Depth: 4.11
Enclosure, Hinged, Opaque, Raised, Screw Cover -- ARCA-JIC AR884CHSC
from Fibox Enclosures

Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Hinged Cover; Screw-on Cover; RoHS Compliant
  • Width: 7.99
  • Length: 7.99
  • Depth: 4.02
Indoor / Outdoor Enclosure With Terminal -- KF 9255
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 7.87
  • Length: 6.3
  • Depth: 3.86
Terminal Block Box (4P) -- BC-AB-4P
from BOXCO Inc.

1. Our product is material of resistance to flame. 2. 4P products and our boxes have knock-outs of 21mm on both surfaces. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 2.17
  • Length: 3.58
  • Depth: 1.69
Ultra Line NEMA 4X Fiberglass Enclosures -- AMU664H
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Screw-on Cover; EMI/RFI; Viewing Door / Window; RoHS Compliant
  • Width: 6.27
  • Length: 6.05
  • Depth: 4.11
Enclosure, Hinged, Opaque, Screw Cover With Plastic Quick Release Latch -- ARCA-JIC AR10106CHL
from Fibox Enclosures

Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; Screw-on Cover; RoHS Compliant
  • Width: 10
  • Length: 10
  • Depth: 6
Indoor / Outdoor Enclosure With Terminal -- KF 9355
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 10.24
  • Length: 8.27
  • Depth: 4.57
Terminal Block Box (6P Knock-Out) -- BC-AB-6P21H
from BOXCO Inc.

1. Our product is material of resistance to flame. 2. 6P products and some boxes have knock-outs of 21mm on both surfaces and others have holes. The latter type is ready to use without additional processing. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Knockouts; Ventilated (optional feature); RoHS Compliant
  • Width: 2.17
  • Length: 3.58
  • Depth: 1.69
Ultra Line NEMA 4X Fiberglass Enclosures -- AMU664HW
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Screw-on Cover; EMI/RFI; RoHS Compliant
  • Width: 6.27
  • Length: 6.05
  • Depth: 4.11
Enclosure, Hinged, Opaque, Screw Cover With Plastic Quick Release Latch -- ARCA-JIC AR1084CHL
from Fibox Enclosures

Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; Screw-on Cover; RoHS Compliant
  • Width: 8
  • Length: 10
  • Depth: 4
Indoor / Outdoor Enclosure With Terminal -- KF 9505
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 12.2
  • Length: 8.27
  • Depth: 4.57
Terminal Block Box (6P T-Type) -- BC-AB-6PT
from BOXCO Inc.

1. Our product is material of resistance to flame. 2. 6P products with knock-outs of 21mm on both surfaces and available to use in T type. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 2.95
  • Length: 3.82
  • Depth: 1.69
Ultra Line NEMA 4X Fiberglass Enclosures -- AMU664L
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Hinged Cover; EMI/RFI; Locking; RoHS Compliant
  • Width: 6.27
  • Length: 6.05
  • Depth: 4.11
Enclosure, Hinged, Opaque, Screw Cover With Plastic Quick Release Latch -- ARCA-JIC AR12106CHL
from Fibox Enclosures

Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; Screw-on Cover; RoHS Compliant
  • Width: 10
  • Length: 12
  • Depth: 6
Liquid Tight Polystyrene Enclosure -- D 9025
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 3.46
  • Length: 3.46
  • Depth: 2.09
Terminal Block Box (6P) -- BC-AB-6P
from BOXCO Inc.

1. Our product is material of resistance to flame. 2. 6P products and our boxes have knock-outs of 21mm on both surfaces. [See More]

  • Features: Screw-on Cover; Locking (optional feature); Ventilated (optional feature); RoHS Compliant
  • Width: 2.95
  • Length: 3.82
  • Depth: 1.69
Ultra Line NEMA 4X Fiberglass Enclosures -- AMU664LW
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Hinged Cover; EMI/RFI; Locking; RoHS Compliant
  • Width: 6.27
  • Length: 6.05
  • Depth: 4.11
Enclosure, Hinged, Opaque, Screw Cover With Plastic Quick Release Latch -- ARCA-JIC AR14127CHL
from Fibox Enclosures

Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; Screw-on Cover; RoHS Compliant
  • Width: 12.01
  • Length: 14.02
  • Depth: 7.01
Liquid Tight Polystyrene Enclosure -- D 9045
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 3.9
  • Length: 3.9
  • Depth: 2.4
Ultra Line NEMA 4X Fiberglass Enclosures -- AMU664T
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Hinged Cover; EMI/RFI; Locking; RoHS Compliant
  • Width: 6.27
  • Length: 6.05
  • Depth: 4.11
Enclosure, Hinged, Opaque, Screw Cover With Plastic Quick Release Latch -- ARCA-JIC AR16148CHL
from Fibox Enclosures

Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; Screw-on Cover; RoHS Compliant
  • Width: 14.02
  • Length: 15.98
  • Depth: 7.99
Liquid Tight Polystyrene Enclosure -- D 9125
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 3.46
  • Length: 3.46
  • Depth: 2.09
Ultra Line NEMA 4X Fiberglass Enclosures -- AMU664TW
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Hinged Cover; EMI/RFI; Locking; RoHS Compliant
  • Width: 6.27
  • Length: 6.05
  • Depth: 4.11
Enclosure, Hinged, Opaque, Screw Cover With Plastic Quick Release Latch -- ARCA-JIC AR865CHL
from Fibox Enclosures

Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; Screw-on Cover; RoHS Compliant
  • Width: 5.98
  • Length: 7.99
  • Depth: 5
Liquid Tight Polystyrene Enclosure -- K 9065
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 5.5
  • Length: 4.7
  • Depth: 2.8
Ultra Line NEMA 4X Fiberglass Enclosures -- AMU664W
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Features: Hinged Cover; EMI/RFI; Viewing Door / Window; RoHS Compliant
  • Width: 6.27
  • Length: 6.05
  • Depth: 4.11
Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Latch -- ARCA-JIC AR10106CHSSL
from Fibox Enclosures

Features a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]

  • Features: Hinged Cover; Screw-on Cover; Locking; RoHS Compliant
  • Width: 10
  • Length: 10
  • Depth: 6
Liquid Tight Polystyrene Enclosure -- K 9105
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 6.57
  • Length: 4.92
  • Depth: 3.23
Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Latch -- ARCA-JIC AR1084CHSSL
from Fibox Enclosures

Featuring a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]

  • Features: Hinged Cover; Screw-on Cover; Locking; RoHS Compliant
  • Width: 8
  • Length: 10
  • Depth: 4
Liquid Tight Polystyrene Enclosure -- K 9255
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 7.87
  • Length: 6.3
  • Depth: 3.86
Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Latch -- ARCA-JIC AR14127CHSSL
from Fibox Enclosures

Featuring a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]

  • Features: Hinged Cover; Screw-on Cover; Locking; RoHS Compliant
  • Width: 12.01
  • Length: 14.02
  • Depth: 7.01
Liquid Tight Polystyrene Enclosure -- K 9355
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 10.24
  • Length: 8.27
  • Depth: 4.57
Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Latch -- ARCA-JIC AR16148CHSSL
from Fibox Enclosures

Featuring a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]

  • Features: Hinged Cover; Screw-on Cover; Locking; RoHS Compliant
  • Width: 14.02
  • Length: 15.98
  • Depth: 7.99
Liquid Tight Polystyrene Enclosure -- K 9502
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 12.2
  • Length: 8.27
  • Depth: 4.57
Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Latch -- ARCA-JIC AR181610CHSSL
from Fibox Enclosures

Featuring a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]

  • Features: Hinged Cover; Screw-on Cover; Locking; RoHS Compliant
  • Width: 15.98
  • Length: 17.99
  • Depth: 10
Liquid Tight Polystyrene Enclosure -- K 9504
from Hi-Tech Controls, Inc.

This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 12.2
  • Length: 8.27
  • Depth: 4.57