Aluminum Terminal and Junction Boxes
from METCASE
Heavy duty sealed diecast boxes. Robust diecast enclosures for electronics equipment. Highly durable and shock resistant design. Standard IP 65 (NEMA 4) neoprene sealing gasket. Aluminum alloy ADC-12 (Al-Si-Cu based). RFI/EMI shielding properties. Tongue and groove construction. Lid fitted with M3... [See More]
- Material: Aluminum
- Width: 1.41 to 6.25
- Length: 2.51 to 8.74
- Depth: 1.18 to 4.01
from Festo Corporation
Individual components for the electrical terminal CPX [See More]
- Material: Aluminum
from Acopian Power Supplies
Moderate-dissipation components may be directly mounted to the case for heat sinking. Connectors, switches, controls and indicators are easily installed on the front and rear covers. Sides: Grooved; attractive and rugged extruded aluminum sides (.08" thick) can withstand severe abuse. Top and Bottom... [See More]
- Material: Aluminum
- Width: 5.12
- Length: 3.71 to 13.25
- Depth: 3.44
from Takachi Electronics Enclosure Co., Ltd.
Simple aluminum box with an flat aluminum cover. Detachable top cover allows easy assembly and maintenance access. Internal surface of the sheet aluminum is unfinished, making conductive and grounding possible. Suitable to be used for various electronics use, such as controllers, switch boxes, touch... [See More]
- Material: Aluminum
- Width: 3.15 to 9.84
- Length: 1.38 to 2.36
- Depth: 1.97 to 5.91
from DigiKey
"Box Metal, Aluminum Unpainted Cover Included 1.969"" L x 1.772"" W (50.00mm x 45.00mm) X 1.181"" (30.00mm)" [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from RS Components, Ltd.
Rose 151222088 Junction Box [See More]
- Material: Aluminum; Aluminium
- Width: 4.72
- Length: 8.66
- Depth: 3.15
from Rolec Enclosures Inc.
IP 66. aluKOM is a watertight IP66 enclosure made from diecast aluminum which has gone on to become the global standard since its introduction. Originally developed as a terminal enclosure, it is ideal for mounting all types of electronic and electrical components. The large range of sizes is... [See More]
- Material: Aluminum
- Width: 1.77 to 12.2
- Length: 1.96 to 23.62
- Depth: 1.18 to 4.33
from Powell Electronics, Inc.
1455U ALUM END PLATE, PK OF 10 [See More]
- Material: Aluminum
from BARTEC
Aluminum boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical stress. The narrow sides within the enclosure hold threaded bushings for the fixing of... [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Features: Explosion Proof
from METCASE
Universal diecast aluminum enclosures. Versatile diecast boxes for electronics equipment. Highly durable and shock resistant design. RFI/EMI shielding properties. Aluminum alloy ENAC 44200. Lid fitted with M3 machine screws. Temperature resistance up to 260 °C (without sealing). Stand-offs and... [See More]
- Material: Aluminum
- Width: 1.96 to 4.4
- Length: 1.96 to 7.55
- Depth: 0.9800 to 2.4
from Festo Corporation
Individual components for the electrical terminal CPX [See More]
- Material: Aluminum
from Acopian Power Supplies
Moderate-dissipation components may be directly mounted to the case for heat sinking. Connectors, switches, controls and indicators are easily installed on the front and rear covers. Sides and Bottom: Attractive extruded aluminum channel (.08" thick) withstands even severe abuse. Top Cover:... [See More]
- Material: Aluminum
- Width: 3.44
- Length: 6.59 to 8.47
- Depth: 1.68
from Takachi Electronics Enclosure Co., Ltd.
IP65 protection class and impact resistant diecast aluminum terminal junction box. Diecast aluminum box has superior heat dissipation, heat resistance, and oil resistance compared to plastic boxes. Protection class : IP65. Operating temperature : -40 ℃ ~ +80 ℃. Recommended torque : 1N... [See More]
- Material: Aluminum
- Width: 3.15 to 5.2
- Length: 2.26 to 3.54
- Depth: 2.95 to 8.66
from DigiKey
"Box Metal, Aluminum Gray Cover Included 4.528"" L x 2.520"" W (115.00mm x 64.00mm) X 1.358"" (34.50mm)" [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from RS Components, Ltd.
Hammond 1550LBK Junction Box [See More]
- Material: Aluminum; Die Cast Aluminium
- Width: 5.04
- Length: 6.5
- Depth: 2.83
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid and base combinations. This gives a huge variety of sizes and design options to choose from. [See More]
- Material: Aluminum
- Width: 2.55 to 12.59
- Length: 1.96 to 25.19
- Depth: 1.57 to 4.72
from Powell Electronics, Inc.
ALUM PANEL 6X4 [See More]
- Material: Aluminum
from BARTEC
Flameproof enclosures GUA series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain terminals or to be installed as pulling boxes [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Features: Flame Retardant
from Festo Corporation
Individual components for the electrical terminal CPX [See More]
- Material: Aluminum
from Takachi Electronics Enclosure Co., Ltd.
IP67 waterproof diecast aluminum enclosure. Tough and robust for heavy-duty use. O-ring gasket is good for maintaining both waterproof and dustproof functionality. Shock resistant diecast aluminum enclosure. Conductivity can be achieved by utilization of the contact between the unfinished inner... [See More]
- Material: Aluminum
- Width: 2.36 to 6.3
- Length: 3.15 to 10.24
- Depth: 1.57 to 3.54
from DigiKey
"Box Metal, Aluminum Gray Cover Included 7.283"" L x 2.520"" W (185.00mm x 64.00mm) X 1.358"" (34.50mm)" [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from RS Components, Ltd.
Hammond 1550MBK Junction Box [See More]
- Material: Aluminum; Die Cast Aluminium
- Width: 3.94
- Length: 4.72
- Depth: 1.22
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. conFORM is a highly versatile and economic range of RFI/EMI shielded aluminum enclosures with in-built shielding. The design does not require expensive and delicate conductive gaskets – continuous contact is created by means of a patented tooth system which is pre-cast... [See More]
- Material: Aluminum
- Width: 3.3 to 6.61
- Length: 3.11 to 10.55
- Depth: 1.73 to 3.93
from Powell Electronics, Inc.
ALUM 1414 PNL 4.9X4.9 FITS6X6 [See More]
- Material: Aluminum
from Festo Corporation
Individual components for the electrical terminal CPX [See More]
- Material: Aluminum
from Takachi Electronics Enclosure Co., Ltd.
A double gasket construction allows both IP67 protection and EMC shielding to be possible. Suitable for CATV terminal, Fiber optic transmitter, Access point, FA controller, and more. 8 different sizes available in powder coated and unfinished models. Protection class : IP67. Operating temperature :... [See More]
- Material: Aluminum
- Width: 5.91 to 10.8
- Length: 1.97 to 6.38
- Depth: 3.15 to 6.8
from DigiKey
"Box Metal, Aluminum Gray Cover Included 7.283"" L x 2.520"" W (185.00mm x 64.00mm) X 1.358"" (34.50mm)" [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from RS Components, Ltd.
Hammond 1550A Junction Box [See More]
- Material: Aluminum; Die Cast Aluminium
- Width: 1.38
- Length: 3.5
- Depth: 1.02
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. conTROL is a robust and versatile range of RFI/EMI shielded aluminum enclosures which is ideal for machine control equipment. The enclosures feature in-built shielding that does not require expensive and delicate conductive gaskets. Continuous contact is created by means of a... [See More]
- Material: Aluminum
- Width: 3.33
- Length: 5.11 to 7.07
- Depth: 2.16 to 3.07
from Powell Electronics, Inc.
ALUM 1414 PNL 6.9X4.9 FTS 8X6 [See More]
- Material: Aluminum
from Takachi Electronics Enclosure Co., Ltd.
IP68 waterproof and heat dissipation extruded aluminum enclosure. Designed with flanged end panels. Tough and robust construction. PCB or chassis is mounted by sliding it horizontally into an inner-grooved body frame. Designed for a tough environment where waterproof and heat countermeasures are... [See More]
- Material: Aluminum
- Width: 2.15 to 8.12
- Length: 2.56 to 12.2
- Depth: 1.52 to 3.62
from DigiKey
"Box Metal, Aluminum Unpainted Cover Included 7.283"" L x 2.520"" W (185.00mm x 64.00mm) X 1.358"" (34.50mm)" [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from RS Components, Ltd.
Hammond 1550ABK Junction Box [See More]
- Material: Aluminum; Die Cast Aluminium
- Width: 1.38
- Length: 3.5
- Depth: 1.02
from Powell Electronics, Inc.
ALUM PANEL FOR JIC 8X8 [See More]
- Material: Aluminum
from DigiKey
"Box Metal, Aluminum Unpainted Cover Included 7.874"" L x 3.937"" W (200.00mm x 100.00mm) X 3.189"" (81.00mm)" [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from RS Components, Ltd.
Hammond 1550BBK Junction Box [See More]
- Material: Aluminum; Die Cast Aluminium
- Width: 2.52
- Length: 4.53
- Depth: 1.02
from Powell Electronics, Inc.
ALUM 1414 PNL 8.9X6.9 FTS 10X8 [See More]
- Material: Aluminum
from DigiKey
"Box Metal, Aluminum Gray Cover Included 4.803"" L x 4.724"" W (122.00mm x 120.00mm) X 3.583"" (91.00mm)" [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from RS Components, Ltd.
Hammond 1550EBK Junction Box [See More]
- Material: Aluminum; Die Cast Aluminium
- Width: 4.76
- Length: 6.73
- Depth: 2.01
from Powell Electronics, Inc.
ALUM PANEL FOR JIC 10X10 [See More]
- Material: Aluminum
from DigiKey
"Box Metal, Aluminum Unpainted Cover Included 8.661"" L x 4.724"" W (220.00mm x 120.00mm) X 3.189"" (81.00mm)" [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from RS Components, Ltd.
Hammond 1550FBK Junction Box [See More]
- Material: Aluminum; Die Cast Aluminium
- Width: 4.76
- Length: 6.73
- Depth: 3.98
from Powell Electronics, Inc.
ALUM PANEL FOR JIC 12X6 [See More]
- Material: Aluminum
from DigiKey
"Box Metal, Aluminum Gray Cover Included 9.055"" L x 3.937"" W (230.00mm x 100.00mm) X 4.370"" (111.00mm)" [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from RS Components, Ltd.
Hammond 1550L Junction Box [See More]
- Material: Aluminum; Die Cast Aluminium
- Width: 5.04
- Length: 6.5
- Depth: 2.83
from Powell Electronics, Inc.
ALUM 1414 PNL 10.9X8.9FTS12X10 [See More]
- Material: Aluminum
from DigiKey
"Box Metal, Aluminum Unpainted Cover Included 9.055"" L x 3.937"" W (230.00mm x 100.00mm) X 4.370"" (111.00mm)" [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from RS Components, Ltd.
Hammond 1550P Junction Box [See More]
- Material: Aluminum; Die Cast Aluminium
- Width: 2.17
- Length: 3.15
- Depth: 0.8268
from Powell Electronics, Inc.
ALUM PANEL FOR JIC 12X12 [See More]
- Material: Aluminum
from DigiKey
"Box Metal, Aluminum Unpainted Cover Included 9.134"" L x 7.953"" W (232.00mm x 202.00mm) X 7.126"" (181.00mm)" [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from RS Components, Ltd.
Hammond 1550QBK Junction Box [See More]
- Material: Aluminum; Die Cast Aluminium
- Width: 2.17
- Length: 2.36
- Depth: 1.02
from Powell Electronics, Inc.
ALUM PANEL FOR JIC 14X8 [See More]
- Material: Aluminum
from DigiKey
"Box Metal, Aluminum Gray Cover Included 23.622"" L x 9.055"" W (600.00mm x 230.00mm) X 4.370"" (111.00mm)" [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from RS Components, Ltd.
nVent HOFFMAN HALP162609GE Terminal Box [See More]
- Material: Aluminum; Aluminium Alloy
- Width: 10.24
- Length: 3.54
- Depth: 6.3
from Powell Electronics, Inc.
ALUM 1414 PNL 12.9X10.9 [See More]
- Material: Aluminum
from DigiKey
"Box Metal, Aluminum Unpainted Cover Included 23.622"" L x 9.055"" W (600.00mm x 230.00mm) X 4.370"" (111.00mm)" [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from RS Components, Ltd.
Calex PMBHUB Junction Box [See More]
- Material: Aluminum; Die Cast Aluminium
- Width: 2.52
- Length: 3.86
- Depth: 1.42
from Powell Electronics, Inc.
ALUM PANEL FOR JIC 16X10 [See More]
- Material: Aluminum
from DigiKey
"Box Metal, Aluminum Gray Cover Included 15.906"" L x 12.323"" W (404.00mm x 313.00mm) X 8.937"" (227.00mm)" [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from RS Components, Ltd.
nVent HOFFMAN HALP233311GE Junction Box [See More]
- Material: Aluminum; Aluminium Alloy
- Width: 12.99
- Length: 4.33
- Depth: 9.06
from Powell Electronics, Inc.
ALUM 1414 PNL 14.9X12.9 [See More]
- Material: Aluminum
from DigiKey
"Box Metal, Aluminum Unpainted Cover Included 23.622"" L x 12.205"" W (600.00mm x 310.00mm) X 4.370"" (111.00mm)" [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from RS Components, Ltd.
Rittal 9111210 Wall Box [See More]
- Material: Aluminum; Aluminium
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Depth: 3.23
- Ingress Protection(IP) Rating Against Moisture: 6
from Powell Electronics, Inc.
260 X 160 X 160 ALUM ENCL [See More]
- Material: Aluminum
from DigiKey
"Box Metal, Aluminum Gray Cover Included 23.622"" L x 12.205"" W (600.00mm x 310.00mm) X 7.126"" (181.00mm)" [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from RS Components, Ltd.
Rittal 9114210 Wall Box [See More]
- Material: Aluminum; Aluminium
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Depth: 3.58
- Ingress Protection(IP) Rating Against Moisture: 6
from Powell Electronics, Inc.
ALUM PANEL FOR WALLMT 16X12 [See More]
- Material: Aluminum
from DigiKey
"Box Metal, Aluminum Unpainted Cover Included 23.622"" L x 12.205"" W (600.00mm x 310.00mm) X 7.126"" (181.00mm)" [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from RS Components, Ltd.
Rittal 9101210 Wall Box [See More]
- Material: Aluminum; Aluminium
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Depth: 1.34
- Ingress Protection(IP) Rating Against Moisture: 6
from Powell Electronics, Inc.
ALUM PANEL FOR WALLMT 16X16 [See More]
- Material: Aluminum
from EXM Manufacturing Ltd.
UNFLANGED TYPE. ALUMINUM MATERIAL. NATURAL COLOR. 8 INCH. 8 WIDTH IN INCH. 8 INCH. 8 HEIGHT IN INCH. 4 INCH. 4 DEPTH IN INCH. 203.2 HEIGHT IN MM. 203.2 WIDTH IN MM. UL, CSA APPROVAL. 101.6 DEPTH IN MM. WALL MOUNTING. NEMA 3/3R, IP64 ENCLOSURE. GASKETED, SCREW ON COVER TYPE. 12 GAUGE MATERIAL... [See More]
- Material: Aluminum
- Depth: 4
- Width: 8
- NEMA Rating: Type 3; Type 3R
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL. 4 15/16 INCH. 4.9375 WIDTH IN INCH. 4 7/8 INCH. 4.875 HEIGHT IN INCH. 2 7/8 INCH. 2.875 DEPTH IN INCH. DEEP SHAPE. 2 GANG(S). (2) LUGS MOUNTING HARDWARE. FD CONFIGURATION TYPE. HUBBELL[R] BRAND. DEPTH IN INCH - UOM IN. HEIGHT IN... [See More]
- Material: Aluminum
- Width: 4.94
- Length: 4.88
- Depth: 2.88
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 3.03
- Length: 3.23
- Depth: 2.24
from Alpha Moisture Systems
GUBH Flameproof Enclosure (type “d ”) Ex II 2 G D. Designed for installation in Ex Hazardous areas. Flameproof to ATEX and IECEx certification for use in potentially explosive atmospheres. Offered with either DS4000 or DS1200 Indicators and AMT-Ex Intrinsically Safe Dewpoint Transmitter. [See More]
- Material: Aluminum; Steel - Stainless
- Width: 5.31
- Length: 2.6
- Depth: 4.25
from Appleton Electric
9.13 INCH L X 7.13 INCH W X 6.13 INCH D OVERALL SIZE. 6 INCH L X 4 INCH W X 3.75 INCH D INNER SIZE. 1-1/2 INCH HUB SIZE. UL 886, CSA C22.2 APPROVAL. HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F... [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 4; Type 9
- Mounting Type: Free Standing
from O-Z/Gedney
9-1/4 INCH L X 9-1/4 INCH W X 8-5/16 INCH H OVERALL SIZE. 7-3/4 INCH W X 6 INCH D X 7-3/4 INCH H INNER SIZE. 2-1/2 INCH (END/SIDE) HUB SIZE. UL 886, CSA C22.2 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]
- Material: Aluminum
- Width: 9.25
- Length: 9.25
- Depth: 8.31
from R. STAHL, Inc.
Ex d enclosure made of saltwater-resistant, copper-free aluminium cast alloy. Powder coated to RAL 7032. Available in 3 different sizes. Enclosure with 3, 4 or 5 hubs with metric or NPT threads. Drilled holes in the enclosure enable quick and easy mounting. Die neuen, druckfesten Geh äuse der... [See More]
- Material: Aluminum
- Mounting Type: Wall Mount
- Shape: Round
- Features: Explosion Resistant
from Ralston Metal Products Limited
Application. Ralston ’s HALP series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The HALP is well suited for corrosive environments. Construction. All HALP... [See More]
- Material: Aluminum
- Width: 1.9
- Length: 1.8
- Depth: 1.2
from Eldon Enclosures
The aluminium terminal box range, HALP, with a IP 66, 67 protection degree, is available off the shelf in many different sizes. The HALP range is well suited for indoor and outdoor environments thanks to excellent corrosion resistance. Water and dust are prevented from entering the terminal box,... [See More]
- Material: Aluminum
- Width: 1.97
- Length: 1.77
- Depth: 1.18
from Phoenix Mecano Inc.
Rose+Bopla ’s Aluform enclosures are stylish, diecast aluminum. enclosures specifically designed for rugged electronic instrumentation applications. Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla ’s standard diecast... [See More]
- Material: Aluminum
- Width: 3.15
- Length: 3.15
- Depth: 3.19
from Thomas & Betts Limited
FS TYPE. DIE-CAST ALUMINUM MATERIAL. 2-13/16 INCH. 4-5/16 INCH. 2-5/8 INCH. 1/2 INCH HUB SIZE. 2 HUB(S). 1 GANG(S). CSA APPROVAL. 22.5 CU INCH CAPACITY. (2) LUGS MOUNTING HARDWARE. (1) TOP, (1) BOTTOM HUB LOCATION. CIFDC MODEL [See More]
- Material: Aluminum
from Sitron
The CHP65 is an ideal Weatherproof Termination Box to extend the cable length of hydrostatic probes. Its characteristic is protection against voltage surges generated by lightning strike, over voltage in the supply network and also protection for the vent tube for atmospheric compensation if the... [See More]
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Shape: Square
- Ingress Protection(IP) Rating Against Moisture: 7
from Wiegmann
. UNFLANGED TYPE. ALUMINUM MATERIAL. SMOOTH GRAINED OUTSIDE FINISH. 6 INCH. 6 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. 4 INCH. 4 DEPTH IN INCH. 152.4 HEIGHT IN MM. UL 50, CSA APPROVAL. WALL MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. CONTINUOUS HINGE WITH PIN, CLAMP, SCREW ON, GASKETED COVER TYPE. 0.08... [See More]
- Material: Aluminum
- Width: 6
- Length: 6
- Depth: 4
from BERNSTEIN AG
Thanks to its robust design and high corrosive resistance, the CA aluminium enclosure range delivers high mechanical strength and are particularly suitable for potentially explosive atmospheres. They can also be used as terminal boxes or control enclosures for connection of electrical components. [See More]
- Material: Aluminum
- Width: 2.52 to 12.2
- Length: 2.28 to 23.62
- Depth: 1.42 to 7.09
from RAWELT S.A. de C.V.
Class I, Div. 1 & 2, Groups B, C, D. Class II, Div. 1, Groups E, F, G. Class II, Div. 2, Groups F, G. Class III. NEMA 3, 4 X, 7 CD, 9 EFG. Explosionproof. Dust-Ignitionproof. Raintight. Wet Locations. PVC Coating: 40 mils minimum. PURPLE Urethane: 2 mils minimum. Pressure sealing sleeves on... [See More]
- Material: Aluminum
- NEMA Rating: Type 3; Type 4X; Type 7; Type 9
- Shape: Round
from RAB Lighting
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE. 1/2 INCH HUB SIZE. 4 HUB(S). UL APPROVAL. CLASS I GROUP D ENCLOSURE. SCREW ON COVER TYPE. CAST ALUMINUM BODY MATERIAL. CAST ALUMINUM COVER MATERIAL. (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION. SILVER GRAY BODY FINISH. SILVER GRAY COVER FINISH. EXB... [See More]
- Material: Aluminum
- Width: 4
- Length: 4
- Depth: 3.5
from PHOENIX CONTACT USA
DUPLICON, aluminum T-box, type B6, IP67 protection, 2 x M20 cable screw connection thread (without cable screw connection) [See More]
- Material: Aluminum
- Width: 3.19
- Length: 2.83
from BOXCO Inc.
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water. [See More]
- Material: Aluminum
- Width: 2.95
- Length: 3.15
- Depth: 2.24
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL. 4-11/16 INCH. 4-5/8 INCH. 2-15/16 INCH. DEEP SHAPE. 1/2 INCH HUB SIZE. 1 HUB(S). 2 GANG(S). UL 514A, CSA C22.2 APPROVAL. 47 CU INCH CAPACITY. NOT INCLUDED MOUNTING HARDWARE. END HUB LOCATION. FD CONFIGURATION TYPE. 2FD MODEL [See More]
- Material: Aluminum
- Width: 4.69
- Length: 4.62
- Depth: 2.94
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 3.19
- Length: 5
- Depth: 2.24
from Appleton Electric
7 INCH LENGTH X 6.5 INCH WIDTH X 6.75 INCH DEPTH OVERALL SIZE. 5.94 INCH LENGTH X 5.5 INCH WIDTH X 3.69 INCH DEPTH INNER SIZE. 2 INCH HUB SIZE. UL 886/1203, CSA C22.2 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9F/9G... [See More]
- Material: Aluminum
- Features: Explosion Proof
- NEMA Rating: Type 3; Type 3R; Type 4; Type 7; Type 9
from O-Z/Gedney
5-3/8 INCH L X 5-3/8 INCH W X 5 INCH D INNER SIZE. 3/4 INCH HUB SIZE. UL, CSA APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE. COPPER FREE ALUMINUM BODY MATERIAL. COPPER... [See More]
- Material: Aluminum
- Features: Explosion Proof
- NEMA Rating: Type 4; Type 4X; Type 7; Type 9
from R. STAHL, Inc.
Features. Copper Free Aluminum - High Strength, light weight and corrosion resistant. Stainless Steel - Best material solution for challenging enviornmental conditions. Gasketed Flange - "O" ring gasket is located inside the cover bolts. Flat Cover - Provides space for operator installations. [See More]
- Material: Aluminum; Steel - Stainless
- Width: 9.25 to 28.74
- Length: 9.25 to 28.74
- Depth: 10.24 to 13.39
from Phoenix Mecano Inc.
Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal. Rose+Bopla ’s diecast aluminum enclosures have... [See More]
- Material: Aluminum
- Width: 1.77
- Length: 1.97
- Depth: 1.18
from Thomas & Betts Limited
FS TYPE. DIE-CAST ALUMINUM MATERIAL. 2-13/16 INCH. 4-5/16 INCH. 1-7/8 INCH. 1/2 INCH HUB SIZE. 1 HUB(S). 1 GANG(S). CSA APPROVAL. 14 CU INCH CAPACITY. (3) LUGS MOUNTING HARDWARE. BOTTOM HUB LOCATION. CIFS MODEL [See More]
- Material: Aluminum
from RAWELT S.A. de C.V.
Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground screw included. Cover screws placed outside sealed area. Mounting holes... [See More]
- Material: Aluminum
- NEMA Rating: Type 4; Type 4X
- Shape: Rectangular
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
from RAB Lighting
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE. 1/2 INCH HUB SIZE. 8 HUB(S). UL APPROVAL. CLASS I GROUP D ENCLOSURE. SCREW ON COVER TYPE. CAST ALUMINUM BODY MATERIAL. CAST ALUMINUM COVER MATERIAL. (2) TOP, (2) BOTTOM, (2) SIDE, (2) BACK HUB LOCATION. SILVER GRAY BODY FINISH. SILVER GRAY COVER... [See More]
- Material: Aluminum
- Width: 4
- Length: 4
- Depth: 3.5
from BOXCO Inc.
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water. [See More]
- Material: Aluminum
- Width: 4.72
- Length: 8.66
- Depth: 3.15
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL. 4-11/16 INCH. 4-5/8 INCH. 2-15/16 INCH. DEEP SHAPE. 1/2 INCH HUB SIZE. 2 HUB(S). 2 GANG(S). UL 514A, CSA C22.2 APPROVAL. 50 CU INCH CAPACITY. NOT INCLUDED MOUNTING HARDWARE. (1) EACH END HUB LOCATION. FDC CONFIGURATION TYPE. 2FDC... [See More]
- Material: Aluminum
- Width: 4.69
- Length: 4.62
- Depth: 2.94
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 3.19
- Length: 6.97
- Depth: 2.24
from Appleton Electric
10 INCH L X 8 INCH W X 6.88 INCH D OVERALL SIZE. 9 INCH L X 7.13 INCH W X 3.5 INCH D INNER SIZE. 2 INCH HUB SIZE. UL 886/1203, CSA C22.2 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9F/9G ENCLOSURE. COPPER FREE ALUMINUM... [See More]
- Material: Aluminum
- Features: Explosion Proof
- NEMA Rating: Type 3; Type 3R; Type 4; Type 7; Type 9
from O-Z/Gedney
13.5 INCH L X 8.94 INCH W X 6.13 INCH D OVERALL SIZE. 9.5 INCH L X 5.06 INCH W X 3.5 INCH D INNER SIZE. 1.5 INCH HUB SIZE. UL 886, CSA C22.2 APPROVAL. HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E... [See More]
- Material: Aluminum
- Width: 8.94
- Length: 13.5
- Depth: 6.13
from Phoenix Mecano Inc.
Painted or Unpainted Versions: These diecast aluminum enclosures are available in painted and unpainted versions and are designed for applications where quick mounting in the field is required. The enclosure lid does not have to be removed during installation. The painted version includes a... [See More]
- Material: Aluminum
- Width: 2.52
- Length: 4.53
- Depth: 1.34
from Thomas & Betts Limited
FS TYPE. DIE-CAST ALUMINUM MATERIAL. 4-11/16 INCH. 4-3/8 INCH. 1-7/8 INCH. 1/2 INCH HUB SIZE. 1 HUB(S). 2 GANG(S). CSA APPROVAL. 26 CU INCH CAPACITY. (3) LUGS MOUNTING HARDWARE. BOTTOM HUB LOCATION. CIFS MODEL [See More]
- Material: Aluminum
from RAWELT S.A. de C.V.
MATERIAL: Diecast aluminum. PVC coating: 40 mils minimum. PURPLE Urethane:2 mils minimum. Pressure sealing sleeves on conduit openings. For wet location when gasketed cover are used. NEMA 4, 4X. NPT threaded for use with RIGID and IMC conduit. Furnished: 1 up to 5 tapped holes. Hub sizes: 1/2... [See More]
- Material: Aluminum
- NEMA Rating: Type 4; Type 4X
- Shape: Round
from BOXCO Inc.
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water. [See More]
- Material: Aluminum
- Width: 3.15
- Length: 4.92
- Depth: 2.24
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL. 6 7/16 INCH. 6.4375 WIDTH IN INCH. 4 7/8 INCH. 4.875 HEIGHT IN INCH. 2 7/8 INCH. 2.875 DEPTH IN INCH. DEEP SHAPE. 2 GANG(S). UL, CSA APPROVAL. (2) LUGS MOUNTING HARDWARE. FDQ CONFIGURATION TYPE. HUBBELL[R] BRAND. DEPTH IN INCH -... [See More]
- Material: Aluminum
- Width: 6.44
- Length: 4.88
- Depth: 2.88
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 4.88
- Length: 4.92
- Depth: 3.19
from Appleton Electric
12 INCH L X 12 INCH W X 7-7/8 INCH D OVERALL SIZE. 10.75 INCH L X 10.75 INCH W X 3.94 INCH D INNER SIZE. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE. COPPER FREE ALUMINUM BODY MATERIAL. ALUMINUM COVER MATERIAL. 0.56 INCH (TOP/BOTTOM/SIDE),... [See More]
- Material: Aluminum
- Features: Explosion Proof
from O-Z/Gedney
6-5/8 INCH L X 6-5/8 INCH W X 5-1/2 INCH D OVERALL SIZE. 4 INCH L X 4 INCH W X 4 INCH D INNER SIZE. 2 INCH HUB SIZE. UL 886, CSA APPROVAL. SURFACE MOUNTING. CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE. SCREW ON COVER TYPE. CAST ALUMINUM BODY MATERIAL. CAST ALUMINUM COVER... [See More]
- Material: Aluminum
- Width: 6.62
- Length: 6.62
- Depth: 5.5
from Phoenix Mecano Inc.
Unpainted Version: Rose+Bopla ’s watertight diecast aluminum enclosure is available in an unpainted version. For the engineers who want to do machining in-house or wish for us to do machining or other secondary service operations, the unpainted version is the best option. The features are the... [See More]
- Material: Aluminum
- Width: 1.77
- Length: 1.97
- Depth: 1.18
from Thomas & Betts Limited
FS TYPE. CAST ALUMINUM MATERIAL. 6-1/2 INCH. 4-3/8 INCH. 1-7/8 INCH. 3/4 INCH HUB SIZE. 1 HUB(S). 3 GANG(S). CSA APPROVAL. 41 CU INCH CAPACITY. (3) LUGS MOUNTING HARDWARE. (1) BOTTOM HUB LOCATION. APPLICATION WET LOCATION. CIFS MODEL [See More]
- Material: Aluminum
from RAWELT S.A. de C.V.
FINISH: Electrostatic powder epoxy/polyester coating. Green ground screw included. Two mounting lugs, screws and close-up plugs included. For wet location when gasketed cover are used. NPT threaded for use with RIGID and IMC conduit. APPLICATIONS: They can be installed to accommodate accessories... [See More]
- Material: Aluminum
- Shape: Rectangular
from BOXCO Inc.
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water. [See More]
- Material: Aluminum
- Width: 3.15
- Length: 4.92
- Depth: 2.24
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL. 4 15/16 INCH. 4.9375 WIDTH IN INCH. 4 7/8 INCH. 4.875 HEIGHT IN INCH. 2 INCH. 2 DEPTH IN INCH. SHALLOW SHAPE. 2 GANG(S). (2) LUGS MOUNTING HARDWARE. FS CONFIGURATION TYPE. HUBBELL[R] BRAND. DEPTH IN INCH - UOM IN. HEIGHT IN INCH... [See More]
- Material: Aluminum
- Width: 4.94
- Length: 4.88
- Depth: 2
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 4.92
- Length: 8.74
- Depth: 3.19
from Appleton Electric
7 INCH L X 6.5 INCH W X 5.63 INCH D OVERALL SIZE. 3/4 INCH HUB SIZE. 1 HUB(S). LUG MOUNTING. CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE. ALUMINUM BODY MATERIAL. ALUMINUM/GLASS COVER MATERIAL. 0.44 INCH WALL THICKNESS. 5.38 INCH COVER OPENING DIAMETER. APPLETON[R] BRAND. APPLICABLE... [See More]
- Material: Aluminum
- Features: Explosion Proof
from O-Z/Gedney
UNFLANGED TYPE. CAST COPPER FREE ALUMINUM MATERIAL. VINYL COATED FINISH. GRAY COLOR. 6-5/8 INCH. 6.625 WIDTH IN INCH. 8-5/8 INCH. 8.625 HEIGHT IN INCH. 4-7/8 INCH. 4.875 DEPTH IN INCH. UL 698 APPROVAL. (4) FEET MOUNTING. CLASS I DIV 2, NEMA 4 ENCLOSURE. BOLT ON COVER TYPE. WITH (12) 250 V 15 AMPERE... [See More]
- Material: Aluminum
- Width: 6.62
- Length: 8.62
- Depth: 4.88
from Thomas & Betts Limited
FSC TYPE. DIE-CAST ALUMINUM MATERIAL. 2-13/16 INCH. 4-5/16 INCH. 1-7/8 INCH. 3/4 INCH HUB SIZE. 2 HUB(S). 1 GANG(S). CSA APPROVAL. 14 CU INCH CAPACITY. (4) LUG MOUNTING HARDWARE. (1) EACH END HUB LOCATION. CIFSC MODEL [See More]
- Material: Aluminum
from RAWELT S.A. de C.V.
FINISH: Electrostatic powder epoxy/polyester coating. Two green ground screws included. For wet location when gasketed cover are used. NPT threaded for use with RIGID and IMC conduit. APPLICATIONS: They can be installed to accommodate accessories such as switches, receptacles. Provide openings for... [See More]
- Material: Aluminum
- Shape: Square
from BOXCO Inc.
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water. [See More]
- Material: Aluminum
- Width: 3.15
- Length: 4.92
- Depth: 2.24
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL. 4-11/16 INCH. 4-5/8 INCH. 2 INCH. SHALLOW SHAPE. 1/2 INCH HUB SIZE. 1 HUB(S). 2 GANG(S). UL 514A, CSA C22.2 APPROVAL. 32 CU INCH CAPACITY. NOT INCLUDED MOUNTING HARDWARE. END HUB LOCATION. FS CONFIGURATION TYPE. 2FS MODEL [See More]
- Material: Aluminum
- Width: 4.69
- Length: 4.62
- Depth: 2
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 4.92
- Length: 14.25
- Depth: 3.19
from Appleton Electric
10 INCH L X 8 INCH W X 5.63 INCH D OVERALL SIZE. 3/4 INCH HUB SIZE. 1 HUB(S). LUG MOUNTING. CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE. ALUMINUM BODY MATERIAL. ALUMINUM/GLASS COVER MATERIAL. 0.44 INCH WALL THICKNESS. 7.19 INCH COVER OPENING DIAMETER. APPLETON[R] BRAND. APPLICABLE... [See More]
- Material: Aluminum
- Features: Explosion Proof
from O-Z/Gedney
FLANGED TYPE. CAST ALUMINUM MATERIAL. 7-13/16 INCH. 7.8125 WIDTH IN INCH. 7-13/16 INCH. 7.8125 HEIGHT IN INCH. 6-7/32 INCH. 6.21875 DEPTH IN INCH. UL 886 APPROVAL. LUGS, SURFACE MOUNTING. NEMA 4/9 ENCLOSURE. GASKETED, SCREW ON COVER TYPE. APPLICATION HAZARDOUS LOCATION. CONSTRUCTIONAL FEATURE DUST... [See More]
- Material: Aluminum
- Width: 7.81
- Length: 7.81
- Depth: 6.22
from Thomas & Betts Limited
FS TYPE. DIE-CAST ALUMINUM MATERIAL. 2-3/4 INCH. 4-5/16 INCH. 2-3/8 INCH. 1/2 INCH HUB SIZE. 3 HUB(S). CSA APPROVAL. 18.5 CU INCH CAPACITY. (1) BOTTOM, (2) END HUB LOCATION [See More]
- Material: Aluminum
from RAWELT S.A. de C.V.
MATERIAL: Diecast aluminum. FINISH: Electrostatic powder epoxy/polyester coating. Two green ground screws included. Two mounting lugs, screws and close-up plugs included. For wet location when gasketed cover are used. NPT threaded for use with RIGID and IMC conduit. APPLICATIONS: They can be... [See More]
- Material: Aluminum
- Shape: Square
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL. 4-11/16 INCH. 4-5/8 INCH. 2 INCH. SHALLOW SHAPE. 1/2 INCH HUB SIZE. 2 HUB(S). 2 GANG(S). UL 514A, CSA C22.2 APPROVAL. 32 CU INCH CAPACITY. NOT INCLUDED MOUNTING HARDWARE. (1) EACH END HUB LOCATION. FSC CONFIGURATION TYPE. 2FSC... [See More]
- Material: Aluminum
- Width: 4.69
- Length: 4.62
- Depth: 2
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 6.38
- Length: 6.42
- Depth: 3.58
from Appleton Electric
12 INCH L X 12 INCH W X 8.94 INCH D OVERALL SIZE. 3/4 INCH HUB SIZE. 1 HUB(S). LUG MOUNTING. CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE. ALUMINUM BODY MATERIAL. ALUMINUM/GLASS COVER MATERIAL. 0.56 INCH WALL THICKNESS. 9.88 INCH COVER OPENING DIAMETER. APPLETON[R] BRAND. APPLICABLE... [See More]
- Material: Aluminum
- Features: Explosion Proof
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL. 4-11/16 INCH. 4-5/8 INCH. 2 INCH. SHALLOW SHAPE. 1 INCH HUB SIZE. 2 HUB(S). 2 GANG(S). UL 514A, CSA C22.2 APPROVAL. 32 CU INCH CAPACITY. NOT INCLUDED MOUNTING HARDWARE. (1) EACH END HUB LOCATION. FSC CONFIGURATION TYPE. 2FSC... [See More]
- Material: Aluminum
- Width: 4.69
- Length: 4.62
- Depth: 2
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 6.38
- Length: 10.35
- Depth: 3.58
from Appleton Electric
7.68 INCH L X 5.12 INCH W X 3.35 INCH D OVERALL SIZE. 3/4 INCH HUB SIZE. 3 HUB(S). ZONE 1 AND 2 ENCLOSURE. MARINE GRADE ALUMINUM BODY MATERIAL. MARINE GRADE ALUMINUM COVER MATERIAL. (1) TOP/BOTTOM, (2) SIDE HUB LOCATION. GRAY PAINTED BODY FINISH. GRAY PAINTED COVER FINISH. A.T.X[R] BRAND. [See More]
- Material: Aluminum
- Features: Explosion Proof
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL. 4-11/16 INCH. 4-5/8 INCH. 2 INCH. SHALLOW SHAPE. 1/2 INCH HUB SIZE. 3 HUB(S). 2 GANG(S). UL 514A, CSA C22.2 APPROVAL. 32 CU INCH CAPACITY. NOT INCLUDED MOUNTING HARDWARE. (2) ONE END, (1) OTHER END HUB LOCATION. FSD CONFIGURATION... [See More]
- Material: Aluminum
- Width: 4.69
- Length: 4.62
- Depth: 2
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 6.3
- Length: 14.17
- Depth: 3.54
from Appleton Electric
7.68 INCH L X 5.91 INCH W X 3.35 INCH D OVERALL SIZE. 1 INCH HUB SIZE. 4 HUB(S). ZONE 1 AND 2 ENCLOSURE. MARINE GRADE ALUMINUM BODY MATERIAL. MARINE GRADE ALUMINUM COVER MATERIAL. (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION. GRAY PAINTED BODY FINISH. GRAY PAINTED COVER FINISH. A.T.X[R] BRAND. [See More]
- Material: Aluminum
- Features: Explosion Proof
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL. 6 7/16 INCH. 6.4375 WIDTH IN INCH. 4 7/8 INCH. 4.875 HEIGHT IN INCH. 2 INCH. 2 DEPTH IN INCH. SHALLOW SHAPE. 2 GANG(S). UL, CSA APPROVAL. (2) LUGS MOUNTING HARDWARE. FSQ CONFIGURATION TYPE. HUBBELL[R] BRAND. DEPTH IN INCH - UOM... [See More]
- Material: Aluminum
- Width: 6.44
- Length: 4.88
- Depth: 2
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 7.87
- Length: 9.06
- Depth: 4.33
from Appleton Electric
FLANGED TYPE. CAST ALUMINUM MATERIAL. 7-13/16 INCH. 7.8125 WIDTH IN INCH. 7-13/16 INCH. 7.8125 HEIGHT IN INCH. 6-7/32 INCH. 6.21875 DEPTH IN INCH. UL 886 APPROVAL. LUGS, SURFACE MOUNTING. NEMA 4/9EFG ENCLOSURE. GASKETED, BOLT ON COVER TYPE. APPLETON. BRAND. APPLICATION COAL STORAGE UNIT, GRAIN... [See More]
- Material: Aluminum
- Width: 7.81
- Length: 7.81
- Depth: 6.22
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL. 6-3/4 INCH. 4-7/8 INCH. 2-7/8 INCH. DEEP SHAPE. 3 GANG(S). UL, CSA APPROVAL. (2) LUGS MOUNTING HARDWARE. (1) SIDE, (1) END HUB LOCATION. FD CONFIGURATION TYPE [See More]
- Material: Aluminum
- Width: 6.75
- Length: 4.88
- Depth: 2.88
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 9.06
- Length: 11.02
- Depth: 4.33
from Appleton Electric
FLANGED TYPE. ALUMINUM MATERIAL. HOT DIP GALVANIZED FINISH. 12 INCH. 12 WIDTH IN INCH. 18 INCH. 18 HEIGHT IN INCH. 10 INCH. 10 DEPTH IN INCH. UL 50, UL 514A APPROVAL. SURFACE MOUNTING. NEMA 4/6/6P ENCLOSURE. FLAT GASKETED SCREW ON COVER TYPE. INDOOR, OUTDOOR SERVICE TYPE. APPLETON. BRAND. COVER... [See More]
- Material: Aluminum
- Width: 12
- Length: 18
- Depth: 10
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL. 9-13/16 INCH. 4-15/16 INCH. 2-7/8 INCH. DEEP SHAPE. 3 GANG(S). UL, CSA APPROVAL. (2) LUGS MOUNTING HARDWARE. FDQ CONFIGURATION TYPE [See More]
- Material: Aluminum
- Width: 9.81
- Length: 4.94
- Depth: 2.88
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 9.06
- Length: 12.99
- Depth: 4.33
from Appleton Electric
UNFLANGED TYPE. ALUMINUM MATERIAL. HOT DIP GALVANIZED FINISH. 8 INCH. 8 WIDTH IN INCH. 8 INCH. 8 HEIGHT IN INCH. 6 INCH. 6 DEPTH IN INCH. UL 50, UL 514A APPROVAL. SURFACE MOUNTING. NEMA 3R/4 ENCLOSURE. FLAT GASKETED SCREW ON COVER TYPE. OUTDOOR SERVICE TYPE. APPLETON. BRAND. COVER SCREW MATERIAL... [See More]
- Material: Aluminum
- Width: 8
- Length: 8
- Depth: 6
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL. 6-3/4 INCH. 4-7/8 INCH. 2 INCH. SHALLOW SHAPE. 3 GANG(S). UL, CSA APPROVAL. (2) LUGS MOUNTING HARDWARE. (1) SIDE, (1) END HUB LOCATION. FS CONFIGURATION TYPE [See More]
- Material: Aluminum
- Width: 6.75
- Length: 4.88
- Depth: 2
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 9.06
- Length: 15.79
- Depth: 7.09
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL. 13 1/8 INCH. 13.125 WIDTH IN INCH. 4 15/16 INCH. 4.9375 HEIGHT IN INCH. 2 7/8 INCH. 2.875 DEPTH IN INCH. DEEP SHAPE. 4 GANG(S). UL, CSA APPROVAL. (2) LUGS MOUNTING HARDWARE. FDQ CONFIGURATION TYPE. HUBBELL[R] BRAND. DEPTH IN INCH... [See More]
- Material: Aluminum
- Width: 13.12
- Length: 4.94
- Depth: 2.88
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 12.2
- Length: 15.87
- Depth: 7.09
from Hubbell Electrical Products
DEAD END TYPE. ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL. 2-7/8 INCH. 4-5/8 INCH. 2-7/8 INCH. DEEP SHAPE. 1/2 INCH HUB SIZE. 1 HUB(S). 1 GANG(S). UL 514A, CSA C22.2, FS W-C-586D APPROVAL. 28 CU INCH CAPACITY. (1) END HUB LOCATION. FD CONFIGURATION TYPE. APPLICABLE... [See More]
- Material: Aluminum
- Width: 2.88
- Length: 4.62
- Depth: 2.88
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 12.2
- Length: 23.62
- Depth: 4.33
from Hubbell Electrical Products
DEAD END TYPE. ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL. 2-7/8 INCH. 4-5/8 INCH. 2-7/8 INCH. DEEP SHAPE. 3/4 INCH HUB SIZE. 1 HUB(S). 1 GANG(S). UL 514A, CSA C22.2, FS W-C-586D APPROVAL. 28.5 CU INCH CAPACITY. (1) BACK HUB LOCATION. FDA CONFIGURATION TYPE. APPLICABLE... [See More]
- Material: Aluminum
- Width: 2.88
- Length: 4.62
- Depth: 2.88
from Hubbell Electrical Products
FEED THROUGH TYPE. ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL. 2-7/8 INCH. 4-5/8 INCH. 2-7/8 INCH. DEEP SHAPE. 1/2 INCH HUB SIZE. 2 HUB(S). 1 GANG(S). UL 514A, CSA C22.2, FS W-C-586D APPROVAL. 28.5 CU INCH CAPACITY. LUG MOUNTING HARDWARE. (1) EACH END HUB LOCATION. FDC... [See More]
- Material: Aluminum
- Width: 2.88
- Length: 4.62
- Depth: 2.88