Type 3 Terminal and Junction Boxes
from Fibox Enclosures
Featuring a grey screw cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- NEMA Rating: Type 1; Type 3; Type 3R; Type 4X; Type 12; Type 13
- Width: 6.3
- Length: 6.54
- Depth: 4.65
from Austin Company (The)
STEEL MATERIAL. GALVANIZED FINISH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. 4 INCH. 4 DEPTH IN INCH. UL 50, CUL APPROVAL. NEMA 3/12 ENCLOSURE. GASKETED, SCREW ON COVER TYPE. ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET. DEPTH IN... [See More]
- NEMA Rating: Type 3; Type 12
- Width: 10
- Length: 10
- Depth: 4
from Pentair, Inc.
. STEEL MATERIAL. GALVANIZED, ZINC-RICH ANSI 61 POWDER PAINTED FINISH. 10 INCH. 10 INCH. 4 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. NEMA 3/12, IP66 ENCLOSURE. GASKETED, SCREW-ON COVER TYPE. 14 GAUGE BODY, 12 GAUGE COVER, GR G90 MATERIAL SPECIFICATION. APPLICABLE STANDARD IEC 60529. NUMBER OF COVER... [See More]
- NEMA Rating: Type 3
- Width: 10
- Length: 10
- Depth: 4
from CANTEX, Inc.
Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P [See More]
- NEMA Rating: Type 1; Type 3; Type 3S; Type 4; Type 4X; Type 5; Type 6; Type 6P
- Width: 4
- Length: 4
- Depth: 2
from EXM Manufacturing Ltd.
UNFLANGED TYPE. STEEL MATERIAL. ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. ANSI/ASA 61 GRAY COLOR. 6 INCH. 6 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. 152.4 HEIGHT IN MM. 152.4 WIDTH IN MM. UL, CSA APPROVAL. 76.2 DEPTH IN MM. NEMA 3/3R, IP22... [See More]
- NEMA Rating: Type 3; Type 3R
- Depth: 3
- Width: 6
- Material: Steel
from Allied Moulded Products, Inc.
Designed to insulate and protect controls, components, and combiner boxes in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil,... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 20
- Length: 24
- Depth: 8.13
from Stahlin Enclosures
Link lock latch for quick entry. Latch lies flat on side of enclosure. Can be lifted and turned with ease. Full 180 °+ door opening [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from RAWELT S.A. de C.V.
Class I, Div. 1 & 2, Groups B, C, D. Class II, Div. 1, Groups E, F, G. Class II, Div. 2, Groups F, G. Class III. NEMA 3, 4 X, 7 C D, 9 E F G. Explosionproof. Dust - Ignitionproof. Raintight. Wet Locations. MATERIAL: Body and cover: Diecast copper free aluminum. " O " Ring Neoprene provides... [See More]
- NEMA Rating: Type 3; Type 4X; Type 7
- Shape: Round
from Appleton Electric
7 INCH LENGTH X 6.5 INCH WIDTH X 6.75 INCH DEPTH OVERALL SIZE. 5.94 INCH LENGTH X 5.5 INCH WIDTH X 3.69 INCH DEPTH INNER SIZE. 2 INCH HUB SIZE. UL 886/1203, CSA C22.2 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9F/9G... [See More]
- NEMA Rating: Type 3; Type 3R; Type 4; Type 7; Type 9
- Features: Explosion Proof
- Material: Aluminum
from Wiegmann
. UNFLANGED TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 6 INCH. 6 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. 4 INCH. 4 DEPTH IN INCH. 152.4 HEIGHT IN MM. UL APPROVAL. NEMA 3/4 ENCLOSURE. SCREW ON, GASKETED COVER TYPE. 14 GAUGE BODY MATERIAL... [See More]
- NEMA Rating: Type 3; Type 4
- Width: 6
- Length: 6
- Depth: 4
from Fibox Enclosures
Featuring a grey screw cover. Including: Base, terminal compartment cover with PUR gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- NEMA Rating: Type 1; Type 3; Type 3R; Type 4X; Type 12; Type 13
- Width: 7.28
- Length: 8.39
- Depth: 4.02
from EXM Manufacturing Ltd.
UNFLANGED TYPE. ALUMINUM MATERIAL. NATURAL COLOR. 8 INCH. 8 WIDTH IN INCH. 8 INCH. 8 HEIGHT IN INCH. 4 INCH. 4 DEPTH IN INCH. 203.2 HEIGHT IN MM. 203.2 WIDTH IN MM. UL, CSA APPROVAL. 101.6 DEPTH IN MM. WALL MOUNTING. NEMA 3/3R, IP64 ENCLOSURE. GASKETED, SCREW ON COVER TYPE. 12 GAUGE MATERIAL... [See More]
- NEMA Rating: Type 3; Type 3R
- Depth: 4
- Width: 8
- Material: Aluminum
from Allied Moulded Products, Inc.
Designed to insulate and protect controls, components, and combiner boxes in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil,... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 20
- Length: 24
- Depth: 8.13
from Stahlin Enclosures
Padlock latch for quick entry. Snap catch concept with toggle action. Integral hasp provides secure loop for padlock (padlock not included). Can be lifted and released with ease. Full 180 °+ door opening [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from RAWELT S.A. de C.V.
Class I, Div. 1 & 2, Groups B, C, D. Class II, Div. 1, Groups E, F, G. Class II, Div. 2, Groups F, G. Class III. NEMA 3, 4 X, 7 CD, 9 EFG. Explosionproof. Dust-Ignitionproof. Raintight. Wet Locations. PVC Coating: 40 mils minimum. PURPLE Urethane: 2 mils minimum. Pressure sealing sleeves on... [See More]
- NEMA Rating: Type 3; Type 4X; Type 7; Type 9
- Material: Aluminum
- Shape: Round
from Appleton Electric
10 INCH L X 8 INCH W X 6.88 INCH D OVERALL SIZE. 9 INCH L X 7.13 INCH W X 3.5 INCH D INNER SIZE. 2 INCH HUB SIZE. UL 886/1203, CSA C22.2 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9F/9G ENCLOSURE. COPPER FREE ALUMINUM... [See More]
- NEMA Rating: Type 3; Type 3R; Type 4; Type 7; Type 9
- Features: Explosion Proof
- Material: Aluminum
from Wiegmann
". UNFLANGED TYPE. STEEL MATERIAL. GALVANIZED FINISH. 6 INCH. 6 INCH. 4 INCH. UL 50 APPROVAL. WALL MOUNTING. NEMA 3/4 ENCLOSURE. SCREW-ON COVER TYPE. GR G90 MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. ENVIRONMENTAL CONDITIONS DUST, MOISTURE. WA-GSC MODEL. " [See More]
- NEMA Rating: Type 3; Type 4
- Width: 6
- Length: 6
- Depth: 4
from Fibox Enclosures
Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- NEMA Rating: Type 1; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.3
- Length: 6.54
- Depth: 5.28
from EXM Manufacturing Ltd.
UNFLANGED TYPE. STEEL MATERIAL. ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. ANSI/ASA 61 GRAY COLOR. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. 101.6 HEIGHT IN MM. 101.6 WIDTH IN MM. UL, CSA APPROVAL. 76.2 DEPTH IN MM. WALL MOUNTING. [See More]
- NEMA Rating: Type 3; Type 3R
- Depth: 3
- Width: 4
- Material: Steel
from Allied Moulded Products, Inc.
Designed to insulate and protect controls, components, and combiner boxes in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil,... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 20
- Length: 24
- Depth: 8.13
from Stahlin Enclosures
Full length stainless steel hinged cover. Surface flat stainless steel screws. Full 180 °+ door opening. Crown cover available in 10 x 8 configuration only [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Appleton Electric
12 INCH L X 12 INCH W X 7.75 INCH D OVERALL SIZE. 10.75 INCH L X 10.75 INCH W X 3.94 INCH D INNER SIZE. 2 INCH HUB SIZE. UL 886/1203, CSA C22.2 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9F/9G ENCLOSURE. MALLEABLE... [See More]
- NEMA Rating: Type 3; Type 3R; Type 4; Type 7; Type 9
- Features: Explosion Proof
- Material: Iron
from Fibox Enclosures
Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with PUR gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- NEMA Rating: Type 1; Type 3; Type 3R; Type 4X; Type 12; Type 13
- Width: 7.28
- Length: 9.25
- Depth: 4.69
from Allied Moulded Products, Inc.
Designed to insulate and protect controls, components, and combiner boxes in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil,... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 20
- Length: 24
- Depth: 8.13
from Stahlin Enclosures
Lift off cover design. Surface flat stainless steel screw. Integral mounting flange. Soft rounded edges. Overhang cover. Stainless steel beaded cover retention chain [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 6P; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Stahlin Enclosures
Fiberglass hinge provides maximum corrosion resistance. Surface flat stainless steel screws. Crown cover available on 10x8 configuration. Full 180 °+ door opening [See More]
- NEMA Rating: Type 1; Type 3; Type 4; Type 4X; Type 12
- Width: 7.5
- Length: 9.62
- Depth: 4.74
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Stahlin Enclosures
Scratch and abrasion resistant UVA acrylic flush bonded window. Link lock latch for quick entry. Latch lies flat on side of enclosure. Can be lifted and turned with ease. Full 180 °+ door opening [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Stahlin Enclosures
Scratch and abrasion resistant UVA acrylic flush mounted window. Padlock latch for quick entry plus security. Snap catch concept with toggle action. Integral hasp provides secure loop for padlock (not included). Can be lifted and released with ease. Full 180 °+ door opening [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Stahlin Enclosures
Full length stainless steel hinged cover. Scratch and abrasion resistant UVA acrylic flush bonded window. Pan head stainless steel screws. Maintains both watertight and submersible ratings with installed window. Full 180 °+ door opening [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Stahlin Enclosures
Lift off cover design. Scratch and abrasion resistant UVA acrylic flush bonded window. Pan head stainless steel screws. Integral mounting flange. Maintains both watertight and submersible ratings with installed window. Stainless steel beaded cover retention chain [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 6P; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Stahlin Enclosures
Fiberglass hinge for maximum corrosion resistance. Removable lift off cover capability. Scratch and abrasion resistant UVA acrylic flush bonded window. Link lock latch mechanism for easy entry. Full 180 °+ door opening [See More]
- NEMA Rating: Type 1; Type 3; Type 4; Type 4X; Type 12
- Width: 7.5
- Length: 9.62
- Depth: 4.74
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Stahlin Enclosures
Fiberglass hinge for maximum corrosion resistance. Removable lift off cover capability. Scratch and abrasion resistant UVA acrylic flush bonded window. Padlock latch for quick entry and added security. Full 180 °+ door opening [See More]
- NEMA Rating: Type 1; Type 3; Type 4; Type 4X; Type 12
- Width: 7.5
- Length: 9.62
- Depth: 4.74
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Stahlin Enclosures
Fiberglass hinge provides maximum corrosion resistance. Scratch and abrasion resistant UVA acrylic flush bonded window. Pan head stainless steel screws maintain low profile on cover. Four cover screws configuration secures cover. Full 180 °+ door opening [See More]
- NEMA Rating: Type 1; Type 3; Type 4; Type 4X; Type 6P; Type 12
- Width: 7.5
- Length: 9.62
- Depth: 4.74
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Stahlin Enclosures
Link lock latch for quick entry. Latch lies flat on side of enclosure. Can be lifted and turned with ease. Full 180 °+ door opening [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Stahlin Enclosures
Padlock latch for quick entry. Snap catch concept with toggle action. Integral hasp provides secure loop for padlock (padlock not included). Can be lifted and released with ease. Full 180 °+ door opening [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Stahlin Enclosures
Full length stainless steel hinged cover. Surface flat stainless steel screws. Full 180 °+ door opening. Extended depth cover [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Stahlin Enclosures
Lift off cover design. Surface flat stainless steel screw. Integral mounting flange. Extended depth in cover. Overhang cover. Stainless steel beaded cover retention chain [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Stahlin Enclosures
Fiberglass hinge for maximum corrosion resistance. Removable lift off cover capability. Link lock latch mechanism for easy entry. Full 180 °+ door opening. Extended depth cover [See More]
- NEMA Rating: Type 1; Type 3; Type 12
- Width: 7.5
- Length: 9.62
- Depth: 4.74
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Stahlin Enclosures
Fiberglass hinge provides maximum corrosion resistance. Pan head stainless steel screws maintain low profile on cover. Four cover screws configuration secures cover. Full 180 °+ door opening [See More]
- NEMA Rating: Type 1; Type 3; Type 4; Type 4X; Type 12
- Width: 7.5
- Length: 9.62
- Depth: 4.74
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Stahlin Enclosures
Scratch and abrasion resistant UVA acrylic flush bonded window. Padlock latch for quick entry. Snap catch concept with toggle action. Integral hasp provides secure loop for padlock (padlock not included). Can be lifted and released with ease. Full 180 °+ door opening. Maintains both watertight... [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Stahlin Enclosures
Full length stainless steel hinged cover. Scratch and abrasion resistant UVA acrylic flush bonded window. Pan head stainless steel screws. Maintains both watertight and submersible ratings with installed window. Full 180 °+ door opening. Extended depth cover [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 3.93
- Length: 6.74
- Depth: 3.88
from Stahlin Enclosures
Lift off cover design. Scratch and abrasion resistant UVA acrylic flush bonded window. Pan head stainless steel screws. Integral mounting flange. Extended depth in cover. Maintains both watertight and submersible ratings with installed window. Stainless steel beaded cover retention chain [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 6P; Type 12; Type 13
- Width: 6.27
- Length: 6.05
- Depth: 4.11
from Stahlin Enclosures
Fiberglass hinge provides maximum corrosion resistance. Scratch and abrasion resistant UVA acrylic flush bonded window. Pan head stainless steel screws maintain low profile on cover. Four cover screws configuration secures cover. Full 180 °+ door opening [See More]
- NEMA Rating: Type 1; Type 3; Type 4; Type 4X; Type 6P; Type 12
- Width: 7.5
- Length: 9.62
- Depth: 4.74
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 6P; Type 12; Type 13
- Width: 6.27
- Length: 6.05
- Depth: 4.11
from Stahlin Enclosures
SSH Series Attributes. Clam shell design, opening from the middle of the enclosure. All stainless hardware latches and screws. Memory retaining polyurethane gasket between cover and bases. Full length stainless steel hinge. Chemically resistant fiberglass reinforced polyester. Integral mounting... [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 12
- Width: 6.84
- Length: 9.62
- Depth: 9.07
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.27
- Length: 6.05
- Depth: 4.11
from Stahlin Enclosures
Lift off cover design. Continuous polyurethane cover gasket. Small raised beveled cover. Recessed captive stainless steel screws. Cover flush with enclosure sides. External mounting feet available as modification [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 3.63
- Length: 3.72
- Depth: 2.95
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.27
- Length: 6.05
- Depth: 4.11
from Stahlin Enclosures
6 standard sizes available. Size ranges from 16 x 10 to 36 x 30. Water tight. Efficient use of internal enclosure space. No sidewall obstructions, flanged cove [See More]
- NEMA Rating: Type 1; Type 3; Type 3R; Type 4X; Type 12
- Width: 10.96
- Length: 18.75
- Depth: 10.25