Type 7 Terminal and Junction Boxes
from DigiKey
- Ingress Protection(IP) Rating Against Moisture: 7
- Features: Flame Retardant
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from OKW Enclosures, Inc.
Tough industrial plastic enclosures. As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers. nine base enclosures with high gloss surfaces and different heights. two standard materials: ABS... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.23 to 9.13
- Length: 3.31 to 11.89
- Depth: 2.17 to 4.72
from RS Components, Ltd.
HENSEL KF 0600 B Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 5.12
- Length: 3.03
- Depth: 5.12
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid and base combinations. This gives a huge variety of sizes and design options to choose from. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 2.55 to 12.59
- Length: 1.96 to 25.19
- Depth: 1.57 to 4.72
from Takachi Electronics Enclosure Co., Ltd.
IP67 waterproof diecast aluminum enclosure. Tough and robust for heavy-duty use. O-ring gasket is good for maintaining both waterproof and dustproof functionality. Shock resistant diecast aluminum enclosure. Conductivity can be achieved by utilization of the contact between the unfinished inner... [See More]
- Ingress Protection(IP) Rating Against Moisture: 7
- Width: 2.36 to 6.3
- Length: 3.15 to 10.24
- Depth: 1.57 to 3.54
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 10.236"" L x 10.236"" W (260.00mm x 260.00mm) X 5.906"" (150.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
HENSEL KF 3500 B Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 11.61
- Length: 4.8
- Depth: 8.86
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. conFORM is a highly versatile and economic range of RFI/EMI shielded aluminum enclosures with in-built shielding. The design does not require expensive and delicate conductive gaskets – continuous contact is created by means of a patented tooth system which is pre-cast... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.3 to 6.61
- Length: 3.11 to 10.55
- Depth: 1.73 to 3.93
from Takachi Electronics Enclosure Co., Ltd.
A double gasket construction allows both IP67 protection and EMC shielding to be possible. Suitable for CATV terminal, Fiber optic transmitter, Access point, FA controller, and more. 8 different sizes available in powder coated and unfinished models. Protection class : IP67. Operating temperature :... [See More]
- Ingress Protection(IP) Rating Against Moisture: 7
- Width: 5.91 to 10.8
- Length: 1.97 to 6.38
- Depth: 3.15 to 6.8
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 10.236"" L x 10.236"" W (260.00mm x 260.00mm) X 7.874"" (200.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
HENSEL KF 0600 H Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 5.12
- Length: 3.03
- Depth: 5.12
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. conTROL is a robust and versatile range of RFI/EMI shielded aluminum enclosures which is ideal for machine control equipment. The enclosures feature in-built shielding that does not require expensive and delicate conductive gaskets. Continuous contact is created by means of a... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.33
- Length: 5.11 to 7.07
- Depth: 2.16 to 3.07
from Takachi Electronics Enclosure Co., Ltd.
Hinged structure allows easy access for maintenance or replacement of components. 2, 3 and 4 way types are available. A screw type wiring connection is adopted; allowing for easy installation and removal. 4P pole models and no terminal models are available. 【Technical Data 】. [See More]
- Ingress Protection(IP) Rating Against Moisture: 7
- Width: 5.35
- Length: 1.48
- Depth: 2.68 to 3.82
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 12.047"" L x 12.047"" W (306.00mm x 306.00mm) X 5.906"" (150.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
HENSEL KF 1000 G Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 7.09
- Length: 3.03
- Depth: 5.12
from Rolec Enclosures Inc.
IP 66 - Optional: IP 67. polyTOP is a range of IP 66 enclosures made of highly resistant glass-fibre reinforced polyester. The enclosures are ideal for industrial electronics and control equipment used in harsh indoor and outdoor applications. Special features include corrosion-resistant polyamide... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.22 to 15.9
- Length: 3.22 to 15.9
- Depth: 2.36 to 6.29
from Takachi Electronics Enclosure Co., Ltd.
Waterproof polycarbonate enclosure for superior impact resistance. Available in 28 different sizes, with 2 different cover types (white gray and transparent). Suitable to be used as controller, junction box, network devices, outdoor measuring instrument and more. Protection class : IP66/67. [See More]
- Ingress Protection(IP) Rating Against Moisture: 7
- Width: 2.95 to 6.89
- Length: 3.94 to 9.84
- Depth: 1.38 to 5.91
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 12.047"" L x 12.047"" W (306.00mm x 306.00mm) X 7.874"" (200.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
HENSEL KF 0400 H Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 4.09
- Length: 2.76
- Depth: 4.09
from Takachi Electronics Enclosure Co., Ltd.
IP66/67 waterproof polycarbonate enclosure with knockouts. Molded with metric knock-outs for easy removal for cable entry. Tough polycarbonate material for superior impact resistance. Suitable to be used as terminal junction box, control box, wireless network devices and more. Mountable on walls by... [See More]
- Ingress Protection(IP) Rating Against Moisture: 7
- Width: 2.95 to 6.89
- Length: 3.94 to 9.84
- Depth: 2.36 to 5.91
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 13.780"" L x 10.236"" W (350.00mm x 260.00mm) X 5.906"" (150.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
HENSEL KF 3550 A Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 11.61
- Length: 4.8
- Depth: 8.86
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 13.780"" L x 10.236"" W (350.00mm x 260.00mm) X 5.906"" (150.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
HENSEL KF0200C Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.66
- Length: 3.66
- Depth: 2.44
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 13.780"" L x 10.236"" W (350.00mm x 260.00mm) X 7.874"" (200.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
HENSEL KF0400C Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 2.76
- Length: 4.09
- Depth: 4.09
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 15.748"" L x 11.811"" W (400.00mm x 300.00mm) X 5.906"" (150.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
HENSEL KF0600C Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.03
- Length: 5.12
- Depth: 5.12
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 15.748"" L x 11.811"" W (400.00mm x 300.00mm) X 5.906"" (150.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
HENSEL KF1000C Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.03
- Length: 5.12
- Depth: 7.09
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 15.748"" L x 11.811"" W (400.00mm x 300.00mm) X 7.874"" (200.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
HENSEL KF2500C Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 4.41
- Length: 8.07
- Depth: 10.04
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 15.748"" L x 11.811"" W (400.00mm x 300.00mm) X 7.874"" (200.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
HENSEL KF5000C Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 4.8
- Length: 10.04
- Depth: 13.98
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 18.031"" L x 15.039"" W (458.00mm x 382.00mm) X 7.874"" (200.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
HENSEL KF0200H Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.66
- Length: 3.66
- Depth: 2.44
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 18.031"" L x 15.039"" W (458.00mm x 382.00mm) X 7.874"" (200.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
HENSEL KF0400H Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 2.76
- Length: 4.09
- Depth: 4.09
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 18.031"" L x 15.039"" W (458.00mm x 382.00mm) X 7.874"" (200.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
HENSEL KF0600H Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.03
- Length: 5.12
- Depth: 5.12
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 18.898"" L x 18.898"" W (480.00mm x 480.00mm) X 5.906"" (150.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
HENSEL KF1000H Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.03
- Length: 5.12
- Depth: 7.09
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 21.654"" L x 13.780"" W (550.00mm x 350.00mm) X 5.906"" (150.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
HENSEL KF1600H Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.62
- Length: 6.1
- Depth: 8.27
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 21.654"" L x 13.780"" W (550.00mm x 350.00mm) X 7.874"" (200.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
HENSEL KF3500H Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 4.8
- Length: 8.86
- Depth: 11.61
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 21.654"" L x 13.780"" W (550.00mm x 350.00mm) X 7.874"" (200.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
WISKA 10109900 Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 1.93
- Length: 3.35
- Depth: 2.01
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 21.654"" L x 13.780"" W (550.00mm x 350.00mm) X 7.874"" (200.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
WISKA 10109901 Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 1.93
- Length: 3.35
- Depth: 2.01
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 24.409"" L x 17.717"" W (620.00mm x 450.00mm) X 5.906"" (150.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
WISKA 10109902 Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 1.93
- Length: 3.35
- Depth: 2.01
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 30.000"" L x 20.000"" W (762.00mm x 508.00mm) X 5.906"" (150.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
WISKA 10110635 Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 1.93
- Length: 1.93
- Depth: 2.24
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 35.984"" L x 24.016"" W (914.00mm x 610.00mm) X 5.906"" (150.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
WISKA 10110636 Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 1.93
- Length: 1.93
- Depth: 2.24
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 35.984"" L x 24.016"" W (914.00mm x 610.00mm) X 5.906"" (150.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
WISKA 10110637 Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 1.93
- Length: 1.93
- Depth: 2.24
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 35.984"" L x 24.016"" W (914.00mm x 610.00mm) X 7.874"" (200.00mm)" [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Mounting Type: Wall Mount
from RS Components, Ltd.
HellermannTyton EL111 Junction Box [See More]
- Ingress Protection(IP) Rating Against Moisture: 7
- Width: 2.52
- Length: 4.25
- Depth: 4.25
from BOXCO Inc.
1. Our product is material of resistance to flame. 2. 10P products with 4 knock-outs of 21mm on three surfaces and available to use in T type. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 2.95
- Length: 4.92
- Depth: 1.69
from DSE HI-BOX
rarr; The only high-capacity electric box in nation. Widens the range of selection and upgrades the level of plastic box. Selected as a supported item by Korean Institute of Design Promotion. → Special packing treatment enables perfect water-proof and dust-free to protect contained subjects. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 23.62
- Length: 31.5
- Depth: 11.02
from Pentair, Inc.
. FLANGED TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 4 INCH. 10.25 INCH. 2.75 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. NEMA 4/6/12/13, IP67 ENCLOSURE. FLAT, GASKETED, SCREW-ON COVER TYPE. 16 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. APPLICABLE... [See More]
- Ingress Protection(IP) Rating Against Moisture: 7
- Width: 4
- Length: 10.25
- Depth: 2.75
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 4mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 4.53
- Length: 5.31
- Depth: 2.28
from Sitron
The CHP65 is an ideal Weatherproof Termination Box to extend the cable length of hydrostatic probes. Its characteristic is protection against voltage surges generated by lightning strike, over voltage in the supply network and also protection for the vent tube for atmospheric compensation if the... [See More]
- Ingress Protection(IP) Rating Against Moisture: 7
- Material: Aluminum
- Shape: Square
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from BOXCO Inc.
1. Our product is material of resistance to flame. 2. Our products are 15P and available to use in T type. 3. Easy to work because boxes are separate from terminal block. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.94
- Length: 7.28
- Depth: 2.76
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 7.87
- Length: 11.81
- Depth: 7.09
from Pentair, Inc.
. FLANGED TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 2.88 INCH. 4.5 INCH. 2.62 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. WALL MOUNTING. NEMA 4/6/12/13, IP67 ENCLOSURE. GASKETED, SCREW-ON COVER TYPE. 16 GAUGE MATERIAL SPECIFICATION. ROHS COMPLIANT. APPLICABLE STANDARD... [See More]
- Ingress Protection(IP) Rating Against Moisture: 7
- Width: 2.88
- Length: 4.5
- Depth: 2.62
from R. STAHL, Inc.
Wall mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features. High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is possible. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.54
- Length: 4.41
- Depth: 2.76
from BOXCO Inc.
1. Our product is material of resistance to flame. 2. 15P products. 3. Easy to work because boxes are separable from terminal block. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.94
- Length: 7.87
- Depth: 2.76
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 11.81
- Length: 7.87
- Depth: 7.09
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 10mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 6.89
- Length: 5.79
- Depth: 3.07
from BOXCO Inc.
1. Our product is material of resistance to flame. 2. 20P products with A-type structure, which enables convenient wiring. 3. Easy to work because boxes are separable from terminal block. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 6.3
- Length: 6.3
- Depth: 2.76
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 8.86
- Length: 10.83
- Depth: 4.72
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 8.07
- Length: 6.89
- Depth: 3.07
from BOXCO Inc.
1. Our product is material of resistance to flame. 2. Our products are 20P and available to use in T type. 3. Easy to work because boxes are separable from terminal block. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.94
- Length: 9.06
- Depth: 2.76
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 10.83
- Length: 8.86
- Depth: 4.72
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V - Available up to 3,3kV. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 9.96
- Length: 6.69
- Depth: 4.25
from BOXCO Inc.
1. Our product is material of resistance to flame. 2. 20P products. 3. Easy to work because boxes are separable from terminal block. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 6.3
- Length: 6.3
- Depth: 2.76
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 7.87
- Length: 11.81
- Depth: 5.12
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 13.9
- Length: 6.89
- Depth: 4.25
from BOXCO Inc.
1. 4P products and some boxes have knock-outs of 21mm on both surfaces and others have holes. The latter type is ready to use without additional processing. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 1.97
- Length: 3.23
- Depth: 1.69
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 11.81
- Length: 7.87
- Depth: 5.12
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 9.96
- Length: 8.46
- Depth: 4.25
from BOXCO Inc.
1. Our product is material of resistance to flame. 2. 4P products with knock-outs of 21mm on both surfaces and available to use in T type. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 2.56
- Length: 2.91
- Depth: 0.8268
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 11.81
- Length: 15.75
- Depth: 7.09
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 12.52
- Length: 9.25
- Depth: 4.25
from BOXCO Inc.
1. Our product is material of resistance to flame. 2. 4P products and our boxes have knock-outs of 21mm on both surfaces. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 2.17
- Length: 3.58
- Depth: 1.69
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 15.75
- Length: 11.81
- Depth: 7.09
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 12.52
- Length: 11.22
- Depth: 3.94
from BOXCO Inc.
1. Our product is material of resistance to flame. 2. 6P products and some boxes have knock-outs of 21mm on both surfaces and others have holes. The latter type is ready to use without additional processing. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 2.17
- Length: 3.58
- Depth: 1.69
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 15.75
- Length: 19.69
- Depth: 6.3
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. 35mm2 Max 1100V. Features. Equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These components must at... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 10.87
- Length: 17.6
- Depth: 6.3
from BOXCO Inc.
1. Our product is material of resistance to flame. 2. 6P products with knock-outs of 21mm on both surfaces and available to use in T type. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 2.95
- Length: 3.82
- Depth: 1.69
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 19.69
- Length: 15.75
- Depth: 6.3
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. 50mm2 Max 1100V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 14.72
- Length: 17.56
- Depth: 6.3
from BOXCO Inc.
1. Our product is material of resistance to flame. 2. 6P products and our boxes have knock-outs of 21mm on both surfaces. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 2.95
- Length: 3.82
- Depth: 1.69
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 15.75
- Length: 23.62
- Depth: 9.06
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. 70mm2 Max 1100V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 14.72
- Length: 23.9
- Depth: 6.3
from DSE HI-BOX
rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 7.48
- Length: 7.48
- Depth: 5.12
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. 70mm2 Max 1100V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 17.95
- Length: 20.39
- Depth: 6.3
from DSE HI-BOX
rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 11.02
- Length: 7.48
- Depth: 5.12
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. 70mm2 Max 1100V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 20.71
- Length: 18.43
- Depth: 6.3
from DSE HI-BOX
rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 11.02
- Length: 7.48
- Depth: 7.09
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. 70mm2 Max 1100V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 16.18
- Length: 26.5
- Depth: 6.3
from DSE HI-BOX
rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 11.02
- Length: 11.02
- Depth: 5.12
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. 70mm2 Max 1100V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 20.71
- Length: 23.94
- Depth: 6.3
from DSE HI-BOX
rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 14.96
- Length: 11.02
- Depth: 5.12
from R. STAHL, Inc.
High degree of protection, IP66/67 standard, IP68 can be delivered upon request. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is possible. Stainless steel type label spot welded to the cover. Several... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7; 8
- Width: 4.92 to 6.89
- Length: 5.79
- Depth: 3.07
from DSE HI-BOX
rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 14.96
- Length: 11.02
- Depth: 7.09
from R. STAHL, Inc.
High degree of protection IP66/67 is standard, IP68 can be delivered upon request. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is possible. Stainless steel type label spot welded to the cover. Several... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7; 8
- Width: 4.92 to 6.89
- Length: 5.79
- Depth: 3.07
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.94
- Length: 5.12
- Depth: 2.76
from R. STAHL, Inc.
Wall mounted Marshalling box for heat tracing - EX. Junction box with 10 x M25 entries. Features. High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is possible. Stainless... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 6.89
- Length: 9.96
- Depth: 4.25
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.94
- Length: 5.91
- Depth: 2.76
from R. STAHL, Inc.
Pipe mounted junction box for heat tracing - EX ARTIC. Junction box for 2 pcs Self-Regulating Heating Cables. Features. High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 6.89
- Length: 5.79
- Depth: 3.07
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 5.91
- Length: 7.87
- Depth: 2.76
from R. STAHL, Inc.
Pipe mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features. High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is possible. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 4.53
- Length: 5.31
- Depth: 2.28
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 5.91
- Length: 10.63
- Depth: 2.76
from R. STAHL, Inc.
Pipe mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features. High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is possible. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 4.92
- Length: 5.79
- Depth: 3.07
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 1.97
- Length: 2.56
- Depth: 2.17
from R. STAHL, Inc.
Pipe mounted junction box for heat tracing - EX. Junction box for 2 pcs Self-Regulating Heating Cable. Features. High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 6.89
- Length: 5.79
- Depth: 3.07
from DSE HI-BOX
rarr; Terminal Box (draw latch type) can be customized by custom order. → The most excellent box in function and performance among the plastic boxes currently in sale. With its reasonable price comparable to metal box, it strengthens competitiveness. → Containing blocking/protection... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 7.48
- Length: 7.48
- Depth: 5.12
from R. STAHL, Inc.
Wall mounted junction box for heat tracing - EX ARTIC. Junction box with 5 xM25 entries. Features. High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is possible. Stainless... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 6.89
- Length: 5.79
- Depth: 3.07
from DSE HI-BOX
→ Convenient to use for box meter console on terminal panel or switch box since it has built-in double plates. → Producing in our own factory enable fast supply and reasonable price to optimize customers satisfaction. Passed IP-66~67, IK-08 [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 2.56
- Length: 3.74
- Depth: 2.17
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 4mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 4.53
- Length: 5.31
- Depth: 2.28