ABS Terminal and Junction Boxes

123 Results
Boxes -- 001100-ND [001100 from Hammond Manufacturing Company Inc.]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 2.352"" L x 1.602"" W (59.74mm x 40.69mm) X 0.719"" (18.26mm)" [See More]

  • Material: ABS
  • Features: Flame Retardant
  • Mounting Type: Handheld
Modern IP 66 Plastic Electronic Enclosures -- SMART-BOX
from OKW Enclosures, Inc.

Advanced IP 66 plastic enclosures. The rounded ergonomic design of the SMART-BOX series is designed to enhance the visual impact and tactile quality of your industrial electronics. convincing design; hinged flush-fitting trims hide all the case fixings. high-quality material ASA+PC (UL 94 V-0) for... [See More]

  • Material: ABS
  • Width: 3.54 to 6.69
  • Length: 4.72 to 11.02
  • Depth: 1.97 to 2.36
Junction Boxes -- 151757 [ENN05003 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ENN05003 Junction Box [See More]

  • Material: Polycarbonate; ABS; Abs
  • Width: 2.17
  • Length: 2.56
  • Depth: 4.13
Hinged Inspection Window -- IW
from Takachi Electronics Enclosure Co., Ltd.

IP64 and IP54 water resistant see-through hinged inspection window. Smartly designed window for protection of switches and displays, etc. Use in situations where component status, access and maintenance is necessary. Knurled thumb screws for easy securing. Be careful not to get fingers caught on the... [See More]

  • Material: Steel; Polycarbonate; ABS; Polyurethane, Stainless Steel
  • Width: 2.25 to 12.17
  • Length: 1.02 to 1.22
  • Depth: 3.75 to 4.93
Boxes -- 001104-ND [001104 from Hammond Manufacturing Company Inc.]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.161"" L x 2.352"" W (105.69mm x 59.74mm) X 0.866"" (22.00mm)" [See More]

  • Material: ABS
  • Features: Flame Retardant
  • Mounting Type: Handheld
Tough Enclosures For Industrial Electronics -- IN-BOX
from OKW Enclosures, Inc.

Tough industrial plastic enclosures. As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers. nine base enclosures with high gloss surfaces and different heights. two standard materials: ABS... [See More]

  • Material: Polycarbonate; ABS
  • Width: 3.23 to 9.13
  • Length: 3.31 to 11.89
  • Depth: 2.17 to 4.72
Junction Boxes -- 2198782 [ENN05082 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ENN05082 Junction Box [See More]

  • Material: Polycarbonate; ABS; ABS
  • Width: 2.56
  • Length: 2.56
  • Depth: 1.77
IP65 Plastic Box Large Type -- BCAL Series
from Takachi Electronics Enclosure Co., Ltd.

Large-sized frontal screw fastening waterproof ABS plastic enclosure. Applicable for uses in various fields such as FA, control box, network communication, and more. 11 different sizes available. 2 different top cover models, ABS-White gray ・Polycarbonate-Transparent, are available. Guide... [See More]

  • Material: ABS
  • Width: 7.48 to 14.96
  • Length: 5.04 to 7.01
  • Depth: 7.48 to 22.05
Boxes -- 031-BLACK-BULK-ND [031,BK-BULK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 0.900"" (22.86mm)" [See More]

  • Material: ABS
  • Ingress Protection(IP) Rating Against Foreign Objects: 4
  • NEMA Rating: Type 1
  • Ingress Protection(IP) Rating Against Moisture: 0
Universal IP 66 Plastic Enclosures -- ROBUST-BOX
from OKW Enclosures, Inc.

Universal IP 66 plastic enclosures. Both case shells of the ROBUST-BOX are equipped with pre-molded threads. As a result, users can decide whether the flat or the high part of the case is used as the bottom part. versatile, sealed enclosures in eleven basic dimensions, different heights and two... [See More]

  • Material: Polycarbonate; ABS
  • Width: 3.15 to 9.45
  • Length: 3.15 to 14.17
  • Depth: 2.36 to 6.3
Junction Boxes -- 2198784 [ENN05084 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ENN05084 Junction Box [See More]

  • Material: Polycarbonate; ABS; ABS
  • Width: 3.15
  • Length: 3.15
  • Depth: 2.01
IP65 Plastic Box Small Type -- BCAS Series
from Takachi Electronics Enclosure Co., Ltd.

Low-cost and small-sized screw fastening type waterproof ABS plastic enclosure. Applicable for various uses as Junction box, Wiring pull box, Switch box, Controller and more. 39 different sizes available. Protection class: IP65. Operating temperature : -10 °C ~ +60 °C. Recommended torque :... [See More]

  • Material: ABS
  • Width: 1.97 to 8.27
  • Length: 1.77 to 7.48
  • Depth: 2.56 to 9.06
Boxes -- 051-ND [051 from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Hand Held, Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 0.900"" (22.86mm)" [See More]

  • Material: ABS
  • Ingress Protection(IP) Rating Against Foreign Objects: 4
  • NEMA Rating: Type 1
  • Ingress Protection(IP) Rating Against Moisture: 0
Junction Boxes -- 2552287 [092009 from Legrand]
from RS Components, Ltd.

Legrand 092009 Junction Box [See More]

  • Material: Polycarbonate; ABS; ABS (Body), Cover: Polypropylene or Polycarbonate
  • Width: 3.46
  • Length: 3.46
  • Depth: 1.97
Terminal Block Junction Box -- TMB Series
from Takachi Electronics Enclosure Co., Ltd.

Terminal junction box with built-in terminal block. IP65 protection class. ABS and Glass fiber filled polycarbonate types are available. TMB-4P ・6P ・10P is molded with Φ21.0mm metric knock-outs for M20 cable glands. To knock out the hole covers, rest a flathead screwdriver at the... [See More]

  • Material: ABS
  • Width: 2.17 to 6.3
  • Length: 1.69 to 2.76
  • Depth: 3.58 to 9.06
Boxes -- 1210GY-ND [1210GY from Hammond Manufacturing Company Inc.]
from DigiKey

"Box Plastic, ABS Gray Split Sides and End Panel(s) 5.202"" L x 2.960"" W (132.13mm x 75.18mm) X 2.437"" (61.90mm)" [See More]

  • Material: ABS
  • Features: Flame Retardant
Junction Boxes -- 2552290 [092014 from Legrand]
from RS Components, Ltd.

Legrand 092014 Junction Box [See More]

  • Material: Polycarbonate; ABS; Elastomer, Cover: Polypropylene, Cover Fixing Screws: Polyamide, ABS (Box)
  • Width: 3.7
  • Length: 3.7
  • Depth: 1.77
Boxes -- 128-151I2AA,BK-ND [151I2AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)" [See More]

  • Material: ABS
  • Ingress Protection(IP) Rating Against Foreign Objects: 4
  • NEMA Rating: Type 1
  • Ingress Protection(IP) Rating Against Moisture: 0
Junction Boxes -- 2552291 [092021 from Legrand]
from RS Components, Ltd.

Legrand 092021 Junction Box [See More]

  • Material: Polycarbonate; ABS; Polycarbonate, Polypropylene, ABS
  • Width: 4.53
  • Length: 4.53
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
Boxes -- 128-1712AA,BK-ND [1712AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Enclosure Plastic, ABS Black Hand Held, Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.500"" (38.10mm)" [See More]

  • Material: ABS
  • Ingress Protection(IP) Rating Against Moisture: 7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Mounting Type: Handheld
Junction Boxes -- 2758756 [ALB71837 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ALB71837 Junction Box [See More]

  • Material: Polycarbonate; ABS; ABS
  • Width: 2.8
  • Length: 1.93
  • Depth: 2.8
Boxes -- 128-171I2AA,BK-ND [171I2AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Enclosure Plastic, ABS Black Hand Held, Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.500"" (38.10mm)" [See More]

  • Material: ABS
  • Ingress Protection(IP) Rating Against Moisture: 7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Mounting Type: Handheld
Junction Boxes -- 2758774 [IMT35022 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric IMT35022 Junction Box [See More]

  • Material: Polycarbonate; ABS; ABS
  • Width: 2.8
  • Length: 1.93
  • Depth: 2.8
Boxes -- 128-171R2AA,BK-ND [171R2AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Enclosure Plastic, ABS Black Hand Held, Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.500"" (38.10mm)" [See More]

  • Material: ABS
  • Ingress Protection(IP) Rating Against Moisture: 7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Mounting Type: Handheld
Junction Boxes -- 2857346 [30158461 from Distrelec Group AG]
from RS Components, Ltd.

WISKA DLWIB 11 Junction Box [See More]

  • Material: Polycarbonate; ABS; ABS
  • Width: 5.51
  • Length: 7.48
  • Depth: 5.51
Boxes -- 128-171RI2AA,BK-ND [171RI2AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Enclosure Plastic, ABS Black Hand Held, Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.500"" (38.10mm)" [See More]

  • Material: ABS
  • Ingress Protection(IP) Rating Against Moisture: 7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Mounting Type: Handheld
Junction Boxes -- 3982488 [0 920 12 from Legrand]
from RS Components, Ltd.

Legrand 0 920 12 Junction Box [See More]

  • Material: Polycarbonate; ABS; ABS
  • Width: 3.15
  • Length: 3.15
  • Depth: 1.77
Boxes -- 128-1722AA,BK-ND [1722AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Enclosure Plastic, ABS Black Hand Held, Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.000"" (50.80mm)" [See More]

  • Material: ABS
  • Ingress Protection(IP) Rating Against Moisture: 7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Mounting Type: Handheld
Junction Boxes -- 3982494 [0 920 20 from Legrand]
from RS Components, Ltd.

Legrand 0 920 20 Junction Box [See More]

  • Material: Polycarbonate; ABS; Abs
  • Width: 4.13
  • Length: 4.13
  • Depth: 2.17
Boxes -- 128-172C2AA,BK-ND [172C2AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Enclosure Plastic, ABS Black, Clear Cover/Door Hand Held, Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.000"" (50.80mm)" [See More]

  • Material: ABS
  • Ingress Protection(IP) Rating Against Moisture: 7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Mounting Type: Handheld
Junction Boxes -- 3988284 [0 920 01 from Legrand]
from RS Components, Ltd.

Legrand 0 920 01 Junction Box [See More]

  • Material: Polycarbonate; ABS; ABS
  • Width: 1.57
  • Length: 1.57
  • Depth: 1.57
Boxes -- 128-172I2AA,BK-ND [172I2AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Enclosure Plastic, ABS Black Hand Held, Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.000"" (50.80mm)" [See More]

  • Material: ABS
  • Ingress Protection(IP) Rating Against Moisture: 7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Mounting Type: Handheld
Junction Boxes -- 3988290 [0 920 22 from Legrand]
from RS Components, Ltd.

Legrand 0 920 22 Junction Box [See More]

  • Material: Polycarbonate; ABS; ABS
  • Width: 4.13
  • Length: 4.13
  • Depth: 2.17
Boxes -- 128-172R2AA,BK-ND [172R2AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Enclosure Plastic, ABS Black Hand Held, Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.000"" (50.80mm)" [See More]

  • Material: ABS
  • Ingress Protection(IP) Rating Against Moisture: 7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Mounting Type: Handheld
Junction Boxes -- 3988313 [0 920 02 from Legrand]
from RS Components, Ltd.

Legrand 0 920 02 Junction Box [See More]

  • Material: Polycarbonate; ABS; ABS
  • Width: 1.57
  • Length: 1.77
  • Depth: 1.77
Boxes -- 128-172RC2AA,BK-ND [172RC2AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Enclosure Plastic, ABS Black, Clear Cover/Door Hand Held, Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.000"" (50.80mm)" [See More]

  • Material: ABS
  • Ingress Protection(IP) Rating Against Moisture: 7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Mounting Type: Handheld
Junction Boxes -- 3988329 [0 920 05 from Legrand]
from RS Components, Ltd.

Legrand 0 920 05 Junction Box [See More]

  • Material: Polycarbonate; ABS; ABS
  • Width: 2.56
  • Length: 2.56
  • Depth: 1.57
Boxes -- 128-172RI2AA,BK-ND [172RI2AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Enclosure Plastic, ABS Black Hand Held, Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.000"" (50.80mm)" [See More]

  • Material: ABS
  • Ingress Protection(IP) Rating Against Moisture: 7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Mounting Type: Handheld
Junction Boxes -- 4230570 [0 860 57 from Legrand]
from RS Components, Ltd.

Legrand 0 860 57 Junction Box [See More]

  • Material: Polycarbonate; ABS; ABS
  • Width: 1.57
Boxes -- 128-1732AA,BK-ND [1732AA,BK from Serpac Electronic Enclosures]
from DigiKey

"Enclosure Plastic, ABS Black Hand Held, Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.500"" (63.50mm)" [See More]

  • Material: ABS
  • Ingress Protection(IP) Rating Against Moisture: 7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Mounting Type: Handheld
Junction Boxes -- 438995 [IMT05024 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric IMT05024 Junction Box [See More]

  • Material: Polycarbonate; ABS; ABS
  • Width: 3.15
  • Length: 3.15
  • Depth: 3.15
Boxes -- 128-173AC,BK-ND [173AC,BK from Serpac Electronic Enclosures]
from DigiKey

"Enclosure Plastic, ABS Black Hand Held, Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.500"" (63.50mm)" [See More]

  • Material: ABS
  • Ingress Protection(IP) Rating Against Moisture: 7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Mounting Type: Handheld
Junction Boxes -- 458852 [IMT05022 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric IMT05022 Junction Box [See More]

  • Material: Polycarbonate; ABS; ABS
  • Width: 2.56
  • Length: 2.56
  • Depth: 1.77
Boxes -- 128-RBF32P04B08B-ND [RBF32P04B08B from Serpac Electronic Enclosures]
from DigiKey

"ENCLOSURE ABS 2.56""L X 1.97""W" [See More]

  • Material: Polycarbonate; ABS
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 4
  • Ingress Protection(IP) Rating Against Moisture: 7
Junction Boxes -- 522408 [E AB A 85X83X60 6MPT from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 3001998 Junction Box [See More]

  • Material: Polycarbonate; ABS; ABS
  • Width: 3.27
  • Length: 3.35
  • Depth: 2.36
Boxes -- 128-RBF32P04B10B-ND [RBF32P04B10B from Serpac Electronic Enclosures]
from DigiKey

"ENCLOSURE ABS 2.56""L X 1.97""W" [See More]

  • Material: Polycarbonate; ABS
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 4
  • Ingress Protection(IP) Rating Against Moisture: 7
Junction Boxes -- 522410 [E AB A 85X83X60 6TB from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 3002002 Junction Box [See More]

  • Material: Polycarbonate; ABS; ABS
  • Width: 3.27
  • Length: 3.35
  • Depth: 2.36
Boxes -- 128-RBF32P04C08B-ND [RBF32P04C08B from Serpac Electronic Enclosures]
from DigiKey

"ENCLOSURE ABS 2.56""L X 1.97""W" [See More]

  • Material: Polycarbonate; ABS
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 4
  • Ingress Protection(IP) Rating Against Moisture: 7
Wall Boxes -- 1198401 [0212025900 from Rose]
from RS Components, Ltd.

CUPBOARD 200X150X250MM [See More]

  • Material: Polycarbonate; ABS; Abs
  • Depth: 5.91
  • Width: 7.87
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Boxes -- 128-RBF32P04C08C-ND [RBF32P04C08C from Serpac Electronic Enclosures]
from DigiKey

"ENCLOSURE ABS 2.56""L X 1.97""W" [See More]

  • Material: Polycarbonate; ABS
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 4
  • Ingress Protection(IP) Rating Against Moisture: 7
Wall Boxes -- 1198417 [0212530900 from Rose]
from RS Components, Ltd.

CUPBOARD 250X170X300MM [See More]

  • Material: Polycarbonate; ABS; Abs
  • Depth: 6.69
  • Width: 9.84
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Boxes -- 128-RBF32P04C08G-ND [RBF32P04C08G from Serpac Electronic Enclosures]
from DigiKey

"ENCLOSURE ABS 2.56""L X 1.97""W" [See More]

  • Material: Polycarbonate; ABS
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 4
  • Ingress Protection(IP) Rating Against Moisture: 7
Wall Boxes -- 1198423 [0222025900 from Rose]
from RS Components, Ltd.

CUPBOARD 200X250MM TRA [See More]

  • Material: Polycarbonate; ABS; Abs
  • Depth: 5.91
  • Width: 7.87
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Boxes -- 128-RBF32P04C10B-ND [RBF32P04C10B from Serpac Electronic Enclosures]
from DigiKey

"ENCLOSURE ABS 2.56""L X 1.97""W" [See More]

  • Material: Polycarbonate; ABS
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 4
  • Ingress Protection(IP) Rating Against Moisture: 7
Wall Boxes -- 1866980
from RS Components, Ltd.

Bopla 41160109 RCP 1600 Wall Box [See More]

  • Material: Polycarbonate; ABS; Abs, polycarbonate
  • Depth: 3.66
  • Width: 6.34
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Boxes -- 128-RBF32P04C10C-ND [RBF32P04C10C from Serpac Electronic Enclosures]
from DigiKey

"ENCLOSURE ABS 2.56""L X 1.97""W" [See More]

  • Material: Polycarbonate; ABS
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 4
  • Ingress Protection(IP) Rating Against Moisture: 7
Wall Boxes -- 1866996
from RS Components, Ltd.

Bopla 41170109 RCP 1700 Wall Box [See More]

  • Material: Polycarbonate; ABS; Abs, polycarbonate
  • Depth: 4.76
  • Width: 6.34
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Terminal Box -- DABP050504GE
from Eldon Enclosures

The ABS terminal box range, DABP, with a IP 66, 67 protection degree, is available off the shelf in many different sizes. The DABP range is well suited for demanding environments, since water and dust are prevented from entering the terminal box, thus eliminating the risk for component failure, and... [See More]

  • Material: ABS
  • Width: 2.17
  • Length: 2.09
  • Depth: 1.42
ABS Standard Enclosure -- 09050504 00
from Phoenix Mecano Inc.

Rose+Bopla ’s ABS Watertight 09 enclosures are designed for a wide variety of electronic packaging applications. They are particularly suited for enclosing electrical and electronic components and housing complete small control systems. These enclosures have been used for solar panel control... [See More]

  • Material: ABS
  • Width: 1.97
  • Length: 2.05
  • Depth: 1.38
Optical Fiber Information Panel -- PPFTB-E-SC
from PolyPhaser Corporation

Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFTB-E-SC comes with 2 Simplex SC/UPC Coupler Ports installed with 2 Simplex SC/UPC Single mode Pigtails ready for splicing. [See More]

  • Material: ABS
  • Width: 3.2
  • Length: 3.9
  • Depth: 0.9000
Big Box -- DS-PG-07
from DSE HI-BOX

rarr; The only high-capacity electric box in nation. Widens the range of selection and upgrades the level of plastic box. Selected as a supported item by Korean Institute of Design Promotion. → Special packing treatment enables perfect water-proof and dust-free to protect contained subjects. [See More]

  • Material: ABS
  • Width: 23.62
  • Length: 31.5
  • Depth: 11.02
Enclosures
from Schneider Electric

Industrial Boxes. ABS industrial boxes. Polycarbonate industrial boxes. Spacial SBM. Steel safety boxes. Steel derivation boxes. Steel wall-mounting enclosures. Steel wall-mounting enclosures. Steel command enclosures for human-machine interface. Reinforced EMC wall-mounting enclosures. Steel... [See More]

  • Material: Steel; Steel - Stainless; Polycarbonate; ABS
  • Mounting Type: Free Standing; Wall Mount
  • Shape: Rectangular; Square
  • Features: Screw-on Cover; Insulated
Terminal Box -- OABP202013GE
from Eldon Enclosures

This ABS terminal box range, OABP, with a IP 66, 67 protection degree, can be extended in depth. It is available off the shelf in many different sizes. Deeper components may be installed when an extension frame, OPCP-EE, is used. The OABP range is well suited for demanding environments, since water... [See More]

  • Material: ABS
  • Width: 7.87
  • Length: 7.87
  • Depth: 5.2
Optical Fiber Information Panel -- PPFTB-E-SCA
from PolyPhaser Corporation

Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFTB-E-SCA comes with 2 Simplex SC/APC Coupler Ports installed with 2 Simplex SC/UPC Single mode Pigtails ready for splicing. [See More]

  • Material: ABS
  • Width: 3.2
  • Length: 3.9
  • Depth: 0.9000
Control Box -- DS-AG-01
from DSE HI-BOX

rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]

  • Material: ABS
  • Width: 7.87
  • Length: 11.81
  • Depth: 7.09
Terminal Box -- SABP081308GE
from Eldon Enclosures

This small ABS terminal box range, SABP, with a IP 66, 67 protection degree, is available off the shelf in many different sizes. The SABP range is well suited for demanding environments, since water and dust are prevented from entering the terminal box, thus eliminating the risk for component... [See More]

  • Material: ABS
  • Width: 4.92
  • Length: 2.95
  • Depth: 2.95
Splitter Distribution Box -- PPFDB-0208A-SC
from PolyPhaser Corporation

Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The PPFDB-0208A-SC comes with 8 Simplex SC/UPC Coupler Ports installed (pigtails sold... [See More]

  • Material: ABS
  • Width: 8.1
  • Length: 2.2
  • Depth: 8.5
Control Box -- DS-AG-01-W
from DSE HI-BOX

rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]

  • Material: ABS
  • Width: 11.81
  • Length: 7.87
  • Depth: 7.09
Splitter Distribution Box -- PPFDB-0208A-SCA
from PolyPhaser Corporation

Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The PPFDB-0208A-SCA comes with 8 Simplex SC/APC Coupler Ports installed (pigtails sold... [See More]

  • Material: ABS
  • Width: 8.1
  • Length: 2.2
  • Depth: 8.5
Control Box -- DS-AG-012
from DSE HI-BOX

rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]

  • Material: ABS
  • Width: 8.86
  • Length: 10.83
  • Depth: 4.72
Splitter Distribution Box -- PPFDB-0324-SC
from PolyPhaser Corporation

Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP65 level of protection. The PPFDB-0324-SC comes with 24 Simplex SC/UPC Coupler Ports installed (pigtails sold... [See More]

  • Material: Polycarbonate; ABS
  • Width: 11.6
  • Length: 13.2
  • Depth: 4.6
Control Box -- DS-AG-012-W
from DSE HI-BOX

rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]

  • Material: ABS
  • Width: 10.83
  • Length: 8.86
  • Depth: 4.72
Splitter Distribution Box -- PPFDB-0324-SCA
from PolyPhaser Corporation

Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP65 level of protection. The PPFDB-0324-SCA comes with 24 Simplex SC/APC Coupler Ports installed (pigtails sold... [See More]

  • Material: Polycarbonate; ABS
  • Width: 11.6
  • Length: 13.2
  • Depth: 4.6
Control Box -- DS-AG-013
from DSE HI-BOX

rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]

  • Material: ABS
  • Width: 7.87
  • Length: 11.81
  • Depth: 5.12
Splitter Distribution Box -- PPFDB-108B-SC
from PolyPhaser Corporation

Indoor Wall Mounted, Fiber Optic Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFDB-108B-SC comes with 8 Simplex SC/UPC Coupler Ports installed with a removable cover for easy access to the pre-installed connectors. 2 cable entry... [See More]

  • Material: ABS
  • Width: 5.2
  • Length: 7.6
  • Depth: 1.9
Control Box -- DS-AG-013-W
from DSE HI-BOX

rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]

  • Material: ABS
  • Width: 11.81
  • Length: 7.87
  • Depth: 5.12
Splitter Distribution Box -- PPFDB-216A
from PolyPhaser Corporation

Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The PPFDB-216A can accommodate up to 16 simplex SC style couplers. The distribution be can... [See More]

  • Material: ABS
  • Width: 9.6
  • Length: 11.9
  • Depth: 3.9
Control Box -- DS-AG-02
from DSE HI-BOX

rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]

  • Material: ABS
  • Width: 11.81
  • Length: 15.75
  • Depth: 7.09
Splitter Distribution Box -- PPFDB-416A-SC
from PolyPhaser Corporation

Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The PPFDB-416A-SC comes with 16 Simplex SC/UPC Coupler Ports installed (pigtails sold... [See More]

  • Material: ABS
  • Width: 6
  • Length: 9.1
  • Depth: 9.1
Control Box -- DS-AG-02-W
from DSE HI-BOX

rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]

  • Material: ABS
  • Width: 15.75
  • Length: 11.81
  • Depth: 7.09
Splitter Distribution Box -- PPFDB-416A-SCA
from PolyPhaser Corporation

Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The PPFDB-416A-SCA comes with 16 Simplex SC/APC Coupler Ports installed (pigtails sold... [See More]

  • Material: ABS
  • Width: 6
  • Length: 9.1
  • Depth: 9.1
Control Box -- DS-AG-03
from DSE HI-BOX

rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]

  • Material: ABS
  • Width: 15.75
  • Length: 19.69
  • Depth: 6.3
Splitter Distribution Box -- PPSFDB-108B-SCA
from PolyPhaser Corporation

Indoor Wall Mounted, Fiber Optic Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPSFDB-108B-SCA comes with 8 Simplex SC/APC Coupler Ports installed with a removable cover for easy access to the pre-installed connectors. 2 cable entry... [See More]

  • Material: ABS
  • Width: 5.2
  • Length: 7.6
  • Depth: 1.9
Control Box -- DS-AG-03-W
from DSE HI-BOX

rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]

  • Material: ABS
  • Width: 19.69
  • Length: 15.75
  • Depth: 6.3
Control Box -- DS-AG-04
from DSE HI-BOX

rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]

  • Material: ABS
  • Width: 15.75
  • Length: 23.62
  • Depth: 9.06
K Terminal Box -- DS-KG-1919
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Material: ABS
  • Width: 7.48
  • Length: 7.48
  • Depth: 5.12
K Terminal Box -- DS-KG-2819
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Material: ABS
  • Width: 11.02
  • Length: 7.48
  • Depth: 5.12
K Terminal Box -- DS-KG-2819-1
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Material: ABS
  • Width: 11.02
  • Length: 7.48
  • Depth: 7.09
K Terminal Box -- DS-KG-2828
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Material: ABS
  • Width: 11.02
  • Length: 11.02
  • Depth: 5.12
K Terminal Box -- DS-KG-3828
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Material: ABS
  • Width: 14.96
  • Length: 11.02
  • Depth: 5.12
K Terminal Box -- DS-KG-3828-1
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Material: ABS
  • Width: 14.96
  • Length: 11.02
  • Depth: 7.09
Nice Box -- NE-AG-1013
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Material: ABS
  • Width: 3.94
  • Length: 5.12
  • Depth: 2.76
Nice Box -- NE-AG-1015
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Material: ABS
  • Width: 3.94
  • Length: 5.91
  • Depth: 2.76
Nice Box -- NE-AG-1020
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Material: ABS
  • Width: 5.91
  • Length: 7.87
  • Depth: 2.76
Nice Box -- NE-AG-1027
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]

  • Material: ABS
  • Width: 5.91
  • Length: 10.63
  • Depth: 2.76
Switch Box -- DS-AG-0506
from DSE HI-BOX

rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]

  • Material: ABS
  • Width: 1.97
  • Length: 2.56
  • Depth: 2.17
Terminal Box -- DS-AG-1919
from DSE HI-BOX

rarr; Terminal Box (draw latch type) can be customized by custom order. → The most excellent box in function and performance among the plastic boxes currently in sale. With its reasonable price comparable to metal box, it strengthens competitiveness. → Containing blocking/protection... [See More]

  • Material: ABS
  • Width: 7.48
  • Length: 7.48
  • Depth: 5.12
Unite Box -- PL-AG-0609
from DSE HI-BOX

→ Convenient to use for box meter console on terminal panel or switch box since it has built-in double plates. → Producing in our own factory enable fast supply and reasonable price to optimize customers satisfaction. Passed IP-66~67, IK-08 [See More]

  • Material: ABS
  • Width: 2.56
  • Length: 3.74
  • Depth: 2.17