Type 7 Terminal and Junction Boxes

10 Results
Hazardous Location Conduit Outlet Boxes -- GRL Series
from RAWELT S.A. de C.V.

Class I, Div. 1 & 2, Groups B, C, D. Class II, Div. 1, Groups E, F, G. Class II, Div. 2, Groups F, G. Class III. NEMA 3, 4 X, 7 C D, 9 E F G. Explosionproof. Dust - Ignitionproof. Raintight. Wet Locations. MATERIAL: Body and cover: Diecast copper free aluminum. " O " Ring Neoprene provides... [See More]

  • NEMA Rating: Type 3; Type 4X; Type 7
  • Shape: Round
Explosionproof Junction Box -- IF886
from O-Z/Gedney

9-1/4 INCH L X 9-1/4 INCH W X 8-5/16 INCH H OVERALL SIZE. 7-3/4 INCH W X 6 INCH D X 7-3/4 INCH H INNER SIZE. 2-1/2 INCH (END/SIDE) HUB SIZE. UL 886, CSA C22.2 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • NEMA Rating: Type 7; Type 9
  • Width: 9.25
  • Length: 9.25
  • Depth: 8.31
Explosionproof Junction Box -- AJBEW050903
from Appleton Electric

13.5 INCH L X 8.94 INCH W X 6.13 INCH D OVERALL SIZE. 9.5 INCH L X 5.06 INCH W X 3.5 INCH D INNER SIZE. 1.5 INCH HUB SIZE. UL 886, CSA C22.2 APPROVAL. VERTICAL/HORIZONTAL WITH FEET MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G... [See More]

  • NEMA Rating: Type 4; Type 7; Type 9
  • Mounting Type: Free Standing
  • Material: Aluminum
  • Features: Explosion Proof
Hazardous Location Conduit Outlet Boxes -- GRX-PC Series
from RAWELT S.A. de C.V.

Class I, Div. 1 & 2, Groups B, C, D. Class II, Div. 1, Groups E, F, G. Class II, Div. 2, Groups F, G. Class III. NEMA 3, 4 X, 7 CD, 9 EFG. Explosionproof. Dust-Ignitionproof. Raintight. Wet Locations. PVC Coating: 40 mils minimum. PURPLE Urethane: 2 mils minimum. Pressure sealing sleeves on... [See More]

  • NEMA Rating: Type 3; Type 4X; Type 7; Type 9
  • Material: Aluminum
  • Shape: Round
Explosionproof Junction Box -- NGUB555A
from O-Z/Gedney

5-3/8 INCH L X 5-3/8 INCH W X 5 INCH D INNER SIZE. 3/4 INCH HUB SIZE. UL, CSA APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE. COPPER FREE ALUMINUM BODY MATERIAL. COPPER... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Aluminum
Explosionproof Junction Box -- GUBB-11-A
from Appleton Electric

7 INCH LENGTH X 6.5 INCH WIDTH X 6.75 INCH DEPTH OVERALL SIZE. 5.94 INCH LENGTH X 5.5 INCH WIDTH X 3.69 INCH DEPTH INNER SIZE. 2 INCH HUB SIZE. UL 886/1203, CSA C22.2 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9F/9G... [See More]

  • NEMA Rating: Type 3; Type 3R; Type 4; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Aluminum
Explosionproof Junction Box -- NJBEW050903
from O-Z/Gedney

13.5 INCH L X 8.94 INCH W X 6.13 INCH D OVERALL SIZE. 9.5 INCH L X 5.06 INCH W X 3.5 INCH D INNER SIZE. 1.5 INCH HUB SIZE. UL 886, CSA C22.2 APPROVAL. HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E... [See More]

  • NEMA Rating: Type 4; Type 7; Type 9
  • Width: 8.94
  • Length: 13.5
  • Depth: 6.13
Explosionproof Junction Box -- GUBB-22-A
from Appleton Electric

10 INCH L X 8 INCH W X 6.88 INCH D OVERALL SIZE. 9 INCH L X 7.13 INCH W X 3.5 INCH D INNER SIZE. 2 INCH HUB SIZE. UL 886/1203, CSA C22.2 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9F/9G ENCLOSURE. COPPER FREE ALUMINUM... [See More]

  • NEMA Rating: Type 3; Type 3R; Type 4; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Aluminum
Explosionproof Junction Box -- YE-040404
from O-Z/Gedney

6-5/8 INCH L X 6-5/8 INCH W X 5-1/2 INCH D OVERALL SIZE. 4 INCH L X 4 INCH W X 4 INCH D INNER SIZE. 2 INCH HUB SIZE. UL 886, CSA APPROVAL. SURFACE MOUNTING. CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE. SCREW ON COVER TYPE. CAST IRON BODY MATERIAL. CAST IRON COVER MATERIAL. [See More]

  • NEMA Rating: Type 7; Type 9
  • Width: 6.62
  • Length: 6.62
  • Depth: 5.5
Explosionproof Junction Box -- GUBB-33
from Appleton Electric

12 INCH L X 12 INCH W X 7.75 INCH D OVERALL SIZE. 10.75 INCH L X 10.75 INCH W X 3.94 INCH D INNER SIZE. 2 INCH HUB SIZE. UL 886/1203, CSA C22.2 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9F/9G ENCLOSURE. MALLEABLE... [See More]

  • NEMA Rating: Type 3; Type 3R; Type 4; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Iron