EMI/RFI Coating Terminal and Junction Boxes
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. conFORM is a highly versatile and economic range of RFI/EMI shielded aluminum enclosures with in-built shielding. The design does not require expensive and delicate conductive gaskets – continuous contact is created by means of a patented tooth system which is pre-cast... [See More]
- Features: EMI/RFI; RoHS Compliant
- Width: 3.3 to 6.61
- Length: 3.11 to 10.55
- Depth: 1.73 to 3.93
from Takachi Electronics Enclosure Co., Ltd.
IP67 waterproof diecast aluminum enclosure. Tough and robust for heavy-duty use. O-ring gasket is good for maintaining both waterproof and dustproof functionality. Shock resistant diecast aluminum enclosure. Conductivity can be achieved by utilization of the contact between the unfinished inner... [See More]
- Features: Screw-on Cover; EMI/RFI
- Width: 2.36 to 6.3
- Length: 3.15 to 10.24
- Depth: 1.57 to 3.54
from DigiKey
"Component Storage Plastic, Non Specified Black, Clear Cover/Door Hinged Door, Lid 1.260"" L x 0.984"" W (32.00mm x 25.00mm) X 0.866"" (22.00mm)" [See More]
- Features: Hinged Cover; EMI/RFI
- Material: Plastic, Non Specified
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. conTROL is a robust and versatile range of RFI/EMI shielded aluminum enclosures which is ideal for machine control equipment. The enclosures feature in-built shielding that does not require expensive and delicate conductive gaskets. Continuous contact is created by means of a... [See More]
- Features: EMI/RFI; RoHS Compliant
- Width: 3.33
- Length: 5.11 to 7.07
- Depth: 2.16 to 3.07
from Takachi Electronics Enclosure Co., Ltd.
A double gasket construction allows both IP67 protection and EMC shielding to be possible. Suitable for CATV terminal, Fiber optic transmitter, Access point, FA controller, and more. 8 different sizes available in powder coated and unfinished models. Protection class : IP67. Operating temperature :... [See More]
- Features: Screw-on Cover; EMI/RFI
- Width: 5.91 to 10.8
- Length: 1.97 to 6.38
- Depth: 3.15 to 6.8
from DigiKey
"Box Metal, Aluminum Unpainted Cover Included 3.000"" L x 2.630"" W (76.20mm x 66.80mm) X 1.650"" (41.91mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
from Takachi Electronics Enclosure Co., Ltd.
IP68 waterproof and heat dissipation extruded aluminum enclosure. Designed with flanged end panels. Tough and robust construction. PCB or chassis is mounted by sliding it horizontally into an inner-grooved body frame. Designed for a tough environment where waterproof and heat countermeasures are... [See More]
- Features: EMI/RFI
- Width: 2.15 to 8.12
- Length: 2.56 to 12.2
- Depth: 1.52 to 3.62
from DigiKey
"Box Metal, Aluminum Natural Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 1.772"" (45.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Takachi Electronics Enclosure Co., Ltd.
IP65 hinged stainless steel enclosure with key lock latch. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Surface finish : Polished finish. Protection class : IP65. Operating temperature : -40 ℃ ~ +90 ℃. 9 different sizes... [See More]
- Features: Hinged Cover; EMI/RFI; Locking
- Width: 4.72 to 11.81
- Length: 5.91 to 15.75
- Depth: 2.36 to 5.91
from DigiKey
"Box Metal, Aluminum Black Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 1.772"" (45.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Takachi Electronics Enclosure Co., Ltd.
IP65 enclosure with screw fixing front door. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. 9 different sizes are available. Surface finish : Polished finish. Protection class : IP65. Operating temperature : -40 ℃ ~ +90 ℃ [See More]
- Features: Screw-on Cover; EMI/RFI
- Width: 4.72 to 11.81
- Length: 5.91 to 15.75
- Depth: 2.36 to 5.91
from DigiKey
"Box Metal, Aluminum Natural Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 2.638"" (67.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Takachi Electronics Enclosure Co., Ltd.
IP65 hinged stainless steel enclosure with key lock latch. Equipped with wall mounting brackets. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. 9 different sizes are available. Surface finish : Polished finish. Protection class : IP65. [See More]
- Features: Hinged Cover; EMI/RFI; Locking
- Width: 4.72 to 11.81
- Length: 5.91 to 15.75
- Depth: 2.36 to 5.91
from DigiKey
"Box Metal, Aluminum Black Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 2.638"" (67.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Takachi Electronics Enclosure Co., Ltd.
IP65 stainless steel enclosure with screw fixing cover. Equipped with wall mounting bracket. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Key latch for tamper-proof purposes. 9 different sizes are available. Surface finish : Polished... [See More]
- Features: Screw-on Cover; EMI/RFI
- Width: 4.72 to 11.81
- Length: 5.91 to 15.75
- Depth: 2.36 to 5.91
from DigiKey
"Box Metal, Aluminum Natural Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 1.772"" (45.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Black Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 1.772"" (45.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 2.638"" (67.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Black Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 2.638"" (67.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 2.598"" (66.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Black Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 2.598"" (66.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 3.937"" (100.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Black Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 3.937"" (100.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 1.969"" (50.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Black Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 1.969"" (50.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 2.953"" (75.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Black Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 2.953"" (75.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 1.969"" (50.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 2.953"" (75.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Black Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 2.953"" (75.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 1.096"" (27.83mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 5.984"" L x 4.409"" W (152.00mm x 112.00mm) X 1.181"" (30.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 5.984"" L x 4.409"" W (152.00mm x 112.00mm) X 2.165"" (55.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 6.378"" L x 6.378"" W (162.00mm x 162.00mm) X 2.165"" (55.00mm)" [See More]
- Features: EMI/RFI
- NEMA Rating: Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Screw-on Cover; EMI/RFI; Viewing Door / Window; RoHS Compliant
- Width: 6.27
- Length: 6.05
- Depth: 4.11
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature)
- Width: 3.94
- Length: 5.12
- Depth: 2.76
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Screw-on Cover; EMI/RFI; Viewing Door / Window; RoHS Compliant
- Width: 6.27
- Length: 6.05
- Depth: 4.11
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 3.94
- Length: 5.91
- Depth: 2.76
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Screw-on Cover; EMI/RFI; RoHS Compliant
- Width: 6.27
- Length: 6.05
- Depth: 4.11
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 5.91
- Length: 7.87
- Depth: 2.76
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Hinged Cover; EMI/RFI; Locking; RoHS Compliant
- Width: 6.27
- Length: 6.05
- Depth: 4.11
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 5.91
- Length: 10.63
- Depth: 2.76
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Hinged Cover; EMI/RFI; Locking; RoHS Compliant
- Width: 6.27
- Length: 6.05
- Depth: 4.11
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 5.91
- Length: 5.91
- Depth: 3.54
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Screw-on Cover; EMI/RFI; Viewing Door / Window; RoHS Compliant
- Width: 6.27
- Length: 6.05
- Depth: 4.11
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 6.69
- Length: 8.66
- Depth: 4.33
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Screw-on Cover; EMI/RFI; RoHS Compliant
- Width: 6.27
- Length: 6.05
- Depth: 4.11
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 6.69
- Length: 10.63
- Depth: 4.33
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Hinged Cover; EMI/RFI; Locking; RoHS Compliant
- Width: 6.27
- Length: 6.05
- Depth: 4.11
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 7.48
- Length: 11.42
- Depth: 5.51
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Hinged Cover; EMI/RFI; Locking; RoHS Compliant
- Width: 6.27
- Length: 6.05
- Depth: 4.11
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 7.48
- Length: 11.42
- Depth: 3.94
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Hinged Cover; EMI/RFI; Locking; RoHS Compliant
- Width: 6.27
- Length: 6.05
- Depth: 4.11
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 9.84
- Length: 11.81
- Depth: 7.09
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Hinged Cover; EMI/RFI; Locking; RoHS Compliant
- Width: 6.27
- Length: 6.05
- Depth: 4.11
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 9.84
- Length: 13.78
- Depth: 5.91
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Hinged Cover; EMI/RFI; Viewing Door / Window; RoHS Compliant
- Width: 6.27
- Length: 6.05
- Depth: 4.11
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 11.42
- Length: 7.48
- Depth: 5.51
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 11.42
- Length: 7.48
- Depth: 3.94
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 11.42
- Length: 15.35
- Depth: 6.3
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 11.42
- Length: 15.35
- Depth: 5.51
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 11.42
- Length: 15.35
- Depth: 3.94
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 11.81
- Length: 11.81
- Depth: 7.09
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 11.81
- Length: 11.81
- Depth: 5.12
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 13.78
- Length: 18.31
- Depth: 7.87
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 13.78
- Length: 18.31
- Depth: 6.3
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 16.93
- Length: 20.87
- Depth: 7.87
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 16.93
- Length: 20.87
- Depth: 6.3
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). Convenient to use for console-alternative rail and button... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 19.69
- Length: 23.62
- Depth: 9.84
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 19.69
- Length: 23.62
- Depth: 7.09
from DSE HI-BOX
rarr; Terminal Box (draw latch type) can be customized by custom order. → The most excellent box in function and performance among the plastic boxes currently in sale. With its reasonable price comparable to metal box, it strengthens competitiveness. → Containing blocking/protection... [See More]
- Features: Screw-on Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Width: 7.48
- Length: 7.48
- Depth: 5.12