Stainless Steel Terminal and Junction Boxes
from DigiKey
"Box Metal, Stainless Steel Unpainted Cover Included 14.961"" L x 4.724"" W (380.00mm x 120.00mm) X 6.299"" (160.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from BARTEC
Stainless steel boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical stress. The narrow sides within the enclosure hold threaded bushings for the fixing of... [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Features: Explosion Proof
from RS Components, Ltd.
Rittal 1560000 Terminal Box [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- Width: 5.91
- Length: 3.15
- Depth: 5.91
from Powell Electronics, Inc.
N12 Wiring Trough - 4 x 4 x 12 - 304 SS [See More]
- Material: Steel - Stainless
from Takachi Electronics Enclosure Co., Ltd.
IP65 hinged stainless steel enclosure with key lock latch. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Surface finish : Polished finish. Protection class : IP65. Operating temperature : -40 ℃ ~ +90 ℃. 9 different sizes... [See More]
- Material: Steel - Stainless
- Width: 4.72 to 11.81
- Length: 5.91 to 15.75
- Depth: 2.36 to 5.91
from DigiKey
"Box Metal, Stainless Steel Unpainted Cover Included 5.906"" L x 5.906"" W (150.00mm x 150.00mm) X 5.906"" (150.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from BARTEC
Flameproof enclosures GUAX series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain terminals or to be installed as pulling boxes [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Features: Flame Retardant
from RS Components, Ltd.
Phoenix Contact 0899007 Junction Box [See More]
- Material: Steel; Steel - Stainless; 316L Stainless Steel
- Width: 7.87
- Length: 3.15
- Depth: 7.87
from Powell Electronics, Inc.
N12 Wiring Trough - 4 x 4 x 18 - 304 SS [See More]
- Material: Steel - Stainless
from Takachi Electronics Enclosure Co., Ltd.
IP65 enclosure with screw fixing front door. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. 9 different sizes are available. Surface finish : Polished finish. Protection class : IP65. Operating temperature : -40 ℃ ~ +90 ℃ [See More]
- Material: Steel - Stainless
- Width: 4.72 to 11.81
- Length: 5.91 to 15.75
- Depth: 2.36 to 5.91
from DigiKey
Position Terminal Block [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from BARTEC
The TNCN range comprises many standard sizes of enclosures manufactured in stainless steel 316L for maximum environmental protection. The main body is manufactured from minimum 1,5 mm sheet (depending on the box size). Cable entries can be made in all sides or optionally in gland plates. Entries may... [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Features: Hinged Cover
from RS Components, Ltd.
RS PRO TLX15158 w/o WB holes [See More]
- Material: Steel; Steel - Stainless; Stainless steel 316
- Width: 5.91
- Length: 5.91
- Depth: 3.15
from Powell Electronics, Inc.
N12 Wiring Trough - 4 x 4 x 24 - 304 SS [See More]
- Material: Steel - Stainless
from Takachi Electronics Enclosure Co., Ltd.
IP65 hinged stainless steel enclosure with key lock latch. Equipped with wall mounting brackets. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. 9 different sizes are available. Surface finish : Polished finish. Protection class : IP65. [See More]
- Material: Steel - Stainless
- Width: 4.72 to 11.81
- Length: 5.91 to 15.75
- Depth: 2.36 to 5.91
from DigiKey
"Box Metal, Stainless Steel Unpainted Cover Included 7.480"" L x 3.937"" W (190.00mm x 100.00mm) X 7.480"" (190.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
CE-TEK ACEX121280PA Junction Box [See More]
- Material: Steel; Steel - Stainless; Stainless steel 316
- Width: 3.15
- Length: 4.72
- Depth: 4.72
from Powell Electronics, Inc.
N12 Wiring Trough - 4 x 4 x 30 - 304 SS [See More]
- Material: Steel - Stainless
from Takachi Electronics Enclosure Co., Ltd.
IP65 stainless steel enclosure with screw fixing cover. Equipped with wall mounting bracket. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Key latch for tamper-proof purposes. 9 different sizes are available. Surface finish : Polished... [See More]
- Material: Steel - Stainless
- Width: 4.72 to 11.81
- Length: 5.91 to 15.75
- Depth: 2.36 to 5.91
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 10.236"" L x 10.236"" W (260.00mm x 260.00mm) X 5.906"" (150.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
CE-TEK ACEX151590PA Junction Box [See More]
- Material: Steel; Steel - Stainless; Stainless steel 316
- Width: 3.54
- Length: 5.91
- Depth: 5.91
from Powell Electronics, Inc.
N12 Wiring Trough - 4 x 4 x 36 - 304 SS [See More]
- Material: Steel - Stainless
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 10.236"" L x 10.236"" W (260.00mm x 260.00mm) X 7.874"" (200.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
nVent HOFFMAN SSTB151508 Junction Box [See More]
- Material: Steel; Steel - Stainless; 304L/316L Stainless Steel
- Width: 5.91
- Length: 3.15
- Depth: 5.91
from Powell Electronics, Inc.
N12 Wiring Trough - 4 x 4 x 48 - 304 SS [See More]
- Material: Steel - Stainless
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 12.047"" L x 12.047"" W (306.00mm x 306.00mm) X 5.906"" (150.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
nVent HOFFMAN SSTB151512 Junction Box [See More]
- Material: Steel; Steel - Stainless; 304L/316L Stainless Steel
- Width: 5.91
- Length: 4.72
- Depth: 5.91
from Powell Electronics, Inc.
N12 Wiring Trough - 4 x 4 x 60 - 304 SS [See More]
- Material: Steel - Stainless
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 12.047"" L x 12.047"" W (306.00mm x 306.00mm) X 7.874"" (200.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
nVent HOFFMAN SSTB153012 Junction Box [See More]
- Material: Steel; Steel - Stainless; 304L Stainless Steel
- Width: 11.81
- Length: 4.72
- Depth: 5.91
from Powell Electronics, Inc.
N12 Wiring Trough - 4 x 4 x 72 - 304 SS [See More]
- Material: Steel - Stainless
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 13.780"" L x 10.236"" W (350.00mm x 260.00mm) X 5.906"" (150.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
nVent HOFFMAN SSTB203012 Junction Box [See More]
- Material: Steel; Steel - Stainless; 304L/316L Stainless Steel
- Width: 11.81
- Length: 4.72
- Depth: 7.87
from Powell Electronics, Inc.
N12 Wiring Trough - 6 x 6 x 12 - 304 SS [See More]
- Material: Steel - Stainless
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 13.780"" L x 10.236"" W (350.00mm x 260.00mm) X 5.906"" (150.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
nVent HOFFMAN SSTB303012 Junction Box [See More]
- Material: Steel; Steel - Stainless; 304L/316L Stainless Steel
- Width: 11.81
- Length: 4.72
- Depth: 11.81
from Powell Electronics, Inc.
N12 Wiring Trough - 6 x 6 x 18 - 304 SS [See More]
- Material: Steel - Stainless
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 13.780"" L x 10.236"" W (350.00mm x 260.00mm) X 7.874"" (200.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
Hammond EJ1086SS Junction Box [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- Width: 7.99
- Length: 10
- Depth: 5.98
from Powell Electronics, Inc.
N12 Wiring Trough - 6 x 6 x 30 - 304 SS [See More]
- Material: Steel - Stainless
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 15.748"" L x 11.811"" W (400.00mm x 300.00mm) X 5.906"" (150.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
Hammond EJ12108SS Junction Box [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- Width: 10
- Length: 12.01
- Depth: 7.99
from Powell Electronics, Inc.
N12 Wiring Trough - 6 x 6 x 36 - 304 SS [See More]
- Material: Steel - Stainless
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 15.748"" L x 11.811"" W (400.00mm x 300.00mm) X 5.906"" (150.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
Hammond EJ14128SS Junction Box [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- Width: 12.01
- Length: 14.02
- Depth: 7.99
from Powell Electronics, Inc.
N12 Wiring Trough - 6 x 6 x 48 - 304 SS [See More]
- Material: Steel - Stainless
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 15.748"" L x 11.811"" W (400.00mm x 300.00mm) X 7.874"" (200.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
Hammond EJ644SS Junction Box [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- Width: 4.02
- Length: 5.98
- Depth: 4.02
from Powell Electronics, Inc.
N12 Wiring Trough - 6 x 6 x 60 - 304 SS [See More]
- Material: Steel - Stainless
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 15.748"" L x 11.811"" W (400.00mm x 300.00mm) X 7.874"" (200.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
Hammond EJ664SS Junction Box [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- Width: 5.98
- Length: 5.98
- Depth: 4.02
from Powell Electronics, Inc.
N12 Wiring Trough - 6 x 6 x 72 - 304 SS [See More]
- Material: Steel - Stainless
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 18.031"" L x 15.039"" W (458.00mm x 382.00mm) X 7.874"" (200.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
Hammond EJ863SS Junction Box [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- Width: 5.98
- Length: 7.99
- Depth: 3.5
from Powell Electronics, Inc.
N12 Wiring Trough - 8 x 8 x 12 - 304 SS [See More]
- Material: Steel - Stainless
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 18.031"" L x 15.039"" W (458.00mm x 382.00mm) X 7.874"" (200.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
Legrand 035043 Wall Box [See More]
- Material: Steel; Steel - Stainless; Stainless Steel
- Width: 6.06
- Length: 6.85
- Depth: 10.43
from Powell Electronics, Inc.
N12 Wiring Trough - 8 x 8 x 24 - 304 SS [See More]
- Material: Steel - Stainless
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 18.031"" L x 15.039"" W (458.00mm x 382.00mm) X 7.874"" (200.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
RS PRO 72055 Terminal Box [See More]
- Material: Steel; Steel - Stainless; Stainless steel
- Width: 4.72
- Length: 15.75
- Depth: 7.87
from Powell Electronics, Inc.
N12 Wiring Trough - 8 x 8 x 36 - 304 SS [See More]
- Material: Steel - Stainless
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 18.898"" L x 18.898"" W (480.00mm x 480.00mm) X 5.906"" (150.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
RS PRO 72045 Terminal Box [See More]
- Material: Steel; Steel - Stainless; Stainless steel
- Width: 4.72
- Length: 7.87
- Depth: 7.87
from Powell Electronics, Inc.
N12 Wiring Trough - 8 x 8 x 48 - 304 SS [See More]
- Material: Steel - Stainless
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 21.654"" L x 13.780"" W (550.00mm x 350.00mm) X 5.906"" (150.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
RS PRO 72000 Terminal Box [See More]
- Material: Steel; Steel - Stainless; Stainless steel
- Width: 3.15
- Length: 5.91
- Depth: 5.91
from Powell Electronics, Inc.
N12 Wiring Trough - 8 x 8 x 60 - 304 SS [See More]
- Material: Steel - Stainless
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 21.654"" L x 13.780"" W (550.00mm x 350.00mm) X 7.874"" (200.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
RS PRO 72100 Terminal Box [See More]
- Material: Steel; Steel - Stainless; Stainless steel
- Width: 3.15
- Length: 5.91
- Depth: 5.91
from Powell Electronics, Inc.
N12 Wiring Trough - 12 x12 x 24 - 304 SS [See More]
- Material: Steel - Stainless
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 21.654"" L x 13.780"" W (550.00mm x 350.00mm) X 7.874"" (200.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
RS PRO 72105 Terminal Box [See More]
- Material: Steel; Steel - Stainless; Stainless steel
- Width: 3.15
- Length: 11.81
- Depth: 5.91
from Powell Electronics, Inc.
N12 Wiring Trough - 12 x12 x 36 - 304 SS [See More]
- Material: Steel - Stainless
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 21.654"" L x 13.780"" W (550.00mm x 350.00mm) X 7.874"" (200.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
RS PRO 72115 Terminal Box [See More]
- Material: Steel; Steel - Stainless; Stainless steel
- Width: 3.15
- Length: 11.81
- Depth: 7.87
from Powell Electronics, Inc.
N12 Wiring Trough - 12 x12 x 48 - 304 SS [See More]
- Material: Steel - Stainless
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 24.409"" L x 17.717"" W (620.00mm x 450.00mm) X 5.906"" (150.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
RS PRO 72005 Terminal Box [See More]
- Material: Steel; Steel - Stainless; Stainless steel
- Width: 5.91
- Length: 11.81
- Depth: 3.15
from Powell Electronics, Inc.
N12 Wiring Trough - 12 x12 x 60 - 304 SS [See More]
- Material: Steel - Stainless
from DigiKey
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 30.000"" L x 20.000"" W (762.00mm x 508.00mm) X 5.906"" (150.00mm)" [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Mounting Type: Wall Mount
from RS Components, Ltd.
RS PRO 72010 Terminal Box [See More]
- Material: Steel; Steel - Stainless; Stainless steel
- Width: 7.87
- Length: 7.87
- Depth: 3.15
from Powell Electronics, Inc.
DOUBLE BIT INSERT - 3MM PIN SS [See More]
- Material: Steel - Stainless
from Eldon Enclosures
The stainless steel terminal box range, SSTB, with a IP 66 protection degree, is available off the shelf in many different sizes. The SSTB range is well suited for indoor and outdoor environments thanks to its corrosion resistance. Water and dust are prevented from entering the terminal box, thus... [See More]
- Material: Steel - Stainless
- Width: 5.91
- Length: 5.91
- Depth: 3.15
from Schneider Electric
Industrial Boxes. ABS industrial boxes. Polycarbonate industrial boxes. Spacial SBM. Steel safety boxes. Steel derivation boxes. Steel wall-mounting enclosures. Steel wall-mounting enclosures. Steel command enclosures for human-machine interface. Reinforced EMC wall-mounting enclosures. Steel... [See More]
- Material: Steel; Steel - Stainless; Polycarbonate; ABS
- Mounting Type: Free Standing; Wall Mount
- Shape: Rectangular; Square
- Features: Screw-on Cover; Insulated
from Alpha Moisture Systems
GUBH Flameproof Enclosure (type “d ”) Ex II 2 G D. Designed for installation in Ex Hazardous areas. Flameproof to ATEX and IECEx certification for use in potentially explosive atmospheres. Offered with either DS4000 or DS1200 Indicators and AMT-Ex Intrinsically Safe Dewpoint Transmitter. [See More]
- Material: Aluminum; Steel - Stainless
- Width: 5.31
- Length: 2.6
- Depth: 4.25
from Ralston Metal Products Limited
Application. Ralston ’s N4X-DD-SS enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. These enclosures are designed to provide protection against dust, dirt, oil, and... [See More]
- Material: Steel - Stainless
- Width: 48
- Length: 60
- Depth: 12
from Hubbell Electrical Products
5 15/64 INCH W X 3 7/8 INCH H SIZE. FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON. 3/4 INCH NPT HUB SIZE. 2 HUB(S). UL, CSA,... [See More]
- Material: Steel - Stainless
from R. STAHL, Inc.
Features. Copper Free Aluminum - High Strength, light weight and corrosion resistant. Stainless Steel - Best material solution for challenging enviornmental conditions. Gasketed Flange - "O" ring gasket is located inside the cover bolts. Flat Cover - Provides space for operator installations. [See More]
- Material: Aluminum; Steel - Stainless
- Width: 9.25 to 28.74
- Length: 9.25 to 28.74
- Depth: 10.24 to 13.39
from SOCOMEC
With over 40 years of experience in the design of enclosures and cabinets,. SOCOMEC has developed a complete range of enclosures to protect outdoor equipment against vandalism. Advantages Anti-vandal. Made from painted stainless sheet steel, these cabinets offer maximum resistance to first-level... [See More]
- Material: Steel - Stainless
- Width: 23.23 to 56.89
- Length: 33.46 to 57.28
- Depth: 12.6 to 17.72
from Wilcoxon Sensing Technologies
6 channel dual-output switchbox for walk around vibration data collection, stainless steel, base size, conduits, suitable for 6 IEPE accelerometers with dual output of temperature; industry-first data ready light indicates BOV has settled, decreasing active collection time for more reliable and... [See More]
- Material: Steel - Stainless
from Avery Weigh-Tronix
Stainless steel NEMA 4X junction box [See More]
- Material: Steel - Stainless
- NEMA Rating: Type 4X
- Length: 2.1
from Rittal North America LLC
The cover hinge is screwed to the enclosure protection channel and the lip of the cover. The positions of the mounting holes are pre-defined, so there is no need for measurement or scoring. [See More]
- Material: Steel; Steel - Stainless; Stainless steel 1.4404 (AISI 316L)
- Features: Hinged Cover
from Appleton Electric
ONE DOOR TYPE. STAINLESS STEEL MATERIAL. NATURAL BRUSHED FINISH FINISH. 22.05 INCH. 22.05 INCH. 7.87 INCH. PANEL, RAIL MOUNTING. NEMA IP66 ENCLOSURE. APPLICATION HAZARDOUS LOCATION. JBES MODEL [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Saginaw Control & Engineering
Application -. Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction -. 0.104 ” stainless Steel Type 304 Seams continuously welded and ground smooth. Flange... [See More]
- Material: Steel - Stainless
- Width: 24 to 235
- Length: 60 to 90
- Depth: 12 to 36
from PHOENIX CONTACT USA
Terminal box, material: Stainless steel 304 / 1.4301, surface resistance: brushed, silver, 1000 mm x 1000 mm x 300 mm, type of locking: Door with replaceable hinge, scope of supply - ATD: Door hinge with quarter turn locking, Mounting plate, Double-bit key, Fixing angle with mounting screws, M12... [See More]
- Material: Steel - Stainless
- Width: 39.37
- Length: 39.37
- Depth: 11.81
from Ralston Metal Products Limited
Application. Ralston ’s IBWRH-SS series, JIC enclosures, are designed to provide protection, indoors and outdoors, against dust, dirt, oil, and water for items such as: pneumatic or hydraulic instruments, transformers, and junction wiring. These enclosures are for use in areas such as dairies... [See More]
- Material: Steel - Stainless
- Width: 6
- Length: 6
- Depth: 4
from Hubbell Electrical Products
5 15/64 INCH W X 4 17/32 INCH H SIZE. FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON. 3/4 INCH NPT HUB SIZE. 2 HUB(S). UL,... [See More]
- Material: Steel - Stainless
from R. STAHL, Inc.
Enclosures made of stainless steel, brush finished 1.4301 (AISI 304) or 1.4404 (AISI 316L). Optionally with hinges / cam lock or screw-on cover. Hinge versions with large opening angle 130 °. Extended ambient temperature range due to high-quality seal materials. Circumferential protection... [See More]
- Material: Steel - Stainless
- Width: 6.95
- Length: 4.59
- Depth: 3.58
from SOCOMEC
CADRYS wall-mounted enclosures are intended to include automation or control equipment. Advantages Safety. • These enclosures ensure electrical safety with a degree of protection IP55 (casing edge in channel form, robot positioned polyurethane seal). • A folded and welded casing provides... [See More]
- Material: Steel - Stainless
- Mounting Type: Wall Mount
- Shape: Rectangular
- Features: Hinged Cover; Viewing Door / Window
from Wilcoxon Sensing Technologies
12 channel dual-output switchbox for walk around vibration data collection, stainless steel, expandable, conduits, suitable for 12 IEPE accelerometers with dual output of temperature; industry-first data ready light indicates BOV has settled, decreasing active collection time for more reliable and... [See More]
- Material: Steel - Stainless
from Rittal North America LLC
Enclosure solution tailored to the requirements of the food and beverage industry. All-round gap-free silicone seal between enclosure and cover. Hygiene-compliant quick-release hexagon fastener [See More]
- Material: Steel; Steel - Stainless; Housing and cover: Stainless steel 1.4301 (AISI 304)
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 13
- Ingress Protection(IP) Rating Against Moisture: 6
from Saginaw Control & Engineering
Application -. Designed to house standard pushbuttons, switches and pilot lights in wet and hosed down areas and in corrosive atmospheres. Construction -. 0.063 ” stainless steel Type 304. Seams continuously welded and ground smooth. Captivated cover screws thread into sealed wells. 4-way... [See More]
- Material: Steel - Stainless
- Width: 3.25 to 48
- Length: 3.5 to 72
- Depth: 2.75 to 24
from Ralston Metal Products Limited
Application. Ralston ’s AFS series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine controls. The AFS is designed for use in... [See More]
- Material: Steel - Stainless
- Width: 7.9
- Length: 11.8
- Depth: 6.1
from R. STAHL, Inc.
Wall mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features. High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is possible. [See More]
- Material: Steel - Stainless
- Width: 3.54
- Length: 4.41
- Depth: 2.76
from Wilcoxon Sensing Technologies
6 channel VibraLINK Lite vibration sensor switchbox for walk around vibration data collection, stainless steel enclosure, base size, conduits, screw terminals, suitable for 6 IEPE accelerometers [See More]
- Material: Steel - Stainless
from Rittal North America LLC
The JB enclosure offers protection for dense wiring and sensitive small instruments. These hinged cover junction boxes combine the advantages of the AE and KL series at an economical cost. Features include 180 degree hinge and slotted insert quarter turn latch. Foamed-in-place gasket and a... [See More]
- Material: Steel; Steel - Stainless; Cover: Stainless steel 1.4301 (AISI 304), all-round foamed-in PU seal Housing: Stainless steel 1.4301 (AISI 304)
- Features: Hinged Cover
from Ralston Metal Products Limited
Application. Ralston ’s N4X-SS single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. These enclosures are designed to provide protection against dust, dirt,... [See More]
- Material: Steel - Stainless
- Width: 12
- Length: 16
- Depth: 6
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 10mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Material: Steel - Stainless
- Width: 6.89
- Length: 5.79
- Depth: 3.07
from Wilcoxon Sensing Technologies
6 channel switchbox for walk around vibration data collection, stainless steel, base size, conduits, NEMA 4 / NEMA 4X / IP66 rated, suitable for 6 IEPE accelerometers; industry-first data ready light indicates BOV has settled, decreasing active collection time for more reliable and efficient data... [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from Rittal North America LLC
Terminal box of stainless steel 1.4301, (AISI 304). Protection category IP 66. [See More]
- Material: Steel; Steel - Stainless; Housing: Stainless steel 1.4301 (AISI 304) Cover: Stainless steel 1.4301 (AISI 304), all-round foamed-in PU seal
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from Ralston Metal Products Limited
Application. Ralston ’s V-SS Vision Series single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine tool controls. These enclosures are designed to provide protection against... [See More]
- Material: Steel - Stainless
- Width: 12
- Length: 12
- Depth: 6
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Material: Steel - Stainless
- Width: 8.07
- Length: 6.89
- Depth: 3.07
from Wilcoxon Sensing Technologies
12 channel switchbox for walk around vibration data collection, stainless steel, expandable, conduits, NEMA 4 / NEMA 4X / IP66 rated, suitable for 12 IEPE accelerometers; industry-first data ready light indicates BOV has settled, decreasing active collection time for more reliable and efficient data... [See More]
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from Ralston Metal Products Limited
Application. Ralston ’s V-SW Vision Series single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine tool controls. These enclosures are designed to provide protection against... [See More]
- Material: Steel - Stainless
- Width: 12
- Length: 12
- Depth: 6
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V - Available up to 3,3kV. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and... [See More]
- Material: Steel - Stainless
- Width: 9.96
- Length: 6.69
- Depth: 4.25
from Wilcoxon Sensing Technologies
6 channel triaxial switchbox for walk around vibration data collection, stainless steel, cable grips, suitable for 6 triaxial accelerometers, NEMA 4/4X rated for harsh industrial environments [See More]
- Material: Steel - Stainless
- NEMA Rating: Type 4; Type 4X
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Material: Steel - Stainless
- Width: 13.9
- Length: 6.89
- Depth: 4.25
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Material: Steel - Stainless
- Width: 9.96
- Length: 8.46
- Depth: 4.25
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Material: Steel - Stainless
- Width: 12.52
- Length: 9.25
- Depth: 4.25
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Material: Steel - Stainless
- Width: 12.52
- Length: 11.22
- Depth: 3.94
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. 35mm2 Max 1100V. Features. Equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These components must at... [See More]
- Material: Steel - Stainless
- Width: 10.87
- Length: 17.6
- Depth: 6.3
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. 50mm2 Max 1100V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. [See More]
- Material: Steel - Stainless
- Width: 14.72
- Length: 12.83
- Depth: 6.3
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. 50mm2 Max 1100V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. [See More]
- Material: Steel - Stainless
- Width: 14.72
- Length: 17.56
- Depth: 6.3
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. 70mm2 Max 1100V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. [See More]
- Material: Steel - Stainless
- Width: 14.72
- Length: 23.9
- Depth: 6.3
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. 70mm2 Max 1100V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. [See More]
- Material: Steel - Stainless
- Width: 17.95
- Length: 20.39
- Depth: 6.3
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. 70mm2 Max 1100V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. [See More]
- Material: Steel - Stainless
- Width: 20.71
- Length: 18.43
- Depth: 6.3
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. 70mm2 Max 1100V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. [See More]
- Material: Steel - Stainless
- Width: 16.18
- Length: 26.5
- Depth: 6.3
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. 70mm2 Max 1100V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. [See More]
- Material: Steel - Stainless
- Width: 20.71
- Length: 23.94
- Depth: 6.3
from R. STAHL, Inc.
Wall mounted Marshalling box for heat tracing - EX. Junction box with 10 x M25 entries. Features. High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is possible. Stainless... [See More]
- Material: Steel - Stainless
- Width: 6.89
- Length: 9.96
- Depth: 4.25
from R. STAHL, Inc.
Pipe mounted junction box for heat tracing - EX ARTIC. Junction box for 2 pcs Self-Regulating Heating Cables. Features. High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is... [See More]
- Material: Steel - Stainless
- Width: 6.89
- Length: 5.79
- Depth: 3.07
from R. STAHL, Inc.
Pipe mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features. High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is possible. [See More]
- Material: Steel - Stainless
- Width: 4.53
- Length: 5.31
- Depth: 2.28
from R. STAHL, Inc.
Pipe mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features. High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is possible. [See More]
- Material: Steel - Stainless
- Width: 4.92
- Length: 5.79
- Depth: 3.07
from R. STAHL, Inc.
Pipe mounted junction box for heat tracing - EX. Junction box for 2 pcs Self-Regulating Heating Cable. Features. High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is... [See More]
- Material: Steel - Stainless
- Width: 6.89
- Length: 5.79
- Depth: 3.07
from R. STAHL, Inc.
Wall mounted junction box for heat tracing - EX ARTIC. Junction box with 5 xM25 entries. Features. High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is possible. Stainless... [See More]
- Material: Steel - Stainless
- Width: 6.89
- Length: 5.79
- Depth: 3.07
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 4mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Material: Steel - Stainless
- Width: 4.53
- Length: 5.31
- Depth: 2.28