Rectangular Terminal and Junction Boxes
from Takachi Electronics Enclosure Co., Ltd.
Simple aluminum box with an flat aluminum cover. Detachable top cover allows easy assembly and maintenance access. Internal surface of the sheet aluminum is unfinished, making conductive and grounding possible. Suitable to be used for various electronics use, such as controllers, switch boxes, touch... [See More]
- Shape: Rectangular
- Width: 3.15 to 9.84
- Length: 1.38 to 2.36
- Depth: 1.97 to 5.91
from RS Components, Ltd.
RS PRO ST-12405023 Junction Box [See More]
- Shape: Rectangular
- Width: 7.87
- Length: 11.81
- Depth: 4.72
from Rolec Enclosures Inc.
IP 66. aluKOM is a watertight IP66 enclosure made from diecast aluminum which has gone on to become the global standard since its introduction. Originally developed as a terminal enclosure, it is ideal for mounting all types of electronic and electrical components. The large range of sizes is... [See More]
- Shape: Rectangular; Square
- Width: 1.77 to 12.2
- Length: 1.96 to 23.62
- Depth: 1.18 to 4.33
from Altech Corp.
Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric cable entries [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 3.15
- Depth: 2.05
from Acopian Power Supplies
Moderate-dissipation components may be directly mounted to the case for heat sinking. Connectors, switches, controls and indicators are easily installed on the front and rear covers. Sides: Grooved; attractive and rugged extruded aluminum sides (.08" thick) can withstand severe abuse. Top and Bottom... [See More]
- Shape: Rectangular
- Width: 5.12
- Length: 3.71 to 13.25
- Depth: 3.44
from OKW Enclosures, Inc.
Advanced IP 66 plastic enclosures. The rounded ergonomic design of the SMART-BOX series is designed to enhance the visual impact and tactile quality of your industrial electronics. convincing design; hinged flush-fitting trims hide all the case fixings. high-quality material ASA+PC (UL 94 V-0) for... [See More]
- Shape: Rectangular
- Width: 3.54 to 6.69
- Length: 4.72 to 11.02
- Depth: 1.97 to 2.36
from METCASE
Heavy duty sealed diecast boxes. Robust diecast enclosures for electronics equipment. Highly durable and shock resistant design. Standard IP 65 (NEMA 4) neoprene sealing gasket. Aluminum alloy ADC-12 (Al-Si-Cu based). RFI/EMI shielding properties. Tongue and groove construction. Lid fitted with M3... [See More]
- Shape: Rectangular
- Width: 1.41 to 6.25
- Length: 2.51 to 8.74
- Depth: 1.18 to 4.01
from Takachi Electronics Enclosure Co., Ltd.
IP65 protection class and impact resistant diecast aluminum terminal junction box. Diecast aluminum box has superior heat dissipation, heat resistance, and oil resistance compared to plastic boxes. Protection class : IP65. Operating temperature : -40 ℃ ~ +80 ℃. Recommended torque : 1N... [See More]
- Shape: Rectangular
- Width: 3.15 to 5.2
- Length: 2.26 to 3.54
- Depth: 2.95 to 8.66
from RS Components, Ltd.
RS PRO ST-12405024 Junction Box [See More]
- Shape: Rectangular
- Width: 7.87
- Length: 15.75
- Depth: 4.72
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid and base combinations. This gives a huge variety of sizes and design options to choose from. [See More]
- Shape: Rectangular; Square
- Width: 2.55 to 12.59
- Length: 1.96 to 25.19
- Depth: 1.57 to 4.72
from Altech Corp.
Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric cable entries [See More]
- Shape: Rectangular
- Width: 3.66
- Length: 3.66
- Depth: 2.17
from Acopian Power Supplies
Moderate-dissipation components may be directly mounted to the case for heat sinking. Connectors, switches, controls and indicators are easily installed on the front and rear covers. Sides and Bottom: Attractive extruded aluminum channel (.08" thick) withstands even severe abuse. Top Cover:... [See More]
- Shape: Rectangular
- Width: 3.44
- Length: 6.59 to 8.47
- Depth: 1.68
from OKW Enclosures, Inc.
Tough industrial plastic enclosures. As enclosures for terminal installations, as well as for electronics equipment, the IN-BOX series offers versatile options for electrical and electronics engineers. nine base enclosures with high gloss surfaces and different heights. two standard materials: ABS... [See More]
- Shape: Rectangular
- Width: 3.23 to 9.13
- Length: 3.31 to 11.89
- Depth: 2.17 to 4.72
from METCASE
Universal diecast aluminum enclosures. Versatile diecast boxes for electronics equipment. Highly durable and shock resistant design. RFI/EMI shielding properties. Aluminum alloy ENAC 44200. Lid fitted with M3 machine screws. Temperature resistance up to 260 °C (without sealing). Stand-offs and... [See More]
- Shape: Rectangular
- Width: 1.96 to 4.4
- Length: 1.96 to 7.55
- Depth: 0.9800 to 2.4
from Takachi Electronics Enclosure Co., Ltd.
Large-sized frontal screw fastening waterproof ABS plastic enclosure. Applicable for uses in various fields such as FA, control box, network communication, and more. 11 different sizes available. 2 different top cover models, ABS-White gray ・Polycarbonate-Transparent, are available. Guide... [See More]
- Shape: Rectangular
- Width: 7.48 to 14.96
- Length: 5.04 to 7.01
- Depth: 7.48 to 22.05
from RS Components, Ltd.
RS PRO ST-12405028 Junction Box [See More]
- Shape: Rectangular
- Width: 11.81
- Length: 11.81
- Depth: 4.72
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. conFORM is a highly versatile and economic range of RFI/EMI shielded aluminum enclosures with in-built shielding. The design does not require expensive and delicate conductive gaskets – continuous contact is created by means of a patented tooth system which is pre-cast... [See More]
- Shape: Rectangular; Square
- Width: 3.3 to 6.61
- Length: 3.11 to 10.55
- Depth: 1.73 to 3.93
from Altech Corp.
Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric knockouts [See More]
- Shape: Rectangular
- Width: 4.33
- Length: 4.33
- Depth: 2.64
from OKW Enclosures, Inc.
Universal IP 66 plastic enclosures. Both case shells of the ROBUST-BOX are equipped with pre-molded threads. As a result, users can decide whether the flat or the high part of the case is used as the bottom part. versatile, sealed enclosures in eleven basic dimensions, different heights and two... [See More]
- Shape: Rectangular
- Width: 3.15 to 9.45
- Length: 3.15 to 14.17
- Depth: 2.36 to 6.3
from Takachi Electronics Enclosure Co., Ltd.
Low-cost and small-sized screw fastening type waterproof ABS plastic enclosure. Applicable for various uses as Junction box, Wiring pull box, Switch box, Controller and more. 39 different sizes available. Protection class: IP65. Operating temperature : -10 °C ~ +60 °C. Recommended torque :... [See More]
- Shape: Rectangular
- Width: 1.97 to 8.27
- Length: 1.77 to 7.48
- Depth: 2.56 to 9.06
from RS Components, Ltd.
RS PRO ST-12405029 Junction Box [See More]
- Shape: Rectangular
- Width: 11.81
- Length: 15.75
- Depth: 4.72
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. conTROL is a robust and versatile range of RFI/EMI shielded aluminum enclosures which is ideal for machine control equipment. The enclosures feature in-built shielding that does not require expensive and delicate conductive gaskets. Continuous contact is created by means of a... [See More]
- Shape: Rectangular
- Width: 3.33
- Length: 5.11 to 7.07
- Depth: 2.16 to 3.07
from Altech Corp.
Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric knockouts [See More]
- Shape: Rectangular
- Width: 5.51
- Length: 5.51
- Depth: 3.11
from Takachi Electronics Enclosure Co., Ltd.
IP67 waterproof diecast aluminum enclosure. Tough and robust for heavy-duty use. O-ring gasket is good for maintaining both waterproof and dustproof functionality. Shock resistant diecast aluminum enclosure. Conductivity can be achieved by utilization of the contact between the unfinished inner... [See More]
- Shape: Rectangular
- Width: 2.36 to 6.3
- Length: 3.15 to 10.24
- Depth: 1.57 to 3.54
from RS Components, Ltd.
RS PRO ST-12405022 Junction Box [See More]
- Shape: Rectangular
- Width: 7.87
- Length: 7.87
- Depth: 4.72
from Rolec Enclosures Inc.
IP 65. polyKOM is a practical and economic range of standard IP 65 enclosures made from weather-resistant polyester. The enclosure are available in 15 industry standard sizes which makes them interchangeable with other standard products. All types of electronic components and electrical assemblies... [See More]
- Shape: Rectangular; Square
- Width: 2.95 to 15.94
- Length: 3.14 to 15.74
- Depth: 2.16 to 4.72
from Altech Corp.
Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric knockouts [See More]
- Shape: Rectangular
- Width: 7.09
- Length: 7.09
- Depth: 3.58
from Takachi Electronics Enclosure Co., Ltd.
A double gasket construction allows both IP67 protection and EMC shielding to be possible. Suitable for CATV terminal, Fiber optic transmitter, Access point, FA controller, and more. 8 different sizes available in powder coated and unfinished models. Protection class : IP67. Operating temperature :... [See More]
- Shape: Rectangular
- Width: 5.91 to 10.8
- Length: 1.97 to 6.38
- Depth: 3.15 to 6.8
from RS Components, Ltd.
RS PRO ST-12405001 Junction Box [See More]
- Shape: Rectangular
- Width: 5.91
- Length: 5.91
- Depth: 3.15
from Rolec Enclosures Inc.
IP 66 - Optional: IP 67. polyTOP is a range of IP 66 enclosures made of highly resistant glass-fibre reinforced polyester. The enclosures are ideal for industrial electronics and control equipment used in harsh indoor and outdoor applications. Special features include corrosion-resistant polyamide... [See More]
- Shape: Rectangular; Square
- Width: 3.22 to 15.9
- Length: 3.22 to 15.9
- Depth: 2.36 to 6.29
from Altech Corp.
Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric knockouts [See More]
- Shape: Rectangular
- Width: 9.84
- Length: 9.84
- Depth: 4.53
from Takachi Electronics Enclosure Co., Ltd.
Hinged structure allows easy access for maintenance or replacement of components. 2, 3 and 4 way types are available. A screw type wiring connection is adopted; allowing for easy installation and removal. 4P pole models and no terminal models are available. 【Technical Data 】. [See More]
- Shape: Rectangular
- Width: 5.35
- Length: 1.48
- Depth: 2.68 to 3.82
from RS Components, Ltd.
RS PRO ST-12405002 Junction Box [See More]
- Shape: Rectangular
- Width: 5.91
- Length: 11.81
- Depth: 3.15
from Altech Corp.
Enclosure, Polystyrene, White, 5 pole terminal, Metric cable entries [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 3.15
- Depth: 2.05
from Takachi Electronics Enclosure Co., Ltd.
Waterproof polycarbonate enclosure for superior impact resistance. Available in 28 different sizes, with 2 different cover types (white gray and transparent). Suitable to be used as controller, junction box, network devices, outdoor measuring instrument and more. Protection class : IP66/67. [See More]
- Shape: Rectangular
- Width: 2.95 to 6.89
- Length: 3.94 to 9.84
- Depth: 1.38 to 5.91
from RS Components, Ltd.
RS PRO ST-12405003 Junction Box [See More]
- Shape: Rectangular
- Width: 7.87
- Length: 7.87
- Depth: 3.15
from Altech Corp.
Enclosure, Polystyrene, Gray, 5 pole terminal, Metric cable entries [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 3.15
- Depth: 2.05
from Takachi Electronics Enclosure Co., Ltd.
IP66/67 waterproof polycarbonate enclosure with knockouts. Molded with metric knock-outs for easy removal for cable entry. Tough polycarbonate material for superior impact resistance. Suitable to be used as terminal junction box, control box, wireless network devices and more. Mountable on walls by... [See More]
- Shape: Rectangular
- Width: 2.95 to 6.89
- Length: 3.94 to 9.84
- Depth: 2.36 to 5.91
from RS Components, Ltd.
RS PRO ST-12405004 Junction Box [See More]
- Shape: Rectangular
- Width: 7.87
- Length: 11.81
- Depth: 3.15
from Altech Corp.
Enclosure, Polystyrene, White, 5 pole terminal, Metric cable entries, mounting tabs [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 3.15
- Depth: 2.05
from Takachi Electronics Enclosure Co., Ltd.
IP68 waterproof and heat dissipation extruded aluminum enclosure. Designed with flanged end panels. Tough and robust construction. PCB or chassis is mounted by sliding it horizontally into an inner-grooved body frame. Designed for a tough environment where waterproof and heat countermeasures are... [See More]
- Shape: Rectangular
- Width: 2.15 to 8.12
- Length: 2.56 to 12.2
- Depth: 1.52 to 3.62
from RS Components, Ltd.
RS PRO ST-12405005 Junction Box [See More]
- Shape: Rectangular
- Width: 7.87
- Length: 15.75
- Depth: 3.15
from Altech Corp.
Enclosure, Polystyrene, Gray, 5 pole terminal, Metric cable entries, mounting tabs [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 3.15
- Depth: 2.05
from Takachi Electronics Enclosure Co., Ltd.
IP68 high performance plastic junction box protected from immersion as long as 24 hours at 1m depth. Perfect for use as outdoor communication or network devices. With a silicone waterproof gasket, and supported by multiple enclosing screws from the rear side, it allows the enclosure to maintain a... [See More]
- Shape: Rectangular
- Width: 3.94 to 5.71
- Length: 2.17 to 3.54
- Depth: 5.91 to 8.27
from RS Components, Ltd.
RS PRO ST-12405021 Junction Box [See More]
- Shape: Rectangular
- Width: 5.91
- Length: 11.81
- Depth: 4.72
from Altech Corp.
Enclosure, Polystyrene, White, 5 pole terminal, Metric cable entries [See More]
- Shape: Rectangular
- Width: 3.66
- Length: 3.66
- Depth: 2.17
from SOCOMEC
Total protection during downtime. • Designed to satisfy and respect safety protection standards (EN 50272-2 and EN 62040-1). • The right size of protection device tailored to your power rating. • Robust cabinet. • Normal and long-life batteries. • Compatible with different... [See More]
- Shape: Rectangular
- Width: 23.62 to 31.89
- Length: 55.12 to 78.35
- Depth: 33.07 to 35.04
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Shape: Rectangular; Square
- Width: 3.86
- Length: 3.86
- Depth: 2.4
from RAWELT S.A. de C.V.
Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground screw included. Cover screws placed outside sealed area. Mounting holes... [See More]
- Shape: Rectangular
- NEMA Rating: Type 4; Type 4X
- Material: Aluminum
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
from PMC Engineering LLC
TE-11 Cable Termination Enclosure. This unique, exclusive PMC design provides a maintenance-free single termination solution with multiple options, which include Surge Protection, LCD Display and Remote Electronics. Termination Enclosure for Depth, Level and Pressure Transmitters, Submersible... [See More]
- Shape: Rectangular
- Width: 9.3
- Length: 11.5
- Depth: 4.9
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Shape: Rectangular
- Width: 4.45
- Length: 5.83
- Depth: 2.24
from HUBER+SUHNER AG
Features. Ruggedised outdoor hybrid-to-the-antenna (HTTA) distribution box. Up to 12 adapters of SC shape. Fitted with bend radius limiting mandrels. 32 knock-out holes for flexible cable entry. Suitable for mounting on poles, walls and tower legs with round-, L- and V-shape. Easy to mount and... [See More]
- Shape: Rectangular
- Mounting Type: Wall Mount
from Charles Industries, LLC
Charles' new CFIT-Flex Series of universal enclosures were designed around the principal of "flexibility." These versatile enclosures may be wall, pole, strand or pedestal mounted and configured to meet a variety of fiber, copper or coaxial distribution applications. With a universal backplane and... [See More]
- Shape: Rectangular
- Width: 12
- Length: 15
- Depth: 5.5
from BOXCO Inc.
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water. [See More]
- Shape: Rectangular
- Width: 2.95
- Length: 3.15
- Depth: 2.24
from Phoenix Mecano Inc.
Rose+Bopla ’s ABS Watertight 09 enclosures are designed for a wide variety of electronic packaging applications. They are particularly suited for enclosing electrical and electronic components and housing complete small control systems. These enclosures have been used for solar panel control... [See More]
- Shape: Rectangular
- Width: 1.97
- Length: 2.05
- Depth: 1.38
from Chromalox
The U-Series Connection Kits represent cutting edge design in heat tracing accessories. Each model in this series is designed to satisfy the unique demands of a particular operation. These high-quality models combine a variety of functions in a convenient, easy-to-use and economical package. [See More]
- Shape: Rectangular
- Mounting Type: DIN Rail Mounting
- NEMA Rating: Type 4X
- Features: Screw-on Cover
from BERNSTEIN AG
Thanks to its robust design and high corrosive resistance, the CA aluminium enclosure range delivers high mechanical strength and are particularly suitable for potentially explosive atmospheres. They can also be used as terminal boxes or control enclosures for connection of electrical components. [See More]
- Shape: Rectangular
- Width: 2.52 to 12.2
- Length: 2.28 to 23.62
- Depth: 1.42 to 7.09
from PCB Piezotronics, Inc.
BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 1 channel, terminal strip input, BNC jack output, 1 PGME07 cord grip [See More]
- Shape: Rectangular
- Width: 2.95
- Length: 4.33
- Depth: 2.16
from DME Company
Terminal Mounting Box [See More]
- Shape: Rectangular
- Width: 4.88
- Length: 4.25
- Depth: 4.46
from R. STAHL, Inc.
Cost effective single enclosure. Lightweight construction. Temperature range for worldwide use. Captive screws. Retrofitable hinges. The enclosure is used to build motor control units, control stations and terminal boxes with type of protection "Ex d". It is suitable for the installation of... [See More]
- Shape: Rectangular
- Width: 8.86 to 11.73
- Length: 12.8 to 14.49
- Depth: 4.33 to 5.98
from Legrand
Floor Box Assemblies, Dual-voltage. #8 duplex opening, two threaded screw plugs. Includes 15 amp, 125 volt Single Receptacle, Cat5E Jack, F-connector, Blanks and low-voltage divider. Nickel. FEATURES. Rugged diecast cover plates. Meets UL514(c) and NEC 314.27(c). Scrub water compliant. With durable... [See More]
- Shape: Rectangular
- Width: 3.25
- Length: 4.75
- Depth: 4
from CANTEX, Inc.
Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P [See More]
- Shape: Rectangular; Square
- Width: 4
- Length: 4
- Depth: 2
from PolyPhaser Corporation
Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFTB-104A-SC comes with 4 Simplex SC/UPC Coupler Ports installed with 4 Simplex SC/UPC Single mode Pigtails ready for splicing. [See More]
- Shape: Rectangular
- Width: 4.9
- Length: 1.7
- Depth: 5.3
from Saginaw Control & Engineering
Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]
- Shape: Rectangular; Square
- Width: 3.81 to 32.5
- Length: 6.63 to 39.31
- Depth: 3.89 to 14.05
from Allied Moulded Products, Inc.
Designed to insulate and protect controls, components, and combiner boxes in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil,... [See More]
- Shape: Rectangular
- Width: 20
- Length: 24
- Depth: 8.13
from Corning Optical Communications
Corning OptiTect ® Local Convergence Cabinet, LS Cross-Connect Series provides everything necessary to manage up to 864 fibers for an outside plant application. The OptiTect Local Convergence Cabinet, LS Cross-Connect Series is an innovative solution that is the optimal balance between size,... [See More]
- Shape: Rectangular
- Width: 25 to 42.8
- Length: 25.5 to 40.5
- Depth: 19.9
from Hubbell Electrical Products
FULLY ADJUSTABLE TYPE. STAMPED ZINC COAT STEEL MATERIAL. 6 INCH. 3.72 INCH. 4.81 INCH. RECTANGULAR SHAPE. CONCRETE FLOOR INSTALLATION. 8 HUB(S). 1 GANG(S). UL 514-A APPROVAL. 6250, 6288, 6289, 6291 COVER TYPE. 2 STANDARD PACKAGE. 54 CU INCH CAPACITY. SINGLE SERVICE SERVICE TYPE. (3) 1/2 INCH BOTTOM,... [See More]
- Shape: Rectangular
- Depth: 4.81
- Width: 3.72
- Material: Steel
from Enclosure Solutions, Inc.
Poly-Guard" Polycarbonate Enclosures. UL-Listed Type 4X, 12, 6P, and 13 File No. E226322. Enclosure Solutions, Inc. re-sets the bar for functionality, aesthetics, service, design and value with the new "Poly-Guard" Series of polycarbonate enclosures. Available in six fundamental sizes ranging from... [See More]
- Shape: Rectangular
- Width: 8
- Length: 10
- Depth: 4
from Fibox Enclosures
Featuring a grey cover, 2-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- Shape: Rectangular
- Width: 19.69
- Length: 15.75
- Depth: 8.27
from Schneider Electric
Industrial Boxes. ABS industrial boxes. Polycarbonate industrial boxes. Spacial SBM. Steel safety boxes. Steel derivation boxes. Steel wall-mounting enclosures. Steel wall-mounting enclosures. Steel command enclosures for human-machine interface. Reinforced EMC wall-mounting enclosures. Steel... [See More]
- Shape: Rectangular; Square
- Mounting Type: Free Standing; Wall Mount
- Material: Steel; Steel - Stainless; Polycarbonate; ABS
- Features: Screw-on Cover; Insulated
from Stahlin Enclosures
Link lock latch for quick entry. Latch lies flat on side of enclosure. Can be lifted and turned with ease. Full 180 °+ door opening [See More]
- Shape: Rectangular
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Ralston Metal Products Limited
Application. Ralston ’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment. Construction. The EBF Series framework is made from 1.25mm steel and side walls from .75mm. The EBF has a rigid seam welded construction and can be hinged... [See More]
- Shape: Rectangular
- Width: 22.5
- Length: 13.8
- Depth: 11.81
from Signature Enclosures
These enclosures are commonly used by mass transit authorities for tunnel and underbridge utilities. [See More]
- Shape: Rectangular
- Mounting Type: Wall Mount
- Material: Fiberglass
- Features: Hinged Cover; Flame Retardant
from DSE HI-BOX
rarr; The only high-capacity electric box in nation. Widens the range of selection and upgrades the level of plastic box. Selected as a supported item by Korean Institute of Design Promotion. → Special packing treatment enables perfect water-proof and dust-free to protect contained subjects. [See More]
- Shape: Rectangular
- Width: 23.62
- Length: 31.5
- Depth: 11.02
from SOCOMEC
COMBIESTERs are constructible insulated enclosures. They protect all low voltage electrical equipment against direct contact. Advantages Safety. These enclosures provide an electrical safety with double insulation, good resistance to creepage currents, as well as an excellent withstanding to... [See More]
- Shape: Rectangular
- Features: Hinged Cover
- Mounting Type: Free Standing; Wall Mount
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Shape: Rectangular; Square
- Width: 3.86
- Length: 3.86
- Depth: 2.4
from RAWELT S.A. de C.V.
FINISH: Electrostatic powder epoxy/polyester coating. Green ground screw included. Two mounting lugs, screws and close-up plugs included. For wet location when gasketed cover are used. NPT threaded for use with RIGID and IMC conduit. APPLICATIONS: They can be installed to accommodate accessories... [See More]
- Shape: Rectangular
- Material: Aluminum
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Shape: Rectangular
- Width: 2.95
- Length: 5.51
- Depth: 2.24
from HUBER+SUHNER AG
Features. Ruggedised outdoor fiber-to-the-antenna (FTTA) distribution box. Up to 12 adapters of SC shape. Fitted with bend radius limiting mandrels. 16 knock-out holes for flexible cable entry. Suitable for mounting on poles, walls and tower legs with round-, L- and V-shape. Easy to mount and... [See More]
- Shape: Rectangular
- Mounting Type: Wall Mount
from Charles Industries, LLC
Charles ’ new CFIT-Flex Series of universal enclosures were designed around the principal of “flexibility. ” These versatile enclosures may be configured to meet a variety of fiber, copper or coaxial distribution applications. With a universal backplane and interchangeable feed and... [See More]
- Shape: Rectangular
- Width: 22
- Length: 16
- Depth: 8
from BOXCO Inc.
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water. [See More]
- Shape: Rectangular
- Width: 4.72
- Length: 8.66
- Depth: 3.15
from Phoenix Mecano Inc.
Rose+Bopla ’s Aluform enclosures are stylish, diecast aluminum. enclosures specifically designed for rugged electronic instrumentation applications. Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla ’s standard diecast... [See More]
- Shape: Rectangular; Square
- Width: 3.15
- Length: 3.15
- Depth: 3.19
from Chromalox
The U-Series Connection Kits represent cutting edge design in heat tracing accessories. Each model in this series is designed to satisfy the unique demands of a particular operation. These high-quality models combine a variety of functions in a convenient, easy-to-use and economical package. [See More]
- Shape: Rectangular
- Mounting Type: DIN Rail Mounting
- NEMA Rating: Type 4X
- Features: Screw-on Cover
from PCB Piezotronics, Inc.
BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 3 channels, terminal strip input, BNC jack output, 3 PGME07 cord grips [See More]
- Shape: Rectangular
- Width: 2.95
- Length: 4.33
- Depth: 2.16
from DME Company
Conversion Cable from SmartSeries 15Amp Slot Mainframes to Integrity Mold Terminal Boxes. Can be plugged into 5, 8 or 12 Zone Smart Series 15 Amp Slot MainFrames, but only the 12 zone will control all 12 Zones. [See More]
- Shape: Rectangular
from R. STAHL, Inc.
Features. Copper Free Aluminum - High Strength, light weight and corrosion resistant. Stainless Steel - Best material solution for challenging enviornmental conditions. Gasketed Flange - "O" ring gasket is located inside the cover bolts. Flat Cover - Provides space for operator installations. [See More]
- Shape: Rectangular
- Width: 9.25 to 28.74
- Length: 9.25 to 28.74
- Depth: 10.24 to 13.39
from Legrand
Single Gang, Shallow Box with Vertical Side Bracket for New Construction Applications. 20 pack. FEATURES. Durable, impact-resistant thermoplastic box. Ideal for limited depth applications. Innovative extras that cut installation time. [See More]
- Shape: Rectangular
- Width: 2.31
- Length: 3.75
- Depth: 1.12
from PolyPhaser Corporation
Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFTB-104A-SCA comes with 4 Simplex SC/APC Coupler Ports installed with 4 Simplex SC/APC Single mode Pigtails ready for splicing. [See More]
- Shape: Rectangular
- Width: 4.9
- Length: 1.7
- Depth: 5.3
from Saginaw Control & Engineering
Application -. Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction -. 0.104 ” stainless Steel Type 304 Seams continuously welded and ground smooth. Flange... [See More]
- Shape: Rectangular; Square
- Width: 24 to 235
- Length: 60 to 90
- Depth: 12 to 36
from Allied Moulded Products, Inc.
Designed to insulate and protect controls, components, and combiner boxes in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil,... [See More]
- Shape: Rectangular
- Width: 20
- Length: 24
- Depth: 8.13
from Corning Optical Communications
The OptiTect ® Local Convergence Cabinet, LS Series provides everything necessary to manage up to 864 fibers for an outside plant FTTx application. The OptiTect Local Convergence Cabinet, LS Series is an innovative solution that is the optimal balance between size, density and access. All... [See More]
- Shape: Rectangular
- Width: 25 to 42.8
- Length: 25.5 to 40.5
- Depth: 19.9
from Hubbell Electrical Products
FULLY ADJUSTABLE TYPE. STAMPED ZINC COAT STEEL MATERIAL. 6 INCH. 2.74 INCH. 4.81 INCH. RECTANGULAR SHAPE. CONCRETE FLOOR INSTALLATION. 8 HUB(S). 1 GANG(S). UL 514-A APPROVAL. 6250, 6288, 6289, 6291 COVER TYPE. 4 STANDARD PACKAGE. 37.3 CU INCH CAPACITY. SINGLE SERVICE SERVICE TYPE. (3) 1/2 INCH... [See More]
- Shape: Rectangular
- Depth: 4.81
- Width: 2.74
- Material: Steel
from Enclosure Solutions, Inc.
Poly-Guard Small Junction Boxes with Integral Flange Mount. UL Listed Type 4X, 6P, 12, and 13. Enclosure Solutions, Inc. expands its unique enclosure offering with these high-quality dual-design junction box/hinged enclosures. Available in two sizes, these small boxes provide sure protection... [See More]
- Shape: Rectangular
- NEMA Rating: Type 4X; Type 6P; Type 12; Type 13
- Material: Glass-filled Polypropylene
- Features: Hinged Cover
from Fibox Enclosures
Features a grey cover, 1-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- Shape: Rectangular
- Width: 11.81
- Length: 7.87
- Depth: 5.91
from Stahlin Enclosures
Padlock latch for quick entry. Snap catch concept with toggle action. Integral hasp provides secure loop for padlock (padlock not included). Can be lifted and released with ease. Full 180 °+ door opening [See More]
- Shape: Rectangular
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Ralston Metal Products Limited
Application. Ralston ’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment. Construction. The ElBox framework is made from 1.25mm steel and side walls from .75mm. Enclosures 400mm and 500mm deep are delivered flat packed come... [See More]
- Shape: Rectangular
- Width: 22.5
- Length: 13.8
- Depth: 15.7
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Shape: Rectangular
- Width: 7.87
- Length: 11.81
- Depth: 7.09
from SOCOMEC
The solution for. • Building applications. Function. The BJB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings,. • connection to the photovoltaic inverter,. • protection against overvoltage,. • operational safety. Advantages... [See More]
- Shape: Rectangular
- Features: Hinged Cover
- Mounting Type: Wall Mount
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Shape: Rectangular
- Width: 4.69
- Length: 5.47
- Depth: 1.76
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Shape: Rectangular
- Width: 4.45
- Length: 5.83
- Depth: 2.24
from HUBER+SUHNER AG
Features. Ruggedised outdoor fiber-to-the-antenna (FTTA) box. Up to 18 adapters of SC shape. Fitted with bend radius limiting mandrels. 15 knock-out holes for flexible cable entry. Suitable for mounting on poles, walls and tower legs with round-, L- and V-shape. Easy to mount and install with... [See More]
- Shape: Rectangular
- Mounting Type: Wall Mount
from Charles Industries, LLC
Optical Hub Cabinets (OHC) provide fiber distribution to subscribers from a compact, environmentally protected outdoor terminal. The OHC series?has been designed with flexibility in mind and support fusion, pre-terminated and field terminated feed and drop fibers. These PON?terminals have space for... [See More]
- Shape: Rectangular
- Width: 23.8
- Length: 28.3
- Depth: 15.8
from BOXCO Inc.
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water. [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 4.92
- Depth: 2.24
from Phoenix Mecano Inc.
Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal. Rose+Bopla ’s diecast aluminum enclosures have... [See More]
- Shape: Rectangular
- Width: 1.77
- Length: 1.97
- Depth: 1.18
from Chromalox
Use With: CPR-CR, CPR-CT, CZH, HWM-CT. Junction Box Connection Kits for CPR, CZH and HWM Applications. Third-party certifications: UL Listed, CSA [See More]
- Shape: Rectangular
- Features: Screw-on Cover
- Material: Polycarbonate
from PCB Piezotronics, Inc.
BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 2 channels, terminal strip input, BNC jack output, 2 PGME07 cord grips [See More]
- Shape: Rectangular
- Width: 6
- Length: 8
- Depth: 4
from DME Company
Junction Boxes [See More]
- Shape: Rectangular
- Width: 3.7
- Length: 5.12
- Mounting Type: Free Standing
from R. STAHL, Inc.
Empty Enclosure Series 8150 [See More]
- Shape: Rectangular
- Features: Explosion Resistant
- Mounting Type: Wall Mount
from Legrand
Single Gang, Shallow Switch and Outlet Box. Old work flange box for retrofit applications. 20 pack. FEATURES. Durable, impact-resistant thermoplastic box. Ideal for limited depth applications. Innovative extras that cut installation time. [See More]
- Shape: Rectangular
- Width: 2.31
- Length: 3.75
- Depth: 1.12
from PolyPhaser Corporation
FTTH (Fiber To The Home) Metal Terminal Box with 8 Simplex SC/UPC Couplers and Pigtails [See More]
- Shape: Rectangular
- Width: 4.9
- Length: 1.7
- Depth: 5.3
from Saginaw Control & Engineering
Application -. Designed to house standard pushbuttons, switches and pilot lights in wet and hosed down areas and in corrosive atmospheres. Construction -. 0.063 ” stainless steel Type 304. Seams continuously welded and ground smooth. Captivated cover screws thread into sealed wells. 4-way... [See More]
- Shape: Rectangular; Square
- Width: 3.25 to 48
- Length: 3.5 to 72
- Depth: 2.75 to 24
from Allied Moulded Products, Inc.
Designed to insulate and protect controls, components, and combiner boxes in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil,... [See More]
- Shape: Rectangular
- Width: 20
- Length: 24
- Depth: 8.13
from Corning Optical Communications
The OptiTect ® HD series is the first line of stubless and modular outside plant FTTx cabinets offered by Corning. Enabled by the Centrix ™ platform, the cabinet offers on-board splicing and field-installable SC APC cassettes for applications that demand flexibility and modularity. As... [See More]
- Shape: Rectangular
- Width: 25 to 27
- Length: 31.2 to 46.62
- Depth: 17.8 to 19.9
from Hubbell Electrical Products
FULLY ADJUSTABLE TYPE. GRAY POWDER COATED CAST IRON MATERIAL. 4.69 INCH. 3.15 INCH. 4.69 INCH. RECTANGULAR SHAPE. CONCRETE FLOOR INSTALLATION. 4 HUB(S). 1 GANG(S). UL 514-A APPROVAL. 6250, 6288, 6289, 6291 COVER TYPE. 4 STANDARD PACKAGE. 33 CU INCH CAPACITY. SINGLE SERVICE SERVICE TYPE. (4) 3/4 INCH... [See More]
- Shape: Rectangular
- Depth: 4.69
- Width: 3.15
- Features: Knockouts
from Fibox Enclosures
Featuring a grey cover, 1-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- Shape: Rectangular
- Width: 7.87
- Length: 11.81
- Depth: 5.91
from Stahlin Enclosures
Full length stainless steel hinged cover. Surface flat stainless steel screws. Full 180 °+ door opening. Crown cover available in 10 x 8 configuration only [See More]
- Shape: Rectangular
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Ralston Metal Products Limited
Application. Ralston ’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment. Construction. The EBF Series framework is made from 1.25mm steel and side walls from .75mm. The EBF has a rigid seam welded construction. This three... [See More]
- Shape: Rectangular
- Width: 22.5
- Length: 13.8
- Depth: 25.59
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Shape: Rectangular
- Width: 11.81
- Length: 7.87
- Depth: 7.09
from SOCOMEC
The solution for. • High-power photovoltaic installations (large buildings, fields, solar parks ranging from a few hundred kW to many MW). Function. The FJB/IFB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings,. • connection to the... [See More]
- Shape: Rectangular
- Features: Hinged Cover
- Mounting Type: Wall Mount
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Shape: Rectangular
- Width: 4.92
- Length: 6.57
- Depth: 3.23
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Shape: Rectangular
- Width: 4.45
- Length: 5.83
- Depth: 2.24
from HUBER+SUHNER AG
Features. Ruggedised outdoor fiber-to-the-antenna (FTTA) distribution box. Up to 8 adapters of SC shape. Fitted with bend radius limiting mandrels. 4 knock-out holes for flexible cable entry. Suitable for mounting on poles, walls and tower legs with round-, L- and V-shape. Easy to mount and install... [See More]
- Shape: Rectangular
- Mounting Type: Wall Mount
from Charles Industries, LLC
Charles Industries has achieved a major breakthrough in material science as applied to grade level enclosures. Utilizing a process first proven and perfected in the manufacture of wind turbine blades, marine vessels and aircraft, Charles has developed an Advanced Composite Material (ACM) formulation... [See More]
- Shape: Rectangular
- Width: 30 to 60
- Length: 17 to 30
- Depth: 18 to 36
from BOXCO Inc.
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water. [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 4.92
- Depth: 2.24
from Phoenix Mecano Inc.
Painted or Unpainted Versions: These diecast aluminum enclosures are available in painted and unpainted versions and are designed for applications where quick mounting in the field is required. The enclosure lid does not have to be removed during installation. The painted version includes a... [See More]
- Shape: Rectangular
- Width: 2.52
- Length: 4.53
- Depth: 1.34
from PCB Piezotronics, Inc.
BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 6 channels, terminal strip input, BNC jack output, 6 PGME07 cord grips [See More]
- Shape: Rectangular
- Width: 6
- Length: 8
- Depth: 4
from DME Company
Robotic Valve Box [See More]
- Shape: Rectangular
- Mounting Type: Free Standing
from R. STAHL, Inc.
Enclosures in shock-resistant glass fibre reinforced polyester resin. 8 basic enclosure sizes with various heights. Fitted according to the customer's requirements. For terminals up to max. 300 mm2. With captive cover screws. Degree of protection IP66. The terminal boxes of the Series 8146, made of... [See More]
- Shape: Rectangular
- Width: 4.43 to 13.41
- Length: 4.43 to 13.41
- Depth: 3.58 to 5.91
from Legrand
Single Gang, Old Work Switch and Outlet Box with Threaded Mounting Holes, Swing Bracket for Mounting. Adjusts from 1 1/4" down to 1/8". Two Auto/Clamps each end. 100 pack. FEATURES. 2 Auto/Clamps on each end eliminate the need for separate cable clamps. Metal swing bracket for quick mounting in... [See More]
- Shape: Rectangular
- Width: 2.25
- Length: 3.75
- Depth: 3.03
from PolyPhaser Corporation
Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFTB-108A-SCA comes with 8 Simplex SC/APC Coupler Ports installed with 8 Simplex SC/APC Single mode Pigtails ready for splicing. [See More]
- Shape: Rectangular
- Width: 4.9
- Length: 1.7
- Depth: 5.3
from Saginaw Control & Engineering
Application -. Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063 ” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands... [See More]
- Shape: Rectangular; Square
- Width: 3.25 to 37.38
- Length: 3.5 to 72
- Depth: 2.75 to 24
from Allied Moulded Products, Inc.
Designed to insulate and protect controls, components, and combiner boxes in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil,... [See More]
- Shape: Rectangular
- Width: 20
- Length: 24
- Depth: 8.13
from Corning Optical Communications
The OptiTect ® Local Convergence Cabinet, Gen III Series provides everything necessary to manage up to 432 fibers for an outside plant FTTx application. The OptiTect Local Convergence Cabinet, Gen III ’s industry leading size, user-friendly design and intuitive fiber management allow the... [See More]
- Shape: Rectangular
- Width: 18.5
- Length: 18 to 39.3
- Depth: 13.6
from Hubbell Electrical Products
FULLY ADJUSTABLE TYPE. GRAY POWDER COATED CAST IRON MATERIAL. 4.25 INCH. 3.5 INCH. 8.13 INCH. RECTANGULAR SHAPE. (6) 3/4 INCH SIDES HUB SIZE. CONCRETE FLOOR INSTALLATION. 6 HUB(S). 2 GANG(S). UL 514-A APPROVAL. 6250, 6288, 6289, 6291 COVER TYPE. 1 STANDARD PACKAGE. 36.5 CU INCH EACH GANG CAPACITY. [See More]
- Shape: Rectangular
- Depth: 8.13
- Width: 3.5
- Features: Knockouts
from Fibox Enclosures
Featuring a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- Shape: Rectangular
- Width: 11.81
- Length: 15.75
- Depth: 5.91
from Stahlin Enclosures
Lift off cover design. Surface flat stainless steel screw. Integral mounting flange. Soft rounded edges. Overhang cover. Stainless steel beaded cover retention chain [See More]
- Shape: Rectangular
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Ralston Metal Products Limited
Application. Ralston ’s HALP series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components. The HALP is well suited for corrosive environments. Construction. All HALP... [See More]
- Shape: Rectangular
- Width: 1.9
- Length: 1.8
- Depth: 1.2
from DSE HI-BOX
rarr; Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best... [See More]
- Shape: Rectangular
- Width: 8.86
- Length: 10.83
- Depth: 4.72
from SOCOMEC
The solution for. • Residential applications. Function. The RJB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings,. • connection to the photovoltaic inverter,. • AC distribution (DC / AC RJB enclosures),. • protection... [See More]
- Shape: Rectangular
- Features: Hinged Cover
- Mounting Type: Wall Mount
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Shape: Rectangular
- Width: 4.92
- Length: 6.57
- Depth: 3.23
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Shape: Rectangular
- Width: 2.95
- Length: 5.51
- Depth: 2.24
from BOXCO Inc.
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water. [See More]
- Shape: Rectangular
- Width: 3.15
- Length: 4.92
- Depth: 2.24
from Phoenix Mecano Inc.
Unpainted Version: Rose+Bopla ’s watertight diecast aluminum enclosure is available in an unpainted version. For the engineers who want to do machining in-house or wish for us to do machining or other secondary service operations, the unpainted version is the best option. The features are the... [See More]
- Shape: Rectangular
- Width: 1.77
- Length: 1.97
- Depth: 1.18
from PCB Piezotronics, Inc.
Platinum Stock Products; BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 2 channels, terminal strip input, BNC jack output, 2 PGME07 cord grips [See More]
- Shape: Rectangular
- Width: 2.95
- Length: 4.33
- Depth: 2.16
from DME Company
Metal Mold Terminal Mounting Box to Accept One connector as referenced - Connectors Sold Separately [See More]
- Shape: Rectangular
- Mounting Type: Free Standing
- Material: Steel
- Features: Screw-on Cover
from R. STAHL, Inc.
Enclosures made of stainless steel, brush finished 1.4301 (AISI 304) or 1.4404 (AISI 316L). Optionally with hinges / cam lock or screw-on cover. Hinge versions with large opening angle 130 °. Extended ambient temperature range due to high-quality seal materials. Circumferential protection... [See More]
- Shape: Rectangular
- Width: 6.95
- Length: 4.59
- Depth: 3.58
from Legrand
Single Gang, Captive Mounting Switch and Outlet Box, Two Quick/Click Entries on each end. 100 pack. FEATURES. Quick/Click feature secures devices quickly and easily. Does not strip when over-torqued. Durable, impact-resistant thermoplastic box. Innovative extras that cut installation time. [See More]
- Shape: Rectangular
- Width: 2.25
- Length: 3.75
- Depth: 2.69
from PolyPhaser Corporation
Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFTB-E-SC comes with 2 Simplex SC/UPC Coupler Ports installed with 2 Simplex SC/UPC Single mode Pigtails ready for splicing. [See More]
- Shape: Rectangular
- Width: 3.2
- Length: 3.9
- Depth: 0.9000
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Shape: Rectangular
- Width: 30.25
- Length: 36.25
- Depth: 10.12
from Hubbell Electrical Products
FULLY ADJUSTABLE TYPE. GRAY POWDER COATED CAST IRON MATERIAL. 11.25 INCH. 4.13 INCH. 3.75 INCH. RECTANGULAR SHAPE. (8) 3/4 INCH SIDES HUB SIZE. CONCRETE FLOOR INSTALLATION. 8 HUB(S). 3 GANG(S). UL 514-A APPROVAL. 6250, 6288, 6289, 6291 COVER TYPE. 1 STANDARD PACKAGE. 34.8 CU INCH MIDDLE GANG, 36.5... [See More]
- Shape: Rectangular
- Depth: 3.75
- Width: 4.13
- Features: Knockouts
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Shape: Rectangular
- Width: 3.03
- Length: 3.23
- Depth: 2.24
from Stahlin Enclosures
Fiberglass hinge provides maximum corrosion resistance. Surface flat stainless steel screws. Crown cover available on 10x8 configuration. Full 180 °+ door opening [See More]
- Shape: Rectangular
- Width: 7.5
- Length: 9.62
- Depth: 4.74
from Ralston Metal Products Limited
Application. Ralston ’s N4X-DD-SS enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. These enclosures are designed to provide protection against dust, dirt, oil, and... [See More]
- Shape: Rectangular
- Width: 48
- Length: 60
- Depth: 12
from DSE HI-BOX
rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]
- Shape: Rectangular; Square
- Width: 7.48
- Length: 7.48
- Depth: 5.12
from SOCOMEC
The SHARYS IP series have been designed with the objective of reliable DC supply. Advantages A modular and flexible range. • Expandable according to future requirements. Upgradeability. • Expandable according to future requirements by adding additional rectifier modules. Reliability and... [See More]
- Shape: Rectangular
- Width: 23.62
- Length: 35.2 to 74.8
- Depth: 21.06
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Shape: Rectangular; Square
- Width: 3.46
- Length: 3.46
- Depth: 2.09
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Shape: Rectangular
- Width: 4.45
- Length: 5.83
- Depth: 2.24
from BOXCO Inc.
1. Our product is material of resistance to flame. 2. 10P products with 4 knock-outs of 21mm on three surfaces and available to use in T type. [See More]
- Shape: Rectangular
- Width: 2.95
- Length: 4.92
- Depth: 1.69
from Phoenix Mecano Inc.
The availability of 11 different sizes with lids of up to 4 different heights are the basic components of this series of enclosures. The PCI enclosure series comes with PG embossings, while the ECO enclosure series has plain sides. Optionally, the ECO enclosures are available with an opaque or... [See More]
- Shape: Rectangular; Square
- Width: 2.56
- Length: 2.56
- Depth: 2.24
from PCB Piezotronics, Inc.
Platinum Stock Products; BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 4 channels, terminal strip input, BNC jack output, 4 PGME07 cord grips [See More]
- Shape: Rectangular
- Width: 2.95
- Length: 4.33
- Depth: 2.16
from DME Company
Metal Mold Terminal Mounting Box ( Long Version ) for standard Smart Series 5, 8 and 12 Zone Mold Power Connectors. Designed for standard Smart Series 15 Amp Mold Power and Mold Thermocouple Connectors - ordered separately. Accepts one PIC-5-G or PIC-8-G or PIC-12-G Mold Power Input Connector -... [See More]
- Shape: Rectangular
- Mounting Type: Free Standing
- Material: Steel
- Features: Screw-on Cover
from R. STAHL, Inc.
Robust enclosure of glass fibre reinforced polyester resin. Equipped with 4 sheath terminals and 1 PE connection. Terminal capacity: 2 x 4 mm2, single-wire. Degree of protection IP66. The junction boxes Series 8102 are used to transport and distribute electrical energy in areas subject to explosion... [See More]
- Shape: Rectangular
- Width: 2.8
- Length: 4.57 to 6.42
- Depth: 1.77
from Legrand
Single Gang, Switch and Outlet Box, Reverse Angled Captive Mounting Nail, Two Quick/Click Entries on each end. Used for Manufactured Housing. 100 pack. FEATURES. Quick/Click feature secures devices quickly and easily. Does not strip when over-torqued. Durable, impact-resistant thermoplastic box. [See More]
- Shape: Rectangular
- Width: 2.25
- Length: 3.75
- Depth: 2.69
from PolyPhaser Corporation
Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPFTB-E-SCA comes with 2 Simplex SC/APC Coupler Ports installed with 2 Simplex SC/UPC Single mode Pigtails ready for splicing. [See More]
- Shape: Rectangular
- Width: 3.2
- Length: 3.9
- Depth: 0.9000
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Shape: Rectangular
- Width: 30
- Length: 36
- Depth: 12
from Hubbell Electrical Products
NON-ADJUSTABLE TYPE. 0.058 THK BRUSHED BRASS COVER PLATE MATERIAL. 4.5 INCH. 2.75 INCH. RECTANGULAR SHAPE. WOOD FLOOR INSTALLATION. 1 GANG(S). UL, UL (CANADA AND US), CSA APPROVAL. CARPET/TILE MOUNTING. 6 STANDARD PACKAGE. FLUSH SERVICE TYPE. CLAMP CABLE ENTRY. (1) SINGLE RECEPTACLE DEVICE CAPACITY. [See More]
- Shape: Rectangular
- Width: 4.5
- Length: 2.75
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Shape: Rectangular
- Width: 3.19
- Length: 5
- Depth: 2.24
from Stahlin Enclosures
Scratch and abrasion resistant UVA acrylic flush bonded window. Link lock latch for quick entry. Latch lies flat on side of enclosure. Can be lifted and turned with ease. Full 180 °+ door opening [See More]
- Shape: Rectangular
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Ralston Metal Products Limited
Application. N12 Double Door enclosures are designed to provide protection against dust, dirt, and oil for such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. Construction. N12 Double Door enclosures are made from 12 ga. steel. [See More]
- Shape: Rectangular
- Width: 48
- Length: 60
- Depth: 8
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Shape: Rectangular
- Width: 3.94
- Length: 5.12
- Depth: 2.76
from SOCOMEC
CADRYS DELTA enclosures are modular steel enclosures. They are intended to include automation or electrical equipment. They can be placed side by side, back to back and/or side to back. They can be delivered pre-assembled or, on request, in kit form. Advantages. • Thanks to its galvanised sheet... [See More]
- Shape: Rectangular
- Mounting Type: Wall Mount
- Material: Steel
- Features: Hinged Cover; Viewing Door / Window
from Hi-Tech Controls, Inc.
for normal environment and protected outdoor. connecting terminal made from ceramic with resistance to high temperatures. Intrinsic fire resistance in accordance with DIN 4102 part 12 in combination with function-retaining cables. 4 mounted plug cable glands, closed. mounted using exterior wall... [See More]
- Shape: Rectangular; Square
- Width: 5.91
- Length: 5.91
- Depth: 3.15
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Shape: Rectangular
- Width: 2.95
- Length: 5.51
- Depth: 2.24
from BOXCO Inc.
1. Our product is material of resistance to flame. 2. Our products are 15P and available to use in T type. 3. Easy to work because boxes are separate from terminal block. [See More]
- Shape: Rectangular
- Width: 3.94
- Length: 7.28
- Depth: 2.76
from Phoenix Mecano Inc.
Rose+Bopla ’s Polymas Watertight enclosures are designed to provide improved oil and petro-chemical resistant properties over Polycarbonate and ABS enclosures, at a lower cost than our Fiberglass enclosures. The Polymas Watertight enclosures are made of glass filled polyamide which makes them... [See More]
- Shape: Rectangular
- Width: 2.52
- Length: 2.28
- Depth: 1.34
from PCB Piezotronics, Inc.
4-Pin Bayonet Termination Box for One Triax Accelerometer [See More]
- Shape: Rectangular
- Width: 2.95
- Length: 4.33
- Depth: 2.16
from DME Company
Metal Mold Terminal Mounting Box ( Long Version ) for High Power 30amp Smart Series 2, 3 and 5 Zone Mold Power Connectors. Designed for High Power Smart Series 30 Amp Mold Power and Mold Thermocouple Connectors - ordered separately. Accepts one PICH-23-G or PICH-5-G Mold Power Input Connector -... [See More]
- Shape: Rectangular
- Mounting Type: Free Standing
- Material: Steel
- Features: Screw-on Cover
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 4mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Shape: Rectangular
- Width: 4.53
- Length: 5.31
- Depth: 2.28
from Legrand
Single Gang. Steel Stud Bracket Box. 1/2" offset for steel stud mount only. Two stabilizer legs. 100 pack. FEATURES. Unique offset tab assures proper alignment to wall face. Can be installed on steel studs with most standard crimping tools in addition to CT1 Crimping Tool. Molded of high-impact... [See More]
- Shape: Rectangular
- Width: 2.25
- Length: 3.75
- Depth: 4.25
from PolyPhaser Corporation
Indoor/Outdoor Wall Mounted, Single Door Fiber Optic Distribution Management cross connect Enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPWB-24SC-WP comes with 24 Simplex SC/UPC Couplers installed with 24x SC/UPC Single mode Pigtails ready... [See More]
- Shape: Rectangular
- Width: 15.94
- Length: 17.91
- Depth: 3.15
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Shape: Rectangular; Square
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Hubbell Electrical Products
NON-ADJUSTABLE TYPE. 0.058 THK BRUSHED BRASS COVER PLATE MATERIAL. 4.5 INCH. 2.75 INCH. RECTANGULAR SHAPE. WOOD FLOOR INSTALLATION. 1 GANG(S). UL, UL (CANADA AND US), CSA APPROVAL. CARPET/TILE MOUNTING. 4 STANDARD PACKAGE. 18 CU INCH CAPACITY. SINGLE FLUSH SERVICE TYPE. (4) 1/2 INCH CONDUIT SIDES,... [See More]
- Shape: Rectangular
- Width: 4.5
- Length: 2.75
- Features: Knockouts
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Shape: Rectangular
- Width: 3.19
- Length: 6.97
- Depth: 2.24
from Stahlin Enclosures
Scratch and abrasion resistant UVA acrylic flush mounted window. Padlock latch for quick entry plus security. Snap catch concept with toggle action. Integral hasp provides secure loop for padlock (not included). Can be lifted and released with ease. Full 180 °+ door opening [See More]
- Shape: Rectangular
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Ralston Metal Products Limited
Application. Ralston ’s N4-DD enclosures are applied indoors and outdoors to house such items as: electronic controls, instrumentation systems, pneumatic, hydraulic and machine tool controls. These enclosures are designed to provide protection against dust, dirt, oil and water. They are for... [See More]
- Shape: Rectangular
- Width: 48
- Length: 60
- Depth: 10
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative... [See More]
- Shape: Rectangular
- Width: 1.97
- Length: 2.56
- Depth: 2.17
from SOCOMEC
With over 40 years of experience in the design of enclosures and cabinets,. SOCOMEC has developed a complete range of enclosures to protect outdoor equipment against vandalism. Advantages Anti-vandal. Made from painted stainless sheet steel, these cabinets offer maximum resistance to first-level... [See More]
- Shape: Rectangular
- Width: 23.23 to 56.89
- Length: 33.46 to 57.28
- Depth: 12.6 to 17.72
from Hi-Tech Controls, Inc.
This Enclosure box is suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Shape: Rectangular
- Width: 17.72
- Length: 11.81
- Depth: 6.69
from BOXCO Inc.
1. Our product is material of resistance to flame. 2. 15P products. 3. Easy to work because boxes are separable from terminal block. [See More]
- Shape: Rectangular
- Width: 3.94
- Length: 7.87
- Depth: 2.76
from Phoenix Mecano Inc.
Rose+Bopla ’s Polycarbonate Watertight 33 enclosures with clear lids offer design engineers an excellent, cost-effective, instrumentation box. The lid is made of clear polycarbonate which makes it ideal for viewing meters or counters that must be protected from water and dust. Polycarbonate... [See More]
- Shape: Rectangular
- Width: 1.97
- Length: 2.05
- Depth: 1.5
from PCB Piezotronics, Inc.
6-channel termination box specifically set up for 2 triaxial accelerometers. Includes two 4-pin MIL connectors and two cordgrips. [See More]
- Shape: Rectangular
- Width: 2.95
- Length: 4.33
- Depth: 2.16
from DME Company
Power connections pre-wired to screw terminals eliminate the need for Customers to crimp the mold connections to the mold power connector. Screw terminals built into the thermocouple connector for Customer direct connection to the thermocouples. Mold power terminal strip accepts 14 AWG power wires... [See More]
- Shape: Rectangular
- Mounting Type: Free Standing
- Material: Steel
- Features: Screw-on Cover
from R. STAHL, Inc.
Wall mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features. High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is possible. [See More]
- Shape: Rectangular
- Width: 3.54
- Length: 4.41
- Depth: 2.76
from Legrand
Single Gang, Switch and Outlet Box with EZ-Grip, 100 pack. FEATURES. Resistant thermoplastic box. Threaded mounting holes. EZ Grip temporary hold feature [See More]
- Shape: Rectangular
- Width: 2.25
- Length: 3.75
- Depth: 4
from PolyPhaser Corporation
Indoor/Outdoor Wall Mounted, Single Door Fiber Optic Distribution Management cross connect Enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPWB-48SC-WP comes with 48 Simplex SC/UPC Couplers installed with 48x SC/UPC Single mode Pigtails ready... [See More]
- Shape: Rectangular
- Width: 15.94
- Length: 17.91
- Depth: 4.72
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Shape: Rectangular; Square
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Hubbell Electrical Products
ADJUSTABLE TYPE. METALLIC MATERIAL. 4.5 INCH. 5.2 INCH. RECTANGULAR SHAPE. WOOD FLOOR INSTALLATION. 2 GANG(S). UL, UL (CANADA AND US), CSA APPROVAL. CARPET/TILE MOUNTING. 10 STANDARD PACKAGE. 18.5 CU INCH CAPACITY. (4) 1/2 INCH END, (2) 1/2 INCH SIDE KNOCKOUT SIZE. 6 KNOCKOUT(S). LENGTH 3.2 INCH. [See More]
- Shape: Rectangular
- Width: 4.5
- Length: 5.2
- Features: Knockouts
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Shape: Rectangular
- Width: 4.88
- Length: 4.92
- Depth: 3.19
from Stahlin Enclosures
Full length stainless steel hinged cover. Scratch and abrasion resistant UVA acrylic flush bonded window. Pan head stainless steel screws. Maintains both watertight and submersible ratings with installed window. Full 180 °+ door opening [See More]
- Shape: Rectangular
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Ralston Metal Products Limited
Construction. All 2000-CP enclosures are made from 11ga hot rolled steel and have continuously welded seams ground to a smooth finish. Each enclosure comes complete with heavy duty lifting eye bolts, wall mounting back brackets, body stiffeners, 1/4 20 grounding studs and interior fluorescent light... [See More]
- Shape: Rectangular
- Width: 49
- Length: 60
- Depth: 12
from DSE HI-BOX
rarr; Special material, Polyester & Polycarbonate is used for better shaping and intensity. → Contrast to existing terminal block boxes, integral type of terminal block and gland calbe in one body realizes economic and excellent performance in low price. ∪ New Knock out Terminal Block... [See More]
- Shape: Rectangular
- Width: 1.97
- Length: 2.76
- Depth: 1.57
from SOCOMEC
CADRYS wall-mounted enclosures are intended to include automation or control equipment. Advantages Safety. • These enclosures ensure electrical safety with a degree of protection IP55 (casing edge in channel form, robot positioned polyurethane seal). • A folded and welded casing provides... [See More]
- Shape: Rectangular
- Mounting Type: Wall Mount
- Material: Steel - Stainless
- Features: Hinged Cover; Viewing Door / Window
from Hi-Tech Controls, Inc.
This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Shape: Rectangular; Square
- Width: 3.46
- Length: 3.46
- Depth: 2.09
from BOXCO Inc.
1. Our product is material of resistance to flame. 2. Our products are 20P and available to use in T type. 3. Easy to work because boxes are separable from terminal block. [See More]
- Shape: Rectangular
- Width: 3.94
- Length: 9.06
- Depth: 2.76
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 10mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Shape: Rectangular
- Width: 6.89
- Length: 5.79
- Depth: 3.07
from Legrand
Single Gang, Deep Switch and Outlet Box with Vertical bracket mount. 100 pack. FEATURES. Durable, impact-resistant thermoplastic box. Threaded mounting holes. Innovative extras that cut installation time. [See More]
- Shape: Rectangular
- Width: 2.25
- Length: 3.75
- Depth: 3.38
from PolyPhaser Corporation
Indoor/Outdoor Wall Mounted, Single Door Fiber Optic Distribution Management cross connect Enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The PPWB-72SC-WP comes with 72 Simplex SC/UPC Couplers installed with 72x SC/UPC Single mode Pigtails ready... [See More]
- Shape: Rectangular
- Width: 15.94
- Length: 17.91
- Depth: 5.9
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Shape: Rectangular; Square
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Shape: Rectangular
- Width: 4.92
- Length: 8.74
- Depth: 3.19
from Stahlin Enclosures
Lift off cover design. Scratch and abrasion resistant UVA acrylic flush bonded window. Pan head stainless steel screws. Integral mounting flange. Maintains both watertight and submersible ratings with installed window. Stainless steel beaded cover retention chain [See More]
- Shape: Rectangular
- Width: 5.43
- Length: 7.5
- Depth: 4.75
from Ralston Metal Products Limited
Construction. All 2000-FM enclosures are made from 11ga hot rolled steel and have continuously welded seams ground to a smooth finish. Each enclosure comes complete with heavy duty lifting eye bolts, wall mounting back brackets, body stiffeners, 1/4 20 grounding studs and interior fluorescent light... [See More]
- Shape: Rectangular
- Width: 49
- Length: 60
- Depth: 12
from DSE HI-BOX
→ Material : AC (PC 70% + ABS 30%). → This is UL94-5VA class, which realizes economic and excellent performance in low price. This Knock out Terminal Block box can make your job more easier. [See More]
- Shape: Rectangular
- Width: 3.35
- Length: 2.17
- Depth: 0.1575
from Hi-Tech Controls, Inc.
This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Shape: Rectangular; Square
- Width: 3.46
- Length: 3.46
- Depth: 2.09
from BOXCO Inc.
1. Our product is material of resistance to flame. 2. 4P products with knock-outs of 21mm on both surfaces and available to use in T type. [See More]
- Shape: Rectangular
- Width: 2.56
- Length: 2.91
- Depth: 0.8268
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Shape: Rectangular
- Width: 8.07
- Length: 6.89
- Depth: 3.07
from Legrand
Single Gang, Deep Switch and Outlet Box with Captive Mounting Nails on Each End, Two Quick/Click Entries on Each End. Extra deep for dimmers, GFCI and thermostats, yet suitable for 2x4 construction. 100 pack. FEATURES. Durable, impact-resistant thermoplastic box. Threaded mounting holes. Innovative... [See More]
- Shape: Rectangular
- Width: 2.25
- Length: 3.75
- Depth: 3.38
from PolyPhaser Corporation
Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The PPFDB-0208A-SC comes with 8 Simplex SC/UPC Coupler Ports installed (pigtails sold... [See More]
- Shape: Rectangular
- Width: 8.1
- Length: 2.2
- Depth: 8.5
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Shape: Rectangular; Square
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Shape: Rectangular
- Width: 4.92
- Length: 14.25
- Depth: 3.19
from Stahlin Enclosures
Fiberglass hinge for maximum corrosion resistance. Removable lift off cover capability. Scratch and abrasion resistant UVA acrylic flush bonded window. Link lock latch mechanism for easy entry. Full 180 °+ door opening [See More]
- Shape: Rectangular
- Width: 7.5
- Length: 9.62
- Depth: 4.74
from Ralston Metal Products Limited
Cutouts. Any holes or cutouts in the body, doors or panel can be punched during the manufacturing process. Paint Finish. Standard paint finish is ASA61 polyester grey powder paint, although any colour of liquid or powder paint can be applied during manufacturing. Standards. 4000 Series enclosures... [See More]
- Shape: Rectangular
- Width: 54
- Length: 72
- Depth: 18
from DSE HI-BOX
rarr; Terminal Box (draw latch type) can be customized by custom order. → The most excellent box in function and performance among the plastic boxes currently in sale. With its reasonable price comparable to metal box, it strengthens competitiveness. → Containing blocking/protection... [See More]
- Shape: Rectangular; Square
- Width: 7.48
- Length: 7.48
- Depth: 5.12
from Hi-Tech Controls, Inc.
Suitable for use in offshore areas and for indoor/outdoor installation (normal to harsh environment) in accordance with DIN VDE 0100, Part 737. [See More]
- Shape: Rectangular; Square
- Width: 3.46
- Length: 3.46
- Depth: 2.09
from BOXCO Inc.
1. Our product is material of resistance to flame. 2. 4P products and our boxes have knock-outs of 21mm on both surfaces. [See More]
- Shape: Rectangular
- Width: 2.17
- Length: 3.58
- Depth: 1.69
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V - Available up to 3,3kV. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and... [See More]
- Shape: Rectangular
- Width: 9.96
- Length: 6.69
- Depth: 4.25
from Legrand
Single Gang, Deep Switch and Outlet Box, Reverse Angled Captive Mounting Nails on Each End, Two Quick/Click Entries on Each End. Extra deep for dimmers, GFCIs and thermostats, yet suitable for 2x4 construction. 100 pack. FEATURES. Durable, impact-resistant thermoplastic box. Threaded mounting holes. [See More]
- Shape: Rectangular
- Depth: 3.38
- Width: 2.25
- Mounting Type: Wall Mount
from PolyPhaser Corporation
Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The PPFDB-0208A-SCA comes with 8 Simplex SC/APC Coupler Ports installed (pigtails sold... [See More]
- Shape: Rectangular
- Width: 8.1
- Length: 2.2
- Depth: 8.5
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Shape: Rectangular; Square
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Shape: Rectangular
- Width: 6.38
- Length: 6.42
- Depth: 3.58
from Stahlin Enclosures
Fiberglass hinge for maximum corrosion resistance. Removable lift off cover capability. Scratch and abrasion resistant UVA acrylic flush bonded window. Padlock latch for quick entry and added security. Full 180 °+ door opening [See More]
- Shape: Rectangular
- Width: 7.5
- Length: 9.62
- Depth: 4.74
from Ralston Metal Products Limited
Application. Ralston ’s N12 Free Standing enclosures are designed to provide protection against dust, dirt, oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine tool controls. Construction. All N12 Free Standing Double Door... [See More]
- Shape: Rectangular
- Width: 48
- Length: 72
- Depth: 24
from DSE HI-BOX
→ Convenient to use for box meter console on terminal panel or switch box since it has built-in double plates. → Producing in our own factory enable fast supply and reasonable price to optimize customers satisfaction. Passed IP-66~67, IK-08 [See More]
- Shape: Rectangular
- Width: 2.56
- Length: 3.74
- Depth: 2.17