Explosion Proof Terminal and Junction Boxes

35 Results
ESA Junction boxes -- esa
from BARTEC

Aluminum boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical stress. The narrow sides within the enclosure hold threaded bushings for the fixing of... [See More]

  • Features: Explosion Proof
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Material: Aluminum
  • Ingress Protection(IP) Rating Against Moisture: 6
ESP pre-assembled junction boxes -- esp pre assembled junction boxes
from BARTEC

Polyester junction boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical stress. The narrow sides within the enclosure hold threaded bushings for the fixing... [See More]

  • Features: Explosion Proof
  • Ingress Protection(IP) Rating Against Moisture: 6
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
ESX Junction boxes -- esx
from BARTEC

Stainless steel boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical stress. The narrow sides within the enclosure hold threaded bushings for the fixing of... [See More]

  • Features: Explosion Proof
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Material: Steel - Stainless
  • Ingress Protection(IP) Rating Against Moisture: 6
Explosionproof Junction Box -- AJBEW040604
from Appleton Electric

9.13 INCH L X 7.13 INCH W X 6.13 INCH D OVERALL SIZE. 6 INCH L X 4 INCH W X 3.75 INCH D INNER SIZE. 1-1/2 INCH HUB SIZE. UL 886, CSA C22.2 APPROVAL. HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F... [See More]

  • Features: Explosion Proof
  • NEMA Rating: Type 4; Type 9
  • Material: Aluminum
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Explosionproof Junction Box -- EXB
from RAB Lighting

4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE. 1/2 INCH HUB SIZE. 4 HUB(S). UL APPROVAL. CLASS I GROUP D ENCLOSURE. SCREW ON COVER TYPE. CAST ALUMINUM BODY MATERIAL. CAST ALUMINUM COVER MATERIAL. (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION. SILVER GRAY BODY FINISH. SILVER GRAY COVER FINISH. EXB... [See More]

  • Features: Explosion Proof
  • Width: 4
  • Length: 4
  • Depth: 3.5
Explosionproof Junction Box -- IF886
from O-Z/Gedney

9-1/4 INCH L X 9-1/4 INCH W X 8-5/16 INCH H OVERALL SIZE. 7-3/4 INCH W X 6 INCH D X 7-3/4 INCH H INNER SIZE. 2-1/2 INCH (END/SIDE) HUB SIZE. UL 886, CSA C22.2 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • Features: Screw-on Cover; Explosion Proof
  • Width: 9.25
  • Length: 9.25
  • Depth: 8.31
Explosion Proof and Dust Ignition Proof Enclosure -- 8264
from R. STAHL, Inc.

Features. Copper Free Aluminum - High Strength, light weight and corrosion resistant. Stainless Steel - Best material solution for challenging enviornmental conditions. Gasketed Flange - "O" ring gasket is located inside the cover bolts. Flat Cover - Provides space for operator installations. [See More]

  • Features: Explosion Proof
  • Width: 9.25 to 28.74
  • Length: 9.25 to 28.74
  • Depth: 10.24 to 13.39
Explosion Proof Cable Junction Box -- RX 040405
from Hi-Tech Controls, Inc.

Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
  • Width: 3.86
  • Length: 3.86
  • Depth: 2.4
ATEX Aluminum Enclosure -- Type CA...Ex
from BERNSTEIN AG

Thanks to its robust design and high corrosive resistance, the CA aluminium enclosure range delivers high mechanical strength and are particularly suitable for potentially explosive atmospheres. They can also be used as terminal boxes or control enclosures for connection of electrical components. [See More]

  • Features: Explosion Proof
  • Width: 2.52 to 12.2
  • Length: 2.28 to 23.62
  • Depth: 1.42 to 7.09
GUBH Flameproof Enclosure
from Alpha Moisture Systems

GUBH Flameproof Enclosure (type “d ”) Ex II 2 G D. Designed for installation in Ex Hazardous areas. Flameproof to ATEX and IECEx certification for use in potentially explosive atmospheres. Offered with either DS4000 or DS1200 Indicators and AMT-Ex Intrinsically Safe Dewpoint Transmitter. [See More]

  • Features: Explosion Proof; Flame Retardant; Locking; Viewing Door / Window
  • Width: 5.31
  • Length: 2.6
  • Depth: 4.25
Explosionproof Junction Box -- DTX080806
from Appleton Electric

9.81 INCH L X 9.81 INCH W X 6.47 INCH D OVERALL SIZE. 8 INCH L X 8 INCH W X 6 INCH D INNER SIZE. 3/4 INCH HUB SIZE. UL 886 APPROVAL. SURFACE MOUNTING. CLASS II DIVISION 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9EFG ENCLOSURE. GASKETED BOLT-ON COVER TYPE. CAST IRON BODY MATERIAL. CAST IRON COVER... [See More]

  • Features: Explosion Proof
  • NEMA Rating: Type 4; Type 9
  • Material: Iron
Explosionproof Junction Box -- EXJ
from RAB Lighting

4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE. 1/2 INCH HUB SIZE. 8 HUB(S). UL APPROVAL. CLASS I GROUP D ENCLOSURE. SCREW ON COVER TYPE. CAST ALUMINUM BODY MATERIAL. CAST ALUMINUM COVER MATERIAL. (2) TOP, (2) BOTTOM, (2) SIDE, (2) BACK HUB LOCATION. SILVER GRAY BODY FINISH. SILVER GRAY COVER... [See More]

  • Features: Explosion Proof
  • Width: 4
  • Length: 4
  • Depth: 3.5
Explosionproof Junction Box -- NGUB555A
from O-Z/Gedney

5-3/8 INCH L X 5-3/8 INCH W X 5 INCH D INNER SIZE. 3/4 INCH HUB SIZE. UL, CSA APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE. COPPER FREE ALUMINUM BODY MATERIAL. COPPER... [See More]

  • Features: Explosion Proof
  • NEMA Rating: Type 4; Type 4X; Type 7; Type 9
  • Material: Aluminum
Explosion Proof Cable Junction Box -- RX 040410
from Hi-Tech Controls, Inc.

Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
  • Width: 3.86
  • Length: 3.86
  • Depth: 2.4
Explosionproof Junction Box -- EXB040404
from Appleton Electric

4 INCH L X 4 INCH W X 4 INCH D INNER SIZE. CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE. SCREW ON COVER TYPE. CAST IRON BODY MATERIAL. CAST IRON COVER MATERIAL. 0.5 INCH WALL THICKNESS. HOT DIP GALVANIZED BODY FINISH. HOT DIP GALVANIZED COVER FINISH. APPLETON[R] BRAND. EXB MODEL [See More]

  • Features: Explosion Proof
  • Material: Iron
Explosionproof Junction Box -- NJBEW050903
from O-Z/Gedney

13.5 INCH L X 8.94 INCH W X 6.13 INCH D OVERALL SIZE. 9.5 INCH L X 5.06 INCH W X 3.5 INCH D INNER SIZE. 1.5 INCH HUB SIZE. UL 886, CSA C22.2 APPROVAL. HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E... [See More]

  • Features: Screw-on Cover; Explosion Proof
  • Width: 8.94
  • Length: 13.5
  • Depth: 6.13
Explosion Proof Cable Junction Box -- RX 060414
from Hi-Tech Controls, Inc.

Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
  • Width: 4.69
  • Length: 5.47
  • Depth: 1.76
Explosionproof Junction Box -- EXB060404
from Appleton Electric

6 INCH L X 4 INCH W X 4 INCH D INNER SIZE. UL APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE. SCREW ON COVER TYPE. CAST IRON BODY MATERIAL. CAST IRON COVER MATERIAL. HOT DIP GALVANIZED BODY FINISH. HOT DIP GALVANIZED COVER FINISH. [See More]

  • Features: Explosion Proof
  • Material: Iron
Explosionproof Junction Box -- YE-040404
from O-Z/Gedney

6-5/8 INCH L X 6-5/8 INCH W X 5-1/2 INCH D OVERALL SIZE. 4 INCH L X 4 INCH W X 4 INCH D INNER SIZE. 2 INCH HUB SIZE. UL 886, CSA APPROVAL. SURFACE MOUNTING. CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE. SCREW ON COVER TYPE. CAST IRON BODY MATERIAL. CAST IRON COVER MATERIAL. [See More]

  • Features: Screw-on Cover; Explosion Proof
  • Width: 6.62
  • Length: 6.62
  • Depth: 5.5
Explosion Proof Cable Junction Box -- RX 100605
from Hi-Tech Controls, Inc.

Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
  • Width: 4.92
  • Length: 6.57
  • Depth: 3.23
Explosionproof Junction Box -- GUBB-11
from Appleton Electric

7 INCH L X 6-1/2 INCH W X 6-3/8 INCH D OVERALL SIZE. 5.94 INCH L X 5.5 INCH W X 3.69 INCH D INNER SIZE. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE. MALLEABLE IRON BODY MATERIAL. ALUMINUM COVER MATERIAL. 0.44 INCH WALL THICKNESS. 5.38 INCH... [See More]

  • Features: Explosion Proof
  • Material: Iron
Explosion Proof Cable Junction Box -- RX 101005
from Hi-Tech Controls, Inc.

Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
  • Width: 4.92
  • Length: 6.57
  • Depth: 3.23
Explosionproof Junction Box -- GUBB-22
from Appleton Electric

10 INCH L X 8 INCH W X 6-9/16 INCH D OVERALL SIZE. 9 INCH L X 7.13 INCH W X 3.5 INCH D INNER SIZE. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE. MALLEABLE IRON BODY MATERIAL. ALUMINUM COVER MATERIAL. 0.44 INCH (TOP/BOTTOM/SIDE), 0.63 INCH... [See More]

  • Features: Explosion Proof
  • Material: Iron
Explosion Proof Cable Junction Box -- RX 120203
from Hi-Tech Controls, Inc.

Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
  • Width: 3.46
  • Length: 3.46
  • Depth: 2.09
Explosionproof Junction Box -- GUBB-33
from Appleton Electric

12 INCH L X 12 INCH W X 7.75 INCH D OVERALL SIZE. 10.75 INCH L X 10.75 INCH W X 3.94 INCH D INNER SIZE. 2 INCH HUB SIZE. UL 886/1203, CSA C22.2 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9F/9G ENCLOSURE. MALLEABLE... [See More]

  • Features: Explosion Proof
  • NEMA Rating: Type 3; Type 3R; Type 4; Type 7; Type 9
  • Material: Iron
Explosion Proof Cable Junction Box -- RX 120205
from Hi-Tech Controls, Inc.

Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
  • Width: 3.46
  • Length: 3.46
  • Depth: 2.09
Explosionproof Junction Box -- GUBBD110
from Appleton Electric

7 INCH L X 8.75 INCH W X 16.13 INCH D OVERALL SIZE. 6.56 INCH L X 6.06 INCH W X 14.75 INCH D INNER SIZE. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE. DOME COVER TYPE. MALLEABLE IRON BODY MATERIAL. COPPER FREE ALUMINUM COVER MATERIAL. ZINC... [See More]

  • Features: Explosion Proof
  • Material: Iron
Explosion Proof Cable Junction Box -- RX 120207
from Hi-Tech Controls, Inc.

Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
  • Width: 3.46
  • Length: 3.46
  • Depth: 2.09
Explosionproof Junction Box -- GUBBM1A
from Appleton Electric

7 INCH L X 6.5 INCH W X 5.63 INCH D OVERALL SIZE. 3/4 INCH HUB SIZE. 1 HUB(S). LUG MOUNTING. CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE. ALUMINUM BODY MATERIAL. ALUMINUM/GLASS COVER MATERIAL. 0.44 INCH WALL THICKNESS. 5.38 INCH COVER OPENING DIAMETER. APPLETON[R] BRAND. APPLICABLE... [See More]

  • Features: Explosion Proof
  • Material: Aluminum
Explosion Proof Cable Junction Box -- RX 251605
from Hi-Tech Controls, Inc.

Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
  • Width: 6.3
  • Length: 7.87
  • Depth: 3.86
Explosionproof Junction Box -- GUBBM2A
from Appleton Electric

10 INCH L X 8 INCH W X 5.63 INCH D OVERALL SIZE. 3/4 INCH HUB SIZE. 1 HUB(S). LUG MOUNTING. CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE. ALUMINUM BODY MATERIAL. ALUMINUM/GLASS COVER MATERIAL. 0.44 INCH WALL THICKNESS. 7.19 INCH COVER OPENING DIAMETER. APPLETON[R] BRAND. APPLICABLE... [See More]

  • Features: Explosion Proof
  • Material: Aluminum
Explosion Proof Cable Junction Box -- RX 353505
from Hi-Tech Controls, Inc.

Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]

  • Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
  • Width: 8.27
  • Length: 10.24
  • Depth: 4.61
Explosionproof Junction Box -- GUBBM3A
from Appleton Electric

12 INCH L X 12 INCH W X 8.94 INCH D OVERALL SIZE. 3/4 INCH HUB SIZE. 1 HUB(S). LUG MOUNTING. CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE. ALUMINUM BODY MATERIAL. ALUMINUM/GLASS COVER MATERIAL. 0.56 INCH WALL THICKNESS. 9.88 INCH COVER OPENING DIAMETER. APPLETON[R] BRAND. APPLICABLE... [See More]

  • Features: Explosion Proof
  • Material: Aluminum
Explosionproof Junction Box -- JBDR33
from Appleton Electric

7.68 INCH L X 5.12 INCH W X 3.35 INCH D OVERALL SIZE. 3/4 INCH HUB SIZE. 3 HUB(S). ZONE 1 AND 2 ENCLOSURE. MARINE GRADE ALUMINUM BODY MATERIAL. MARINE GRADE ALUMINUM COVER MATERIAL. (1) TOP/BOTTOM, (2) SIDE HUB LOCATION. GRAY PAINTED BODY FINISH. GRAY PAINTED COVER FINISH. A.T.X[R] BRAND. [See More]

  • Features: Explosion Proof
  • Material: Aluminum
Explosionproof Junction Box -- JBDR41
from Appleton Electric

7.68 INCH L X 5.91 INCH W X 3.35 INCH D OVERALL SIZE. 1 INCH HUB SIZE. 4 HUB(S). ZONE 1 AND 2 ENCLOSURE. MARINE GRADE ALUMINUM BODY MATERIAL. MARINE GRADE ALUMINUM COVER MATERIAL. (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION. GRAY PAINTED BODY FINISH. GRAY PAINTED COVER FINISH. A.T.X[R] BRAND. [See More]

  • Features: Explosion Proof
  • Material: Aluminum