Type 3R Terminal and Junction Boxes
Last Updated: February 12, 2025
Description
Type 3R Terminal and Junction Boxes are enclosures designed to house electronic components and facilitate wiring. They provide a degree of protection against incidental contact with the enclosed equipment and are specifically designed to protect against environmental factors such as rain, sleet, snow, and external ice formation .
Working Principle
Type 3R enclosures work by providing a protective barrier for electrical components against environmental elements. They are constructed to prevent the ingress of water and other environmental hazards, ensuring the safety and functionality of the enclosed equipment. This makes them particularly useful for both indoor and outdoor applications where exposure to weather conditions is a concern .
Applications
Type 3R Terminal and Junction Boxes are commonly used in environments where protection from weather conditions is necessary. Specific examples include outdoor electrical installations, such as those found in telecommunications, utilities, and industrial settings, where equipment needs to be shielded from rain and snow while maintaining accessibility for maintenance and operation .
Advantages over other Terminal and Junction Boxes
Type 3R enclosures offer specific advantages over other types of terminal and junction boxes, particularly in their ability to withstand outdoor conditions. Unlike NEMA 1 enclosures, which are suitable only for indoor use, Type 3R boxes provide protection against rain and snow, making them more versatile for outdoor applications .
Limitations
One limitation of Type 3R enclosures is that they may not provide the same level of protection against more extreme environmental conditions as other types, such as NEMA 4 or NEMA 7 enclosures, which are designed for more aggressive environments or hazardous locations .
Considerations
When selecting Type 3R Terminal and Junction Boxes, considerations should include initial costs, which may vary based on material and size. Operating expenses are generally low, as these enclosures require minimal maintenance. However, durability is a key factor, as the materials used must withstand environmental exposure over time. Replacement and maintenance costs should also be considered, particularly in harsh environments where the enclosure may be subject to wear and tear .
from DigiKey
"Box Metal, Steel Gray Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 3.000"" (76.20mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 6
from DigiKey
"Box Metal, Steel Gray Cover Included 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 3.000"" (76.20mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 6
from DigiKey
"Box Metal, Steel Gray Hinged Door, Lid 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 3.000"" (76.20mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 6
from DigiKey
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 6
from DigiKey
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 5.000"" (127.00mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 6
from DigiKey
"Box Metal, Stainless Steel Natural Hinged Door, Lid 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 4.000"" (101.60mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6
from DigiKey
"Box Metal, Stainless Steel Natural Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 3.000"" (76.20mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6
from DigiKey
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 12.000"" W (609.60mm x 304.80mm) X 6.000"" (152.40mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 6
from DigiKey
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 6.000"" (152.40mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 6
from DigiKey
"Box Metal, Stainless Steel Natural Hinged Door, Lid 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 6.000"" (152.40mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6
from DigiKey
"Box Metal, Stainless Steel Natural Cover Included 3.500"" L x 3.250"" W (88.90mm x 82.55mm) X 2.750"" (69.85mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6
from DigiKey
"Junction Box Metal, Aluminum Natural Hinged Door, Lid 10.000"" L x 7.992"" W (254.00mm x 203.00mm) X 4.016"" (102.00mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Aluminum
- Ingress Protection(IP) Rating Against Moisture: 5
from DigiKey
"Junction Box Metal, Stainless Steel Natural Hinged Door, Lid 10.000"" L x 7.992"" W (254.00mm x 203.00mm) X 4.016"" (102.00mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Moisture: 6
from DigiKey
"Junction Box Metal, Steel Gray Cover Included 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 4.016"" (102.00mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 3
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 2
from DigiKey
"Junction Box Metal, Steel Gray Cover Included 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 5.984"" (152.00mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 3
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 2
from DigiKey
"Box Metal, Steel Gray Cover Included 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 5.984"" (152.00mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 3
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 2
from DigiKey
"Junction Box Metal, Steel Gray Cover Included 10.000"" L x 7.992"" W (254.00mm x 203.00mm) X 4.016"" (102.00mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 3
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 2
from DigiKey
"Junction Box Metal, Steel Gray Cover Included 10.000"" L x 7.992"" W (254.00mm x 203.00mm) X 5.984"" (152.00mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 3
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 2
from DigiKey
"Junction Box Metal, Steel Gray Cover Included 12.008"" L x 12.008"" W (305.00mm x 305.00mm) X 4.016"" (102.00mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 3
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 2
from DigiKey
"Junction Box Metal, Steel Gray Cover Included 12.008"" L x 12.008"" W (305.00mm x 305.00mm) X 5.984"" (152.00mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 3
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 2
from DigiKey
"Box Metal, Steel Gray Hinged Door, Lid 12.008"" L x 12.008"" W (305.00mm x 305.00mm) X 5.984"" (152.00mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 3
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 2
from DigiKey
"Junction Box Metal, Steel Gray Cover Included 12.008"" L x 12.008"" W (305.00mm x 305.00mm) X 7.992"" (203.00mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 3
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 2
from DigiKey
"Junction Box Metal, Aluminum Natural Cover Included 15.984"" L x 12.008"" W (406.00mm x 305.00mm) X 5.984"" (152.00mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Aluminum
- Ingress Protection(IP) Rating Against Moisture: 6
from DigiKey
"Box Metal, Steel Gray Hinged Door, Lid 15.984"" L x 12.008"" W (406.00mm x 305.00mm) X 5.984"" (152.00mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 3
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 2
from DigiKey
"Junction Box Metal, Steel Gray Cover Included 17.992"" L x 12.008"" W (457.00mm x 305.00mm) X 5.984"" (152.00mm)" [See More]
- NEMA Rating: Type 3R
- Ingress Protection(IP) Rating Against Foreign Objects: 3
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 2
from Fibox Enclosures
Featuring a grey screw cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- NEMA Rating: Type 1; Type 3; Type 3R; Type 4X; Type 12; Type 13
- Width: 6.3
- Length: 6.54
- Depth: 4.65
from Wiegmann
. UNFLANGED, SMALL TYPE. CARBON STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 6 INCH. 6.06 INCH. 4.13 INCH. UL 50, CSA APPROVAL. WALL MOUNTING. NEMA 1/3R ENCLOSURE. CONTINUOUS HINGE WITH PIN, PADLOCKABLE DRAW LATCH COVER TYPE. 16 GAUGE MATERIAL... [See More]
- NEMA Rating: Type 1; Type 3R
- Width: 6
- Length: 6.06
- Depth: 4.13
from Stahlin Enclosures
6 standard sizes available. Size ranges from 16 x 10 to 36 x 30. Water tight. Efficient use of internal enclosure space. No sidewall obstructions, flanged cove [See More]
- NEMA Rating: Type 1; Type 3; Type 3R; Type 4X; Type 12
- Width: 10.96
- Length: 18.75
- Depth: 10.25
from Pentair, Inc.
. STEEL MATERIAL. GALVANIZED, POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. 4 INCH. 254 HEIGHT IN MM. UL 50, CSA APPROVAL. WALL MOUNTING. NEMA 3R ENCLOSURE. PADLOCKABLE, SCREW ON, SLIP ON COVER TYPE. 16/14/12... [See More]
- NEMA Rating: Type 3R
- Width: 10
- Length: 10
- Depth: 4
from Allied Moulded Products, Inc.
Designed to insulate and protect controls, components, and combiner boxes in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil,... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 20
- Length: 24
- Depth: 8.13
from Saginaw Control & Engineering
Application -. Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction -. 0.104 ” stainless Steel Type 304 Seams continuously welded and ground smooth. Flange... [See More]
- NEMA Rating: Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 24 to 235
- Length: 60 to 90
- Depth: 12 to 36
from Appleton Electric
7 INCH LENGTH X 6.5 INCH WIDTH X 6.75 INCH DEPTH OVERALL SIZE. 5.94 INCH LENGTH X 5.5 INCH WIDTH X 3.69 INCH DEPTH INNER SIZE. 2 INCH HUB SIZE. UL 886/1203, CSA C22.2 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9F/9G... [See More]
- NEMA Rating: Type 3; Type 3R; Type 4; Type 7; Type 9
- Features: Explosion Proof
- Material: Aluminum
from EXM Manufacturing Ltd.
UNFLANGED TYPE. STEEL MATERIAL. ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. ANSI/ASA 61 GRAY COLOR. 6 INCH. 6 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. 152.4 HEIGHT IN MM. 152.4 WIDTH IN MM. UL, CSA APPROVAL. 76.2 DEPTH IN MM. NEMA 3/3R, IP22... [See More]
- NEMA Rating: Type 3; Type 3R
- Depth: 3
- Width: 6
- Material: Steel
from Austin Company (The)
STEEL MATERIAL. GALVANIZED FINISH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. 4 INCH. 4 DEPTH IN INCH. UL 50, CUL APPROVAL. NEMA 3R ENCLOSURE. SCREW ON COVER TYPE. OUTDOOR SERVICE TYPE. ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET. MOUNTING HOLE SIZE 0.31 INCH DIAMETER. [See More]
- NEMA Rating: Type 3R
- Width: 10
- Length: 10
- Depth: 4
from O-Z/Gedney
FLANGED TYPE. CAST IRON MATERIAL. HOT DIP GALVANIZED FINISH. UL 50, UL 514-A APPROVAL. FLUSH MOUNTING. NEMA 3R ENCLOSURE. RECESSED, GASKETED, SCREW ON COVER TYPE. OUTDOOR SERVICE TYPE. ENVIRONMENTAL CONDITIONS DUST TIGHT, RAIN TIGHT. INSIDE DIMENSION 4 INCH WIDTH X 4 INCH DEPTH X 4 INCH HEIGHT. [See More]
- NEMA Rating: Type 3R
- Features: Screw-on Cover
- Material: CAST IRON
from Carlon
UL listed and CSA certified, paintable lid, dividers available [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 3S; Type 4; Type 4X; Type 12; Type 13
- Width: 8
- Length: 8
- Depth: 4
from Fibox Enclosures
Featuring a grey screw cover. Including: Base, terminal compartment cover with PUR gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- NEMA Rating: Type 1; Type 3; Type 3R; Type 4X; Type 12; Type 13
- Width: 7.28
- Length: 8.39
- Depth: 4.02
from Wiegmann
. UNFLANGED, MEDIUM TYPE. CARBON STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 12 INCH. 16 INCH. 6 INCH. UL 50, CSA APPROVAL. WALL MOUNTING. NEMA 1/3R ENCLOSURE. CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE. 14 GAUGE MATERIAL... [See More]
- NEMA Rating: Type 1; Type 3R
- Width: 12
- Length: 16
- Depth: 6
from Pentair, Inc.
. STEEL MATERIAL. GALVANIZED FINISH. 10 INCH. 10 INCH. 4 INCH. UL 50/50E, CUL, CSA C22.2 APPROVAL. NEMA 3R, IP32 ENCLOSURE. PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE. 16/14 GAUGE MATERIAL SPECIFICATION. OUTDOOR SERVICE TYPE. (2) (3/4 TO 1 INCH), (2) (1/2 TO 3/4 INCH), (1) (1 TO 1-1/4 INCH)... [See More]
- NEMA Rating: Type 3R
- Width: 10
- Length: 10
- Depth: 4
from Allied Moulded Products, Inc.
Designed to insulate and protect controls, components, and combiner boxes in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil,... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 20
- Length: 24
- Depth: 8.13
from Saginaw Control & Engineering
Application -. Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063 ” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands... [See More]
- NEMA Rating: Type 3R; Type 4; Type 12; Type 13
- Width: 3.25 to 37.38
- Length: 3.5 to 72
- Depth: 2.75 to 24
from Appleton Electric
10 INCH L X 8 INCH W X 6.88 INCH D OVERALL SIZE. 9 INCH L X 7.13 INCH W X 3.5 INCH D INNER SIZE. 2 INCH HUB SIZE. UL 886/1203, CSA C22.2 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9F/9G ENCLOSURE. COPPER FREE ALUMINUM... [See More]
- NEMA Rating: Type 3; Type 3R; Type 4; Type 7; Type 9
- Features: Explosion Proof
- Material: Aluminum
from EXM Manufacturing Ltd.
UNFLANGED TYPE. ALUMINUM MATERIAL. NATURAL COLOR. 8 INCH. 8 WIDTH IN INCH. 8 INCH. 8 HEIGHT IN INCH. 4 INCH. 4 DEPTH IN INCH. 203.2 HEIGHT IN MM. 203.2 WIDTH IN MM. UL, CSA APPROVAL. 101.6 DEPTH IN MM. WALL MOUNTING. NEMA 3/3R, IP64 ENCLOSURE. GASKETED, SCREW ON COVER TYPE. 12 GAUGE MATERIAL... [See More]
- NEMA Rating: Type 3; Type 3R
- Depth: 4
- Width: 8
- Material: Aluminum
from Fibox Enclosures
Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- NEMA Rating: Type 1; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.3
- Length: 6.54
- Depth: 5.28
from Wiegmann
. UNFLANGED TYPE. CARBON STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 4 INCH. 4 INCH. 4 INCH. CSA APPROVAL. WALL MOUNTING. NEMA 1/3R ENCLOSURE. SCREW-ON, SLIP-ON COVER TYPE. 16 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. (1) (1/2... [See More]
- NEMA Rating: Type 1; Type 3R
- Width: 4
- Length: 4
- Depth: 4
from Pentair, Inc.
. FLANGED TYPE. STEEL MATERIAL. GALVANIZED, POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 10 INCH. 10 INCH. 4 INCH. UL 50/50E, CUL, CSA C22.2 APPROVAL. HORIZONTAL MOUNTING. NEMA 3R, IP32 ENCLOSURE. SCREW-ON COVER TYPE. 16/12 GAUGE MATERIAL SPECIFICATION. APPLICABLE STANDARD IEC 60529. ROHS... [See More]
- NEMA Rating: Type 3R
- Width: 10
- Length: 10
- Depth: 4
from Allied Moulded Products, Inc.
Designed to insulate and protect controls, components, and combiner boxes in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil,... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 20
- Length: 24
- Depth: 8.13
from Appleton Electric
12 INCH L X 12 INCH W X 7.75 INCH D OVERALL SIZE. 10.75 INCH L X 10.75 INCH W X 3.94 INCH D INNER SIZE. 2 INCH HUB SIZE. UL 886/1203, CSA C22.2 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9F/9G ENCLOSURE. MALLEABLE... [See More]
- NEMA Rating: Type 3; Type 3R; Type 4; Type 7; Type 9
- Features: Explosion Proof
- Material: Iron
from EXM Manufacturing Ltd.
UNFLANGED TYPE. STEEL MATERIAL. ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. ANSI/ASA 61 GRAY COLOR. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 3 INCH. 3 DEPTH IN INCH. 101.6 HEIGHT IN MM. 101.6 WIDTH IN MM. UL, CSA APPROVAL. 76.2 DEPTH IN MM. WALL MOUNTING. [See More]
- NEMA Rating: Type 3; Type 3R
- Depth: 3
- Width: 4
- Material: Steel
from Fibox Enclosures
Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with PUR gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- NEMA Rating: Type 1; Type 3; Type 3R; Type 4X; Type 12; Type 13
- Width: 7.28
- Length: 9.25
- Depth: 4.69
from Wiegmann
. UNFLANGED TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 24 INCH. 24 INCH. 12 INCH. UL 50, CSA APPROVAL. WALL MOUNTING. NEMA 1/3R ENCLOSURE. PADLOCKABLE HASP, SCREW-ON, SLIP-ON COVER TYPE. 14 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE... [See More]
- NEMA Rating: Type 1; Type 3R
- Width: 24
- Length: 24
- Depth: 12
from Pentair, Inc.
. STEEL MATERIAL. GALVANIZED, POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 8 INCH. 10 INCH. 6 INCH. UL 50/50E, CUL, CSA C22.2 APPROVAL. NEMA 3R, IP32 ENCLOSURE. LIFT-OFF HINGE WITH PIN, PADLOCKABLE DRAW PULL CATCH COVER TYPE. 16 GAUGE MATERIAL SPECIFICATION. APPLICABLE STANDARD IEC 60529. [See More]
- NEMA Rating: Type 3R
- Width: 8
- Length: 10
- Depth: 6
from Allied Moulded Products, Inc.
Designed to insulate and protect controls, components, and combiner boxes in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil,... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 20
- Length: 24
- Depth: 8.13
from Appleton Electric
CAST IRON MATERIAL. HOT DIP GALVANIZED FINISH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 4 INCH. 4 DEPTH IN INCH. UL 50, UL 514A APPROVAL. SURFACE MOUNTING. NEMA 3R/4 ENCLOSURE. OVERLAPPING GASKETED SCREW ON COVER TYPE. OUTDOOR SERVICE TYPE. APPLETON. BRAND. COVER SCREW MATERIAL STAINLESS... [See More]
- NEMA Rating: Type 3R; Type 4
- Width: 4
- Length: 4
- Depth: 4
from Pentair, Inc.
. STEEL MATERIAL. GALVANIZED, POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 8 INCH. 10 INCH. 6 INCH. UL 50/50E, CUL, CSA C22.2 APPROVAL. NEMA 3R, IP32 ENCLOSURE. HINGED WITH PIN, PADLOCKABLE DRAW PULL CATCH COVER TYPE. 16 GAUGE MATERIAL SPECIFICATION. (2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1... [See More]
- NEMA Rating: Type 3R
- Width: 8
- Length: 10
- Depth: 6
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 6P; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Appleton Electric
FLANGED TYPE. CAST IRON MATERIAL. HOT DIP GALVANIZED FINISH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 4 INCH. 4 DEPTH IN INCH. UL 50, UL 514A APPROVAL. FLUSH MOUNTING. NEMA 3R/4 ENCLOSURE. RECESSED GASKETED SCREW ON COVER TYPE. OUTDOOR SERVICE TYPE. APPLETON. BRAND. COVER SCREW MATERIAL... [See More]
- NEMA Rating: Type 3R; Type 4
- Width: 4
- Length: 4
- Depth: 4
from Pentair, Inc.
. STEEL MATERIAL. GALVANIZED, POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 12 INCH. 16 INCH. 6 INCH. UL 50/50E, CUL, CSA C22.2 APPROVAL. NEMA 3R, IP32 ENCLOSURE. CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE, SCREW-ON COVER TYPE. 16/14 GAUGE MATERIAL SPECIFICATION. APPLICABLE... [See More]
- NEMA Rating: Type 3R
- Width: 12
- Length: 16
- Depth: 6
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Appleton Electric
UNFLANGED TYPE. CAST IRON MATERIAL. HOT DIP GALVANIZED FINISH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 4 INCH. 4 DEPTH IN INCH. UL 50, UL 514A APPROVAL. SURFACE MOUNTING. NEMA 3R/4 ENCLOSURE. FLAT GASKETED SCREW ON COVER TYPE. OUTDOOR SERVICE TYPE. APPLETON. BRAND. COVER SCREW MATERIAL... [See More]
- NEMA Rating: Type 3R; Type 4
- Width: 4
- Length: 4
- Depth: 4
from Pentair, Inc.
. STEEL MATERIAL. GALVANIZED, POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 8 INCH. 18 INCH. 4.5 INCH. UL 50/50E/1773, CUL, CSA C22.2 APPROVAL. NEMA 3R, IP32 ENCLOSURE. REMOVABLE COVER TYPE. 16 GAUGE MATERIAL SPECIFICATION. OUTDOOR SERVICE TYPE. (2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH)... [See More]
- NEMA Rating: Type 3R
- Width: 8
- Length: 18
- Depth: 4.5
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Appleton Electric
FLANGED TYPE. CAST IRON MATERIAL. HOT DIP GALVANIZED FINISH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 4 INCH. 4 DEPTH IN INCH. UL 50, UL 514A APPROVAL. FLUSH MOUNTING. NEMA 3R ENCLOSURE. RECESSED GASKETED SCREW ON COVER TYPE. INDOOR SERVICE TYPE. APPLETON. BRAND. COVER SCREW MATERIAL... [See More]
- NEMA Rating: Type 3R
- Width: 4
- Length: 4
- Depth: 4
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Appleton Electric
CAST IRON MATERIAL. HOT DIP GALVANIZED FINISH. 8 INCH. 8 WIDTH IN INCH. 8 INCH. 8 HEIGHT IN INCH. 6 INCH. 6 DEPTH IN INCH. UL 50, UL 514A APPROVAL. SURFACE MOUNTING. NEMA 3R/4 ENCLOSURE. HINGED, OVERLAPPING COVER TYPE. INDOOR, OUTDOOR SERVICE TYPE. APPLETON. BRAND. COVER SCREW MATERIAL STAINLESS... [See More]
- NEMA Rating: Type 3R; Type 4
- Width: 8
- Length: 8
- Depth: 6
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 6P; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.1
- Length: 6.1
- Depth: 4.18
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 3.93
- Length: 6.74
- Depth: 3.88
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 6P; Type 12; Type 13
- Width: 6.27
- Length: 6.05
- Depth: 4.11
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 6P; Type 12; Type 13
- Width: 6.27
- Length: 6.05
- Depth: 4.11
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.27
- Length: 6.05
- Depth: 4.11
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- NEMA Rating: Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.27
- Length: 6.05
- Depth: 4.11