Grounding Strap   Terminal and Junction Boxes

4 Results
Data & Telecom Enclosure -- EBF-063
from Ralston Metal Products Limited

Application. Ralston ’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment. Construction. The EBF Series framework is made from 1.25mm steel and side walls from .75mm. The EBF has a rigid seam welded construction and can be hinged... [See More]

  • Features: Hinged Cover; Locking; Ventilated; Grounding Strap
  • Width: 22.5
  • Length: 13.8
  • Depth: 11.81
Wiremold® Type I Enclosure - SPMJ Series
from Legrand

SpecMate Type 1 Enclosures and Wiring troughs are available in a broad range of sizes from 4" to 120" [102mm to 3 meters] wide, 4" to 48" [102mm to 1220mm] tall and 3" to 24" [76mm to 610mm] deep to accommodate specific wire fill and bend radii requirements. Covers are provided with a variety of... [See More]

  • Features: Hinged Cover (optional feature); Screw-on Cover (optional feature); Locking (optional feature); Grounding Strap
  • Width: 48
  • Length: 120
  • Depth: 24
Data & Telecom Enclosure -- EBG-064
from Ralston Metal Products Limited

Application. Ralston ’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment. Construction. The ElBox framework is made from 1.25mm steel and side walls from .75mm. Enclosures 400mm and 500mm deep are delivered flat packed come... [See More]

  • Features: Hinged Cover; Locking; Ventilated; Grounding Strap
  • Width: 22.5
  • Length: 13.8
  • Depth: 15.7
Data & Telecom Enclosure -- EBP-066
from Ralston Metal Products Limited

Application. Ralston ’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment. Construction. The EBF Series framework is made from 1.25mm steel and side walls from .75mm. The EBF has a rigid seam welded construction. This three... [See More]

  • Features: Hinged Cover; Locking; Ventilated; Grounding Strap
  • Width: 22.5
  • Length: 13.8
  • Depth: 25.59