Aluminum Alloy Braze Filler Alloys and Consumables
from ESAB Welding and Cutting Products
Features. ESAB 4043 is one of the oldest and most widely used welding and brazing alloys. It can be classified as a general purpose type filler alloy. The silicon additions result in improved fluidity to make the alloy a preffered choice by welders. This alloy is less sensitive to weld cracking and... [See More]
- Braze Alloy: Aluminum Alloy Braze
- Tensile Strength (UTS): 28282
- Joining Process / Product Form: Solid wire or rod
- Yield Strength (YS): 34084
from Universal Wire Works Inc.
Alloy 4047 is used for welding aluminum alloys 3003 and 6061. This alloy is available in cut length and spool forms for Gas Metal Arc welding, Gas Tungsten Arc welding, Plasma Arc welding and Electron Beam welding. Alloy 4047 is also known as Alloy 718 Aluminum Brazing Alloy. [See More]
- Braze Alloy: Aluminum Alloy Braze
- Joining Process / Product Form: TIG Rod (GTAW); MIG Spool (GMAW); Plasma Arc and Election Beam welding
- Applications / Materials Joined: Alloys 3003, 6061
- Welding Filler Types: Aluminum
from Lucas Milhaupt Global Brazing Solutions
Aluminum brazing and soldering filler metals are used to join materials within the aluminum family of alloys. These materials are available in wire, strip, powder, paste (both corrosive and non-corrosive formulations) and preformed rings and shapes. Lucas-Milhaupt also offers aluminum flux-cored... [See More]
- Braze Alloy: Aluminum Alloy Braze
- Joining Process / Product Form: Braze or solder in the form of a paste.; Powder; Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.; Strip, sheet or foil; Solid wire or rod; Flux Cored Wire
- Applications / Materials Joined: Aluminum Alloys
- Melting Range: 1085
from Esprix Technologies
Type: Automotive Flux - Brazing. (minimum spread area with maximum gap clearance permanance) [See More]
- Braze Alloy: Aluminum Alloy Braze
from ESAB Welding and Cutting Products
Features. A special aluminum flux cored brazing alloy for fabrication and repair of all weldable grades of aluminum including cast, sheet, and wrought. Ideal for out-of-position work, building up and joining dissimilar gauges of aluminum. [See More]
- Braze Alloy: Aluminum Alloy Braze
- Welding Filler Types: Aluminum
- Tensile Strength (UTS): 30000