Steel - Low Alloy Carbon Filler Alloys and Consumables

54 Results
AC/DC Straight, All-position Electrode -- All-State Cutting Rod
from ESAB Welding and Cutting Products

Features. An AC/DC straight, all-position electrode for cutting and piercing of all metals. [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
Gas-Shielded Wires, Low Alloy -- S278912-029
from Hobart Brothers, an ITW Company

Brand. HOBART ®. Category. Gas-Shielded Wires, Low Alloy. Description. Developed for the welding of nickel-molybdenum steels such as 1/2 Ni/1/4 Mo, 1 Ni/1/4 Mo, and 1 1/2 Ni/1/4 Mo. Can also be used for weathering steel applications where color match is not critical. Applications. Single or... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Diameter / Thickness: 0.0450
  • Joining Process / Product Form: Hollow wire or metal cored filler
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® 70
from Lincoln Electric Co. (The)

Top Features. High deposition in the flat and horizontal positions. Designed for welding with 100% CO2 shielding gas. Excellent bead wetting and low spatter. Tolerates mild levels of surface contaminants. Stiff wire for easy breaking. Note: This product contains micro-alloying elements. Additional... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Structural Fabrication, Barge Fabrication, Heavy Fabrication, and Construction Equipment
  • Diameter / Thickness: 0.0625 to 0.0938
Mild Alloy -- Universal 70S-6
from Universal Wire Works Inc.

Universal 70S-6 is designed for welding mild steels with CO2 shielding gas. This alloy should be used where low silicon mild steel wires have not been satisfactory on slightly contaminated base metals. The additions of manganese and silicon deoxidizers improves the weld soundness and impact... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Diameter / Thickness: 0.0230 to 0.1250
  • Joining Process / Product Form: MIG Spool (GMAW)
  • Tensile Strength (UTS): 75000
Mild Steel TIG Rods
from Detroit Torch & Mfg. Co.

Overview: 1 lb. of Mild Steel Tig Rod. Details: Use our mild steel rods on your next TIG welding project! Rods come in a 1 lb pack. TSER70S-6 [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Weld Positions: All positions
  • Joining Process / Product Form: Rod
  • TIG / Resistance / Cutting Electrodes: TIG / Plasma Tungsten Electrode
Arc Weld Stud - No Thread
from Southern Stud Weld, Inc.

No thread simply do not have any threads. They are used for stops, handles, location pins etc. These studs are used to anchor refractory to water walls in the power generation industry and to facilitate heat transfer in many applications. Special secondary operations such as grooving and... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon; Steel - Stainless
  • Diameter / Thickness: 0.1870 to 1
  • Joining Process / Product Form: Weld Stud or Nut
  • Tensile Strength (UTS): 60000
Atom Arc Low Hydrogen Electrodes -- Atom Arc 7018
from ESAB Welding and Cutting Products

Features. Atom Arc 7018 is an all-position low hydrogen moisture resistant electrode. The wider operating ranges and smooth weld metal transfer minimizes post weld clean up. This premium quality electrode meets a multitude of codes and welding specifications. Atom Arc 7018 was developed to weld... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Tensile Strength (UTS): 78320
  • Joining Process / Product Form: Flux coated stick or electrode for welding or brazing.
  • Yield Strength (YS): 68167
Gas-Shielded Wires, Low Alloy, All Position -- S241012-K29
from Hobart Brothers, an ITW Company

Brand. TRI-MARK ®. Category. Gas-Shielded Wires, Low Alloy, All Position. Description. This wire minimizes the crack sensitivity in quench and tempered low alloy steels such as ASTM A514. Excellent impact properties at low temperatures. Applications. Single and multiple pass applications with a... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Diameter / Thickness: 0.0450
  • Joining Process / Product Form: Flux Cored Wire
  • Weld Positions: All positions
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® 71 Elite
from Lincoln Electric Co. (The)

Top Features. Smooth arc transfer and low spatter. Designed for welding with either 100% CO2 or 75-82% Argon/balance CO2 shielding gases. Good bead appearance. Fast freezing slag for out-of-position welding. Meets AWS D1.8 seismic lot waiver requirements. Notes: FEMA 353 and AWS D1.8 structural... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Shipbuilding, Barges and Offshore Platforms, Heavy Equipment, Structural Fabrication, General Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Starter Kit with Aluminum Flux
from Detroit Torch & Mfg. Co.

Overview: Assorted Welding Rods with Aluminum Flux. Details: 6 Mild Steel Rods 6 Aluminum Rods 2 Stainless Steel Rods Sample Jar of Aluminum Flux [See More]

  • Welding Filler Types: Aluminum; Steel - Low Alloy Carbon; Steel - Stainless
  • Weld Positions: All positions
  • Joining Process / Product Form: Powder; Mild Steel, Aluminum and Stainless Steel Rods
  • Fluxes & Cleaners: Welding Flux
Arc Weld Stud - Pinch Diameter Series
from Southern Stud Weld, Inc.

Pitch Diameter is one of the most common types of standard drawn arc weld studs. The pitch diameter is not fully threaded. The weld base is slightly larger than full thread arc studs, giving the studs a higher shear value. The pitch diameter is best suited when the mating part covers the unthreaded... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon; Steel - Stainless
  • Diameter / Thickness: 0.2150 to 0.9130
  • Joining Process / Product Form: Weld Stud or Nut
  • Tensile Strength (UTS): 60000
Coreweld Mild & Low Alloy Metal Cored Wires -- Coreweld 110
from ESAB Welding and Cutting Products

Coreweld 110 is a metal cored electrode designed for single and multipass welding of high strength low alloy steels, such as T-1, HY- 80, and HY-100. The arc is smooth with virtually no spatter. Coreweld 110 is recommended for welding quenched and tempered high strength steels. Because of the... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Tensile Strength (UTS): 121106
  • Joining Process / Product Form: Metal Core
  • Yield Strength (YS): 111678
Low Alloy Electrodes -- S116644-035
from Hobart Brothers, an ITW Company

Brand. HOBART ®. Category. Low Alloy Electrodes. Description. An excellent all-position, cellulosic mild steel electrode needed for a strong, dependable , X-ray quality weld. It delivers the arc stability and drive you need for the best penetration position; plus, it is ideal for vertical-down... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Diameter / Thickness: 0.1250
  • Joining Process / Product Form: Flux coated stick or electrode for welding or brazing.
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® 71M
from Lincoln Electric Co. (The)

Top Features. Dual classified for both 100% CO2 and 75% Argon / 25% CO2 mixed gas. Charpy V-Notch impact toughness tested to -40°C (-40°F). High travel speeds. Spray like transfer with minimal spatter. Rod based manufacturing for industry leading wire stiffness and feedability. Increased rigidity... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Bridge, Ship, Barge or Offshore Drilling Rig Construction, General Fabrication, Machinery Fabrication, Structural Fabrication
  • Diameter / Thickness: 0.0350 to 0.0625
CD Weld Stud Low Carbon Steel Series
from Southern Stud Weld, Inc.

Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads adhere to the UNC-2A... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Diameter / Thickness: 0.0860 to 0.3750
  • Joining Process / Product Form: Weld Stud or Nut
  • Tensile Strength (UTS): 60000
Coreweld Mild & Low Alloy Metal Cored Wires -- Coreweld 80-D2
from ESAB Welding and Cutting Products

Features. Coreweld 80-D2 is a metal cored wire equivalent to ER80S-D2 solid wire. Coreweld 80-D2 produces higher deposition rates, better wetting action, with an absence of copper coating on the wire. Coreweld 80-D2 was developed for HSLA steels. This product is capable of single or multiple pass... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Tensile Strength (UTS): 90648
  • Joining Process / Product Form: Metal Core
  • Yield Strength (YS): 76870
Mild and Low Alloy, Copper-Coating -- S304608-033
from Hobart Brothers, an ITW Company

Brand. HOBART ®. Category. Mild and Low Alloy, Copper-Coating. Description. A mild steel, copper-coated solid wire formulated with silicon and manganese deoxidizers to provide high quality welds with virtually no porosity or slag. Applications. Single or multiple pass 75 Argon/25 CO2 or CO2. [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Diameter / Thickness: 0.0350
  • Joining Process / Product Form: Solid wire or rod
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® 91K2-H
from Lincoln Electric Co. (The)

Top Features. Designed for welding with 75-95% Argon/Balance CO2 shielding gas. Capable of producing weld deposits with tensile strength exceeding 620 MPa (90 ksi). Use on high strength, low alloy steel applications. H8 diffusible hydrogen levels. Typical Applications. For applications requiring... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: For Applications Requiring High Strength Weld Metal, Such as HY-80, HSLA 80 and ASTM A710 Steels
  • Diameter / Thickness: 0.0450 to 0.0625
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield 8000-B2
from ESAB Welding and Cutting Products

Features. Dual Shield 8000-B2 is an all-position flux cored electrode which contains 1.25% Cr - 0.5% Mo. The analysis is very similar to Dual Shield 88 CM, except 8000-B2 is for out-of-position welding. The weld metal analysis is similar to an E8018-B2 low Hydrogen electrode. Dual Shield 8000-B2... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Tensile Strength (UTS): 94274
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 83396
Self-Shielded Wires, Low Alloy, All Position -- S228519-P01
from Hobart Brothers, an ITW Company

Brand. HOBART ®. Category. Self-Shielded Wires, Low Alloy, All Position. Description. Good for variety of structural steel and general fabrication applications. Designed for applications requiring high impact toughness at low temperatures. Applications. Single or multiple pass applications, no... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Diameter / Thickness: 0.0625
  • Joining Process / Product Form: Flux Cored Wire
  • Weld Positions: All positions
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- Outershield® XLH-70
from Lincoln Electric Co. (The)

Top Features. Meets AWS D1.8 seismic lot waiver requirements for critical welds. H8 diffusible hydrogen levels - controlled for high resistance to hydrogen induced cracking. High deposition rates and excellent fast follow characteristics. Stiff wire enables feeding over long distances. Tolerates... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Structural Fabrication, Seismic Applications, Heavy Equipment, Machinery Fabrication, General Fabrication
  • Diameter / Thickness: 0.0938
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield 9000-B3
from ESAB Welding and Cutting Products

Features. Dual Shield 9000-B3 is an all-position flux cored electrode which deposits a 2.25% Cr - 1% Mo weld metal. The analysis is very similar to Dual Shield 98 CM, except 9000-B3 is for out-of-position welding. The weld metal analysis is similar to an E9018-B3 low hydrogen electrode. Dual Shield... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Tensile Strength (UTS): 100075
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 86297
Submerged Arc Low Alloy Wire -- S280343-K02
from Hobart Brothers, an ITW Company

Brand. TRI-MARK ®. Category. Submerged Arc Low Alloy Wire. Description. A metal cored electrode for submerged arc welding where 110,000 psi (758 Mpa) 130,000 psi (900 MPA) tensile strength is required. The Metalloy 120-S offers excellent low temperature toughness along with high strength. Low... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Diameter / Thickness: 0.1250
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 70C
from Lincoln Electric Co. (The)

Top Features. High deposition in the flat and horizontal positions. Low fume generation rates. Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Structural fabrication. Heavy equipment. Shipbuilding. [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Structural Fabrication, Heavy Equipment, Shipbuilding
  • Diameter / Thickness: 0.0625 to 0.0938
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield II 100
from ESAB Welding and Cutting Products

Features. Dual Shield II 100 is an all-position flux cored electrode that combines a high strength deposit with excellent impact toughness and low diffusible hydrogen levels. The rutile basic slag system produces a smooth spray-like transfer with reduced spatter and low post weld cleanup. Dual... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Tensile Strength (UTS): 110228
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 101526
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 712A80
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F). Designed for welding with 75-80% Argon/balance CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Offshore. Pressure... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Offshore, Pressure Vessels, Shipbuilding, Heavy Equipment, ASME Related Applications
  • Diameter / Thickness: 0.0450 to 0.0625
Dual Shield Low Alloy Flux Cored Wires -- Dual Shield II 81-K2
from ESAB Welding and Cutting Products

Features. The wire produces a smooth stable arc and low spatter levels using a 100% CO2 shielding gas. Dual Shield II 81-K2 was developed for higher tensile steels such as ASTM A302, A533 Class I and A537. Applications include ship fabrication, offshore oil rigs, and heavy equipment construction. [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Tensile Strength (UTS): 82671
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 74694
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 712A80-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing low hydrogen weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F). Designed for welding with 75-80% Argon/balance CO2 gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Offshore. Heavy... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Offshore, Heavy Equipment, Shipbuilding, Pressure Vessels
  • Diameter / Thickness: 0.0450 to 0.0625
Dual Shield Mild Steel Flux Cored Wires -- Dual Shield 710X-M
from ESAB Welding and Cutting Products

Features. Dual Shield 710X-M provides outstanding operator appeal with an easily controlled arc, improved operation at both lower and higher current levels, minimal spatter and easily removed slag. Dual Shield 710X-M is designed to be used with 75/25 Argon CO2 gas mix, however pure CO2 may also be... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Tensile Strength (UTS): 77000 to 83000
  • Joining Process / Product Form: Flux Cored Wire
  • Yield Strength (YS): 68000 to 74000
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 712C
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Bridge fabrication. Pressure vessels. [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Bridge Fabrication, Pressure Vessels, Shipbuilding, Offshore, ASME Related Applications
  • Diameter / Thickness: 0.0450 to 0.0625
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes -- Alloy Shield 70S
from ESAB Welding and Cutting Products

Features. Alloy Shield 70S is a metal-cored wire used for submerged arc welding applications. It is designed for similar applications as solid wire classification EM12K, including structural steel, shipbuilding, tank fabrication, wheel fabrication, heavy equipment, offshore fabrication, and... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Solid wire or rod
  • Applications / Materials Joined: Submerged Arc Welding Applications
  • Diameter / Thickness: 0.0938 to 0.1562
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 71A75 Dual
from Lincoln Electric Co. (The)

Top Features. Fast freezing slag for out-of-position welding. Designed for welding with either 100% CO2 or 75% Argon/25% CO2 shielding gases. Premium arc performance and bead appearance. ProTech® foil bag packaging. Available to meet Buy America. Choose a Buy America MTS product from the list of... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for General Fabrication
  • Diameter / Thickness: 0.0460 to 0.0625
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes -- OK Autrod 12.24
from ESAB Welding and Cutting Products

Features. ESAB Welding & Cutting Products introduces OK Autrod 12.24, a molybdenum- alloyed, copper-coated wire for submerged arc welding of non-alloyed and low-alloyed steels. Designed for creep resistant steels (0.5% Mo), this wire is ideal for use with structural steels, ship building steels,... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Solid wire or rod
  • Applications / Materials Joined: Submerged Arc Welding of Non-alloyed and Low-alloyed Steels
  • Diameter / Thickness: 0.1250 to 0.1562
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 71A85
from Lincoln Electric Co. (The)

Top Features. Fast freezing slag for out-of-position welding. Designed for welding with 75 - 85% Argon/balance CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Meets AWS D1.8 seismic lot waiver requirements. Available to meet Buy America. Choose a Buy... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Shipbuilding, Seismic Structural Fabrication, General Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes -- OK Autrod 13.20SC
from ESAB Welding and Cutting Products

Features. ESAB's OK Autrod 13.20SC is a copper-coated low alloy submerged arc wire designed for the welding of creep-resistant steel of the (2.5% Cr) (1% Mo) type. When combined with OK Flux 10.63, OK Autrod 13.20SC produces a metalurgically clean weld which is capable of meeting X-factor of less... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Approvals / Conformance: ASME; AWS
  • Joining Process / Product Form: Solid wire or rod; Submerged Arc
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 71C
from Lincoln Electric Co. (The)

Top Features. Fast freezing slag for out-of-position welding. Designed for welding with 100% CO2. Premium arc performance and bead appearance shielding gas. ProTech® foil bag packaging. Meets AWS D1.8 seismic lot waiver requirements. Available to meet Buy America. Choose a Buy America MTS product... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel Shipbuilding, Seismic Structural Fabrication, General Fabrication, Barge and Railcar Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes -- OK Flux 10.77
from ESAB Welding and Cutting Products

Features. OK Flux 10.77 is an aglomerated, basic flux designed primarily for multi-wire procedures in the production of spiral welded line pipes. The flux alloys some Si and mn to the weld metal and it works equally well on DC and AC current. It is used in single wire, tandem and 3-wire systems and... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Tensile Strength (UTS): 75000 to 94000
  • Joining Process / Product Form: Solid wire or rod
  • Yield Strength (YS): 50000 to 61000
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 75C
from Lincoln Electric Co. (The)

Top Features. High deposition in the flat and horizontal positions. H4 diffusible hydrogen levels. Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Highly restrained joints. Hard to weld base materials. [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Highly Restrained Joints, Hard to Weld Base Materials, Thick Steel Sections in Structural Fabrication, Heavy Equipment, Mining
  • Diameter / Thickness: 0.0625 to 0.0938
Spoolarc Low Alloy Wires -- Spoolarc 140
from ESAB Welding and Cutting Products

Spoolarc 140 is a high strength wire designed to weld HY-130 steels. Meets MIL 140S-1 chemistry requirements. Applications for Spoolarc 140 include Military grade material as well as castings and some heat-treatable steels. Industries. Industrial and General Fabrication. Military Applications. [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Tensile Strength (UTS): 143586
  • Joining Process / Product Form: Solid wire or rod; TIG Rod (GTAW); MIG Spool (GMAW)
  • Yield Strength (YS): 134884
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81K2A75-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 89 - 127 J (66 - 94 ft·lbf) at -40°C (-40°F). Designed for welding with 75-85% Argon/Balance CO2 shielding gas. Premium arc performance and bead appearance. H4 diffusible hydrogen levels. ProTech® foil bag packaging. [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for High Strength Steels with 550 MPa (80 Ksi) Tensile Strength, Offshore, Shipbuilding
  • Diameter / Thickness: 0.0450 to 0.0625
Sureweld Mild Steel Electrodes -- Sureweld 7024
from ESAB Welding and Cutting Products

Features. Sureweld 7024 is a high speed, heavy-coated, iron powder electrode for high deposition rates on horizontal and downhand welding. Excellent operator appeal, produces equal 45 ° fillets, thereby eliminating over welding. Excellent bead appearance and self-cleaning slag. This electrode... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Tensile Strength (UTS): 79770
  • Joining Process / Product Form: Flux coated stick or electrode for welding or brazing.
  • Yield Strength (YS): 71068
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81K2C-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 111 - 141 J (82 - 104 ft·lbf) at -40°C (-40°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. H4 diffusible hydrogen levels. ProTech® foil bag packaging. Typical... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for High Strength Steels with 550 MPa (80 Ksi) Tensile Strength, Offshore, Shipbuilding
  • Diameter / Thickness: 0.0450 to 0.0625
Tigrod LA-GTAW Products -- Tigrod ER80S-B2
from ESAB Welding and Cutting Products

Features. TIGROD ER80S-B2 is a chrome-moly TIG rod used for joining creep resistant steels of the 0.5% Cr - 0.5% Mo, 1% Cr - 0.5% Mo, and 1.25% Cr - 0.5% Mo grades. These non-copper-coated rods are primarily used to fabricate and repair power piping and boilers in the power generation industry. [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Tensile Strength (UTS): 81946
  • Joining Process / Product Form: Solid wire or rod; TIG Rod (GTAW)
  • Yield Strength (YS): 68892
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81Ni1A75-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 88 - 123 J (65 - 91 ft·lbf) at -40°C (-40°F). Designed for welding with 75-85% Argon/Balance CO2 shielding gas. Premium arc performance and bead appearance. Meets AWS D1.8 seismic lot waiver requirements. ProTech® foil... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Bridge Fabrication, Weathering Steels, Offshore, Structural Fabrication, NACE Applications
  • Diameter / Thickness: 0.0450 to 0.0625
Tigrod LA-GTAW Products -- Tigrod ER80S-B6
from ESAB Welding and Cutting Products

Features. TIGROD ER80S-B6 is a Chrome-Moly TIG rod for joining 5% Cr - 0.5% Mo steels such as ASTM A200-T5, A335-P5 and A387-Gr5. These non-copper-coated rods are primarily used to fabricate and repair power piping, pressure vessels, heat exchangers, and boilers used in the power generation... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Tensile Strength (UTS): 81946
  • Joining Process / Product Form: Solid wire or rod; TIG Rod (GTAW)
  • Yield Strength (YS): 68892
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81Ni1C-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 88 - 123 J (65 - 91 ft·lbf) at -40°C (-40°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. Meets AWS D1.8 seismic lot waiver requirements. ProTech® foil bag packaging. [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Bridge Fabrication, Weathering Steels, Offshore, Structural Fabrication, NACE Applications
  • Diameter / Thickness: 0.0450 to 0.0625
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81Ni2A75-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 88 - 123 J (65 - 91 ft·lbf) at -40°C (-40°F). Designed for welding with 75-85% Argon/Balance CO2 shielding gas. Premium arc performance and bead appearance. Meets AWS D1.8 seismic lot waiver requirements. ProTech® foil... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Mining, Offshore, Bridge Fabrication, High Strength Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® 81Ni2C-H
from Lincoln Electric Co. (The)

Top Features. Capable of producing weld deposits with impact toughness exceeding 54 - 84 J (40 - 62 ft·lbf) at -51°C (-60°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. H4 diffusible hydrogen levels. ProTech® foil bag packaging. Typical... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Mining, Offshore, Bridge Fabrication, High Strength Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® HD-C
from Lincoln Electric Co. (The)

Top Features. High Deposition Rates - increase weld deposition up to 10 lbs/hr out-of-position. Flat Bead Appearance - fast freezing slag for a flat bead shape and increased productivity in all positions, including vertical up. Wide Operating Range - operators can set the machine on a single setting... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Shipbuilding, General Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® HD-M
from Lincoln Electric Co. (The)

Top Features. High Deposition Rates - increase weld deposition up to 10 lbs/hr out-of-position. Flat Bead Appearance - fast freezing slag for a flat bead shape and increased productivity in all positions, including vertical up. Wide Operating Range - operators can set the machine on a single setting... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Shipbuilding, General Fabrication
  • Diameter / Thickness: 0.0450 to 0.0625
Welding Consumable - Flux-Cored Wires - Gas-Shielded -- UltraCore® SR-12
from Lincoln Electric Co. (The)

Top Features. Robust Mechanical Properties - meets AWS strength and low temperature impact toughness requirements in the as-welded and stress relieved conditions. Operator Friendly - premium arc performance and bead shape makes SR-12 easy to use for welders of all skill levels. Typical Applications. [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Pressure Vessel Fabrication, Applications Requiring PWHT of Mild Steel
  • Diameter / Thickness: 0.0450
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -131
from Lincoln Electric Co. (The)

Top Features. Fast travel speeds and high deposition rates. Maximum penetration. Flat bead profile on butt welds. Join dissimilar plate thicknesses with even heat distribution. Warning: NR-131 is NOT recommended for multiple passes. Typical Applications. Single pass welding on thicknesses from 0.8... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Single Pass Welding on Thicknesses from 0.8 Mm - 4.8 Mm (0.030 - 3/16 In) Spot or Short Intermittent Welds, Automotive, Transportation
  • Diameter / Thickness: 0.0938
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -152
from Lincoln Electric Co. (The)

Top Features. Designed for high speed welding of specially coated steels. Soft, consistent arc. Porosity resistant. Excellent overlapping capabilities. Ideal for robotic applications. Warning: NR-5 is NOT recommended for welding multiple passes. Notes: The preferred drag angle is 15°, however,... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Mild Steel for Single Pass Welding on Thicknesses from 0.8 Mm - 4.8 Mm (0.030 - 3/16 In) Spot or Short Intermittent Welds, Automotive, Transportation
  • Diameter / Thickness: 0.0620 to 0.0680
Welding Consumable - Flux-Cored Wires - Self-Shielded -- Innershield® NR -203 Nickel (1%)
from Lincoln Electric Co. (The)

Top Features. Designed to produce a nickel bearing weld deposit. Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -29°C (-20°F). Color match on weathering steels. Handles poor fit-up. Root bead capability. Typical Applications. Roundabout groove welds on heavy... [See More]

  • Welding Filler Types: Steel - Low Alloy Carbon
  • Joining Process / Product Form: Flux Cored Wire
  • Applications / Materials Joined: Low Alloy for Roundabout Groove Welds on Heavy Wall Tubular Construction, Bridges and Other Structural Components Made from Weathering Steels
  • Diameter / Thickness: 0.0781