Steel - Carbon Filler Alloys and Consumables
from Lincoln Electric Co. (The)
Top Features. Contains zirconium, titanium, and aluminum in addition to silicon and manganese. Produces x-ray quality welds over most surface conditions. Recommended for TIG welding on all grades of steel. Ink jet printing identification on entire length of electrode. Typical Applications. Repairs... [See More]
- Welding Filler Types: Carbon Steel; Steel - Low Alloy Carbon; Tool / High Alloy; All Grades Of Steel
- Joining Process / Product Form: Solid wire or rod; TIG Rod (GTAW)
- Applications / Materials Joined: Mild and Low Alloy Steel
- Diameter / Thickness: 0.0625 to 0.1250
from ESAB Welding and Cutting Products
Features. Coreshield 11 is an all-position self-shielded flux cored welding wire meeting all requirements for the E71T-11 classification.Coreshield 11 is excellent for use on single or multiple pass lap, fillet and butt welds on mild steels in all welding positions. Limitations do exist for... [See More]
- Welding Filler Types: Carbon Steel
- Tensile Strength (UTS): 89923
- Joining Process / Product Form: Flux Cored Wire
- Yield Strength (YS): 63091
from Hobart Brothers, an ITW Company
Brand. COREX ®. Category. Gas-Shielded Wires, Carbon Steel, All Position. Description. Vision AP 70 is a new generation, premium all position gas shielded flux cored wire designed to have extra low smoke emission levels. This wire provides unsurpassed operator appeal while reducing fume... [See More]
- Welding Filler Types: Carbon Steel
- Diameter / Thickness: 0.0450
- Joining Process / Product Form: Flux Cored Wire
- Weld Positions: All positions
from ESAB Welding and Cutting Products
Features. Coreshield 15 is an all-position self-shielded flux cored welding wire for single pass applications. Coreshield 15 produces smooth arc action, full slag coverage, easy slag removal, and low spatter. The use of DCEN (electrode negative) current minimizes the risk of burn-through. Coreshield... [See More]
- Welding Filler Types: Carbon Steel
- Tensile Strength (UTS): 89198
- Joining Process / Product Form: Flux Cored Wire
- Approvals / Conformance: AWS
from Hobart Brothers, an ITW Company
Brand. HOBART ®. Category. Gas-Shielded Wires, Carbon Steel, Flat and Horizontal. Description. Metal-cored gas-shielded wire combining the high deposition rates of a flux-cored wire with the high efficiencies of a solid wire. Will improve productivity through increased deposition rates and... [See More]
- Welding Filler Types: Carbon Steel
- Diameter / Thickness: 0.0625
- Joining Process / Product Form: Hollow wire or metal cored filler
- Weld Positions: Flat; Horizontal
from ESAB Welding and Cutting Products
Features. Coreshield 40 is a self-shielded flux cored wire primarily designed for multiple pass, horizontal and flat position welding of low and medium carbon steels when toughness is not a requirement. The larger sizes achieve very high deposit rates for very low joining costs. The low penetration,... [See More]
- Welding Filler Types: Carbon Steel
- Tensile Strength (UTS): 86297
- Joining Process / Product Form: Flux Cored Wire
- Yield Strength (YS): 62366
from Hobart Brothers, an ITW Company
Brand. HOBART ®. Category. Mild Steel Electrodes. Description. Cellulosic electrode with penetrating characteristics designed to handle coated steels. Used primarily with AC power sources but can be used with DC currents. Product has a stable arc with low spatter levels. Applications. Single or... [See More]
- Welding Filler Types: Carbon Steel
- Diameter / Thickness: 0.0938
- Joining Process / Product Form: Flux coated stick or electrode for welding or brazing.
from ESAB Welding and Cutting Products
Features. Coreweld 70 is a tubular wire containing ingredients primarily comprised of metal powder along with additional arc stabilizers and alloying elements. The net result is a high efficiency (90 to 98%) wire. Arc characteristics, weld metal transfer, spatter levels are improved, while silica... [See More]
- Welding Filler Types: Carbon Steel
- Tensile Strength (UTS): 84847
- Joining Process / Product Form: Metal Core
- Yield Strength (YS): 79045
from Hobart Brothers, an ITW Company
Brand. HOBART ®. Category. Self-Shielded Wires, Carbon Steel, All Position. Description. This wire is used for almost any general purpose welding application and in any position. Works well on coated steels. Applications. Single or multiple pass applications, no shielding gas required. [See More]
- Welding Filler Types: Carbon Steel
- Diameter / Thickness: 0.0350
- Joining Process / Product Form: Flux Cored Wire
- Weld Positions: All positions
from ESAB Welding and Cutting Products
Features. Dual Shield 111-RB is a low slag, high deposition flux cored electrode designed for joining structural components made of low carbon steel. The electrode is designed to be used with 100% CO2 gas shielding. Dual Shield 111-RB can achieve deposition efficiency above 88%. This increases the... [See More]
- Welding Filler Types: Carbon Steel
- Tensile Strength (UTS): 81946
- Joining Process / Product Form: Flux Cored Wire
- Yield Strength (YS): 70053
from ESAB Welding and Cutting Products
Features. Dual Shield 700X is a high deposition, deep penetration wire for joining of heavy structural steel components. Designed for flat and horizontal position welding using CO2 shielding gas, this X Series wire provides high deposition rates, high efficiency and excellent performance. The bead... [See More]
- Welding Filler Types: Carbon Steel
- Tensile Strength (UTS): 81946
- Joining Process / Product Form: Flux Cored Wire
- Yield Strength (YS): 71068
from ESAB Welding and Cutting Products
Features. Dual Shield II 70 Ultra is an all-position flux cored wire that displays exceptional impact properties when used with 75% Ar/25% CO2. The improved properties qualify this wire to the Navy's "HY" classification. The "Ultra" series produces smoother arc characteristics and lower welding... [See More]
- Welding Filler Types: Carbon Steel
- Tensile Strength (UTS): 81221
- Joining Process / Product Form: Flux Cored Wire
- Yield Strength (YS): 71068
from ESAB Welding and Cutting Products
Features. Each of the new Dual Shield II H4 wires is an all-position flux cored wire that provides excellent low temperature toughness in both the as welded and/or stress relieved conditions (as applicable) when used with 75% Ar / 25% CO2. Each can produce diffusible hydrogen levels of <4 mL/100g... [See More]
- Welding Filler Types: Carbon Steel
- Tensile Strength (UTS): 79770
- Joining Process / Product Form: Flux Cored Wire
- Yield Strength (YS): 71793
from ESAB Welding and Cutting Products
Spoolarc 29S is a general purpose copper-coated solid wire suitable for many carbon steel welding applications using either the MIG/Gas Metal Arc Welding (GMAW) or the Submerged Arc Welding (SAW) processes. Spoolarc 29S contains moderate amounts of manganese and silicon to provide sufficient... [See More]
- Welding Filler Types: Carbon Steel
- Tensile Strength (UTS): 73244
- Joining Process / Product Form: Solid wire or rod; MIG Spool (GMAW)
- Yield Strength (YS): 60915
from ESAB Welding and Cutting Products
Features. ESAB Weld 70S-6 is a copper-coated AWS ER70S-6 solid wire, suited for general purpose, manual and semiautomatic applications in most industries. It is manufactured under ESAB's Quality Control programs and meets AWS standards. Industries. Automotive. Civil Construction. Industrial and... [See More]
- Welding Filler Types: Carbon Steel
- Tensile Strength (UTS): 84556
- Joining Process / Product Form: Solid wire or rod; MIG Spool (GMAW)
- Yield Strength (YS): 70053
from ESAB Welding and Cutting Products
Features. OK AristoRod 12.50 is a MIG wire featuring ESAB's proprietary ASC (Advanced Surface Characteristics) technology. The unique wire surface of AristoRod improves feedability and arc stability, provides extended corrosion resistance and arc starting properties, and reduces contact tip wear. [See More]
- Welding Filler Types: Carbon Steel
- Tensile Strength (UTS): 82000
- Joining Process / Product Form: Solid wire or rod; MIG Spool (GMAW)
- Yield Strength (YS): 66000
from ESAB Welding and Cutting Products
Spoolarc 65 is a triple deoxidized (Aluminum, Titanium, Zirconium) welding wire designed for welding over rust and mill scale. The less fluid weld puddle of Spoolarc 65 makes it easy to control when used out of position. Spoolarc 65 is the preferred wire for all position welding of small diameter... [See More]
- Welding Filler Types: Carbon Steel
- Tensile Strength (UTS): 81946
- Joining Process / Product Form: Solid wire or rod; MIG Spool (GMAW)
- Yield Strength (YS): 73244