Low Hydrogen Alloy Filler Alloys and Consumables
from Lincoln Electric Co. (The)
Top Features. Capable of meeting the highest quality x-ray requirements. Excellent operator appeal with it's soft and quiet arc with very low spatter. Meets tough AWS limits for low moisture pick-up. Manufactured under a quality system certified to ISO 9001 requirements. Typical Applications. [See More]
- Applications / Materials Joined: Designed for the Most Stringent X-ray Quality Applications, Particularly Process Piping, Ideal for Welding Low Alloy Structural Steels, Shipyards
- Diameter / Thickness: 0.0938 to 0.2500
- Joining Process / Product Form: Stick Electrode
- Tensile Strength (UTS): 75999 to 90068
from Hobart Brothers, an ITW Company
Brand. HOBART ®. Category. Low Hydrogen Electrodes. Description. Designed to provide improved deposition rates, bead appearance and operator appeal over other electrodes of the same class when welding in low-temperature environments where low-temperature impacts are important. Excellent... [See More]
- Joining Process / Product Form: Flux coated stick or electrode for welding or brazing.
- Welding Filler Types: Low Hydrogen Alloy
- Diameter / Thickness: 0.0938
from Lincoln Electric Co. (The)
Top Features. Capable of exceeding 550 MPa (80 ksi) yield strength after 12 hours at 635°C (1175°F) on 4130 AISI steel. Premium arc performance. Easy strike and re-strike. Effortless slag removal. Watch the Video. Typical Applications. Chromium-Molybdenum and other low alloy steels, including AISI... [See More]
- Applications / Materials Joined: Chromium-Molybdenum and Other Low Alloy Steels, Including AISI 4130, 4140, 8630, Carbon-Manganese and Other Low Alloy Steels, Offshore
- Diameter / Thickness: 0.0938 to 0.1562
- Joining Process / Product Form: Stick (SMAW) Electrode
- Tensile Strength (UTS): 94274 to 113129
from Lincoln Electric Co. (The)
Top Features. Capable of producing weld deposits with 760 MPa (110 ksi) tensile strength. Premium arc performance. Square coating burn-off. Easy strike and re-strike. Effortless slag removal. Watch the Video. Typical Applications. Quenched and tempered steels, such as T1, A514, A517 and A709. [See More]
- Applications / Materials Joined: Quenched and Tempered Steels, Such as T1, A514, A517 and A709, General Fabrication of High Strength Steels, Crane Booms, Trailer Frames
- Diameter / Thickness: 0.0938 to 0.1875
- Joining Process / Product Form: Stick (SMAW) Electrode
- Tensile Strength (UTS): 110953 to 117045
from Lincoln Electric Co. (The)
Top Features. Improved coating integrity. Extreme bendability. 60% less moisture pickup vs. competition. Available to meet Buy America. Choose a Buy America MTS product from the list of Available Types or contact a Lincoln Electric representative. Watch the Video. Typical Applications. Power... [See More]
- Applications / Materials Joined: Mild Steel, Power Generation, Petrochemical, Pressure Vessels, Pressure Piping
- Diameter / Thickness: 0.0938 to 0.2500
- Joining Process / Product Form: Stick (SMAW) Electrode
- Tensile Strength (UTS): 73969 to 87747
from Lincoln Electric Co. (The)
Top Features. Improved coating integrity. Extreme bendability. 60% less moisture pickup vs. competition. Reduction of arc starting porosity. Clear puddle and a smooth arc. Meets Chemical Composition Recommendations of API 751. Available to meet Buy America. Choose a Buy America MTS product from the... [See More]
- Applications / Materials Joined: Power Generation, Petrochemical, Pressure Vessels, Pressure Piping, Fill and Cap Pass Welding of up to X65 Grade Pipe
- Diameter / Thickness: 0.0938 to 0.2500
- Joining Process / Product Form: Stick (SMAW) Electrode
- Tensile Strength (UTS): 76870 to 87747
from Lincoln Electric Co. (The)
Top Features. Designed for welding 0.50% molybdenum steel. Premium arc performance. Square coating burn-off. Easy strike, re-strike and slag removal. Capable of producing weld deposits with 490 MPa (70 ksi) tensile strength after 8 hours at 620°C (1150°F). Watch the Video. Typical Applications. [See More]
- Applications / Materials Joined: Fabrication and Maintenance Welding, Pressure Vessels and Pressure Piping
- Diameter / Thickness: 0.0938 to 0.1562
- Joining Process / Product Form: Stick (SMAW) Electrode
- Tensile Strength (UTS): 79045 to 84847
from Lincoln Electric Co. (The)
Top Features. High deposition rates. Premium arc performance. High travel speed. H8 diffusible hydrogen levels. Capable of producing weld deposits with impact toughness exceeding. 84 J (60 ft·lbf) at -40°C (-40°F). Watch the Video. Typical Applications. Structural. Heavy fabrication. Shipbuilding. [See More]
- Applications / Materials Joined: Structural, Heavy Fabrication, Shipbuilding, Storage Tanks, Bridge Fabrication
- Diameter / Thickness: 0.0938 to 0.2188
- Joining Process / Product Form: Stick (SMAW) Electrode
- Tensile Strength (UTS): 78320 to 81221
from Lincoln Electric Co. (The)
Top Features. Designed for welding 1.25% chromium, 0.50% molybdenum steel. Premium arc performance. Square coating burn-off. Easy strike, re-strike and slag removal. Capable of producing weld deposits with 550 MPa (80 ksi) tensile strength after 8 hours of stress-relieving at 690°C (1275°F). Watch... [See More]
- Applications / Materials Joined: Power Generation, Petrochemical, Pressure Vessels, Process Piping
- Diameter / Thickness: 0.0938 to 0.1562
- Joining Process / Product Form: Stick (SMAW) Electrode
- Tensile Strength (UTS): 87747 to 99350
from Lincoln Electric Co. (The)
Top Features. Designed to produce a nominal 2 1/4% nickel deposit. Premium arc performance. Square coating burn-off. Easy strike, re-strike and slag removal. Capable of exceeding AWS minimum requirement of 550 MPa (80 ksi) tensile strength after 1 hour of stress-relieving at 610°C (1125°F). Watch... [See More]
- Applications / Materials Joined: Low Temperature Applications, Refrigerated Ammonia Tanks, Liquefied Gas Storage, Piping and Transportation, Weathering Steels
- Diameter / Thickness: 0.0938 to 0.2500
- Joining Process / Product Form: Stick (SMAW) Electrode
- Tensile Strength (UTS): 81946 to 89198
from Lincoln Electric Co. (The)
Top Features. Designed to produce a 1% nickel deposit. Premium arc performance. Square coating burn-off. Easy strike and re-strike. Effortless slag removal. Available to meet Buy America. Choose a Buy America MTS product from the list of Available Types or contact a Lincoln Electric representative. [See More]
- Applications / Materials Joined: Shipbuilding, Piping and Gas Storage Tanks, Weathering Steels, Cross Country Pipe Repair
- Diameter / Thickness: 0.0938 to 0.2500
- Joining Process / Product Form: Stick (SMAW) Electrode
- Tensile Strength (UTS): 79770 to 97900
from Lincoln Electric Co. (The)
Top Features. Designed for all-position welding of 2.25% chromium, 1% molybdenum low alloy steels. Premium arc performance. Square coating burn-off. Easy strike, re-strike and slag removal. Capable of exceeding AWS minimum requirements of 620 MPa (90 ksi) tensile strength after 8 hours of... [See More]
- Applications / Materials Joined: 2.25% Chromium, 1% Molybdenum Steels, Power Generation, Petrochemical, Pressure Vessels, Process Piping
- Diameter / Thickness: 0.0938 to 0.1562
- Joining Process / Product Form: Stick (SMAW) Electrode
- Tensile Strength (UTS): 94274 to 103701
from Lincoln Electric Co. (The)
Top Features. Designed to produce weld deposits with 620 MPa (90 ksi) tensile strength. Premium arc performance. Square coating burn-off. Easy strike and re-strike. Effortless slag removal. Watch the Video. Typical Applications. High strength steel, such as HY-80, HY-90 and ASTM A514. Cross country... [See More]
- Applications / Materials Joined: High Strength Steel, Such as HY-80, HY-90 and ASTM A514, Cross Country Pipe Repair, DC Welding
- Diameter / Thickness: 0.0938 to 0.1875
- Joining Process / Product Form: Stick (SMAW) Electrode
- Tensile Strength (UTS): 89923 to 102251
from Lincoln Electric Co. (The)
Top Features. Low hydrogen. Smooth arc performance. Typical Applications. General fabrication. Welding Positions. All, except vertical down [See More]
- Applications / Materials Joined: General Fabrication
- Diameter / Thickness: 0.0938 to 0.2500
- Joining Process / Product Form: Stick (SMAW) Electrode
- Tensile Strength (UTS): 71793 to 92824
from Lincoln Electric Co. (The)
Top Features. Low hydrogen. Smooth arc performance. Typical Applications. General fabrication. Military low hydrogen applications. Welding Positions. All, except vertical down [See More]
- Applications / Materials Joined: General Fabrication, Military Low Hydrogen Applications
- Diameter / Thickness: 0.0938 to 0.2500
- Joining Process / Product Form: Stick (SMAW) Electrode
- Tensile Strength (UTS): 71068 to 82671
from Lincoln Electric Co. (The)
Top Features. AC polarity welding. Low open circuit voltage operation. Minimal spatter. Capable of cold re-strikes. Typical Applications. General fabrication. Tack and skip welds. Thin sections. Welding Positions. All, except vertical down [See More]
- Applications / Materials Joined: General Fabrication, Tack and Skip Welds ,Thin Sections
- Diameter / Thickness: 0.0938 to 0.1562
- Joining Process / Product Form: Stick (SMAW) Electrode
- Tensile Strength (UTS): 74694 to 99350