Indium (In) Filler Alloys and Consumables

16 Results
Solder Thermal Interface Materials (TIMs) for High Performance -- Kester ® Indium sTIM
from MacDermid Alpha Electronics Solutions

Product Overview. As semiconductor packages increase in performance and functionality, the demand for advanced Thermal Interface Materials (TIMs) rises. With decreasing junction resistance, traditional organic-based TIMs are approaching their limits for high-performance power applications. Kester's... [See More]

  • Solder Alloy: Indium Alloy Solders
Commercial Indium Metal
from Indium Corporation

Indium Corporation is the leading global supplier of commercial indium, high purity indium, indium fabrications, alloys, and chemicals. Indium metal is extracted from indium-bearing ore and is refined to various grades in high volume utilizing state of the art SPC controlled refining technologies. [See More]

  • Solder Alloy: Indium Alloy Solders
  • Joining Process / Product Form: Braze or solder in the form of a paste.; Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.; Strip, sheet or foil; Solid wire or rod; Hollow wire or metal cored filler
Engineered Solder Materials -- Indalloy® Alloys Liquid at Room Temperature
from Indium Corporation

Several low melting point Indalloy ® alloys are liquid at room temperature. These gallium-based alloys are non-toxic replacements for mercury. The gallium-based alloys have far lower vapor pressure than mercury, reducing both the amount and toxicity of metal vapor exposure. Excellent Thermal and... [See More]

  • Solder Alloy: Indium Alloy Solders
  • Nominal Composition: 61.0Ga/25.0In/13.0Sn/1.0Zn, 66.5Ga/20.5In/13.0Sn, 62.5Ga/21.5In/16.0Sn, 75.5Ga/24.5In, 95Ga/5In, 100Ga
  • Joining Process / Product Form: Braze or solder in the form of a paste.
Engineered Solder Materials -- InFORMS® Reinforced Indium and Solder Alloy Fabrications
from Indium Corporation

InFORMS ® are fabrications in which a copper mesh is embedded into a solder preform. This process produces a reinforced solder fabrication with improved strength and creates a more consistent bondline thickness. A uniform bondline maximizes the thermal and mechanical reliability in the solder... [See More]

  • Solder Alloy: Indium Alloy Solders
  • Nominal Composition: Sn63, Sn62, SAC305, Sb05, Sb10, 90Pb, 92.5Pb, 100In, InSn, InAg, InPb
  • Joining Process / Product Form: Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
Engineered Solder Materials -- InTEGRATED® Solder Preforms
from Indium Corporation

InTEGRATED ® Solder Preforms are joined in a matrix by fine, precise strands of solder which, during the soldering process, melt and flow to adjacent pads to give you complete preform separation. Applications. InTEGRATED ® Solder Preforms save assembly time and labor costs by allowing... [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag); Indium Alloy Solders
  • Joining Process / Product Form: Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
Engineered Solder Materials -- Low Temperature Solder
from Indium Corporation

Traditional solders have reflow temperatures in the range of 183 °C to 221 °C. However, advancements in components, substrates, and electronics design have driven the need for solder that will reflow in the 115 °C to 180 °C range. Some of these key drivers include: Temperature... [See More]

  • Solder Alloy: Indium Alloy Solders; Bismuth
  • Joining Process / Product Form: Braze or solder in the form of a paste.
Engineered Solder Materials -- Solder Fortification® Preforms
from Indium Corporation

Obtaining the correct amount of solder to ensure a strong solder joint is critical in electronics manufacturing. However, miniaturization trends, such as the reduction of stencil thickness and more tightly fitted components make this increasingly difficult. Solder Fortification ® Preforms can... [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Indium Alloy Solders; Lead Free
  • Joining Process / Product Form: Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
Engineered Solder Materials -- Solder Preforms
from Indium Corporation

Solder preforms are used in a variety of applications that require precise amounts of solder. Preforms come in standard shapes such as squares, rectangles, washers, and discs. Typical sizes range from .010" (.254mm) up to 2" (50.8mm). Smaller and larger sizes, as well as custom shapes, are also... [See More]

  • Solder Alloy: Indium Alloy Solders; Lead Free
  • Joining Process / Product Form: Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
Engineered Solder Materials -- Solder Wire
from Indium Corporation

Solder wire from Indium Corporation is manufactured to demanding quality standards. Our flexible manufacturing process allows us to fulfill orders from evaluation and research quantities to full-scale production volumes. [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Indium Alloy Solders; Lead Free; Gold-Tin, Bismuth Alloys
  • Diameter / Thickness: 1.00E-3 to 0.2500
  • Joining Process / Product Form: Solid wire or rod
  • Nominal Composition: 52In/48Sn, 58Bi/42Sn, 97In/3Ag, 80In/15Pb/5Ag, 100In, 70Sn/18Pb/12In, 70In/30Pb
Solder Fortification® Preforms
from Indium Corporation

Obtaining the correct amount of solder to ensure a strong solder joint is critical in electronics manufacturing. However, miniaturization trends, such as the reduction of stencil thickness and more tightly fitted components make this increasingly difficult. Solder Fortification ® Preforms can... [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Indium Alloy Solders; Lead Free
  • Joining Process / Product Form: Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
Solder Ribbon -- Indium Ribbon - 99.99 Indium
from Indium Corporation

Pure indium ribbon is ideal for sealing, cryogenic applications, and joining many non-metals. Indium ribbon also makes an excellent thermal interface and allows for CTE mismatch. It can easily be cut into a variety of shapes and sizes. Alloy: 99.99 Indium. Size: 1.00" x .002". Quantity: 3 ft Spool. [See More]

  • Solder Alloy: Indium Alloy Solders
  • Nominal Composition: 99.99In
  • Joining Process / Product Form: Strip, sheet or foil
Solder Ribbon -- Indium-Lead Ribbon - 60In 40Pb
from Indium Corporation

Indium-lead ribbon minimizes gold leaching characteristics and has good thermal fatigue properties. Alloy: 60In 40Pb. Size: 1.00" x .002". Quantity: 3 ft Spool. Liquidus Melting Temperature: 181 ºC. Solidus Melting Temperature: 173 ºC. Pb-Free: No [See More]

  • Solder Alloy: Indium Alloy Solders
  • Diameter / Thickness: 0.0020
  • Joining Process / Product Form: Strip, sheet or foil
  • Nominal Composition: 60In-40Pb
Solder Ribbon -- Indium-Lead-Silver Ribbon - 80In 15Pb 5Ag
from Indium Corporation

Indium-lead-silver ribbon is good for soldering to gold because it minimizes gold leaching. It also has good thermal fatigue properties. Alloy: 80In 15Pb 5Ag. Size: 1.00" x .002". Quantity: 3 ft Spool. Liquidus Melting Temperature: 154 ºC. Solidus Melting Temperature: 149 ºC. Pb-Free: No [See More]

  • Solder Alloy: Indium Alloy Solders
  • Nominal Composition: 80In-15Pb-5Ag
  • Joining Process / Product Form: Strip, sheet or foil
Solder Ribbon -- Indium-Silver Ribbon - 97In 3Ag
from Indium Corporation

Indium-silver ribbon has nearly the wettability, thermal conductivity, and low temperature malleability of indium. Good for thermal interfaces requiring more creep resistance than pure indium. Alloy: 97In 3Ag. Size: 1.00" x .002". Quantity: 3 ft Spool. Liquidus Melting Temperature: 143 ºC... [See More]

  • Solder Alloy: Indium Alloy Solders
  • Nominal Composition: 97In-3Ag
  • Joining Process / Product Form: Strip, sheet or foil
Solder Ribbon/Foil
from Indium Corporation

High quality Solder Ribbon and Foil manufactured by Indium Corporation is available in many standard alloys and sizes. Material can also be custom made to your unique material and dimensional requirements. Solder Ribbon is supplied in continuous lengths and is packaged on spools. Solder Foil is... [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Indium Alloy Solders; Lead Free; Tin, Gold, Lead
  • Joining Process / Product Form: Strip, sheet or foil
Solder Shot
from Indium Corporation

Shot are tear-dropped shaped pieces of metal that are typcially used to weigh quantities of other alloys. Examples include: filling vapor deposition crucibles or filling anode baskets with indium for electroplating. The typical diameter of the body is approximately 1/8 ” (3.175mm) and the... [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Indium Alloy Solders; Lead Free
  • Joining Process / Product Form: Shot