Intrinsically Safe RTD Temperature Transmitters
from ABB Measurement & Analytics
The field-mount temperature transmitter can be configured via FDT / DTM in DAT200 (Asset Vision Basic) or any standard FTD tool via EDD or local HMI (optional). The Field Information Manager (FIM) is also supported via FDI technology. For PROFIBUS the configuration is possible via GST-file, EDD or... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
- Mounting Options: Field Mounted
- Sensed Temperature: -328 to 1562
- Output: Analog Current (Typical 4-20 mA)
from Conax Technologies
Profibus ® PA/Foundation ™ Fieldbus Transmitter Din Rail (FISCO/ATEX/CSA/FM) – Model 6350B. * PROFIBUS ® PA Ver. 3.0. * FOUNDATION ™ Fieldbus Ver. ITK 4.6. * Automatic Switch Between Protocols. * FISCO Certified. * Basic or LAS Capability with Foundation ™ Fieldbus. [See More]
- Reference Material: Platinum; Nickel/Nickel Alloys; Copper
- Other Input: Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
- Reference Resistance: 10 Ohms; 100 Ohms; 1000 Ohms
- Sensed Temperature: -328 to 4172
from ABB Measurement & Analytics
The TTH300 is provided for the highest requirements of temperature measurement with two sensor inputs. This supports sensor redundancy and sensor drift monitoring. The transmitter follows NAMUR Recommendations such as NE 89 and NE 107. As an option, an LCD indicator with operating buttons can be... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
- Output: Analog Current (Typical 4-20 mA)
- Sensed Temperature: -328 to 1562
- Local Interface: Computer Interface
from R. STAHL, Inc.
One unit for nearly all temperature sensors indivdually configurable. Intrinsically safe input [Ex ia] IIC. Signal duplication possible. Galvanic isolation between input, output, power supply and configuration interface. Open-circuit and short-circuit monitoring and messaging (can be switched off). [See More]
- Reference Material: Platinum; Nickel/Nickel Alloys
- Sensed Temperature: -328 to 3213
- Reference Resistance: 100 Ohms; 500 Ohms; 1000 Ohms; ThermoCouple L, U, XK
- Mounting Options: DIN Rail Mounting
from Status Instruments, Inc.
RTD / slide wire / Ohms or thermocouple / mV inputs. Configuration using USB port powered configurator. Custom sensors accommodated. 22 segment user linearization for input. Sensor offset and output alignment. Programmable sensor burnout. High long term stability. Intrinsically safe versions... [See More]
- Reference Material: Platinum; Nickel/Nickel Alloys; Copper
- Sensed Temperature: -328 to 3272
- Reference Resistance: 100 Ohms; 120 Ohms; 500 Ohms; 1000 Ohms; 53, 507.5, 604 Ohm
- Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
from Durex Industries
Durex offers a two-wire universal head transmitter for installation in our DIN B Terminal Heads. These transmitters are configured by Durex to convert the signal from any type Thermocouple or RTD (2, 3 or 4 wire) into a linearized and isolated 4-20 mA signal. [See More]
- Reference Material: Platinum
- Sensed Temperature: -58 to 1112
- Reference Resistance: 100 Ohms
- Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
from OMEGA Engineering, Inc.
OMEGAs new Wireless RTD Probe Assemblies - UWRTD-NB9W Series for sanitary applications feature a complete, ready to install, pre-wired PT100 sensor and wireless transmitter package. Each battery powered wireless unit will transmit measurements back to a host receiver up to 120 m (400') away. Each... [See More]
- Reference Resistance: 100 Ohms; 500 Ohms (optional feature); 1000 Ohms (optional feature)
- Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
- Sensed Temperature: -328 to 1562
- Output: Other Output Option
from OMEGA Engineering, Inc.
OMEGAs new wireless temperature transmitter features a standalone, compact, battery powered wireless RTD transmitter that sends readings back to a host receiver up to 120 m (400') away. Each unit can be programmed in the field to interface directly with any 3-wire Pt100 Ω, 0.00385 or 0.00392... [See More]
- Reference Resistance: 100 Ohms; 500 Ohms (optional feature); 1000 Ohms (optional feature)
- Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
- Sensed Temperature: -328 to 1562
- Output: Other Output Option