Relay / Switch Output RTD Temperature Transmitters
from ifm efector inc.
High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. Two programmable switching outputs. Continuous transmission of process values via IO-Link. User-friendly... [See More]
- Output: Relay or Switch Output
- Reference Resistance: 1000 Ohms
- Reference Material: Platinum
- Sensed Temperature: -58 to 302
from Conax Technologies
Programmable LED Indicator, 2 Relay, Front Key Programmable – Model 5714. * 4-Digit, 14-Segment LED Indicator. * Input for RTD, TC, mA, V, and Potentiometer. * Universal Supply Voltage. * Front Key Programmable. * Available with Optional 2 Relays and Analog Output. Application: * Display for... [See More]
- Output: Analog Current (Typical 4-20 mA); Relay or Switch Output
- Reference Resistance: 10 Ohms; 100 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms; 20, 50, 250 Ohms
- Reference Material: Platinum; Nickel/Nickel Alloys
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
from ifm efector inc.
High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. Two programmable switching outputs. Continuous transmission of process values via IO-Link. User-friendly... [See More]
- Output: Relay or Switch Output
- Reference Resistance: 1000 Ohms
- Reference Material: Platinum
- Sensed Temperature: -58 to 302
from Conax Technologies
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable Model 5715. * 4-Digit, 14-Segment LED Indicator. * Input for RTD, TC, mA, V, and Potentiometer. * 4 Relays with Optional Analog Output. * Universal Supply Voltage. * Programmable via Front Keypad or PC. Application: * Display for... [See More]
- Output: Analog Current (Typical 4-20 mA); Relay or Switch Output
- Reference Resistance: 10 Ohms; 100 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms; 20, 50, 250 Ohms
- Reference Material: Platinum; Nickel/Nickel Alloys
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
from ifm efector inc.
High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. Two programmable switching outputs. Continuous transmission of process values via IO-Link. User-friendly... [See More]
- Output: Relay or Switch Output
- Reference Resistance: 1000 Ohms
- Reference Material: Platinum
- Sensed Temperature: -58 to 302
from ifm efector inc.
High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. Two programmable switching outputs. Continuous transmission of process values via IO-Link. User-friendly... [See More]
- Output: Relay or Switch Output
- Reference Resistance: 1000 Ohms
- Reference Material: Platinum
- Sensed Temperature: -58 to 302
from ifm efector inc.
High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. Two programmable switching outputs. Continuous transmission of process values via IO-Link. User-friendly... [See More]
- Output: Relay or Switch Output
- Reference Resistance: 1000 Ohms
- Reference Material: Platinum
- Sensed Temperature: -58 to 302
from ifm efector inc.
Immediate notification of deviations in accuracy. Improved quality assurance in between calibration intervals. Robust design for permanently precise measurements even in demanding environments. Transparent sensor monitoring thanks to logging of the diagnostic values. Simulation function simplifies... [See More]
- Output: Analog Current (Typical 4-20 mA); Relay or Switch Output
- Reference Resistance: 1000 Ohms
- Reference Material: Platinum
- Sensed Temperature: -13 to 320
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]
- Output: Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc); Relay or Switch Output
- Reference Resistance: 10 Ohms; 100 Ohms; 120 Ohms; 500 Ohms
- Reference Material: Platinum; Nickel/Nickel Alloys; Copper
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs
from Alfa Laval Inc.
Temperature transmitters provide accurate and reliable temperature measurement in hygienic and pharmaceutical production. Fast, accurate temperature measurement. Alfa Laval temperature transmitters are compact hygienic measuring devices that provide accurate temperature measurement. Temperature... [See More]
- Output: Analog Current (Typical 4-20 mA); Relay or Switch Output
- Reference Resistance: 100 Ohms
- Reference Material: Platinum
- Local Interface: Computer Interface
from OMEGA Engineering, Inc.
The PRTXB and PRTXAL series are 2-wire transmitters that provide 4 to 20 mA signal representing temperature linearized. The front keypad is used for power on/off, min/max functions, selection of deg F, C or K, auto shutoff times (for battery models), calibration and configuration options. [See More]
- Output: Analog Current (Typical 4-20 mA); Relay or Switch Output
- Reference Resistance: 100 Ohms
- Reference Material: Platinum
- Sensed Temperature: -72.4 to 738
from Burkert Fluid Control Systems
This intelligent threshold detector/transmitter with an extra large display is specifically designed to monitor limit values or an ON/OFF or continuous control loop. Two versions are available: the 8400 Compact and 8400 for wall mounting. The wall-mounted version must be inserted into a holder... [See More]
- Output: Analog Current (Typical 4-20 mA); Relay or Switch Output
- Reference Resistance: 100 Ohms
- Reference Material: Platinum
- Sensed Temperature: -40 to 257
from Acromag, Inc.
plusmn;100V or 0 to 22mA DC input ranges (AC current with optional sensor). 0 to 20mA DC, 0 to 10V DC output • Mechanical relay alarm (25V @ 5A) • 10-36V DC power. Software configured, performs linearization, square root extraction, and optional limit alarm functions. The 811T... [See More]
- Output: Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc); Relay or Switch Output
- Mounting Options: DIN Rail Mounting
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs
- Local Interface: Digital Front Panel
from Acromag, Inc.
0 to 50KHz, 0 to 65535 pulses input. 0 to 20mA DC, 0 to 10V DC output. Mechanical alarm relay (25V @ 5A). 10-36V DC power. Software configured; pulse counter; signal averaging; optional limit alarm functions. Acromag's IntelliPack ® series is a family of high-performance, multi-function I/O... [See More]
- Output: Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc); Relay or Switch Output
- Mounting Options: DIN Rail Mounting
- Other Input: Accepts Other Specific Sensor Inputs
- Local Interface: Digital Front Panel